- Manufacturer
- Subcategory
- Brand
- Product Category
- Product Type
- Factory Pack QuantityFactory Pack Quantity
- Series
- RoHS
- Tradename
- Contact Gender
- Mounting Styles
- Product
Attribute column
Manufacturer
AirBorn Pluggable Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | MIL Type | Minimum Operating Temperature | Mounting Styles | Number of Rows Loaded | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Tradename | Voltage, Rating | Series | Tolerance | Pbfree Code | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Number of Rows | Additional Feature | Subcategory | Power Rating | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Termination Style | Mating Information | Contact Gender | Insulation Resistance | Body/Shell Style | Termination Type | Contact Finish Termination | Product Type | Product | Mounting Angle | Product Category | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RM442-164-822-9615 AirBorn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | 0.5 % | - | 50 ppm/°C | - | 14.9 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | ||
![]() WTB24PR7J342 AirBorn | In Stock | - | - | Gold | BOARD | Polyphenylene Sulfide (PPS) | AirBorn | NOT SPECIFIED | Copper Alloy | 1 | AIRBORN INC | AirBorn | WTB24PR7J-342 | + 125 C | MIL-DTL-55302 | - 65 C | Mounting Flange | 2 | ROHS COMPLIANT | Active | 5.5 | Details | Yes | W Series | - | WT | - | Yes | - | BOARD CONNECTOR | - | 24 Position | - | - | - | 2 Row | - | MIL-Spec / MIL-Type | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54 mm | 24 | 2.54 mm | compliant | 5 A | Through Hole | MULTIPLE MATING PARTS AVAILABLE | Pin (Male) | 5 GOhms | PLUG | SOLDER | - | Rectangular MIL Spec Connectors | Connectors | Right Angle | Rectangular MIL Spec Connectors | - | ||
![]() RM332-035-171-0256 AirBorn | In Stock | - | - | - | - | - | AirBorn | - | - | 1 | - | AirBorn | - | - | - | - | - | - | - | - | - | Details | - | R Series | - | RM | - | - | - | - | - | - | - | - | - | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | Rectangular MIL Spec Connectors | - | ||
![]() WTB70PR7SY-10 AirBorn | In Stock | - | - | - | - | - | AirBorn | - | - | 1 | - | AirBorn | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | Rectangular MIL Spec Connectors | - | ||
![]() WGDXA80SJFM-C45 AirBorn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RM632-162-192-9500-918 AirBorn | In Stock | - | - | Tin | - | Polyphenylene Sulfide (PPS) | AirBorn | - | Beryllium Copper | 1 | - | AirBorn | - | + 125 C | MIL-DTL-55302 | - 65 C | PCB Mount | - | - | - | - | N | - | R Series | - | RM | - | - | - | - | - | 162 Position | - | - | - | 6 Row | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | 1.905 mm | - | - | - | 3 A | SMD/SMT | - | Pin (Male) | 5000 MOhms | - | - | - | Rectangular MIL Spec Connectors | Connectors | Straight | Rectangular MIL Spec Connectors | - | ||
![]() RM212-090-122-2900 AirBorn | In Stock | - | - | Tin Lead | - | Polyphenylene Sulfide (PPS) | AirBorn | - | Copper | 1 | - | AirBorn | - | + 125 C | MIL-DTL-55302 | - 65 C | PCB Mount | - | - | - | - | N | - | R Series | 83 V | RM | - | - | - | - | - | 90 Position | - | - | - | 2 Row | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | 1.9 mm | - | - | - | 3 A | Solder | - | Pin (Male) | 5 GOhms | - | - | - | Rectangular MIL Spec Connectors | Connectors | Straight | Rectangular MIL Spec Connectors | - | ||
![]() NM-212-015-161-JCAC-982 AirBorn | In Stock | - | - | Gold | - | Liquid Crystal Polymer (LCP) | AirBorn | - | - | - | - | AirBorn | - | - | - | - | Cable | - | - | - | - | Details | - | NM | - | N | - | - | - | - | - | 15 Position | - | - | - | 2 Row | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | Pin (Male) | - | - | - | - | Rectangular MIL Spec Connectors | Connectors | Straight | Rectangular MIL Spec Connectors | - | ||
![]() RM422-110-000-9300-H72*HS AirBorn | In Stock | - | - | - | - | Polyphenylene Sulfide (PPS) | AirBorn | - | - | - | - | AirBorn | - | - | MIL-DTL-55302 | - | - | - | - | - | - | Details | - | R Series | - | RM | - | - | - | - | - | 110 Position | - | - | - | 4 Row | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | 1.905 mm | - | - | - | 3 A | - | - | Socket (Female) | 5000 MOhms | - | - | - | Rectangular MIL Spec Connectors | Connectors | - | Rectangular MIL Spec Connectors | - | ||
![]() RM3620234515900076 AirBorn | In Stock | - | - | Gold | - | Polyphenylene Sulfide (PPS) | AirBorn | - | Copper | 1 | - | AirBorn | - | + 125 C | MIL-DTL-55302 | - 65 C | PCB Mount | - | - | - | - | Details | - | - | 83 V | R | - | - | - | - | - | 23 Position | - | - | - | 3 Row | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | 1.9 mm | - | - | - | 3 A | Solder | - | Socket (Female) | 5 GOhms | - | - | - | Rectangular MIL Spec Connectors | Connectors | Right Angle | Rectangular MIL Spec Connectors | - | ||
![]() RM362-152-452-5501 AirBorn | In Stock | - | - | - | - | - | AirBorn | - | - | 1 | - | AirBorn | - | - | - | - | - | - | - | - | - | N | - | R Series | - | RM | - | - | - | - | - | - | - | - | - | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | Rectangular MIL Spec Connectors | - | ||
![]() RC422-076-311-4000 AirBorn | In Stock | - | - | Gold | - | Polyphenylene Sulfide (PPS) | AirBorn | - | Beryllium Copper | 1 | - | AirBorn | - | + 125 C | MIL-DTL-55302 | - 65 C | Board Mount | - | - | - | - | Details | - | RC Series | - | RC | - | - | - | - | - | 76 Position | - | - | - | 4 Row | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | 1.91 mm | - | - | - | 3 A | Press Fit | - | Socket (Female) | 5000 MOhms | - | - | - | Rectangular MIL Spec Connectors | Connectors | Straight | Rectangular MIL Spec Connectors | - | ||
![]() RC422-028-311-40FT AirBorn | In Stock | - | - | Gold | - | Polyphenylene Sulfide (PPS) | AirBorn | - | Beryllium Copper | 1 | - | AirBorn | - | + 125 C | MIL-DTL-55302 | - 65 C | Board Mount | - | - | - | - | Details | - | RC Series | - | RC | - | - | - | - | - | 28 Position | - | - | - | 4 Row | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | 1.91 mm | - | - | - | 3 A | Press Fit | - | Socket (Female) | 5000 MOhms | - | - | - | Rectangular MIL Spec Connectors | Connectors | Straight | Rectangular MIL Spec Connectors | - | ||
![]() RC422-200-371-4600 AirBorn | In Stock | - | - | Gold | - | Polyphenylene Sulfide (PPS) | AirBorn | - | Beryllium Copper | 1 | - | AirBorn | - | + 125 C | MIL-DTL-55302 | - 65 C | Board Mount | - | - | - | - | Details | - | RC Series | - | RC | - | - | - | - | - | 200 Position | - | - | - | 4 Row | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | 1.91 mm | - | - | - | 3 A | Press Fit | - | Socket (Female) | 5000 MOhms | - | - | - | Rectangular MIL Spec Connectors | Connectors | Straight | Rectangular MIL Spec Connectors | - | ||
![]() RC442-300-311-4000 AirBorn | In Stock | - | - | Gold | - | Polyphenylene Sulfide (PPS) | AirBorn | - | Beryllium Copper | 1 | - | AirBorn | - | + 125 C | MIL-DTL-55302 | - 65 C | PCB Mount | - | - | - | - | - | - | RC Series | - | RC | - | - | - | - | - | 300 Position | - | - | - | 4 Row | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | 1.91 mm | - | - | - | 3 A | Press Fit | - | Socket (Female) | 5000 MOhms | - | - | - | Rectangular MIL Spec Connectors | Stacker Connector | Straight | Rectangular MIL Spec Connectors | - | ||
![]() RC422-052-371-4600 AirBorn | In Stock | - | - | Gold | - | Polyphenylene Sulfide (PPS) | AirBorn | - | Beryllium Copper | 1 | - | AirBorn | - | + 125 C | MIL-DTL-55302 | - 65 C | Board Mount | - | - | - | - | Details | - | RC Series | - | RC | - | - | - | - | - | 52 Position | - | - | - | 4 Row | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | 1.91 mm | - | - | - | 3 A | Press Fit | - | Socket (Female) | 5000 MOhms | - | - | - | Rectangular MIL Spec Connectors | Connectors | Straight | Rectangular MIL Spec Connectors | - | ||
![]() WTB20-6PR7SC AirBorn | In Stock | - | - | Gold | - | Polyphenylene Sulfide (PPS) | AirBorn | - | Copper | 1 | - | AirBorn | - | + 125 C | MIL-DTL-55302 | - 65 C | PCB Mount | - | - | - | - | Details | - | - | - | W | - | - | - | - | - | 20 Position | - | - | - | 2 Row | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | 2.54 mm | - | - | - | 5 A | Solder | - | Pin (Male) | 5 GOhms | - | - | - | Rectangular MIL Spec Connectors | Connectors | Right Angle | Rectangular MIL Spec Connectors | - | ||
![]() WTB20SAD9SY-B82 AirBorn | In Stock | - | - | - | - | - | AirBorn | - | - | 1 | - | AirBorn | - | - | - | - | - | - | - | - | - | Details | - | W Series | - | WT | - | - | - | - | - | - | - | - | - | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | Rectangular MIL Spec Connectors | - | ||
![]() M55302/57-B70Y AirBorn | In Stock | - | - | Gold | BOARD | Polyphenylene Sulfide (PPS) | AirBorn | GOLD OVER NICKEL (150) | Copper | 1 | AIRBORN INC | AirBorn | M55302/57B70Y | + 125 C | MIL-DTL-55302 | - 65 C | PCB Mount | 2 | - | Active | 2.15 | Details | - | - | 100 V | M55302 | - | - | - | BOARD CONNECTOR | - | 70 Position | - | - | - | 2 Row | STANDARD: MIL-DTL-55302 | MIL-Spec / MIL-Type | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 2.54 mm | 70 | 2.54 mm | compliant | 5 A | Solder | MULTIPLE MATING PARTS AVAILABLE | Pin (Male) | 5 GOhms | PLUG | SOLDER | GOLD OVER NICKEL (150) | Rectangular MIL Spec Connectors | Connectors | Right Angle | Rectangular MIL Spec Connectors | - | ||
![]() NM-212-065-161-JCBC AirBorn | In Stock | - | - | - | - | - | AirBorn | - | - | 1 | - | AirBorn | - | - | - | - | - | - | - | - | - | Details | - | N Series | - | NM | - | - | - | - | - | - | - | - | - | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | Rectangular MIL Spec Connectors | - |