- Manufacturer
- Subcategory
- Brand
- Product Category
- Product Type
- Factory Pack QuantityFactory Pack Quantity
- Series
- RoHS
- Tradename
- Contact Gender
- Mounting Styles
- Product
Attribute column
Manufacturer
AirBorn Pluggable Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Housing Material | Mounting Option 1 | Body Length | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | MIL Type | Minimum Operating Temperature | Mounting Styles | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Tradename | Voltage, Rating | Wire Size-Max | Wire Size-Min | Series | JESD-609 Code | Pbfree Code | Connector Type | Number of Positions | Number of Rows | Additional Feature | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Shell Finish | Termination Style | Reliability | Mating Information | Body Breadth | Contact Gender | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Durability | Contact Finish Termination | Contact Pattern | Product Type | Product | Mounting Angle | Product Category | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M55302/193-B152X AirBorn | In Stock | - | - | Gold | BOARD | - | Polyphenylene Sulfide (PPS) | - | - | AirBorn | GOLD OVER NICKEL (150) | Copper | 1 | AIRBORN INC | - | AirBorn | M55302/193B152X | M55302/193 | + 125 C | MIL-DTL-55302 | - 65 C | PCB Mount | 3 | - | - | Active | 5.3 | Details | - | - | 83 V | - | - | M55302 | e4 | - | BOARD CONNECTOR | 152 Position | 3 Row | STANDARD: MIL-DTL-55302 | MIL-Spec / MIL-Type | YES | NO | NO | NO | NO | GENERAL PURPOSE | 1.9 mm | 152 | 1.91 mm | compliant | 3 A | - | Solder | - | MULTIPLE MATING PARTS AVAILABLE | - | Pin (Male) | - | - | - | - | - | 5 GOhms | - | PLUG | SOLDER | - | - | GOLD OVER NICKEL (150) | - | Rectangular MIL Spec Connectors | Connectors | Right Angle | Rectangular MIL Spec Connectors | - | ||
![]() M55302/57-B70Y0 AirBorn | In Stock | - | - | Gold | - | - | Polyphenylene Sulfide (PPS) | - | - | AirBorn | - | Copper | 1 | - | - | AirBorn | - | - | + 125 C | MIL-DTL-55302 | - 65 C | PCB Mount | - | - | - | - | - | Details | - | - | 100 V | - | - | M55302 | - | - | - | 70 Position | 2 Row | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 2.54 mm | - | - | - | 5 A | - | Solder | - | - | - | Pin (Male) | - | - | - | - | - | 5 GOhms | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | Connectors | Right Angle | Rectangular MIL Spec Connectors | - | ||
![]() RC422-300-341-4300 AirBorn | In Stock | - | - | Gold | - | - | Polyphenylene Sulfide (PPS) | - | - | AirBorn | - | Beryllium Copper | 1 | - | - | AirBorn | - | - | + 125 C | MIL-DTL-55302 | - 65 C | Board Mount | - | - | - | - | - | Details | - | RC Series | - | - | - | RC | - | - | - | 300 Position | 4 Row | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 1.91 mm | - | - | - | 3 A | - | Press Fit | - | - | - | Socket (Female) | - | - | - | - | - | 5000 MOhms | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | Connectors | Straight | Rectangular MIL Spec Connectors | - | ||
![]() RC422-200-261-4500 AirBorn | In Stock | - | - | Gold | - | - | Polyphenylene Sulfide (PPS) | - | - | AirBorn | - | Beryllium Copper | 1 | - | - | AirBorn | - | - | + 125 C | MIL-DTL-55302 | - 65 C | Board Mount | - | - | - | - | - | Details | - | RC Series | - | - | - | RC | - | - | - | 200 Position | 4 Row | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 1.91 mm | - | - | - | 3 A | - | Press Fit | - | - | - | Socket (Female) | - | - | - | - | - | 5000 MOhms | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | Connectors | Straight | Rectangular MIL Spec Connectors | - | ||
![]() RC422-252-371-4600 AirBorn | In Stock | - | - | Gold | - | - | Polyphenylene Sulfide (PPS) | - | - | AirBorn | - | Beryllium Copper | 1 | - | - | AirBorn | - | - | + 125 C | MIL-DTL-55302 | - 65 C | Board Mount | - | - | - | - | - | Details | - | RC Series | - | - | - | RC | - | - | - | 252 Position | 4 Row | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 1.91 mm | - | - | - | 3 A | - | Press Fit | - | - | - | Socket (Female) | - | - | - | - | - | 5000 MOhms | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | Connectors | Straight | Rectangular MIL Spec Connectors | - | ||
![]() RC422-200-361-4500 AirBorn | In Stock | - | - | Gold | - | - | Polyphenylene Sulfide (PPS) | - | - | AirBorn | - | Beryllium Copper | 1 | - | - | AirBorn | - | - | + 125 C | MIL-DTL-55302 | - 65 C | Board Mount | - | - | - | - | - | Details | - | RC Series | - | - | - | RC | - | - | - | 200 Position | 4 Row | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 1.91 mm | - | - | - | 3 A | - | Press Fit | - | - | - | Socket (Female) | - | - | - | - | - | 5000 MOhms | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | Connectors | Straight | Rectangular MIL Spec Connectors | - | ||
![]() RM412-164-192-9500-947 AirBorn | In Stock | - | - | - | - | - | - | - | - | AirBorn | - | - | 1 | - | - | AirBorn | - | - | - | - | - | - | - | - | - | - | - | N | - | R Series | - | - | - | RM | - | - | - | - | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | Rectangular MIL Spec Connectors | - | ||
![]() NM-222-091-261-THAC AirBorn | In Stock | - | - | - | - | - | - | - | - | AirBorn | - | - | 1 | - | - | AirBorn | - | - | - | - | - | - | - | - | - | - | - | Details | - | N Series | - | - | - | NM | - | - | - | - | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | Rectangular MIL Spec Connectors | - | ||
![]() RM412-110-271-9300 AirBorn | In Stock | - | - | - | - | - | - | - | - | AirBorn | - | - | 1 | - | - | AirBorn | - | - | - | - | - | - | - | - | - | - | - | Details | - | R Series | - | - | - | RM | - | - | - | - | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | Rectangular MIL Spec Connectors | - | ||
![]() RM412-110-261-9200 AirBorn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RM322-122-221-5570 AirBorn | In Stock | - | - | Gold | - | - | Polyphenylene Sulfide (PPS) | - | - | AirBorn | - | Copper | 1 | - | - | AirBorn | - | - | + 125 C | MIL-DTL-55302 | - 65 C | PCB Mount | - | - | - | - | - | - | - | R Series | 83 V | - | - | RM | - | - | - | 122 Position | 3 Row | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 1.9 mm | - | - | - | 3 A | - | Solder | - | - | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | Connectors | Straight | Rectangular MIL Spec Connectors | - | ||
![]() WTB100SED9SY-3 AirBorn | In Stock | - | - | - | - | - | - | - | - | AirBorn | - | - | 1 | - | - | AirBorn | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | Rectangular MIL Spec Connectors | - | ||
![]() WTAX36HN AirBorn | In Stock | - | - | - | - | - | - | - | - | AirBorn | - | - | 1 | - | - | AirBorn | - | - | - | - | - | - | - | - | - | - | - | Details | - | W Series | - | - | - | WTAX | - | - | - | - | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | Rectangular MIL Spec Connectors | - | ||
![]() WTB120SOR11SY-6 AirBorn | In Stock | - | - | - | - | - | - | - | - | AirBorn | - | - | 1 | - | - | AirBorn | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | Rectangular MIL Spec Connectors | - | ||
![]() RM322-071-241-5900 AirBorn | In Stock | - | - | Gold | - | - | Polyphenylene Sulfide (PPS) | - | - | AirBorn | - | Copper | 1 | - | - | AirBorn | - | - | + 125 C | MIL-DTL-55302 | - 65 C | PCB Mount | - | - | - | - | - | - | - | R Series | 83 V | - | - | RM | - | - | - | 71 Position | 3 Row | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 1.9 mm | - | - | - | 3 A | - | Solder Cup | - | - | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | Connectors | Straight | Rectangular MIL Spec Connectors | - | ||
![]() RM332-071-171-5900 AirBorn | In Stock | - | - | - | - | - | - | - | - | AirBorn | - | - | 1 | - | - | AirBorn | - | - | - | - | - | - | - | - | - | - | - | Details | - | R Series | - | - | - | RM | - | - | - | - | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | Rectangular MIL Spec Connectors | - | ||
![]() RM222-030-212-0256 AirBorn | In Stock | - | - | - | - | - | - | - | - | AirBorn | - | - | 1 | - | - | AirBorn | - | - | - | - | - | - | - | - | - | - | - | N | - | R Series | - | - | - | RM | - | - | - | - | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | Rectangular MIL Spec Connectors | - | ||
![]() RM222-050-581-5501 AirBorn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NK-2E2-031-325-TH00 AirBorn | In Stock | - | - | - | BOARD | ALUMINUM ALLOY | - | - | - | AirBorn | GOLD (50) | NOT SPECIFIED | 1 | AIRBORN INC | GLASS FILLED LIQUID CRYSTAL POLYMER | AirBorn | NK-2E2-031-325-TH00 | NK | - | - | - | - | - | - | - | Active | 5.76 | N | No | N Series | - | - | - | NK | e0 | No | D NANOMINIATURE CONNECTOR | - | - | - | MIL-Spec / MIL-Type | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 31 | - | compliant | - | NICKEL | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | NO | - | - | - | - | - | - | PLUG | SOLDER | - | - | TIN LEAD | - | Rectangular MIL Spec Connectors | - | - | Rectangular MIL Spec Connectors | - | ||
![]() NM-122-051-261-JCAC AirBorn | In Stock | - | - | - | CABLE | - | - | LOCKING | 1.55 inch | AirBorn | AU | BERYLLIUM COPPER | 1 | AIRBORN INC | LIQUID CRYSTAL POLYMER (LCP) | AirBorn | NM-122-051-261-JCAC | NM | - | - | - | - | 1 | 125 °C | -55 °C | Active | 5.72 | Details | - | - | - | 30 AWG | 30 AWG | N | - | - | BOARD CONNECTOR | - | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | 51 | - | compliant | - | - | - | COMMERCIAL | - | 0.115 inch | FEMALE | - | 0.225 inch | 1 A | RND PIN-SKT | 21 mΩ | 5000000000 Ω | 0.025 inch | RECEPTACLE | CRIMP | POLARIZED HOUSING | 200 Cycles | - | RECTANGULAR | Rectangular MIL Spec Connectors | - | - | Rectangular MIL Spec Connectors | 50u inch |