- Series
- Manufacturer
- Subcategory
- Brand
- Product Category
- Product Type
- Tradename
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Maximum Operating Temperature
- Minimum Operating Temperature
- Termination Style
Attribute column
Manufacturer
AirBorn Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Housing Material | Number of Terminals | Body Orientation | Brand | Contact Classification | Contact Materials | Country of Origin | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Insulation Materials | Itar Registered | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | MaxPanel Thickness (in) | MaxPanel Thickness (mm) | Minimum Operating Temperature | Mounting Hole Diameter mm | Mounting Styles | Operating Temp Range | Overall Height (in) | Overall Height (mm) | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | RoHS | Shell Size / Insert Arrangement | Termination Method | Tradename | Voltage, Rating | Series | Type | Number of Positions | Number of Rows | Gender | Subcategory | Pitch | Current Rating | Termination Style | Number of Contacts | Contact Gender | Number of Ports | Family | Insulation | Product Type | Product | Conductor Type | Mounting Angle | Product Category | Strain Relief | Product Length (mm) | Width (mm) | Product Height (mm) | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MA-131-005-125-A0300 AirBorn | In Stock | - | - | - | - | - | - | AirBorn | - | - | - | EAR99 | 1 | - | - | Unavailable | AirBorn | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | M Series | - | MA | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | ||
![]() RZ200-520-115-2000 AirBorn | In Stock | - | - | Gold | Polyphenylene Sulfide (PPS) | - | - | AirBorn | - | Beryllium Copper | - | - | 1 | - | - | - | AirBorn | - | + 125 C | - | - | - 65 C | - | Mounting Flange | - | - | - | - | - | - | Details | - | - | RZ Series | 250 V | RZ | - | 100 Position | 5 Row | - | Board to Board & Mezzanine Connectors | 1.27 mm | 500 mA | Compression | - | - | - | - | - | Board to Board & Mezzanine Connectors | Connectors | - | Straight | Board to Board & Mezzanine Connectors | - | - | - | - | UL 94 V-0 | ||
![]() RZ200-310-115-1000 AirBorn | In Stock | - | - | Gold | Polyphenylene Sulfide (PPS) | - | - | AirBorn | - | Beryllium Copper | US | - | 1 | - | Plastisol | - | AirBorn | - | + 125 C | - | - | - 65 C | - | Mounting Flange | - | - | - | - | - | - | Details | - | - | RZ Series | 250 V | RZ | - | 30 Position | 3 Row | - | Board to Board & Mezzanine Connectors | 1.27 mm | 500 mA | Compression | - | - | - | - | Yes | Board to Board & Mezzanine Connectors | Connectors | AL C Str-Size;CU C Str-Size | Straight | Board to Board & Mezzanine Connectors | - | - | 40 mm | - | UL 94 V-0 | ||
![]() RZ250-210-115-2000 AirBorn | In Stock | - | - | Gold | Polyphenylene Sulfide (PPS) | - | - | AirBorn | - | Beryllium Copper | - | - | 1 | - | - | - | AirBorn | - | + 125 C | 0.25 | 6.4 | - 65 C | 25.4 | Mounting Flange | - | 0.56 | 14.3 | - | - | - | Details | - | - | RZ Series | 250 V | RZ | Dome Plugs | 20 Position | 2 Row | - | Board to Board & Mezzanine Connectors | 1.27 mm | 500 mA | Compression | - | - | - | - | - | Board to Board & Mezzanine Connectors | Connectors | - | Straight | Board to Board & Mezzanine Connectors | - | - | - | - | UL 94 V-0 | ||
![]() RZ200-425-115-1000 AirBorn | In Stock | - | - | Gold | Polyphenylene Sulfide (PPS) | - | - | AirBorn | - | Beryllium Copper | - | - | 1 | - | - | - | AirBorn | - | + 125 C | - | - | - 65 C | - | Mounting Flange | - | - | - | - | - | - | Details | - | - | RZ Series | 250 V | RZ | - | 100 Position | 4 Row | - | Board to Board & Mezzanine Connectors | 1.27 mm | 500 mA | Compression | - | - | - | - | - | Board to Board & Mezzanine Connectors | Connectors | - | Straight | Board to Board & Mezzanine Connectors | - | - | - | - | UL 94 V-0 | ||
![]() RZ350-310-115-2000 AirBorn | In Stock | - | - | Gold | Polyphenylene Sulfide (PPS) | - | - | AirBorn | - | Beryllium Copper | - | - | 1 | - | - | - | AirBorn | - | + 125 C | - | - | - 65 C | - | Mounting Flange | - | - | - | - | - | - | Details | - | - | RZ Series | 250 V | RZ | - | 30 Position | 3 Row | - | Board to Board & Mezzanine Connectors | 1.27 mm | 500 mA | Compression | - | - | - | - | - | Board to Board & Mezzanine Connectors | Connectors | - | Straight | Board to Board & Mezzanine Connectors | - | - | - | - | UL 94 V-0 | ||
![]() RZ200-325-115-1000 AirBorn | In Stock | - | - | Gold | Polyphenylene Sulfide (PPS) | - | - | AirBorn | - | Beryllium Copper | - | - | 1 | - | - | - | AirBorn | - | + 125 C | - | - | - 65 C | - | Mounting Flange | - | - | - | - | - | - | Details | - | - | RZ Series | - | RZ | - | 75 Position | 3 Row | - | Board to Board & Mezzanine Connectors | 1.27 mm | 500 mA | Compression | - | - | - | - | - | Board to Board & Mezzanine Connectors | Connectors | - | Vertical | Board to Board & Mezzanine Connectors | - | - | - | - | UL 94 V-0 | ||
![]() RZ150-520-115-2000 AirBorn | In Stock | - | - | Gold | Polyphenylene Sulfide (PPS) | - | - | AirBorn | - | Beryllium Copper | - | - | 1 | - | - | - | AirBorn | - | + 125 C | - | - | - 65 C | - | Mounting Flange | - | - | - | - | - | - | Details | - | - | RZ Series | 250 V | RZ | - | 100 Position | 5 Row | - | Board to Board & Mezzanine Connectors | 1.27 mm | 500 mA | Compression | - | - | - | - | - | Board to Board & Mezzanine Connectors | Connectors | - | Straight | Board to Board & Mezzanine Connectors | - | - | - | - | UL 94 V-0 | ||
![]() RZ350-210-115-2000 AirBorn | In Stock | - | - | Gold | Polyphenylene Sulfide (PPS) | - | - | AirBorn | - | Beryllium Copper | - | - | 1 | - | - | - | AirBorn | - | + 125 C | - | - | - 65 C | - | Mounting Flange | - | - | - | - | - | - | Details | - | - | RZ Series | - | RZ | - | 20 Position | 2 Row | - | Board to Board & Mezzanine Connectors | 1.27 mm | 500 mA | Compression | - | - | - | - | - | Board to Board & Mezzanine Connectors | Connectors | - | Vertical | Board to Board & Mezzanine Connectors | - | - | - | - | UL 94 V-0 | ||
![]() RZ300-315-115-1000 AirBorn | In Stock | - | - | Gold | Polyphenylene Sulfide (PPS) | - | - | AirBorn | - | Beryllium Copper | - | - | 1 | - | - | - | AirBorn | - | + 125 C | - | - | - 65 C | - | Mounting Flange | - | - | - | - | - | - | Details | - | - | RZ Series | 250 V | RZ | - | 45 Position | 3 Row | - | Board to Board & Mezzanine Connectors | 1.27 mm | 500 mA | Compression | - | - | - | - | - | Board to Board & Mezzanine Connectors | Connectors | - | Straight | Board to Board & Mezzanine Connectors | - | - | - | - | UL 94 V-0 | ||
![]() RZ150-225-115-1000 AirBorn | In Stock | - | - | Gold | Polyphenylene Sulfide (PPS) | - | - | AirBorn | - | Beryllium Copper | - | - | 1 | - | - | - | AirBorn | - | + 125 C | - | - | - 65 C | - | Mounting Flange | - | - | - | - | - | - | Details | - | - | RZ Series | 250 V | RZ | - | 50 Position | 2 Row | - | Board to Board & Mezzanine Connectors | 1.27 mm | 500 mA | Compression | - | - | - | - | - | Board to Board & Mezzanine Connectors | Connectors | - | Straight | Board to Board & Mezzanine Connectors | - | - | - | - | UL 94 V-0 | ||
![]() RZ150-325-115-1000 AirBorn | In Stock | - | - | Gold | Polyphenylene Sulfide (PPS) | - | - | AirBorn | - | Beryllium Copper | - | - | 1 | - | - | - | AirBorn | - | + 125 C | - | - | - 65 C | - | Mounting Flange | - | - | - | - | - | - | Details | - | - | RZ Series | 250 V | RZ | - | 75 Position | 3 Row | - | Board to Board & Mezzanine Connectors | 1.27 mm | 500 mA | Compression | - | - | - | - | - | Board to Board & Mezzanine Connectors | Connectors | - | Straight | Board to Board & Mezzanine Connectors | - | - | - | - | UL 94 V-0 | ||
![]() RZ200-520-115-1000 AirBorn | In Stock | - | - | Gold | Polyphenylene Sulfide (PPS) | - | - | AirBorn | - | Beryllium Copper | - | - | 1 | - | - | - | AirBorn | - | + 125 C | - | - | - 65 C | - | Mounting Flange | - | - | - | - | - | - | Details | - | - | RZ Series | 250 V | RZ | - | 100 Position | 5 Row | - | Board to Board & Mezzanine Connectors | 1.27 mm | 500 mA | Compression | - | - | - | - | - | Board to Board & Mezzanine Connectors | Connectors | - | Straight | Board to Board & Mezzanine Connectors | - | - | - | - | UL 94 V-0 | ||
![]() RZ250-425-115-2000 AirBorn | In Stock | - | - | Gold | Polyphenylene Sulfide (PPS) | - | - | AirBorn | - | Beryllium Copper | - | - | 1 | - | - | - | AirBorn | - | + 125 C | - | - | - 65 C | - | Mounting Flange | - | - | - | - | - | - | Details | - | - | RZ Series | 250 V | RZ | - | 100 Position | 4 Row | - | Board to Board & Mezzanine Connectors | 1.27 mm | 500 mA | Compression | - | - | - | - | - | Board to Board & Mezzanine Connectors | Connectors | - | Straight | Board to Board & Mezzanine Connectors | - | - | - | - | UL 94 V-0 | ||
![]() RZ200-325-115-2000 AirBorn | In Stock | - | - | Gold | Polyphenylene Sulfide (PPS) | - | - | AirBorn | - | Beryllium Copper | - | - | 1 | - | - | - | AirBorn | - | + 125 C | - | - | - 65 C | - | Mounting Flange | - | - | - | - | - | - | Details | - | - | RZ Series | 250 V | RZ | - | 75 Position | 3 Row | - | Board to Board & Mezzanine Connectors | 1.27 mm | 500 mA | Compression | - | - | - | - | - | Board to Board & Mezzanine Connectors | Connectors | - | Straight | Board to Board & Mezzanine Connectors | - | - | - | - | UL 94 V-0 | ||
![]() RZ300-310-115-2000 AirBorn | In Stock | - | - | Gold | Polyphenylene Sulfide (PPS) | - | - | AirBorn | - | Beryllium Copper | - | - | 1 | - | - | - | AirBorn | - | + 125 C | - | - | - 65 C | - | Mounting Flange | - | - | - | - | - | - | Details | - | - | RZ Series | 250 V | RZ | - | 30 Position | 3 Row | - | Board to Board & Mezzanine Connectors | 1.27 mm | 500 mA | Compression | - | - | - | - | - | Board to Board & Mezzanine Connectors | Connectors | - | Straight | Board to Board & Mezzanine Connectors | - | - | - | - | UL 94 V-0 | ||
![]() VSF-05-40-50-03-N AirBorn | In Stock | - | - | Silver | - | 9 | Straight | - | (3/6)Signal | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | Wall | -55C to 125C | - | - | 38(mm) | Not Required(mm) | No | - | 20-18 | Crimp | - | 700VDC/500VAC | VSF | Circular | - | - | RCP | - | - | - | - | 9(POS) | SKT | 1(Port) | AIB | - | - | - | - | - | - | No | 33.8(mm) | - | 38(mm) | - | ||
![]() VRRAF-05-40-50-03-N AirBorn | In Stock | - | - | Silver | - | 2 | Straight | AirBorn | 2Signal | Copper Alloy | - | - | 1 | - | - | - | AirBorn | - | - | - | - | - | - | Wall | -55C to 125C | - | - | 32.5(mm) | Not Required(mm) | No | Details | 16-11 | Solder Cup | verSI | 700VDC/500VAC | VRRAF | Circular | - | - | RCP | Board to Board & Mezzanine Connectors | - | - | - | 2(POS) | SKT | 1(Port) | AIB | - | Board to Board & Mezzanine Connectors | - | - | - | Board to Board & Mezzanine Connectors | No | 33.8(mm) | - | 32.5(mm) | - | ||
![]() MA-141-003-261-A02WQ AirBorn | In Stock | - | - | - | - | - | - | AirBorn | - | - | - | - | 1 | - | - | - | Cutler Hammer, Div of Eaton Corp | DT268URK | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | M Series | - | MA | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | ||
![]() MA-141-003-261-A03WH AirBorn | In Stock | - | - | - | - | - | - | AirBorn | - | - | - | - | 1 | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | M Series | - | MA | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - |