- Series
- Manufacturer
- Subcategory
- Brand
- Product Category
- Product Type
- Tradename
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Maximum Operating Temperature
- Minimum Operating Temperature
- Termination Style
Attribute column
Manufacturer
AirBorn Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Case Code - in | Case Code - mm | Dissipation Factor DF | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part # Aliases | Qualification | RoHS | Supply Voltage-Max | Supply Voltage-Min | Temperature Coefficient / Code | Tradename | Unit Weight | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Applications | Capacitance | Subcategory | Power Rating | Technology | Current Rating | Frequency | Frequency Stability | Termination Style | Dielectric | Lead Spacing | Lead Diameter | Ripple Current | Test Frequency | Load Capacitance | Drive Level | Product Type | Operating Temperature Range | ESR | Output Format | Product | Features | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VSM-04-30-080-50-04-L1 AirBorn | In Stock | - | - | - | - | TE Connectivity / Holsworthy | - | - | - | 1206 | 3216 | - | - | 250 | TE Connectivity | + 155 C | - 55 C | PCB Mount | 7-1879256-0 | - | Details | - | - | - | verSI | 0.000571 oz | - | 200 V | Cut Tape | RP73 | 0.1 % | - | 15 PPM / C | SMD High Power Precision Resistors | 196 Ohms | - | - | Resistors | 250 mW (1/4 W) | Thin Film | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thin Film Resistors | - 55 C to + 155 C | - | - | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | - | 0.55 mm | 3.05 mm | 1.55 mm | ||
![]() VRM-10-20-100-50-00-L AirBorn | In Stock | - | - | - | - | Welwyn Components / TT Electronics | - | - | - | 1206 | 3216 | - | - | 5000 | TT Electronics | + 125 C | - 55 C | PCB Mount | - | AEC-Q200 | Details | - | - | - | verSI | 0.000571 oz | - | 150 V | Reel | PCF | 0.1 % | - | 25 PPM / C | - | 8.87 kOhms | - | - | Resistors | 125 mW (1/8 W) | Thin Film | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | Thin Film Resistors - SMD | - | 0.65 mm | 3.05 mm | 1.55 mm | ||
![]() VSM-04-20-080-50-03-N AirBorn | In Stock | - | - | - | - | Knowles Syfer | - | - | - | - | - | - | - | 2500 | Knowles | - | - | - | - | - | Details | - | - | - | FlexiCap | - | - | - | Bulk | X2Y IPC - E03 | - | - | - | - | - | - | - | Filters | - | - | - | - | - | - | - | - | - | - | - | - | - | Feed Through Capacitors | - | - | - | - | - | Feed Through Capacitors | - | - | - | - | ||
![]() VRF-10-40-50-06-L1 AirBorn | In Stock | - | - | - | - | Cornell Dubilier - CDE | 0.18 nF | - | - | - | - | - | - | 100 | Cornell Dubilier | - | - | - | - | - | N | - | - | - | verSI | - | - | - | Bulk | CDS5 | - | - | - | - | - | - | 180 pF | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | Mica Capacitors | - | - | - | - | - | Mica Capacitors | - | - | - | - | ||
![]() VSF-06-40-50-04-L1 AirBorn | In Stock | - | - | 7 mm x 5 mm | - | CTS Electronic Components | - | - | - | - | - | - | 55 % | 1000 | CTS | + 85 C | - 40 C | SMD/SMT | CB3LV-2I-2.4576-T CB3LV-2I-2M457600 960-0009-0008BT | - | Details | 3.6 V | 3 V | - | verSI | - | - | - | - | CB3LV | - | - | - | - | - | - | - | Oscillators | - | - | 7 mA | 2.4576 MHz | 100 PPM | SMD/SMT | - | - | - | - | - | 50 pF | - | Standard Oscillators | - | - | HCMOS, TTL | - | - | Standard Clock Oscillators | - | 1.8 mm | 7 mm | 5 mm | ||
![]() VRRAM-06-50-50-06-N AirBorn | In Stock | - | - | - | - | Xicon | - | - | - | - | - | - | - | 100 | Xicon | + 155 C | - 55 C | PCB Mount | - | - | Details | - | - | - | verSI | 0.038608 oz | - | 500 V | Bulk | CF-RC | 5 % | - | - 450 PPM / C, 0 PPM / C | Standard | 360 Ohms | - | - | Resistors | 1 W | Carbon Film | - | - | - | Axial | - | - | 0.8 mm | - | - | - | - | Carbon Film Resistors | - | - | - | - | - | Carbon Film Resistors - Through Hole | 5 mm | - | 12 mm | - | ||
![]() VRF-08-20-50-06-N1 AirBorn | In Stock | - | - | - | - | Welwyn Components / TT Electronics | - | - | - | 0603 | 1608 | - | - | 2000 | TT Electronics | + 155 C | - 55 C | PCB Mount | - | - | Details | - | - | - | verSI | 0.000071 oz | - | 75 V | Reel | CR | 1 % | - | 200 PPM / C | - | 1.5 Ohms | High Reliability | - | Resistors | 100 mW (1/10 W) | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors High Reliability | - | Thick Film Resistors - SMD | - | 0.55 mm | 1.6 mm | 0.8 mm | ||
![]() VRM-10-20-200-50-00-N AirBorn | In Stock | - | - | - | - | Johanson Dielectrics | 47 nF | 47000 pF | - | 1206 | 3216 | - | - | 4000 | Johanson | + 125 C | - 55 C | - | - | - | Details | - | - | - | TANCERAM | 0.000952 oz | 100 VDC | - | MouseReel | VRM | 10 % | Standard | - | Tanceram MLCCs | - | - | 0.047 uF | Capacitors | - | - | - | - | - | SMD/SMT | X7R | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 1.27 mm | - | - | ||
![]() VRF-06-30-50-00-L AirBorn | In Stock | - | - | - | - | Xicon | - | - | - | - | - | - | - | 100 | Xicon | + 235 C | - 55 C | PCB Mount | - | - | Details | - | - | - | verSI | 0.039654 oz | - | 350 V | Bulk | MO-RC | 5 % | - | 350 PPM / C | - | 1 MOhms | - | - | Resistors | 3 W | Metal Oxide | - | - | - | Axial | - | - | - | - | - | - | - | Metal Oxide Resistors | - 55 C to + 235 C | - | - | Metal Oxide Film Resistors | - | Metal Oxide Resistors | 5.5 mm | - | 16 mm | - | ||
![]() VRM-10-30-200-50-03-L AirBorn | In Stock | - | - | - | - | Cornell Dubilier - CDE | - | - | - | - | - | - | - | 100 | Cornell Dubilier | + 125 C | - 55 C | - | - | - | Details | - | - | - 20 PPM / C, + 100 PPM / C | verSI | - | - | 500 V | Bulk | CD4 | 2 % | - | - | - | - | - | 51 pF | Capacitors | - | - | - | - | - | Screw | - | - | - | - | - | - | - | Mica Capacitors | - 55 C to + 125 C | - | - | Mica High Frequency Capacitors | - | Mica Capacitors | - | 5.6 mm | 7.4 mm | 2.8 mm | ||
![]() VRF-10-10-50-06-L1 AirBorn | In Stock | - | - | - | 3 Pin | EPCOS / TDK | - | - | - | - | - | 0.15 | - | 60 | EPCOS / TDK | + 105 C | - 40 C | - | B43508B2158M82 | - | Details | - | - | - | verSI | - | 450 VDC | - | Bulk | B43508 | 20 % | - | - | Long Life Capacitors | - | - | 1500 uF | Capacitors | - | - | - | - | - | Snap In | - | 10 mm | - | 2.25 A | 100 Hz | - | - | Electrolytic Capacitors | - | 75 mOhms | - | General Purpose Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - Snap In | 35 mm | - | 35 mm | - | ||
![]() VRF-06-50-50-03-L AirBorn | In Stock | - | - | - | - | Cornell Dubilier - CDE | 4.7 nF | - | 0.0047 uF | - | - | - | - | 3000 | Cornell Dubilier | + 85 C | - 40 C | - | - | - | Details | - | - | - | verSI | - | 250 VDC | - | Reel | FCN | 10 % | - | - | - | - | - | 4700 pF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Film Capacitors | - | - | - | Stacked Film Capacitors | - | Film Capacitors | - | - | - | - | ||
![]() VSF-05-50-50-03-L AirBorn | In Stock | - | - | - | - | Welwyn Components / TT Electronics | - | - | - | 1206 | 3216 | - | - | 3000 | TT Electronics | - | - | PCB Mount | - | - | Details | - | - | - | verSI | 0.000571 oz | - | - | Reel | HVC | 1 % | - | 50 PPM / C | - | 2.49 MOhms | - | - | Resistors | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | Thick Film Resistors - SMD | - | - | - | - | ||
![]() VSF-05-50-50-00-L AirBorn | In Stock | - | - | - | - | Xicon | - | - | - | - | - | - | - | 200 | Xicon | + 155 C | - 55 C | PCB Mount | - | - | Details | - | - | - | verSI | 0.008983 oz | - | 250 V | Bulk | MF-RC | 1 % | - | 50 PPM / C | Fixed Resistor | 750 Ohms | - | - | Resistors | 250 mW (1/4 W) | Metal Film | - | - | - | Axial | - | - | 0.54 mm | - | - | - | - | Metal Film Resistors | - | - | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | 2.5 mm | - | 6.8 mm | - | ||
![]() VSF-08-40-50-03-N AirBorn | In Stock | - | - | - | - | TE Connectivity / Holsworthy | - | - | - | - | - | - | - | 250 | TE Connectivity | + 155 C | - 55 C | PCB Mount | 2-1879657-4 | - | Details | - | - | - | verSI | 0.014110 oz | - | - | Bulk | H4 | 0.1 % | - | 15 PPM / C | - | 17.4 Ohms | - | - | Resistors | 500 mW (1/2 W) | Metal Film | - | - | - | Axial | - | - | - | - | - | - | - | Metal Film Resistors | - | - | - | - | - | Metal Film Resistors - Through Hole | 3.7 mm | - | 10 mm | - | ||
![]() VSM-05-20-080-50-03-L AirBorn | In Stock | - | - | - | - | Welwyn Components / TT Electronics | - | - | - | 0805 | 2012 | - | - | 1000 | TT Electronics | + 155 C | - 55 C | PCB Mount | - | - | Details | - | - | - | verSI | 0.000234 oz | - | 150 V | Reel | HPWC | 5 % | - | 100 PPM / C | High Pulse Withstanding Chip Resistor | 226 Ohms | - | - | Resistors | 250 mW (1/4 W) | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors SMD | Anti-Pulse Resistors | Thick Film Resistors - SMD | - | 0.6 mm | 2 mm | 1.25 mm | ||
![]() VSM-05-10-080-50-03-N AirBorn | In Stock | - | - | - | - | Vishay / Draloric | - | - | - | 1225 (Reversed) | 3263 (Reversed) | - | - | 2000 | Vishay | + 155 C | - 55 C | PCB Mount | - | AEC-Q200 | Details | - | - | - | verSI | 0.037752 oz | - | 200 V | MouseReel | RCL | 1 % | - | 100 PPM / C | High Power, Wide Terminal Resistor | 475 kOhms | Automotive Grade | - | Resistors | 2 W | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | - | 0.75 mm | 3.2 mm | 6.3 mm | ||
![]() VSF-10-40-50-00-L AirBorn | In Stock | - | - | - | - | TE Connectivity / Holsworthy | - | - | - | 0603 | 1608 | - | - | 250 | TE Connectivity | + 155 C | - 55 C | PCB Mount | 1-1614350-5 | - | Details | - | - | - | verSI | 0.000071 oz | - | 100 V | Cut Tape | RN73 | 0.1 % | - | 10 PPM / C | SMD High Power Precision Resistor | 121 Ohms | - | - | Resistors | 62.5 mW (1/16 W) | Thin Film | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thin Film Resistors | - 55 C to + 155 C | - | - | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | - | 0.45 mm | 1.55 mm | 0.8 mm | ||
![]() VRF-04-50-50-03-L AirBorn | In Stock | - | - | 5 mm x 3.2 mm | - | CTS Electronic Components | - | - | - | - | - | - | - | 1000 | CTS | + 85 C | - 40 C | SMD/SMT | - | - | Details | - | - | - | verSI | 0.001764 oz | - | - | MouseReel | 445 | 20 PPM | - | - | SMD Quartz | - | - | - | Crystals | - | - | - | 12 MHz | 30 PPM | SMD/SMT | - | - | - | - | - | 16 pF | 100 uW | Crystals | - | 50 Ohms | - | - | - | Crystals | - | 1.35 mm | 5 mm | 3.2 mm | ||
![]() VRF-10-20-50-06-L1 AirBorn | In Stock | - | - | - | - | Cornell Dubilier - CDE | - | - | - | - | - | - | - | 42 | Cornell Dubilier | + 85 C | - 40 C | - | - | - | Details | - | - | - | verSI | - | 500 VDC | - | Bulk | CGH | - 10 %, + 50 % | - | - | - | - | - | 710 uF | Capacitors | - | - | - | - | - | Screw | - | 22 mm | - | - | - | - | - | Electrolytic Capacitors | - | - | - | Aluminum Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - Screw Terminal | 2 in | - | 3.125 in | - |