- Series
- Manufacturer
- Subcategory
- Brand
- Product Category
- Product Type
- Tradename
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Maximum Operating Temperature
- Minimum Operating Temperature
- Termination Style
Attribute column
Manufacturer
AirBorn Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Housing Material | Core Material | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Case Code - in | Case Code - mm | Class | Depth / Thickness | Factory Pack QuantityFactory Pack Quantity | Length / Height | Manufacturer | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part # Aliases | Q Minimum | Qualification | RoHS | Tradename | Unit Weight | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Number of Positions | Applications | Number of Rows | Capacitance | Subcategory | Power Rating | Pitch | Technology | Shielding | Current Rating | Frequency | Frequency Stability | Termination Style | Dielectric | Lead Spacing | Lead Diameter | Inductance | Test Frequency | Load Capacitance | Drive Level | Product Type | ESR | Self Resonant Frequency | Core Type | Product | Mounting Angle | Features | Compliance | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VRF-04-20-50-00-L AirBorn | In Stock | - | - | - | - | - | - | TE Connectivity / Holsworthy | - | - | - | - | - | - | - | 250 | - | TE Connectivity | - | - | + 155 C | - 55 C | PCB Mount | 4-1879627-4 | - | - | Details | verSI | 0.014110 oz | - | 500 V | Bulk | H4P | 1 % | - | 100 PPM / C | Precision Resistor | 620 Ohms | - | - | - | - | Resistors | 1 W | - | Metal Film | - | - | - | - | Axial | - | - | - | - | - | - | - | Metal Film Resistors | - | - | - | Metal Film Resistors - Through Hole | - | - | - | Metal Film Resistors - Through Hole | 3.7 mm | - | 10.5 mm | - | ||
![]() VRF-04-50-50-03-N AirBorn | In Stock | - | - | Gold | - | Aluminum Alloy | - | J.W. Miller | - | - | - | - | - | - | - | 36 | - | Bourns | 20.2 A | 7 mOhms | + 200 C | - 55 C | PCB Mount | - | - | - | Details | verSI | 1.560167 oz | - | 200 V | Tray | 2300HT | 15 % | Standard | - | Toroidal | - | 200 Position | High Current | 4 Row | - | Inductors, Chokes & Coils | - | 1.27 mm | - | Unshielded | 2 A | - | - | Radial | - | 1.18 in | 0.066 in | 18 uH | 1 kHz | - | - | Fixed Inductors | - | - | Toroidal | Power Inductors | Vertical | - | - | Power Inductors - Leaded | 32.512 mm | 16.51 mm | - | - | ||
![]() VSM-10-50-100-50-00-L AirBorn | In Stock | - | - | - | 3.2 mm x 3.2 mm x 1.6 mm | - | - | HALO Electronics | - | - | - | - | - | - | - | 1000 | - | HALO Electronics | 1.5 A | 94 mOhms | + 85 C | - 20 C | PCB Mount | - | - | - | Details | verSI | 0.001799 oz | - | - | Reel | HDS | 30 % | Standard | - | - | - | - | Power | - | - | Inductors, Chokes & Coils | - | - | - | Shielded | - | - | - | SMD/SMT | - | - | - | 2.2 uH | 100 kHz | - | - | Fixed Inductors | - | - | Drum | Power Inductors | - | - | - | Power Inductors - SMD | - | 1.6 mm | 3.2 mm | 3.2 mm | ||
![]() VSRAM-04-10-50-04-N AirBorn | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | CTS Electronic Components | - | - | - | - | - | - | - | 1000 | - | CTS | - | - | + 50 C | 0 C | SMD/SMT | - | - | - | Details | verSI | 0.001764 oz | - | - | MouseReel | 445 | 20 PPM | - | - | SMD Quartz | - | - | - | - | - | Crystals | - | - | - | - | - | 14.31818 MHz | 30 PPM | SMD/SMT | - | - | - | - | - | 20 pF | 100 uW | Crystals | 50 Ohms | - | - | - | - | - | - | Crystals | - | 1.35 mm | 5 mm | 3.2 mm | ||
![]() VRRAF-10-30-50-03-N AirBorn | In Stock | - | - | - | - | - | - | Welwyn Components / TT Electronics | - | - | - | 0402 | 1005 | - | - | 1000 | - | TT Electronics | - | - | - | - | PCB Mount | - | - | AEC-Q200 | Details | verSI | 0.000023 oz | - | - | Reel | PCF | - | - | - | - | 243 Ohms | - | - | - | - | Resistors | - | - | Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | - | - | Thin Film Resistors - SMD | - | - | - | - | ||
![]() VRRAF-08-40-50-04-N AirBorn | In Stock | - | - | - | 0805 (2012 metric) | - | - | Vishay / Vitramon | 330 nF | 330000 pF | - | 0805 | 2012 | Class 2 | - | 15000 | - | Vishay | - | - | + 85 C | - 25 C | - | - | - | - | Details | verSI | 0.000194 oz | 16 VDC | - | Reel | VJ W1BC Basic Comm | 20 % | Flexible (Soft) | - | - | - | - | - | - | 0.33 uF | Capacitors | - | - | - | - | - | - | - | SMD/SMT | Y5V | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | General Type MLCCs | - | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.8 mm | 2 mm | 1.25 mm | ||
![]() VRRAF-08-40-50-06-N AirBorn | In Stock | - | - | - | - | - | - | Cornell Dubilier - CDE | - | - | - | - | - | - | 36 mm | 100 | 86 mm | Cornell Dubilier | - | - | + 65 C | - | - | - | - | - | Details | verSI | 6 oz | - | - | Bulk | PSU | 10 % | - | - | - | - | - | - | - | 430 uF to 516 uF | Capacitors | - | - | - | - | - | - | - | Quick Connect 0.250 | - | 12.7 mm | - | - | - | - | - | Motor Capacitors | - | - | - | Motor Start Capacitors | - | - | - | Motor Start Capacitors & Motor Run Capacitors | - | - | - | 36 mm | ||
![]() VSM-06-50-080-50-03-L AirBorn | In Stock | - | - | - | - | - | - | Welwyn Components / TT Electronics | - | - | - | 0603 | 1608 | - | - | 1000 | - | TT Electronics | - | - | - | - | PCB Mount | - | - | AEC-Q200 | Details | verSI | 0.000071 oz | - | - | Reel | PCF | - | - | - | - | 16.5 kOhms | - | - | - | - | Resistors | - | - | Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | - | - | Thin Film Resistors - SMD | - | - | - | - | ||
![]() VRM-10-40-200-50-03-N AirBorn | In Stock | - | - | - | - | - | - | Welwyn Components / TT Electronics | - | - | - | 1206 | 3216 | - | - | 800 | - | TT Electronics | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | Details | verSI | 0.000550 oz | - | 200 V | Reel | CR | 0.1 % | - | 100 PPM / C | - | 4.7 kOhms | - | High Reliability | - | - | Resistors | 250 mW (1/4 W) | - | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors High Reliability | - | - | - | Thick Film Resistors - SMD | - | 0.7 mm | 3.2 mm | 1.6 mm | ||
![]() VSF-06-20-50-04-L1 AirBorn | In Stock | - | - | - | 1206 (3216 metric) | - | - | Vishay / Vitramon | 5.6 nF | - | 0.0056 uF | 1206 | 3216 | Class 2 | - | 4000 | - | Vishay | - | - | + 125 C | - 55 C | - | - | - | - | Details | verSI | 0.000952 oz | 25 VDC | - | Reel | VJ W1BC Basic Comm | 5 % | Flexible (Soft) | - | - | - | - | - | - | 5600 pF | Capacitors | - | - | - | - | - | - | - | SMD/SMT | X7R | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | General Type MLCCs | - | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.8 mm | 3.2 mm | 1.6 mm | ||
![]() VRM-10-50-100-50-03-L AirBorn | In Stock | - | - | - | - | - | - | Welwyn Components / TT Electronics | - | - | - | - | MELF 0207 | - | - | 2000 | - | TT Electronics | - | - | + 155 C | - 55 C | PCB Mount | - | - | AEC-Q200 | Details | verSI | - | - | - | Reel | WRM-HP | 0.1 % | - | 50 PPM / C | - | 36 kOhms | - | - | - | - | Resistors | 1 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MELF Resistors | - | - | - | MELF Resistors | - | - | - | MELF Resistors | 2.4 mm | - | 6.1 mm | - | ||
![]() VRF-04-20-50-03-L AirBorn | In Stock | - | - | - | 0805 (2012 metric) | - | - | Vishay / Vitramon | 1.2 nF | - | 0.0012 uF | 0805 | 2012 | Class 2 | - | 3000 | - | Vishay | - | - | + 150 C | - 55 C | - | - | - | - | Details | verSI | 0.000194 oz | 50 VDC | - | MouseReel | VJ COMM | 20 % | Standard | - | Commercial SMD MLCCs | - | - | - | - | 1200 pF | Capacitors | - | - | - | - | - | - | - | SMD/SMT | X7R | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | General Type MLCCs | - | - | Take | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 1.45 mm | 2 mm | 1.25 mm | ||
![]() VRM-06-20-100-50-04-N1 AirBorn | In Stock | - | - | - | - | - | - | Welwyn Components / TT Electronics | - | - | - | 0603 | 1608 | - | - | 5000 | - | TT Electronics | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | Details | verSI | 0.000071 oz | - | 75 V | MouseReel | GWCR | 1 % | - | 100 PPM / C | - | 6.2 kOhms | - | - | - | - | Resistors | 100 mW (1/10 W) | - | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors SMD | - | - | - | Thick Film Resistors - SMD | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() VRRAM-10-30-50-06-N AirBorn | In Stock | - | - | - | - | - | - | Welwyn Components / TT Electronics | - | - | - | 2010 | 5025 | - | - | 1000 | - | TT Electronics | - | - | + 125 C | - 55 C | PCB Mount | - | - | AEC-Q200 | Details | verSI | 0.001199 oz | - | 150 V | Reel | PCF | 0.1 % | - | 25 PPM / C | - | 16.9 Ohms | - | - | - | - | Resistors | 330 mW (1/3 W) | - | Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | - | - | Thin Film Resistors - SMD | - | 0.65 mm | 4.9 mm | 2.4 mm | ||
![]() VRRAF-10-30-50-04-N AirBorn | In Stock | - | - | - | - | - | - | TE Connectivity / Holsworthy | - | - | - | - | - | - | - | 1000 | - | TE Connectivity | - | - | - | - | PCB Mount | 7-2176270-8 | - | - | Details | verSI | - | - | - | Reel | VRRAF | - | - | - | - | - | - | - | - | - | Resistors | - | - | Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | - | - | Thin Film Resistors - SMD | - | - | - | - | ||
![]() VRM-06-40-200-50-04-L1 AirBorn | In Stock | - | - | - | 0805 (2012 metric) | - | - | Vishay / Vitramon | 0.68 nF | - | - | 0805 | 2012 | Class 1 | - | 15000 | - | Vishay | - | - | + 125 C | - 55 C | - | - | - | - | Details | verSI | 0.000194 oz | 16 VDC | - | MouseReel | VJ W1BC Basic Comm | 10 % | Flexible (Soft) | - | - | - | - | - | - | 680 pF | Capacitors | - | - | - | - | - | - | - | SMD/SMT | C0G (NP0) | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | General Type MLCCs | - | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.8 mm | 2 mm | 1.25 mm | ||
![]() VRRAM-10-30-50-00-N AirBorn | In Stock | - | - | - | - | - | - | Welwyn Components / TT Electronics | - | - | - | 2010 | 5125 | - | - | 1000 | - | TT Electronics | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | Details | verSI | 0.001236 oz | - | 400 V | Reel | HPWC | 5 % | - | 100 PPM / C | High Pulse Withstanding Chip Resistor | 28.3 kOhms | - | - | - | - | Resistors | 1 W | - | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors SMD | - | Anti-Pulse Resistors | - | Thick Film Resistors - SMD | - | 0.8 mm | 5.1 mm | 2.5 mm | ||
![]() VRRAF-08-10-50-06-N AirBorn | In Stock | - | - | - | - | - | - | Welwyn Components / TT Electronics | - | - | - | 1206 | 3216 | - | - | 3000 | - | TT Electronics | - | - | - | - | PCB Mount | - | - | - | Details | verSI | 0.000571 oz | - | - | Reel | HVC | 10 % | - | 50 PPM / C | - | 25.5 kOhms | - | - | - | - | Resistors | - | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | Thick Film Resistors - SMD | - | - | - | - | ||
![]() VSM-08-30-100-50-03-L AirBorn | In Stock | - | - | - | - | - | - | Welwyn Components / TT Electronics | - | - | - | 0603 | 1608 | - | - | 1000 | - | TT Electronics | - | - | - | - | PCB Mount | - | - | AEC-Q200 | Details | verSI | 0.000071 oz | - | - | Reel | PCF | - | - | - | - | 18 kOhms | - | - | - | - | Resistors | - | - | Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | - | - | Thin Film Resistors - SMD | - | - | - | - | ||
![]() VSRAM-10-40-50-06-N AirBorn | In Stock | - | - | - | 1111 (2828 metric) | - | - | Vishay / Vitramon | - | - | - | 1111 | 2828 | - | - | 1000 | - | Vishay | - | - | + 125 C | - 55 C | - | - | - | - | Details | verSI | 0.001446 oz | 1.5 kVDC | - | Reel | VJ QUAD HIFREQ | 0.5 pF | Standard | - | - | - | - | - | - | 4.3 pF | Capacitors | - | - | - | - | - | - | - | SMD/SMT | C0G (NP0) | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | RF Microwave / High Q | - | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 2.59 mm | 2.98 mm | 2.79 mm |