- Series
- Manufacturer
- Subcategory
- Brand
- Product Category
- Product Type
- Tradename
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Maximum Operating Temperature
- Minimum Operating Temperature
- Termination Style
Attribute column
Manufacturer
AirBorn Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Number of Pins | Shell Material | Housing Material | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Case Code - in | Case Code - mm | Class | Contact Materials | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Insert Arrangement | Manufacturer | Mating Style | Maximum Operating Temperature | MIL Type | Minimum Operating Temperature | Mounting Styles | Part # Aliases | Qualification | RoHS | Shell Sizes | Shell Style# | Tradename | Unit Weight | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Number of Positions | Color | Number of Rows | Capacitance | Subcategory | Power Rating | Pitch | Technology | Current Rating | Frequency | Frequency Stability | Termination Style | Contact Gender | Dielectric | Lead Spacing | Lead Diameter | Leakage Current | Ripple Current | Test Frequency | Load Capacitance | Product Type | Operating Temperature Range | ESR | Shell Plating | Product | Mounting Angle | Features | Product Category | Diameter | Height | Length | Width | REACH SVHC | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RZ300-210-115-1000 AirBorn | In Stock | - | - | Gold | - | - | - | Polyphenylene Sulfide (PPS) | Welwyn Components / TT Electronics | - | - | - | 2512 | 6432 | - | Beryllium Copper | - | 4000 | - | TT Electronics | - | + 125 C | - | - 55 C | PCB Mount | - | AEC-Q200 | Details | - | - | RZ Series | 0.001340 oz | - | - | 150 V | Reel | PCF | 0.1 % | - | 25 PPM / C | - | 560 Ohms | 20 Position | - | 2 Row | - | Resistors | 500 mW (1/2 W) | 1.27 mm | Thin Film | 500 mA | - | - | Compression | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | Connectors | Straight | - | Thin Film Resistors - SMD | - | 0.65 mm | 6.3 mm | 3.1 mm | - | UL 94 V-0 | ||
![]() RZ250-620-115-2000 AirBorn | In Stock | - | - | Gold | - | - | Aluminum | Polyphenylene Sulfide (PPS) | TE Connectivity / DEUTSCH | - | - | - | - | - | - | Copper Alloy | - | 1 | 18-08 | TE Connectivity | Threaded | + 125 C | MIL-DTL-26482 II | - 65 C | Free Hanging | - | - | N | 18 | In-Line | RZ Series | 0.035274 oz | - | - | 600 V | - | MS3471 | - | - | - | - | - | 8 Position | - | 6 Row | - | Circular Connectors | - | 1.27 mm | - | 23 A | - | - | Crimp | Socket (Female) | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | Cadmium | Receptacles | Straight | - | Circular MIL Spec Connector | - | - | - | - | - | UL 94 V-0 | ||
![]() RZ300-725-115-2000 AirBorn | In Stock | - | - | Gold | - | - | - | Polyphenylene Sulfide (PPS) | Welwyn Components / TT Electronics | - | - | - | 0805 | 2012 | - | Beryllium Copper | - | 3000 | - | TT Electronics | - | + 125 C | - | - 65 C | PCB Mount | - | - | Details | - | - | RZ Series | 0.000194 oz | - | - | 250 V | Reel | PWC | - | - | - | - | - | 175 Position | - | 7 Row | - | Resistors | - | 1.27 mm | Thick Film | 500 mA | - | - | Compression | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | Connectors | Straight | - | Thick Film Resistors - SMD | - | - | - | - | - | UL 94 V-0 | ||
![]() RZ200-225-115-2000 AirBorn | In Stock | - | - | Gold | - | - | - | Polyphenylene Sulfide (PPS) | MACOM | - | - | - | - | - | - | Beryllium Copper | - | 20 | - | MACOM | - | + 125 C | - | - 65 C | Mounting Flange | - | - | Details | - | - | RZ Series | - | - | - | 250 V | - | RZ | - | - | - | - | - | 50 Position | - | 2 Row | - | Transistors | - | 1.27 mm | Si | 500 mA | - | - | Compression | - | - | - | - | - | - | - | - | RF Bipolar Transistors | - | - | - | Connectors | Straight | - | RF Bipolar Transistors | - | - | - | - | - | UL 94 V-0 | ||
![]() RZ150-210-115-2000 AirBorn | In Stock | - | - | Gold | - | - | - | Polyphenylene Sulfide (PPS) | Welwyn Components / TT Electronics | - | - | - | 0805 | 2012 | - | Beryllium Copper | - | 3000 | - | TT Electronics | - | + 125 C | - | - 65 C | PCB Mount | - | - | Details | - | - | RZ Series | 0.000194 oz | - | - | 250 V | Reel | PWC | - | - | - | - | - | 20 Position | - | 2 Row | - | Resistors | - | 1.27 mm | Thick Film | 500 mA | - | - | Compression | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | Connectors | Straight | - | Thick Film Resistors - SMD | - | - | - | - | - | UL 94 V-0 | ||
![]() RZ300-625-115-2000 AirBorn | In Stock | - | - | Gold | - | - | - | Polyphenylene Sulfide (PPS) | Welwyn Components / TT Electronics | - | - | - | 2512 | 6432 | - | Beryllium Copper | - | 4000 | - | TT Electronics | - | + 125 C | - | - 55 C | PCB Mount | - | AEC-Q200 | Details | - | - | RZ Series | 0.001340 oz | - | - | 150 V | Reel | PCF | 0.1 % | - | 25 PPM / C | - | 2.1 MOhms | 150 Position | - | 6 Row | - | Resistors | 500 mW (1/2 W) | 1.27 mm | Thin Film | 500 mA | - | - | Compression | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | Connectors | Straight | - | Thin Film Resistors - SMD | - | 0.65 mm | 6.3 mm | 3.1 mm | - | UL 94 V-0 | ||
![]() RZ350-425-115-2000 AirBorn | In Stock | - | - | Gold | - | - | - | Polyphenylene Sulfide (PPS) | Welwyn Components / TT Electronics | - | - | - | 0805 | 2012 | - | Beryllium Copper | - | 3000 | - | TT Electronics | - | + 125 C | - | - 65 C | PCB Mount | - | - | Details | - | - | RZ Series | 0.000194 oz | - | - | 250 V | Reel | PWC | - | - | - | - | - | 100 Position | - | 4 Row | - | Resistors | - | 1.27 mm | Thick Film | 500 mA | - | - | Compression | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | Connectors | Straight | - | Thick Film Resistors - SMD | - | - | - | - | - | UL 94 V-0 | ||
![]() RZ300-325-115-2000 AirBorn | In Stock | - | - | Gold | - | - | - | Polyphenylene Sulfide (PPS) | Welwyn Components / TT Electronics | - | - | - | 0805 | 2012 | - | Beryllium Copper | - | 3000 | - | TT Electronics | - | + 125 C | - | - 65 C | PCB Mount | - | - | Details | - | - | RZ Series | 0.000194 oz | - | - | 250 V | Reel | PWC | - | - | - | - | - | 75 Position | - | 3 Row | - | Resistors | - | 1.27 mm | Thick Film | 500 mA | - | - | Compression | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | Connectors | Straight | - | Thick Film Resistors - SMD | - | - | - | - | - | UL 94 V-0 | ||
![]() RZ200-725-115-2000 AirBorn | In Stock | - | - | Gold | - | - | - | Polyphenylene Sulfide (PPS) | Welwyn Components / TT Electronics | - | - | - | 0805 | 2012 | - | Beryllium Copper | - | 3000 | - | TT Electronics | - | + 125 C | - | - 65 C | PCB Mount | - | - | Details | - | - | RZ Series | 0.000194 oz | - | - | 250 V | Reel | PWC | - | - | - | - | - | 175 Position | - | 7 Row | - | Resistors | - | 1.27 mm | Thick Film | 500 mA | - | - | Compression | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | Connectors | Straight | - | Thick Film Resistors - SMD | - | - | - | - | - | UL 94 V-0 | ||
![]() VRF-06-20-50-00-N AirBorn | In Stock | - | - | - | - | - | - | - | AirBorn | - | - | - | - | - | - | - | - | 1 | - | AirBorn | - | - | - | - | - | - | - | Compliant | - | - | verSI | - | 1 kV | - | - | - | VRF | - | - | - | - | - | - | Red | - | - | Board to Board & Mezzanine Connectors | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | 165 mm | - | No SVHC | - | ||
![]() VRF-10-10-50-04-N1 AirBorn | In Stock | - | - | - | - | - | - | - | TE Connectivity / Holsworthy | - | - | - | - | - | - | - | - | 250 | - | TE Connectivity | - | + 155 C | - | - 55 C | PCB Mount | 7-1879680-1 | - | Details | - | - | verSI | 0.014110 oz | - | - | - | Bulk | H4 | 0.1 % | - | 50 PPM / C | - | 66.5 kOhms | - | - | - | - | Resistors | 500 mW (1/2 W) | - | Metal Film | - | - | - | Axial | - | - | - | - | - | - | - | - | Metal Film Resistors | - | - | - | - | - | - | Metal Film Resistors - Through Hole | 3.7 mm | - | 10 mm | - | - | - | ||
![]() VRF-10-30-50-06-L1 AirBorn | In Stock | - | - | - | - | 3 Pin | - | - | EPCOS / TDK | - | - | - | - | - | - | - | 0.15 | 160 | - | EPCOS / TDK | - | + 105 C | - | - 40 C | - | B43504B2277M82 | - | Details | - | - | verSI | - | - | 250 VDC | - | Bulk | B43504 | 20 % | - | - | Long Life Capacitors | - | - | - | - | 270 uF | Capacitors | - | - | - | - | - | - | Snap In | - | - | 10 mm | - | - | 990 mA | 100 Hz | - | Electrolytic Capacitors | - | 470 mOhms | - | General Purpose Electrolytic Capacitors | - | - | Aluminum Electrolytic Capacitors - Snap In | 22 mm | - | 30 mm | - | - | - | ||
![]() VSF-08-20-50-03-N AirBorn | In Stock | - | - | - | 0805 (2012 metric) | - | - | - | Vishay / Vitramon | 3.3 nF | - | 0.0033 uF | 0805 | 2012 | Class 2 | - | - | 4000 | - | Vishay | - | + 125 C | - | - 55 C | - | - | - | Details | - | - | verSI | 0.000194 oz | - | 25 VDC | - | MouseReel | VJ W1BC Basic Comm | 20 % | Flexible (Soft) | - | - | - | - | - | - | 3300 pF | Capacitors | - | - | - | - | - | - | SMD/SMT | - | X7R | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | General Type MLCCs | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.8 mm | 2 mm | 1.25 mm | - | - | ||
![]() VRF-08-10-50-00-N AirBorn | In Stock | - | - | - | - | - | - | - | TE Connectivity / Holsworthy | - | - | - | - | - | - | - | - | 250 | - | TE Connectivity | - | + 155 C | - | - 55 C | PCB Mount | 5-1879677-2 | - | Details | - | - | verSI | 0.014110 oz | - | - | - | Bulk | H4 | 0.1 % | - | 50 PPM / C | - | 34 Ohms | - | - | - | - | Resistors | 500 mW (1/2 W) | - | Metal Film | - | - | - | Axial | - | - | - | - | - | - | - | - | Metal Film Resistors | - | - | - | - | - | - | Metal Film Resistors - Through Hole | 3.7 mm | - | 10 mm | - | - | - | ||
![]() VSM-04-40-200-50-04-L1 AirBorn | In Stock | - | - | - | - | - | - | - | Welwyn Components / TT Electronics | - | - | - | 2010 | 5025 | - | - | - | 3000 | - | TT Electronics | - | - | - | - | PCB Mount | - | - | Details | - | - | verSI | 0.001199 oz | - | - | - | Reel | HVC | 1 % | - | 100 PPM / C | - | 1.05 MOhms | - | - | - | - | Resistors | - | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | Thick Film Resistors - SMD | - | - | - | - | - | - | ||
![]() VSM-05-30-100-50-00-L AirBorn | In Stock | - | - | - | - | - | - | - | Cornell Dubilier - CDE | - | - | - | - | - | - | - | - | 10 | - | Cornell Dubilier | - | + 125 C | - | - 55 C | - | - | - | N | - | - | Flatpack | - | - | 20 VDC | - | - | MLS | - | - | - | - | - | - | - | - | 9600 uF | Capacitors | - | - | - | - | - | - | Radial | - | - | 25.4 mm | - | 2 nA | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | Aluminum Electrolytic Capacitors - Radial Leaded | - | 12.7 mm | 38 mm | 44 mm | - | - | ||
![]() VRF-10-40-50-04-N1 AirBorn | In Stock | - | - | - | 1812 (4532 metric) | - | - | - | Johanson Dielectrics | 150 nF | 150000 pF | - | 1812 | 4532 | - | - | - | 500 | - | Johanson | - | + 125 C | - | - 55 C | - | - | - | Details | - | - | TANCERAM | 0.003880 oz | - | 500 VDC | - | Reel | VRF | 10 % | Standard | - | High Voltage Capacitors | - | - | - | - | 0.15 uF | Capacitors | - | - | - | - | - | - | SMD/SMT | - | X7R | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | General Type MLCCs | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 2.8 mm | 4.5 mm | 3.18 mm | - | - | ||
![]() VRF-06-20-50-00-L AirBorn | In Stock | - | - | - | 11.1 mm x 3.2 mm | - | - | - | CTS Electronic Components | - | - | - | - | - | - | - | - | 1000 | - | CTS | - | + 70 C | - | - 20 C | SMD/SMT | - | - | Details | - | - | verSI | - | - | - | - | Cut Tape | ATSSMLP | 30 PPM | - | - | Low Profile Quartz Crystal | - | - | - | - | - | Crystals | - | - | - | - | 14.7456 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | - | - | 20 pF | Crystals | - | 40 Ohms | - | Crystals | - | - | Crystals | - | 3.2 mm | 11.1 mm | 4.83 mm | - | - | ||
![]() VRM-10-20-200-50-00-L AirBorn | In Stock | - | - | - | 1812 (4532 metric) | - | - | - | Knowles Novacap | 390 nF | 390000 pF | - | 1812 | 4532 | - | - | - | 500 | - | Knowles | - | + 160 C | - | - 55 C | - | 1812G394K500PHT ROHS ONLY | - | Details | - | - | verSI | 0.003880 oz | - | 50 VDC | - | Reel | Class II High Temperature | 10 % | - | - | 200 Deg C High Temperature Class II | - | - | - | - | 0.39 uF | Capacitors | - | - | - | - | - | - | SMD/SMT | - | Class 2 | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | General Type MLCCs | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 1.65 mm | 4.57 mm | 3.18 mm | - | - | ||
![]() VSM-04-30-200-50-03-N AirBorn | In Stock | - | - | - | - | - | - | - | Xicon | - | - | - | - | - | - | - | - | 10 | - | Xicon | - | + 155 C | - | - 55 C | PCB Mount | - | - | Details | - | - | verSI | 2.411857 oz | - | - | - | Bulk | CR-RC | 5 % | - | 350 PPM / C | Cement Power Resistor | 1 kOhms | - | - | - | - | Resistors | 25 W | - | Wirewound | - | - | - | Axial | - | - | - | 0.75 mm | - | - | - | - | Wirewound Resistors | - 55 C to + 155 C | - | - | Power Resistors Wirewound Cement Filled Ceramic | - | - | Wirewound Resistors - Through Hole | - | 13.5 mm | 64 mm | 14.5 mm | - | - |