- Series
- Manufacturer
- Subcategory
- Brand
- Product Category
- Product Type
- Tradename
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Maximum Operating Temperature
- Minimum Operating Temperature
- Termination Style
Attribute column
Manufacturer
AirBorn Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Brand | Capacitance - nF | Capacitance - pF | Case Code - in | Case Code - mm | Class | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part # Aliases | Qualification | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Capacitance | Subcategory | Power Rating | Technology | Current Rating | Frequency | Frequency Stability | Termination Style | Dielectric | Lead Spacing | Lead Diameter | Ripple Current | Test Frequency | Load Capacitance | Lead Style | Product Type | ESR | Output Format | Product | Features | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VSM-04-50-200-50-06-N1 AirBorn | In Stock | - | - | - | - | CTS Electronic Components | - | - | - | - | - | 3000 | CTS | + 70 C | - 20 C | SMD/SMT | - | - | Details | 6 V | - 0.5 V | verSI | 0.000459 oz | - | - | Reel | 520 | - | - | - | - | - | - | Oscillators | - | - | 2 mA | 16.369 MHz | 1.5 PPM | SMD/SMT | - | - | - | - | - | 10 pF | - | VCTCXO | - | Clipped Sine Wave | - | - | TCXO Oscillators | - | 0.8 mm | 2.5 mm | 2 mm | ||
![]() VSF-06-50-50-03-L AirBorn | In Stock | - | - | - | - | Welwyn Components / TT Electronics | - | - | 1206 | 3216 | - | 3000 | TT Electronics | - | - | PCB Mount | - | - | Details | - | - | verSI | 0.000571 oz | - | - | Reel | HVC | 10 % | - | 50 PPM / C | - | 52.3 kOhms | - | Resistors | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | Thick Film Resistors - SMD | - | - | - | - | ||
![]() VSM-05-10-080-50-03-L AirBorn | In Stock | - | - | - | - | CTS Electronic Components | - | - | - | - | - | 1000 | CTS | - | - | - | - | - | Details | - | - | verSI | - | - | - | Reel | 752 | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | - | - | Networks | - | Resistor Networks & Arrays | - | - | - | - | ||
![]() VSM-04-30-100-50-00-N AirBorn | In Stock | - | - | - | - | Vishay / Dale | - | - | - | - | - | 100 | Vishay | + 175 C | - 65 C | PCB Mount | - | - | N | - | - | verSI | 0.007408 oz | - | 200 V | Bulk | RN | 0.1 % | - | 50 PPM / C | Fixed Resistor | 24.9 Ohms | - | Resistors | 100 mW (1/10 W) | Metal Film | - | - | - | Axial | - | - | 0.64 mm | - | - | - | - | Metal Film Resistors | - | - | Metal Film Resistors Controlled Temp Coefficient | - | Metal Film Resistors - Through Hole | 2.29 mm | - | 6.1 mm | - | ||
![]() VSM-04-10-100-50-04-L1 AirBorn | In Stock | - | - | - | - | TE Connectivity / Holsworthy | - | - | - | - | - | 1000 | TE Connectivity | - | - | PCB Mount | 2-2176265-0 | - | Details | - | - | verSI | - | - | - | Reel | VSM | - | - | - | - | - | - | Resistors | - | Thin Film | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | Thin Film Resistors - SMD | - | - | - | - | ||
![]() VRRAM-08-10-50-00-N AirBorn | In Stock | - | - | - | - | CTS Electronic Components | - | - | - | - | - | 3000 | CTS | + 60 C | - 10 C | SMD/SMT | - | - | Details | 6 V | - 0.5 V | verSI | 0.000459 oz | - | - | Reel | 520 | - | - | - | - | - | - | Oscillators | - | - | 2.5 mA | 40 MHz | 2 PPM | SMD/SMT | - | - | - | - | - | 10 pF | - | VCTCXO | - | Clipped Sine Wave | - | - | TCXO Oscillators | - | 0.8 mm | 2.5 mm | 2 mm | ||
![]() VRM-04-40-200-50-04-L1 AirBorn | In Stock | - | - | 1206 (3216 metric) | - | Vishay / Vitramon | 18 nF | 18000 pF | 1206 | 3216 | Class 2 | 15000 | Vishay | + 125 C | - 55 C | - | - | - | Details | - | - | verSI | 0.000952 oz | 16 VDC | - | MouseReel | VJ W1BC Basic Comm | 20 % | Flexible (Soft) | - | - | - | 0.018 uF | Capacitors | - | - | - | - | - | SMD/SMT | X7R | - | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.8 mm | 3.2 mm | 1.6 mm | ||
![]() VRM-10-30-100-50-03-N AirBorn | In Stock | - | - | - | - | Welwyn Components / TT Electronics | - | - | 2010 | 5025 | - | 1000 | TT Electronics | + 125 C | - 55 C | PCB Mount | - | AEC-Q200 | Details | - | - | verSI | 0.001199 oz | - | 150 V | Reel | PCF | 0.1 % | - | 25 PPM / C | - | 32.4 kOhms | - | Resistors | 330 mW (1/3 W) | Thin Film | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | Thin Film Resistors - SMD | - | 0.65 mm | 4.9 mm | 2.4 mm | ||
![]() VSM-04-30-200-50-00-N AirBorn | In Stock | - | - | - | 2 Pin | Cornell Dubilier - CDE | - | - | - | - | - | 100 | Cornell Dubilier | + 105 C | - 25 C | - | - | - | Details | - | - | verSI | - | 180 VDC | - | Bulk | SLP | 20 % | - | - | 105 deg C, Snap-In, Aluminum, Electrolytic Capacitors | - | 270 uF | Capacitors | - | - | - | - | - | Snap In | - | 10 mm | - | 1 A | 120 Hz | - | - | Electrolytic Capacitors | 737 mOhms | - | Aluminum Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - Snap In | 22 mm | - | 25 mm | - | ||
![]() VRF-04-40-50-06-N1 AirBorn | In Stock | - | - | - | - | Welwyn Components / TT Electronics | - | - | 0805 | 2012 | - | 5000 | TT Electronics | + 155 C | - 55 C | PCB Mount | - | - | Details | - | - | verSI | 0.000234 oz | - | 150 V | Reel | GWCR | 1 % | - | 100 PPM / C | - | 330 Ohms | - | Resistors | 125 mW (1/8 W) | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors | - | - | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() VSF-08-40-50-03-L AirBorn | In Stock | - | - | - | - | Welwyn Components / TT Electronics | - | - | 2010 | 5025 | - | 1000 | TT Electronics | + 125 C | - 55 C | PCB Mount | - | AEC-Q200 | Details | - | - | verSI | 0.001199 oz | - | 200 V | Reel | PCF | 0.1 % | - | 25 PPM / C | - | 604 kOhms | - | Resistors | 250 mW (1/4 W) | Thin Film | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | Thin Film Resistors - SMD | - | 0.65 mm | 4.9 mm | 2.4 mm | ||
![]() VRF-08-30-50-06-N1 AirBorn | In Stock | - | - | - | - | Cornell Dubilier - CDE | - | - | - | - | - | 10 | Cornell Dubilier | + 85 C | - 55 C | - | - | - | N | - | - | Flatpack | - | 80 VDC | - | - | MLP | 20 % | - | - | - | - | 2100 uF | Capacitors | - | - | - | - | - | Radial | - | 25.4 mm | - | 5.7 A | - | - | Straight | Electrolytic Capacitors | 52 mOhms | - | Flat Pack Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - Radial Leaded | - | 12.7 mm | 51 mm | 44 mm | ||
![]() VSM-04-50-080-50-06-L1 AirBorn | In Stock | - | - | - | - | TE Connectivity / Holsworthy | - | - | - | - | - | 250 | TE Connectivity | + 155 C | - 55 C | PCB Mount | 6-1879694-2 | - | Details | - | - | verSI | 0.008466 oz | - | - | Bulk | H8 | 0.1 % | - | 100 PPM / C | - | 4.99 kOhms | - | Resistors | 250 mW (1/4 W) | Metal Film | - | - | - | Axial | - | - | - | - | - | - | - | Metal Film Resistors | - | - | - | - | Metal Film Resistors - Through Hole | 2.5 mm | - | 7.2 mm | - | ||
![]() VSM-04-40-080-50-06-N1 AirBorn | In Stock | - | - | 1210 (3225 metric) | - | Knowles Novacap | 0.39 nF | - | 1210 | 3225 | Class 1 | 3000 | Knowles | + 200 C | - 55 C | - | 1210D391J501PHT ROHS ONLY | - | Details | - | - | verSI | 0.003527 oz | 500 VDC | - | Reel | C0G(NP0) High Temperature | 5 % | Standard | - | Commercial Chip Capacitor | - | 390 pF | Capacitors | - | - | - | - | - | SMD/SMT | C0G (NP0) | - | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 1.65 mm | 3.18 mm | 2.54 mm | ||
![]() VRF-04-30-50-00-L AirBorn | In Stock | - | - | - | - | Cornell Dubilier - CDE | - | - | - | - | - | 100 | Cornell Dubilier | + 105 C | - 40 C | - | - | - | Details | - | - | verSI | - | 40 VDC | - | Bulk | CGR | - 10 %, + 75 % | - | - | - | - | 7400 uF | Capacitors | - | - | - | - | - | Screw | - | 12.7 mm | - | - | - | - | - | Electrolytic Capacitors | - | - | Aluminum Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - Screw Terminal | 1.375 in | - | 5.125 in | - | ||
![]() VRF-08-50-50-06-N1 AirBorn | In Stock | - | - | - | - | Welwyn Components / TT Electronics | - | - | 0603 | 1608 | - | 5000 | TT Electronics | + 155 C | - 55 C | PCB Mount | - | - | Details | - | - | verSI | 0.000071 oz | - | 75 V | MouseReel | GWCR | 1 % | - | 100 PPM / C | - | 130 Ohms | - | Resistors | 100 mW (1/10 W) | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors | - | - | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() VSM-05-40-080-50-00-N AirBorn | In Stock | - | - | - | - | Xicon | - | - | - | - | - | 100 | Xicon | + 155 C | - 55 C | PCB Mount | - | - | Details | - | - | verSI | 0.013321 oz | - | 350 V | Bulk | CF-RC | 5 % | - | - 450 PPM / C, 0 PPM / C | Standard | 910 Ohms | - | Resistors | 500 mW (1/2 W) | Carbon Film | - | - | - | Axial | - | - | 0.54 mm | - | - | - | - | Carbon Film Resistors | - | - | - | - | Carbon Film Resistors - Through Hole | 3.5 mm | - | 10 mm | - | ||
![]() VRM-10-20-100-50-00-N AirBorn | In Stock | - | - | - | 2 Pin | EPCOS / TDK | - | - | - | - | - | 1000 | EPCOS / TDK | - | - | - | B32672P5474J000 | - | Details | - | - | verSI | - | - | - | Bulk | B3267xP | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | 15 mm | - | - | - | - | - | Film Capacitors | - | - | - | - | Film Capacitors | - | - | - | - | ||
![]() VSM-06-50-100-50-03-L AirBorn | In Stock | - | - | - | 2 Pin | Cornell Dubilier - CDE | - | - | - | - | - | 100 | Cornell Dubilier | + 105 C | - 25 C | - | - | - | Details | - | - | verSI | 0.674332 oz | 200 VDC | - | Bulk | SLP | 20 % | - | - | 105 deg C, Snap-In, Aluminum, Electrolytic Capacitors | - | 330 uF | Capacitors | - | - | - | - | - | Snap In | - | 10 mm | - | 1.25 A | 120 Hz | - | - | Electrolytic Capacitors | 603 mOhms | - | Aluminum Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - Snap In | 25 mm | - | 25 mm | - | ||
![]() VSM-04-10-080-50-03-L AirBorn | In Stock | - | - | - | - | Welwyn Components / TT Electronics | - | - | 0805 | 2012 | - | 5000 | TT Electronics | - | - | PCB Mount | - | AEC-Q200 | Details | - | - | verSI | 0.000194 oz | - | - | MouseReel | PCF | - | - | - | - | 3 kOhms | - | Resistors | - | Thin Film | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | Thin Film Resistors - SMD | - | - | - | - |