- Series
- Manufacturer
- Subcategory
- Brand
- Product Category
- Product Type
- Tradename
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Maximum Operating Temperature
- Minimum Operating Temperature
- Termination Style
Attribute column
Manufacturer
AirBorn Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Number of Pins | Housing Material | Brand | Capacitance - nF | Capacitance - pF | Contact Materials | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Power Total Package | Resistor Values | RoHS | Tradename | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Type | Number of Positions | Number of Rows | Capacitance | Subcategory | Pitch | Current Rating | Termination Style | Dielectric | Lead Spacing | Insulation Resistance | Circuit Type | Product Type | Operating Temperature Range | Product | Mounting Angle | Product Category | Height | Length | Width | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VRRAF-05-40-50-06-N AirBorn | In Stock | - | - | - | - | - | Cornell Dubilier - CDE | - | - | - | 0.05 | 100 | Cornell Dubilier | + 150 C | - 55 C | - | - | - | Details | verSI | - | 500 V | Bulk | CD17 | 5 % | - | - | - | - | 30 pF | Capacitors | - | - | Radial | - | - | - | - | Mica Capacitors | - 55 C to + 150 C | Mica Standard Dipped Capacitors | - | Mica Capacitors | - | - | - | - | ||
![]() VSRAF-05-10-50-00-N AirBorn | In Stock | - | - | - | - | - | Cornell Dubilier - CDE | 680 nF | 680000 pF | - | - | 54 | Cornell Dubilier | + 105 C | - 55 C | - | - | - | Details | verSI | 1.6 kVDC | - | - | 942C | 10 % | - | - | - | - | 0.68 uF | Capacitors | - | - | Axial | Polypropylene (PP) | - | - | - | Film Capacitors | - | Snubber Film Capacitors | - | Film Capacitors | - | - | - | - | ||
![]() VSRAM-06-10-50-06-N AirBorn | In Stock | - | - | - | 14 | - | CTS Electronic Components | - | - | - | - | 2000 | CTS | + 125 C | - 55 C | - | 2 W | 120 Ohms | Details | verSI | - | 50 V | Reel | 768 | 2 % | 100 PPM / C | Surface Mount Resistor Network | - | - | - | Resistors | - | - | SMD/SMT | - | 1.27 mm | - | Isolated | Resistor Networks & Arrays | - | Networks | - | Resistor Networks & Arrays | 1.6 mm | 9.91 mm | 5.59 mm | - | ||
![]() VRM-05-10-250-50-05-G AirBorn | In Stock | - | - | Gold | - | Aluminum Alloy | AirBorn | - | - | - | - | - | AirBorn | + 125 C | - 55 C | Screw | - | - | - | - | - | 200 V | - | - | - | - | - | 50 Position | 5 Row | - | Board to Board & Mezzanine Connectors | 1.27 mm | 2 A | Press Fit | - | - | 5000 MOhms | - | Board to Board & Mezzanine Connectors | - | Connectors | Vertical | Board to Board & Mezzanine Connectors | - | - | - | - | ||
![]() RZ350-620-115-1000 AirBorn | In Stock | - | - | Gold | - | Polyphenylene Sulfide (PPS) | AirBorn | - | - | Beryllium Copper | - | 1 | AirBorn | + 125 C | - 65 C | Mounting Flange | - | - | Details | RZ Series | - | 250 V | - | RZ | - | - | - | 120 Position | 6 Row | - | Board to Board & Mezzanine Connectors | 1.27 mm | 500 mA | Compression | - | - | - | - | Board to Board & Mezzanine Connectors | - | Connectors | Straight | Board to Board & Mezzanine Connectors | - | - | - | UL 94 V-0 | ||
![]() RZ150-310-115-1000 AirBorn | In Stock | - | - | Gold | - | Polyphenylene Sulfide (PPS) | AirBorn | - | - | Beryllium Copper | - | 1 | AirBorn | + 125 C | - 65 C | Mounting Flange | - | - | Details | RZ Series | - | 250 V | - | RZ | - | - | - | 30 Position | 3 Row | - | Board to Board & Mezzanine Connectors | 1.27 mm | 500 mA | Compression | - | - | - | - | Board to Board & Mezzanine Connectors | - | Connectors | Straight | Board to Board & Mezzanine Connectors | - | - | - | UL 94 V-0 | ||
![]() RZ150-620-115-1000 AirBorn | In Stock | - | - | Gold | - | Polyphenylene Sulfide (PPS) | AirBorn | - | - | Beryllium Copper | - | 1 | AirBorn | + 125 C | - 65 C | Mounting Flange | - | - | Details | RZ Series | - | 250 V | - | RZ | - | - | - | 120 Position | 6 Row | - | Board to Board & Mezzanine Connectors | 1.27 mm | 500 mA | Compression | - | - | - | - | Board to Board & Mezzanine Connectors | - | Connectors | Straight | Board to Board & Mezzanine Connectors | - | - | - | UL 94 V-0 | ||
![]() RZ350-225-115-1000 AirBorn | In Stock | - | - | Gold | - | Polyphenylene Sulfide (PPS) | AirBorn | - | - | Beryllium Copper | - | 1 | AirBorn | + 125 C | - 65 C | Mounting Flange | - | - | Details | RZ Series | - | 250 V | - | RZ | - | - | - | 50 Position | 2 Row | - | Board to Board & Mezzanine Connectors | 1.27 mm | 500 mA | Compression | - | - | - | - | Board to Board & Mezzanine Connectors | - | Connectors | Straight | Board to Board & Mezzanine Connectors | - | - | - | UL 94 V-0 | ||
![]() RZ250-520-115-2000 AirBorn | In Stock | - | - | Gold | - | Polyphenylene Sulfide (PPS) | AirBorn | - | - | Beryllium Copper | - | 1 | AirBorn | + 125 C | - 65 C | Mounting Flange | - | - | Details | RZ Series | - | 250 V | - | RZ | - | - | - | 100 Position | 5 Row | - | Board to Board & Mezzanine Connectors | 1.27 mm | 500 mA | Compression | - | - | - | - | Board to Board & Mezzanine Connectors | - | Connectors | Straight | Board to Board & Mezzanine Connectors | - | - | - | UL 94 V-0 | ||
![]() RZ250-625-115-1000 AirBorn | In Stock | - | - | Gold | - | Polyphenylene Sulfide (PPS) | AirBorn | - | - | Beryllium Copper | - | 1 | AirBorn | + 125 C | - 65 C | Mounting Flange | - | - | Details | RZ Series | - | 250 V | - | RZ | - | - | - | 150 Position | 6 Row | - | Board to Board & Mezzanine Connectors | 1.27 mm | 500 mA | Compression | - | - | - | - | Board to Board & Mezzanine Connectors | - | Connectors | Straight | Board to Board & Mezzanine Connectors | - | - | - | UL 94 V-0 | ||
![]() MA-141-008-261-76WQ AirBorn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VRF-05-50-50-02-N AirBorn | In Stock | - | - | Gold | - | Aluminum Alloy | AirBorn | - | - | - | - | - | AirBorn | + 125 C | - 55 C | - | - | - | - | - | - | 200 V | - | - | - | - | - | 250 Position | 5 Row | - | Board to Board & Mezzanine Connectors | 1.27 mm | 2 A | Through Hole | - | - | - | - | Board to Board & Mezzanine Connectors | - | Receptacles | Vertical | Board to Board & Mezzanine Connectors | - | - | - | - | ||
![]() MA-1E1-020-435-A1100 AirBorn | In Stock | - | - | - | - | - | AirBorn | - | - | - | - | - | AirBorn | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | ||
![]() VRRAF-04-50-50-02-N AirBorn | In Stock | - | - | - | - | - | AirBorn | - | - | - | - | - | AirBorn | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | ||
![]() VSRAF-04-10-50-03-G AirBorn | In Stock | - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | - | - | Brass | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | 200 V | - | VSRAF | - | - | - | 40 Position | 4 Row | - | - | 1.27 mm | 2 A | Solder | - | - | - | - | - | - | Connectors | Right Angle | - | - | - | - | - | ||
![]() RC422-128-101-30FT AirBorn | In Stock | - | - | - | - | - | AirBorn | - | - | - | - | 1 | AirBorn | - | - | - | - | - | Details | RC Series | - | - | - | RC | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | ||
![]() RC422-152-201-39MT AirBorn | In Stock | - | - | - | - | - | AirBorn | - | - | - | - | 1 | AirBorn | - | - | - | - | - | Details | RC Series | - | - | - | RC | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | ||
![]() RC442-128-341-4300 AirBorn | In Stock | - | - | - | - | - | AirBorn | - | - | - | - | 1 | AirBorn | - | - | - | - | - | - | RC Series | - | - | - | RC | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | ||
![]() VSM-05-30-100-50-06-L1 AirBorn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VSRAM-06-40-50-03-N AirBorn | In Stock | - | - | - | - | - | AirBorn | - | - | - | - | 1 | AirBorn | - | - | - | - | - | Details | verSI | - | - | - | VSRAM | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - |