- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Type
- Fastening Type
- Mfr
- Mounting Type
- Number of Positions
- Number of Rows
- Pitch
- Product Status
- Row Spacing
Attribute column
Manufacturer
AirBorn Rectangular Connectors - Free Hanging, Panel Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Mounting Option 1 | Mounting Option 2 | Body Length | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | MIL Type | Minimum Operating Temperature | Mounting Styles | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Tradename | Unit Weight | Series | Connector Type | Number of Positions | Number of Rows | Fastening Type | Subcategory | Contact Type | Pitch | Total Number of Contacts | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Reliability | Body Breadth | Contact Gender | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Product Type | Contact Design | Product | Mounting Angle | Product Category | Contact Finish Thickness | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MA-141-004-261-A0000-RG4 AirBorn | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AirBorn | - | - | - | - | - | - | Bag | - | Active | - | - | - | - | MA-1 | Receptacle | 4 | 1 | Latch Lock | - | Female Socket | 0.050 (1.27mm) | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | ||
![]() MA-231-024-113-0000-EA2 AirBorn | 2441 |
| - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AirBorn | - | - | - | - | - | - | Bag | - | Active | - | - | - | - | MA-2 | Plug | 24 | 2 | - | - | Male Pin | 0.050 (1.27mm) | - | - | - | Gold | - | - | - | - | - | - | - | - | - | 0.050 (1.27mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | ||
![]() MA-241-006-261-0000-X08 AirBorn | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AirBorn | - | - | - | - | - | - | Bag | - | Active | - | - | - | - | MA-2 | Receptacle | 6 | 2 | - | - | Female Socket | 0.050 (1.27mm) | - | - | - | Gold | - | - | - | - | - | - | - | - | - | 0.050 (1.27mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | ||
![]() MA-141-002-213-A0200 AirBorn | In Stock | - | - | Gold | Free Hanging (In-Line) | Polyphenylene Sulfide (PPS) | LATCH | LOCKING | 0.12 inch | AirBorn | AU | Brass | 1 | AIRBORN INC | POLYPHENYLENE SULPHIDE | AirBorn | MA-141-002-213-A0200 | MA | + 125 C | AirBorn | MIL-DTL-83513 | - 55 C | Cable | 1 | 125 °C | -55 °C | Bag | Active | Active | 5.6 | Yes | M Series | 0.344627 oz | MA | Receptacle | 2 Position | 1 Row | Latch Lock | MIL-Spec / MIL-Type | Female Socket | 1.27 mm | 2 | compliant | 3 A | Gold | Solder Cup | COMMERCIAL | 0.08 inch | Socket (Female) | 0.135 inch | 3 A | RND PIN-SKT | 26 mΩ | 5000 MOhms | - | 0.05 inch | RECEPTACLE | SOLDER LUG | POLARIZED HOUSING | 500 Cycles | GOLD | RECTANGULAR | 2.78 N | Rectangular MIL Spec Connectors | PREASSEM CONN | Connectors | Straight | Rectangular MIL Spec Connectors | 50.0µin (1.27µm) | 50u inch | ||
![]() MA-141-002-261-A0100-ABC AirBorn | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AirBorn | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | Receptacle | 2 | 1 | Latch Lock | - | Female Socket | 0.050 (1.27mm) | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | ||
![]() MA-141-004-261-0000-X07 AirBorn | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AirBorn | - | - | - | - | - | - | Bag | - | Active | - | - | - | - | MA-1 | Receptacle | 4 | 1 | Latch Lock | - | Female Socket | 0.050 (1.27mm) | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | ||
![]() MA-141-002-261-0000-X05 AirBorn | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AirBorn | - | - | - | - | - | - | Bag | - | Active | - | - | - | - | MA-1 | Receptacle | 2 | 1 | Latch Lock | - | Female Socket | 0.050 (1.27mm) | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - |