- Applications
- Connector Type
- Contact Finish - Post
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Finish Thickness - Post
- Contact Length - Post
- Contact Length-Mating
- Contact Materials
- Contact Shape
- Contact Type
- Current Rating (Amps)
Attribute column
Manufacturer
AirBorn Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Contact Shape | Mounting Option 1 | Body Length | Brand | Contact Finish Mating | Contact Length-Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mated Stacking Heights | Maximum Operating Temperature | Mfr | MIL Type | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Applications | Number of Rows | Additional Feature | Fastening Type | Subcategory | Contact Type | Current Rating (Amps) | Pitch | Total Number of Contacts | Ingress Protection | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Termination Style | Reliability | Row Spacing - Mating | Contact Length - Post | Shrouding | Contact Finish - Post | Body Breadth | Contact Gender | Body Depth | Rated Current (Signal) | Overall Contact Length | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Product Type | Product | Mounting Angle | Features | Terminal Length | Product Category | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MA-2D1-004-325-A0000 AirBorn | 2517 |
| - | Gold | Through Hole, Right Angle | Circular | LOCKING | 0.32 inch | - | Gold | - | Beryllium Copper | - | AIRBORN INC | Polyphenylene Sulfide (PPS) | POLYPHENYLENE SULPHIDE | Airborn Inc | MA-2D1-004-325-A0000 | MA | - | + 125 C | AirBorn | MIL-DTL-83513 | - 55 C | PCB Mount | ONE | 2 | 125 °C | -55 °C | Active | Active | 5.46 | - | No | - | - | -55°C ~ 125°C | MA | Solder | Plug | 4 | - | 2 | WITH MOUNTING HOLES | - | Headers and Edge Type Connectors | Male Pin | 3A | 1.27 mm | 4 | - | - | Board to Cable/Wire | All | compliant | 3 A | 0.050 (1.27mm) | - | Through Hole | COMMERCIAL | 0.050 (1.27mm) | 0.109 (2.77mm) | Shrouded - 4 Wall | Tin-Lead | 0.18 inch | Pin (Male) | 0.495 inch | 3 A | - | RND PIN-SKT | 26 mΩ | 5000000000 Ω | 0.05 inch | PLUG | SOLDER | POLARIZED HOUSING | 500 Cycles | TIN/LEAD | RECTANGULAR | 2.78 N | - | Connectors | Right Angle | - | 0.109 inch | - | 50u inch | 50.0µin (1.27µm) | - | - | ||
![]() MA-1D1-004-335-A0300 AirBorn | In Stock | - | - | - | Through Hole, Right Angle | Circular | - | - | AirBorn | Gold | - | Beryllium Copper | 1 | - | Polyphenylene Sulfide (PPS) | - | AirBorn | - | - | - | - | AirBorn | - | - | - | - | - | - | - | - | Active | - | N | - | M Series | - | -55°C ~ 125°C | MA | Solder | Plug | 4 | - | 1 | - | Latch Holder | MIL-Spec / MIL-Type | Male Pin | 3A | - | - | - | 0.080 (2.03mm) | Board to Cable/Wire | All | - | - | 0.050 (1.27mm) | - | - | - | - | 0.140 (3.56mm) | Shrouded - 4 Wall | Tin-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | - | - | Rectangular MIL Spec Connectors | - | 50.0µin (1.27µm) | - | - |