- Package
- Frequency
- Mfr
- Product Status
- Sensitivity
- Antenna Type
- Operating Temperature
- Series
- Current - Receiving
- Current - Transmitting
- Data Rate
- Memory Size
Attribute column
Manufacturer
Ai-Thinker RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Adjustment range undelayed short-circuit release | Degree of protection (IP) | Device construction | For Use With/Related Products | Mfr | Modulation System | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Overload release current setting | Package | Product Status | Rated permanent current Iu | Receive Current | RoHS | Send Current | Support Interface | Type of electrical connection of main circuit | Operating Temperature | Series | Type | Voltage - Supply | Frequency | Memory Size | Output Power | Data Rate | Utilized IC / Part | Supplied Contents | Protocol | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Operating Voltage |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TB-04 Ai-Thinker | 5 |
| - | Surface Mount | 20-SMD Module | - | - | - | - | Ai-Thinker | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | -20°C ~ 70°C | - | - | 2.7V ~ 3.6V | 2.4GHz | - | - | - | - | - | Bluetooth v5.0 | 10dBm | Bluetooth | Antenna Not Included | -93dBm | ADC, GPIO, PWM, SPI | - | 20.69mA | - | - | ||
![]() ESP-C3-13-Kit(2MB) Ai-Thinker | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PB-01-Kit Ai-Thinker | In Stock | - | - | - | - | - | - | - | PB-01 | Ai-Thinker | - | - | - | - | Bag | Active | - | - | - | - | - | - | - | - | Transceiver; Bluetooth® 5 | - | 2.4GHz ~ 2.4835GHz | - | - | - | - | Board(s) | - | - | - | - | - | - | - | - | - | - | ||
![]() Hi-07SL Ai-Thinker | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Hi-12F Ai-Thinker | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PB-03M Ai-Thinker | In Stock | - | - | Through Hole | 18-DIP Module | - | - | - | - | Ai-Thinker | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | -40°C ~ 85°C | - | - | 2.7V ~ 3.6V | 2.4GHz | 256kB Flash, 96kB ROM, 64kB SRAM | - | 2Mbps | PHY6252 | - | Bluetooth v5.2 | 8dBm | Bluetooth | PCB Trace | -102dBm | ADC, GPIO, I²C, I²S, PDM, PWM, SPI | 9.4mA | 8mA ~ 11.5mA | - | - | ||
![]() AI-WB2-M1 Ai-Thinker | In Stock | - | - | Surface Mount | 61-SMD Module | - | - | - | - | Ai-Thinker | - | - | - | - | Strip | Active | - | - | - | - | - | - | -40°C ~ 85°C | - | - | 2.7V ~ 3.6V | 2.4GHz | 4MB Flash | - | 72.2Mbps | BL602 | - | 802.11b/g/n, Bluetooth v5.0 | 19dBm | Bluetooth, WiFi | PCB Trace | -98dBm | GPIO, I²C, JTAG, PWM, SDIO, SPI, UART | 65mA | 230mA ~ 260mA | - | - | ||
![]() AI-WB2-12F Ai-Thinker | 50 |
| - | Surface Mount | 22-SMD Module | - | - | - | - | Ai-Thinker | - | - | - | - | Strip | Active | - | - | - | - | - | - | -40°C ~ 85°C | - | - | 2.7V ~ 3.6V | 2.4GHz | 4MB Flash | - | 72.2Mbps | BL602 | - | 802.11b/g/n, Bluetooth v5.0 | 19dBm | Bluetooth, WiFi | PCB Trace | -98dBm | GPIO, I²C, JTAG, PWM, SDIO, SPI, UART | 65mA | 230mA ~ 260mA | - | - | ||
![]() AI-WB2-01S Ai-Thinker | In Stock | - | - | Through Hole | 8-DIP Module | 313 - 2750 | IP20 | Built-in device fixed built-in technique | - | Ai-Thinker | - | 0 | 0 | 100 - 250 | Strip | Active | 250 | - | - | - | - | Screw connection | -40°C ~ 85°C | - | - | 2.7V ~ 3.6V | 2.4GHz | 2MB Flash | - | 72.2Mbps | BL602 | - | 802.11b/g/n, Bluetooth v5.0 | 19dBm | Bluetooth, WiFi | PCB Trace | -98dBm | GPIO, PWM, SPI, UART | 63mA | 240mA ~ 320mA | - | - | ||
![]() NF-05 Ai-Thinker | In Stock | - | - | Surface Mount | 8-SMD Module | - | - | - | - | Ai-Thinker | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | -40°C ~ 85°C | - | - | 2.1V ~ 3.6V | 2.4GHz ~ 2.525GHz | - | - | 2Mbps | - | - | - | 8dBm | General ISM > 1GHz | PCB Trace | -91dBm | SPI | 16mA | 36.6mA | FSK, GFSK | - | ||
![]() RA-08 Ai-Thinker | In Stock | - | - | Surface Mount | 18-SMD Module | - | - | - | - | Ai-Thinker | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | -40°C ~ 85°C | - | - | 2.7V ~ 3.6V | 410MHz ~ 525MHz | 128kB Flash, 16kB SRAM | - | - | - | - | LoRa™ | 21dBm | General ISM < 1GHz | Antenna Not Included, I-PEX | -138dBm | ADC, GPIO, I²C, I²S, PWM, SPI, UART | 9.5mA | 115mA | BPSK, FSK, GFSK, GMSK, MSK | - | ||
![]() PB-03 Ai-Thinker | 100 |
| - | Surface Mount | 61-SMD Module | - | - | - | - | Ai-Thinker | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | -40°C ~ 85°C | - | - | 2.7V ~ 3.6V | 2.4GHz | 256kB Flash, 96kB ROM, 64kB SRAM | - | 2Mbps | PHY6252 | - | Bluetooth v5.2 | 8dBm | Bluetooth | PCB Trace | -102dBm | ADC, GPIO, I²C, I²S, PDM, PWM, SPI | 9.4mA | 8mA ~ 11.5mA | - | - | ||
![]() BW16 WITH IPEX BASE Ai-Thinker | In Stock | - | - | Surface Mount | 16-SMD Module | - | - | - | - | Ai-Thinker | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | -20°C ~ 70°C | - | - | 3V ~ 3.6V | 2.4GHz, 5GHz | - | - | 54Mbps | - | - | 802.11a/b/g/n, Bluetooth v5.0 | 16dBm | Bluetooth, WiFi | Antenna Not Included, I-PEX | -92dBm | ADC, GPIO, I²C, PWM, SPI, UART | - | - | 64-QAM, BPSK, CCK | - | ||
![]() RA-01SH Ai-Thinker | In Stock | - | - | Surface Mount | 16-SMD Module | - | - | - | - | Ai-Thinker | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | -40°C ~ 85°C | - | - | 2.7V ~ 3.6V | 803MHz ~ 930MHz | - | - | 300kbps | SX1262 | - | LoRa™ | 22dBm | General ISM < 1GHz | Antenna Not Included, I-PEX | -140dBm | SPI | 4.2mA | - | FSK, GFSK, GMSK, MSK, OOK | - | ||
![]() EC-01G Ai-Thinker | In Stock | - | - | Surface Mount | 54-SMD Module | - | - | - | - | Ai-Thinker | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | -40°C ~ 85°C | - | - | 3.3V ~ 4.5V | - | 4MB Flash, 272kB SRAM | - | - | EC616S | - | - | - | - | Antenna Not Included | - | ADC, GPIO, I²C, PWM, SPI, UART | 10mA ~ 16mA | 108mA ~ 120mA | - | - | ||
![]() RA-08H-915 Ai-Thinker | In Stock | - | - | - | - | - | - | - | - | Ai-Thinker | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NF-05-S Ai-Thinker | In Stock | - | - | Through Hole | 8-DIP Module | - | - | - | - | Ai-Thinker | - | - | - | - | Tray | Active | - | - | - | - | - | - | -40°C ~ 85°C | - | - | 2.1V ~ 3.6V | 2.4GHz ~ 2.525GHz | - | - | 2Mbps | - | - | - | 8dBm | General ISM > 1GHz | PCB Trace | -91dBm | SPI | 16mA | 36.6mA | FSK, GFSK | - | ||
![]() Ra-07H-V1.1 Ai-Thinker | In Stock | - | - | - | - | - | - | - | - | - | LoRa;FSK;GFSK | - | - | - | Bag-packed | - | - | 6mA | true | 107mA | UART;GPIO;PWM;SWD;ADC;I2C | - | -40℃~+85℃ | - | - | - | - | - | 20dBm | - | - | - | - | - | - | Stamp hole antenna;IPEX Interface | -137dBm | - | - | - | - | 3.3V | ||
![]() RG-02(EU868) Ai-Thinker | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Box-packed | - | - | - | true | - | - | - | - | - | - | - | 868MHz | - | 27dBm | - | - | - | - | - | - | - | -140dBm | - | - | - | - | 5V | ||
![]() Ra-07 Ai-Thinker | In Stock | - | - | - | - | - | - | - | - | - | LoRa;FSK;GFSK | - | - | - | Tape & Reel (TR) | - | - | 6mA | true | 107mA | UART;GPIO;PWM;SWD;ADC;I2C | - | -40℃~+85℃ | - | - | - | - | - | 20dBm | - | - | - | - | - | - | Stamp hole antenna;IPEX Interface | -137dBm | - | - | - | - | 3.3V |


Product
Brand
Articles
Tools