- Frequency
- Operating Temperature
- Package
- Type
- Frequency Stability
- Frequency Tolerance
- Load Capacitance
- Mounting Type
- Package / Case
- Size / Dimension
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Aker Technology Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Shell Material | Manufacturer | Mfr | Mounting | Package | Product Status | RoHS | Shell Sizes | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Gender | Capacitance | Pitch | Frequency | Frequency Stability | ESR (Equivalent Series Resistance) | Note | Voltage | Load Capacitance | Operating Mode | Frequency Tolerance | Number of Positions/Contacts | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C1E-50.000-8-1015-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | Aker Technology USA | - | Tape & Reel (TR) | Active | - | - | -20°C ~ 70°C | - | C1E | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | MHz Crystal | - | - | - | 50 MHz | ±15ppm | 60 Ohms | - | - | 8pF | Fundamental | ±10ppm | - | 0.020 (0.50mm) | - | ||
![]() C2E-32.000-8-1010-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | Aker Technology USA | - | Tape & Reel (TR) | Active | - | - | -10°C ~ 70°C | - | C2E | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | MHz Crystal | - | - | - | 32 MHz | ±10ppm | 50 Ohms | - | - | 8pF | Fundamental | ±10ppm | - | 0.026 (0.65mm) | - | ||
![]() C2E-19.200-13-3030-X-M Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | Aker Technology USA | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C | - | C2E | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | MHz Crystal | - | - | - | 19.2 MHz | ±30ppm | 90 Ohms | - | - | 13pF | Fundamental | ±30ppm | - | 0.026 (0.65mm) | - | ||
![]() C2E-32.000-10-1010-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | Aker Technology USA | - | Tape & Reel (TR) | Active | - | - | -10°C ~ 70°C | - | C2E | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | MHz Crystal | - | - | - | 32 MHz | ±10ppm | 50 Ohms | - | - | 10pF | Fundamental | ±10ppm | - | 0.026 (0.65mm) | - | ||
![]() C2E-32.000-10-1010-CT Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | Aker Technology USA | - | Strip | Active | - | - | -10°C ~ 70°C | - | C2E | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | MHz Crystal | - | - | - | 32 MHz | ±10ppm | 50 Ohms | - | - | 10pF | Fundamental | ±10ppm | - | 0.026 (0.65mm) | - | ||
![]() C3E-16.000-9-3030-CT Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | Aker Technology USA | - | Strip | Active | - | - | -10°C ~ 70°C | - | C3E | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | - | - | - | 16 MHz | ±30ppm | 60 Ohms | - | - | 9pF | Fundamental | ±30ppm | - | 0.030 (0.75mm) | - | ||
![]() C2E-32.000-10-1010-M Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | Aker Technology USA | - | Tape & Reel (TR) | Active | - | - | -10°C ~ 70°C | - | C2E | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | MHz Crystal | - | - | - | 32 MHz | ±10ppm | 50 Ohms | - | - | 10pF | Fundamental | ±10ppm | - | 0.026 (0.65mm) | - | ||
![]() C3E-24.000-9-1015-X-M Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | Aker Technology USA | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C | - | C3E | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | - | - | - | 24 MHz | ±15ppm | 50 Ohms | - | - | 9pF | Fundamental | ±10ppm | - | 0.030 (0.75mm) | - | ||
![]() C3E-25.000-20-3030-CT Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | Aker Technology USA | - | Strip | Active | - | - | -10°C ~ 70°C | - | C3E | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | - | - | - | 25 MHz | ±30ppm | 40 Ohms | - | - | 20pF | Fundamental | ±30ppm | - | 0.030 (0.75mm) | - | ||
![]() C3E-20.000-10-1015-X-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | CuSn | - | Aker Technology USA | - | Tape & Reel (TR) | Active | Yes | M12 | -40°C ~ 85°C | - | 756 series | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | Female/Male | - | - | 20 MHz | ±15ppm | 100 Ohms | n/a | - | 10pF | Fundamental | ±10ppm | 5 | 0.030 (0.75mm) | - | ||
![]() C3E-13.560-12-3030-R Aker Technology | 247 |
| - | Surface Mount | 4-SMD, No Lead | - | - | Aker Technology USA | cable | Tape & Reel (TR) | Active | Yes | - | -20°C ~ 70°C | - | X-COM | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | - | - | 5 mm | 13.56 MHz | ±30ppm | 100 Ohms | n/a | - | 12pF | Fundamental | ±30ppm | - | 0.030 (0.75mm) | - | ||
![]() CAA-40.000-18-3050-R Aker Technology | 2424 |
| - | Term: ¼in Solder Lug Quick-Connect, Ground Lug | HC-49/US | - | BARKER MICROFARADS INC | Aker Technology Corp | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Y | - | -20°C ~ 70°C | 2.906in x 1.906in Oval Case | CAA | 0.406 L x 0.189 W (10.30mm x 4.80mm) | ±3% | MHz Crystal | - | 456uF | - | 40 MHz | ±50ppm | 80 Ohms | - | 440VAC | 18pF | 3rd Overtone | ±30ppm | - | 0.181 (4.60mm) | - | ||
![]() CA4-8.000-16-3050-R Aker Technology | 4804 |
| - | Surface Mount | HC-49/US | - | - | Aker Technology Corp | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Y | - | -20°C ~ 70°C | Tape & Reel, Tray Package | CA4 | 0.055in (1.4mm) L x 0.055in (1.4mm) W x 0.056in (1.4mm) H | ±0.05pF | MHz Crystal | - | 1.7pF | - | 8 MHz | ±50ppm | 60 Ohms | - | 250V | 16pF | Fundamental | ±30ppm | - | 0.205 (5.20mm) | - | ||
![]() C1E-96.000-8-1216-X2-R Aker Technology | 2909 |
| - | Surface Mount | 4-SMD, No Lead | - | - | Aker Technology Corp | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | -40°C ~ 105°C | - | C1E X2 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | MHz Crystal | - | - | - | 96 MHz | ±16ppm | 20 Ohms | - | - | 8pF | Fundamental | ±12ppm | - | 0.020 (0.50mm) | - | ||
![]() C7S-12.000-12-3030-X-R Aker Technology | 1481 |
| - | Surface Mount | 4-SMD, No Lead | - | - | Aker Technology Corp | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | -40°C ~ 85°C | - | C7S | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | MHz Crystal | - | - | - | 12 MHz | ±30ppm | 35 Ohms | - | - | 12pF | Fundamental | ±30ppm | - | 0.043 (1.10mm) | - | ||
![]() C16-38.400-7-1015-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | Aker Technology USA | - | Tape & Reel (TR) | Active | - | - | -10°C ~ 70°C | - | C16 | 0.063 L x 0.047 W (1.60mm x 1.20mm) | - | MHz Crystal | - | - | - | 38.4 MHz | ±15ppm | 80 Ohms | - | - | 7pF | Fundamental | ±10ppm | - | 0.016 (0.40mm) | - | ||
![]() C1E-96.000-9.9-1216-X2-R Aker Technology | 867 |
| - | Surface Mount | 4-SMD, No Lead | - | - | Aker Technology Corp | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | -40°C ~ 105°C | - | C1E | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | MHz Crystal | - | - | - | 96 MHz | ±16ppm | 60 Ohms | - | - | 9.9pF | Fundamental | ±12ppm | - | 0.020 (0.50mm) | - | ||
![]() CA4-10.000-18-3050-R Aker Technology | In Stock | - | - | - | - | - | AKER TECHNOLOGY USA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S73310T-6.000-15-R Aker Technology | In Stock | - | - | - | - | - | AKER TECHNOLOGY USA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S7A3302-125.000-L-R Aker Technology | In Stock | - | - | - | - | - | AKER TECHNOLOGY USA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |