- Frequency
- Operating Temperature
- Package
- Type
- Frequency Stability
- Frequency Tolerance
- Load Capacitance
- Mounting Type
- Package / Case
- Size / Dimension
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Aker Technology Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Equivalent Series Resistance (ESR) | External load capacitor | Frequency Stability(Full temperature range) | Manufacturer | Mfr | Normal temperature Frequency Tolerance | Package | Product Status | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Type | Frequency | Frequency Stability | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C5S-24.000-20-3030-X-R Aker Technology | 834 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | Aker Technology Corp | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 85°C | - | C5S | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | MHz Crystal | 24 MHz | ±30ppm | 25 Ohms | 20pF | Fundamental | ±30ppm | 0.039 (1.00mm) | - | ||
![]() C1E-80.000-10-1015-X-M Aker Technology | 1000 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | Aker Technology Corp | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 85°C | - | C1E | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | MHz Crystal | 80 MHz | ±10ppm | 40 Ohms | 10pF | Fundamental | ±10ppm | 0.020 (0.50mm) | - | ||
![]() C1E-80.000-8-1015-X-M Aker Technology | 661 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | Aker Technology Corp | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 85°C | - | C1E | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | MHz Crystal | 80 MHz | ±10ppm | 10 Ohms | 8pF | Fundamental | ±10ppm | 0.020 (0.50mm) | - | ||
![]() C1E-76.800-10-1012-X-M Aker Technology | 893 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | Aker Technology Corp | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 85°C | - | C1E | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | MHz Crystal | 52 MHz | ±10ppm | 60 Ohms | 10pF | Fundamental | ±10ppm | 0.020 (0.50mm) | - | ||
![]() C3E-30.000-12-1020-X-R Aker Technology | 2034 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | Aker Technology Corp | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -20°C ~ 70°C | - | C3E | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | 30 MHz | ±10ppm | 120 Ohms | 12pF | Fundamental | ±20ppm | 0.030 (0.75mm) | - | ||
![]() C1E-48.000-8-1020-X2-M Aker Technology | 1039 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | Aker Technology Corp | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 105°C | - | C1E | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | MHz Crystal | 48 MHz | ±10ppm | 60 Ohms | 8pF | Fundamental | ±10ppm | 0.020 (0.50mm) | - | ||
![]() C3E-8.000-8-1015-R Aker Technology | 1980 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | Aker Technology Corp | - | - | Active | - | -20°C ~ 70°C | - | - | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | 8 MHz | ±10ppm | 500 Ohms | 8pF | Fundamental | ±15ppm | 0.030 (0.75mm) | - | ||
![]() CA4-10.000-18-3050-R Aker Technology | In Stock | - | - | - | - | - | - | - | AKER TECHNOLOGY USA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S73310T-6.000-15-R Aker Technology | In Stock | - | - | - | - | - | - | - | AKER TECHNOLOGY USA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S7A3302-125.000-L-R Aker Technology | In Stock | - | - | - | - | - | - | - | AKER TECHNOLOGY USA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C1E-96.000-9.9-1216-X2-R Aker Technology | 867 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | Aker Technology Corp | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 105°C | - | C1E | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | MHz Crystal | 96 MHz | ±16ppm | 60 Ohms | 9.9pF | Fundamental | ±12ppm | 0.020 (0.50mm) | - | ||
![]() C16-96.000-8-1520-X2-R Aker Technology | 877 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | Aker Technology Corp | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 105°C | - | - | 0.063 L x 0.047 W (1.60mm x 1.20mm) | - | MHz Crystal | 96 MHz | ±15ppm | - | 8pF | Fundamental | ±20ppm | 0.016 (0.40mm) | - | ||
![]() C5S-10.000-18-1020-R Aker Technology Corp | 194 |
| Datasheet | Surface Mount | 4-SMD, No Lead | - | - | - | - | Aker Technology Corp | - | - | - | - | -10°C ~ 70°C | Tape & Reel (TR) | C5S | 0.197" L x 0.126" W (5.00mm x 3.20mm) | Active | MHz Crystal | 10 MHz | ±20ppm | 45 Ohms | 18pF | Fundamental | ±10ppm | 0.039" (1.00mm) | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | 100Ω | 8pF | ±15ppm | - | - | ±10ppm | Bag-packed | - | true | -40℃~+85℃ | - | - | - | - | - | 25MHz | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | 60Ω | 8pF | ±50ppm | - | - | ±20ppm | Bag-packed | - | true | -40℃~+125℃ | - | - | - | - | - | 16MHz | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | 30Ω | 12pF | ±15ppm | - | - | ±10ppm | Tape & Reel (TR) | - | true | -40℃~+85℃ | - | - | - | - | - | 32MHz | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 100Ω | 12pF | ±30ppm | - | - | ±30ppm | Bag-packed | - | true | -40℃~+85℃ | - | - | - | - | - | 12MHz | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | 100Ω | 12pF | ±10ppm | - | - | ±10ppm | Bag-packed | - | true | -10℃~+70℃ | - | - | - | - | - | 27.12MHz | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | 100Ω | 10pF | ±10ppm | - | - | ±10ppm | Bag-packed | - | true | -10℃~+70℃ | - | - | - | - | - | 24MHz | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | 50Ω | 9pF | ±15ppm | - | - | ±10ppm | Bag-packed | - | true | -40℃~+85℃ | - | - | - | - | - | 24MHz | - | - | - | - | - | - | - |