- Frequency
- Operating Temperature
- Package
- Type
- Frequency Stability
- Frequency Tolerance
- Load Capacitance
- Mounting Type
- Package / Case
- Size / Dimension
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Aker Technology Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Case Style | Circuit Designator | ECCN (US) | Frequency Aging (ppm/Year) | Frequency Stability (ppm) | Frequency Tolerance (ppm) | HTS | Load Capacitance (pF) | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature (°C) | Mode of Oscillation | Mounting | Mounting Styles | No. of Terminals | Operating Temp Range | Package | Package Height | Package Length | Package Type | Package Width | PCB changed | Power Rating Per Resistor | Product Depth (mm) | Product Status | Rad Hardened | Series Resistance (Ohm) | Standard Frequency (MHz) | Standard Package Name | Supplier Package | Supplier Temperature Grade | Temperature Range @ Derated Power | Tolerance (+ or -) | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Additional Feature | Power Rating | Technology | Terminal Pitch | Construction | Frequency | Frequency Stability | Military Standard | Pin Count | Termination Style | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Failure Rate | Load Capacitance | Operating Mode | Number of Resistors | Frequency Tolerance | Accuracy | Drive Level | ESR | Crystal/Resonator Type | Series Resistance | Screening Level | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CAA-24.000-18-3050-X Aker Technology | 48 | - | Datasheet | Surface Mount | - | SMD/SMT | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | - | - | - | 85°C | -40°C | BULK | - | - | - | - | 24MHz | 50 ppm | - | - | - | L13.5XB4.8XH4.6 (mm)/L0.531XB0.189XH0.181 (inch) | 24MHz | - | - | 18pF | - | - | 0.003% | - | 1000 µW | - | PARALLEL - FUNDAMENTAL | 40Ohm | - | - | 4.6mm | - | 13.5mm | 4.8mm | - | No SVHC | RoHS Compliant | - | ||
![]() C3E-16.000-12-1010-X Aker Technology | 957 | - | Datasheet | Surface Mount | - | SMD/SMT | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | 16MHz | 10 ppm | - | - | - | - | - | - | - | 12pF | - | - | 0.001% | 0.001 % | - | - | - | 100Ohm | - | - | 750μm | - | 3.2mm | 2.5mm | - | No SVHC | RoHS Compliant | - | ||
![]() C2E-30.000-10-1530-X-R Aker Technology | 910 |
| - | - | Surface Mount | SMD | - | - | - | EAR99 | ±3 | ±30 | ±15 | 8541.60.00.80 | 10 | 85 | Aker Technology USA | -40 | Fundamental | Surface Mount | Surface Mount | - | -40C to 85C | Tape & Reel (TR) | 0.6(Max) | 2.6(Max) | - | 2.1(Max) | 4 | - | 2.1(MAX)(mm) | Active | - | 70 | 30 | - | SMD | Extended | - | - | Industrial grade | -40°C ~ 85°C | Tape and Reel | C2E | 0.098 L x 0.079 W (2.50mm x 2.00mm) | Active | - | Crystal | - | - | - | - | - | - | - | - | 30(MHz) | ±30(ppm) | - | 4 | - | - | - | 70 Ohms | - | 10(pF) | Fundamental | - | ±15 | - | - | 70(ohm) | - | - | Industrial | 2.6(mm) | - | 0.026 (0.65mm) | - | - | 0.6(mm) | - | RoHS Compliant | - | ||
![]() C1E-19.200-10-1530-X-R Aker Technology | 820 |
| - | - | Surface Mount | CSMD | - | - | - | EAR99 | ±3 | ±30 | ±15 | 8541.60.00.80 | 10 | 85 | Aker Technology USA | -40 | Fundamental | Surface Mount | Surface Mount | - | -40C to 85C | Tape & Reel (TR) | 0.5(Max) | 2.1(Max) | - | 1.7(Max) | 4 | - | 1.7(mm) | Active | - | 120 | 19.2 | SMD | CSMD | Extended | - | - | Industrial grade | -40°C ~ 85°C | Tape and Reel | C1E | 0.079 L x 0.063 W (2.00mm x 1.60mm) | Unconfirmed | - | Crystal | - | - | - | - | - | - | - | - | 19.2(MHz) | ±30(ppm) | - | 4 | - | - | - | 120 Ohms | - | 10(pF) | Fundamental | - | ±15 | - | - | 120(ohm) | - | - | INDUSTRIALC | 2.1(mm) | - | 0.020 (0.50mm) | - | - | 0.5(mm) | - | RoHS Compliant | - | ||
![]() C16-27.000-10-1530-X-R Aker Technology | 829 |
| - | - | Surface Mount | SMD | - | - | - | EAR99 | ±3 | ±30 | ±15 | 8541.60.00.80 | 10 | 85 | Aker Technology USA | -40 | Fundamental | Surface Mount | Surface Mount | - | -40C to 85C | Tape & Reel (TR) | 0.4(Max) | 1.6 | - | 1.2 | 4 | - | 1.2(mm) | Active | - | 150 | 27 | - | SMD | Extended | - | - | Industrial grade | -40°C ~ 85°C | Tape and Reel | C16 | 0.063 L x 0.047 W (1.60mm x 1.20mm) | Active | - | Crystal | - | - | - | - | - | - | - | - | 27(MHz) | ±30(ppm) | - | 4 | - | - | - | 120 Ohms | - | 10(pF) | Fundamental | - | ±15 | - | - | 150(ohm) | - | - | Industrial | 1.6(mm) | - | 0.016 (0.40mm) | - | - | 0.4(mm) | - | RoHS Compliant | - | ||
![]() C1E-20.480-12-1530-X-R Aker Technology | In Stock | - | - | - | Surface Mount | SMD | - | - | - | EAR99 | ±3 | ±30 | ±15 | 8541.60.00.80 | 12 | 85 | Aker Technology USA | -40 | Fundamental | Surface Mount | Surface Mount | - | -40C to 85C | Tape & Reel (TR) | 0.5(Max) | 2.1(Max) | - | 1.7(Max) | 4 | - | 1.7(mm) | Active | - | 100 | 20.48 | - | SMD | Extended | - | - | Industrial grade | -40°C ~ 85°C | Tape and Reel | C1E | 0.079 L x 0.063 W (2.00mm x 1.60mm) | Active | - | Crystal | - | - | - | - | - | - | - | - | 20.48(MHz) | ±30(ppm) | - | 4 | - | - | - | 120 Ohms | - | 12(pF) | Fundamental | - | ±15 | - | - | 100(ohm) | - | - | Industrial | 2.1(mm) | - | 0.020 (0.50mm) | - | - | 0.5(mm) | - | RoHS Compliant | - | ||
![]() C16-26.000-10-1530-X-R Aker Technology | 1016 |
| - | - | Surface Mount | CSMD | - | - | - | EAR99 | ±3 | ±30 | ±15 | 8541.60.00.80 | 10 | 85 | Aker Technology USA | -40 | Fundamental | Surface Mount | Surface Mount | - | -40C to 85C | Tape & Reel (TR) | 0.4(Max) | 1.6 | - | 1.2 | 4 | - | 1.2(mm) | Active | - | 150 | 26 | SMD | CSMD | Extended | - | - | Industrial grade | -40°C ~ 85°C | Tape and Reel | C16 | 0.063 L x 0.047 W (1.60mm x 1.20mm) | Active | - | Crystal | - | - | - | - | - | - | - | - | 26(MHz) | ±30(ppm) | - | 4 | - | - | - | 120 Ohms | - | 10(pF) | Fundamental | - | ±15 | - | - | 150(ohm) | - | - | Industrial | 1.6(mm) | - | 0.016 (0.40mm) | - | - | 0.4(mm) | - | RoHS Compliant | - | ||
![]() C1E-37.400-10-1530-X-R Aker Technology | 1011 |
| - | - | Surface Mount | SMD | - | - | - | EAR99 | ±3 | ±30 | ±15 | 8541.60.00.80 | 10 | 85 | Aker Technology USA | -40 | Fundamental | Surface Mount | Surface Mount | - | -40C to 85C | Tape & Reel (TR) | 0.5(Max) | 2.1(Max) | - | 1.7(Max) | 4 | - | 1.7(mm) | Active | - | 60 | 37.4 | - | SMD | Extended | - | - | Industrial grade | -40°C ~ 85°C | Tape and Reel | C1E | 0.079 L x 0.063 W (2.00mm x 1.60mm) | Active | - | Crystal | - | - | - | - | - | - | - | - | 37.4(MHz) | ±30(ppm) | - | 4 | - | - | - | 80 Ohms | - | 10(pF) | Fundamental | - | ±15 | - | - | 80(ohm) | - | - | Industrial | 2.1(mm) | - | 0.020 (0.50mm) | - | - | 0.5(mm) | - | RoHS Compliant | - | ||
![]() C2E-25.000-10-1530-X-R Aker Technology | 1244 |
| - | - | Surface Mount | SMD | - | - | - | EAR99 | ±3 | ±30 | ±15 | 8541.60.00.80 | 10 | 85 | Aker Technology USA | -40 | Fundamental | Surface Mount | Surface Mount | - | -40C to 85C | Tape & Reel (TR) | 0.6(Max) | 2.6(Max) | - | 2.1(Max) | 4 | - | 2.1(MAX)(mm) | Active | - | 100 | 25 | - | SMD | Extended | - | - | Industrial grade | -40°C ~ 85°C | Tape and Reel | C2E | 0.098 L x 0.079 W (2.50mm x 2.00mm) | Active | - | Crystal | - | - | - | - | - | - | - | - | 25(MHz) | ±30(ppm) | - | 4 | - | - | - | 100 Ohms | - | 10(pF) | Fundamental | - | ±15 | - | - | 100(ohm) | - | - | Industrial | 2.6(mm) | - | 0.026 (0.65mm) | - | - | 0.6(mm) | - | RoHS Compliant | - | ||
![]() C3E-12.000-8-50100-X1-R Aker Technology | 544 |
| - | - | Surface Mount | SMD | - | - | - | EAR99 | ±3 | ±100 | ±50 | 8541.60.00.80 | 8 | 125 | Aker Technology USA | -40 | Fundamental | Surface Mount | Surface Mount | - | -40C to 125C | Tape & Reel (TR) | 0.75(Max) | 3.4(Max) | - | 2.7(Max) | 4 | - | 2.7(mm) | Active | - | 100 | 12 | - | SMD | Automotive | - | - | Automotive grade | -40°C ~ 125°C | Tape and Reel | C3E | 0.126 L x 0.098 W (3.20mm x 2.50mm) | Active | - | Crystal | - | - | - | - | - | - | - | - | 12(MHz) | ±100(ppm) | - | 4 | - | - | - | 100 Ohms | - | 8(pF) | Fundamental | - | ±50 | - | - | 100(ohm) | - | - | Automotive | 3.4(mm) | - | 0.030 (0.75mm) | - | - | 0.75(mm) | - | RoHS Compliant | AEC-Q200 | ||
![]() C1E-54.000-10-1530-X-R Aker Technology | 910 |
| - | - | Surface Mount | SMD | - | Molded | ISOL | EAR99 | ±3 | ±30 | ±15 | 8541.60.00.80 | 10 | 85 | Aker Technology USA | -40 | Fundamental | Surface Mount | Surface Mount | 16 | -40C to 85C | Tape & Reel (TR) | 0.5(Max) | 2.1(Max) | DIP | 1.7(Max) | 4 | 0.19(W) | 1.7(mm) | Active | No | 60 | 54 | - | SMD | Extended | 70 TO 150 | 2% | Industrial grade | -40°C ~ 85°C | Tape and Reel | C1E | 0.079 L x 0.063 W (2.00mm x 1.60mm) | Active | ±100(ppm/°C) | Crystal | 75(ohm) | - | - | - | 1.6(W) | Thick Film | 1.27(mm) | Rectangular | 54(MHz) | ±30(ppm) | Not Required | 4 | Pin | - | - | 60 Ohms | Not Required | 10(pF) | Fundamental | 15 | ±15 | - | - | 60(ohm) | - | - | Industrial | 2.1(mm) | - | 0.020 (0.50mm) | - | - | 0.5(mm) | - | RoHS Compliant | - | ||
![]() C1E-40.000-12-1530-X-R Aker Technology | In Stock | - | - | - | Surface Mount | SMD | - | - | - | EAR99 | ±3 | ±30 | ±15 | 8541.60.00.80 | 12 | 85 | Aker Technology USA | -40 | Fundamental | Surface Mount | Surface Mount | - | -40C to 85C | Tape & Reel (TR) | 0.5(Max) | 2.1(Max) | - | 1.7(Max) | 4 | - | 1.7(mm) | Active | - | 60 | 40 | - | SMD | Extended | - | - | Industrial grade | -40°C ~ 85°C | Tape and Reel | C1E | 0.079 L x 0.063 W (2.00mm x 1.60mm) | Active | - | Crystal | - | - | - | - | - | - | - | - | 40(MHz) | ±30(ppm) | - | 4 | - | - | - | 60 Ohms | - | 12(pF) | Fundamental | - | ±15 | - | - | 60(ohm) | - | - | Industrial | 2.1(mm) | - | 0.020 (0.50mm) | - | - | 0.5(mm) | - | RoHS Compliant | - | ||
![]() C1E-19.200-12-1530-X-R Aker Technology | In Stock | - | - | - | Surface Mount | CSMD | - | - | - | EAR99 | ±3 | ±30 | ±15 | 8541.60.00.80 | 12 | 85 | Aker Technology USA | -40 | Fundamental | Surface Mount | Surface Mount | - | -40C to 85C | Tape & Reel (TR) | 0.5(Max) | 2.1(Max) | - | 1.7(Max) | 4 | - | 1.7(mm) | Active | - | 120 | 19.2 | SMD | CSMD | Extended | - | - | Industrial grade | -40°C ~ 85°C | Tape and Reel | C1E | 0.079 L x 0.063 W (2.00mm x 1.60mm) | Unconfirmed | - | Crystal | - | - | - | - | - | - | - | - | 19.2(MHz) | ±30(ppm) | - | 4 | - | - | - | 120 Ohms | - | 12(pF) | Fundamental | - | ±15 | - | - | 120(ohm) | - | - | INDUSTRIALC | 2.1(mm) | - | 0.020 (0.50mm) | - | - | 0.5(mm) | - | RoHS Compliant | - | ||
![]() C3E-16.000-10-1530-X-R Aker Technology | 913 |
| - | - | Surface Mount | SMD | - | - | - | EAR99 | ±3 | ±30 | ±15 | 8541.60.00.80 | 10 | 85 | Aker Technology USA | -40 | Fundamental | Surface Mount | Surface Mount | - | -40C to 85C | Tape & Reel (TR) | 0.75(Max) | 3.4(Max) | - | 2.7(Max) | 4 | - | 2.7(mm) | Active | - | 60 | 16 | - | SMD | Extended | - | - | Industrial grade | -40°C ~ 85°C | Tape and Reel | C3E | 0.126 L x 0.098 W (3.20mm x 2.50mm) | Active | - | Crystal | - | - | - | - | - | - | - | - | 16(MHz) | ±30(ppm) | - | 4 | - | - | - | 100 Ohms | - | 10(pF) | Fundamental | - | ±15 | - | - | 60(ohm) | - | - | Industrial | 3.4(mm) | - | 0.030 (0.75mm) | - | - | 0.75(mm) | - | RoHS Compliant | - | ||
![]() C3E-48.000-10-1530-X-R Aker Technology | 1019 |
| - | - | Surface Mount | SMD | - | - | - | EAR99 | ±3 | ±30 | ±15 | 8541.60.00.80 | 10 | 85 | Aker Technology USA | -40 | Fundamental | Surface Mount | Surface Mount | - | -40C to 85C | Tape & Reel (TR) | 0.75(Max) | 3.4(Max) | - | 2.7(Max) | 4 | - | 2.7(mm) | Active | - | 40 | 48 | - | SMD | Extended | - | - | Industrial grade | -40°C ~ 85°C | Tape and Reel | C3E | 0.126 L x 0.098 W (3.20mm x 2.50mm) | Active | - | Crystal | - | - | - | - | - | - | - | - | 48(MHz) | ±30(ppm) | - | 4 | - | - | - | 50 Ohms | - | 10(pF) | Fundamental | - | ±15 | - | - | 50(ohm) | - | - | Industrial | 3.4(mm) | - | 0.030 (0.75mm) | - | - | 0.75(mm) | - | RoHS Compliant | - | ||
![]() C1E-37.400-12-1530-X-R Aker Technology | 1098 |
| - | - | Surface Mount | SMD | - | - | - | EAR99 | ±3 | ±30 | ±15 | 8541.60.00.80 | 12 | 85 | Aker Technology USA | -40 | Fundamental | Surface Mount | Surface Mount | - | -40C to 85C | Tape & Reel (TR) | 0.5(Max) | 2.1(Max) | - | 1.7(Max) | 4 | - | 1.7(mm) | Active | - | 60 | 37.4 | - | SMD | Extended | - | - | Industrial grade | -40°C ~ 85°C | Tape and Reel | C1E | 0.079 L x 0.063 W (2.00mm x 1.60mm) | Active | - | Crystal | - | - | - | - | - | - | - | - | 37.4(MHz) | ±30(ppm) | - | 4 | - | - | - | 80 Ohms | - | 12(pF) | Fundamental | - | ±15 | - | - | 60(ohm) | - | - | Industrial | 2.1(mm) | - | 0.020 (0.50mm) | - | - | 0.5(mm) | - | RoHS Compliant | - | ||
![]() C1E-30.720-10-1530-X-R Aker Technology | 1044 |
| - | - | Surface Mount | SMD | - | - | - | EAR99 | ±3 | ±30 | ±15 | 8541.60.00.80 | 10 | 85 | Aker Technology USA | -40 | Fundamental | Surface Mount | Surface Mount | - | -40C to 85C | Tape & Reel (TR) | 0.5(Max) | 2.1(Max) | - | 1.7(Max) | 4 | - | 1.7(mm) | Active | - | 80 | 30.72 | - | SMD | Extended | - | - | Industrial grade | -40°C ~ 85°C | Tape and Reel | C1E | 0.079 L x 0.063 W (2.00mm x 1.60mm) | Active | - | Crystal | - | - | - | - | - | - | - | - | 30.72(MHz) | ±30(ppm) | - | 4 | - | - | - | 80 Ohms | - | 10(pF) | Fundamental | - | ±15 | - | - | 80(ohm) | - | - | Industrial | 2.1(mm) | - | 0.020 (0.50mm) | - | - | 0.5(mm) | - | RoHS Compliant | - | ||
![]() C2E-26.000-10-1530-X-R Aker Technology | 1046 |
| - | - | Surface Mount | SMD | - | - | - | EAR99 | ±3 | ±30 | ±15 | 8541.60.00.80 | 10 | 85 | Aker Technology USA | -40 | Fundamental | Surface Mount | Surface Mount | - | -40C to 85C | Tape & Reel (TR) | 0.6(Max) | 2.6(Max) | - | 2.1(Max) | 4 | - | 2.1(MAX)(mm) | Active | - | 100 | 26 | - | SMD | Extended | - | - | Industrial grade | -40°C ~ 85°C | Tape and Reel | C2E | 0.098 L x 0.079 W (2.50mm x 2.00mm) | Active | - | Crystal | - | - | - | - | - | - | - | - | 26(MHz) | ±30(ppm) | - | 4 | - | - | - | 100 Ohms | - | 10(pF) | Fundamental | - | ±15 | - | - | 100(ohm) | - | - | Industrial | 2.6(mm) | - | 0.026 (0.65mm) | - | - | 0.6(mm) | - | RoHS Compliant | - | ||
![]() C1E-27.120-12-1530-X-R Aker Technology | 1109 |
| - | - | Surface Mount | SMD | - | - | - | EAR99 | ±3 | ±30 | ±15 | 8541.60.00.80 | 12 | 85 | Aker Technology USA | -40 | Fundamental | Surface Mount | Surface Mount | - | -40C to 85C | Tape & Reel (TR) | 0.5(Max) | 2.1(Max) | - | 1.7(Max) | 4 | - | 1.7(mm) | Active | No | 80 | 27.12 | - | SMD | Extended | - | - | Industrial grade | -40°C ~ 85°C | Tape and Reel | C1E | 0.079 L x 0.063 W (2.00mm x 1.60mm) | Active | - | Crystal | - | - | - | - | - | - | - | - | 27.12(MHz) | ±30(ppm) | - | 4 | - | - | - | 100 Ohms | - | 12(pF) | Fundamental | - | ±15 | - | - | 80(ohm) | - | - | Industrial | 2.1(mm) | - | 0.020 (0.50mm) | - | - | 0.5(mm) | - | RoHS Compliant | - | ||
![]() C2E-32.000-10-1530-X-R Aker Technology | 845 |
| - | - | Surface Mount | SMD | - | - | - | EAR99 | ±3 | ±30 | ±15 | 8541.60.00.80 | 10 | 85 | Aker Technology USA | -40 | Fundamental | Surface Mount | Surface Mount | - | -40C to 85C | Tape & Reel (TR) | 0.6(Max) | 2.6(Max) | - | 2.1(Max) | 4 | - | 2.1(MAX)(mm) | Active | - | 70 | 32 | - | SMD | Extended | - | - | Industrial grade | -40°C ~ 85°C | Tape and Reel | C2E | 0.098 L x 0.079 W (2.50mm x 2.00mm) | Active | - | Crystal | - | - | - | - | - | - | - | - | 32(MHz) | ±30(ppm) | - | 4 | - | - | - | 70 Ohms | - | 10(pF) | Fundamental | - | ±15 | - | - | 70(ohm) | - | - | Industrial | 2.6(mm) | - | 0.026 (0.65mm) | - | - | 0.6(mm) | - | RoHS Compliant | - |