- Frequency
- Operating Temperature
- Package
- Type
- Frequency Stability
- Frequency Tolerance
- Load Capacitance
- Mounting Type
- Package / Case
- Size / Dimension
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Aker Technology Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | ECCN (US) | Frequency Aging (ppm/Year) | Frequency Stability (ppm) | Frequency Tolerance (ppm) | HTS | Load Capacitance (pF) | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature (°C) | Mode of Oscillation | Mounting | Mounting Styles | Operating Temp Range | Package | Package Height | Package Length | Package Width | PCB changed | Product Depth (mm) | Product Status | Series Resistance (Ohm) | Standard Frequency (MHz) | Standard Package Name | Supplier Package | Supplier Temperature Grade | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Type | Frequency | Frequency Stability | Pin Count | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | ESR | Screening Level | Product Length (mm) | Height Seated (Max) | Product Height (mm) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C1E-31.250-10-1530-X-R Aker Technology | 1046 |
| - | Surface Mount | SMD | EAR99 | ±3 | ±30 | ±15 | 8541.60.00.80 | 10 | 85 | Aker Technology USA | -40 | Fundamental | Surface Mount | Surface Mount | -40C to 85C | Tape & Reel (TR) | 0.5(Max) | 2.1(Max) | 1.7(Max) | 4 | 1.7(mm) | Active | 80 | 31.25 | - | SMD | Extended | Industrial grade | -40°C ~ 85°C | Tape and Reel | C1E | 0.079 L x 0.063 W (2.00mm x 1.60mm) | Active | Crystal | 31.25(MHz) | ±30(ppm) | 4 | 80 Ohms | 10(pF) | Fundamental | ±15 | 80(ohm) | Industrial | 2.1(mm) | 0.020 (0.50mm) | 0.5(mm) | RoHS Compliant | - | ||
![]() C1E-24.000-10-1530-X-R Aker Technology | 934 |
| - | Surface Mount | SMD | EAR99 | ±3 | ±30 | ±15 | 8541.60.00.80 | 10 | 85 | Aker Technology USA | -40 | Fundamental | Surface Mount | Surface Mount | -40C to 85C | Tape & Reel (TR) | 0.5(Max) | 2.1(Max) | 1.7(Max) | 4 | 1.7(mm) | Active | 100 | 24 | - | SMD | Extended | Industrial grade | -40°C ~ 85°C | Tape and Reel | C1E | 0.079 L x 0.063 W (2.00mm x 1.60mm) | Active | Crystal | 24(MHz) | ±30(ppm) | 4 | 100 Ohms | 10(pF) | Fundamental | ±15 | 100(ohm) | Industrial | 2.1(mm) | 0.020 (0.50mm) | 0.5(mm) | RoHS Compliant | - | ||
![]() C1E-30.000-10-1530-X-R Aker Technology | 1018 |
| - | Surface Mount | SMD | EAR99 | ±3 | ±30 | ±15 | 8541.60.00.80 | 10 | 85 | Aker Technology USA | -40 | Fundamental | Surface Mount | Surface Mount | -40C to 85C | Tape & Reel (TR) | 0.5(Max) | 2.1(Max) | 1.7(Max) | 4 | 1.7(mm) | Active | 80 | 30 | - | SMD | Extended | Industrial grade | -40°C ~ 85°C | Tape and Reel | C1E | 0.079 L x 0.063 W (2.00mm x 1.60mm) | Active | Crystal | 30(MHz) | ±30(ppm) | 4 | 80 Ohms | 10(pF) | Fundamental | ±15 | 80(ohm) | Industrial | 2.1(mm) | 0.020 (0.50mm) | 0.5(mm) | RoHS Compliant | - | ||
![]() C2E-20.000-10-1530-X-R Aker Technology | 845 |
| - | Surface Mount | SMD | EAR99 | ±3 | ±30 | ±15 | 8541.60.00.80 | 10 | 85 | Aker Technology USA | -40 | Fundamental | Surface Mount | Surface Mount | -40C to 85C | Tape & Reel (TR) | 0.6(Max) | 2.6(Max) | 2.1(Max) | 4 | 2.1(MAX)(mm) | Active | 100 | 20 | - | SMD | Extended | Industrial grade | -40°C ~ 85°C | Tape and Reel | C2E | 0.098 L x 0.079 W (2.50mm x 2.00mm) | Active | Crystal | 20(MHz) | ±30(ppm) | 4 | 100 Ohms | 10(pF) | Fundamental | ±15 | 100(ohm) | Industrial | 2.6(mm) | 0.026 (0.65mm) | 0.6(mm) | RoHS Compliant | - | ||
![]() C1E-48.000-10-1530-X-R Aker Technology | 1231 |
| - | Surface Mount | SMD | EAR99 | ±3 | ±30 | ±15 | 8541.60.00.80 | 10 | 85 | Aker Technology USA | -40 | Fundamental | Surface Mount | Surface Mount | -40C to 85C | Tape & Reel (TR) | 0.5(Max) | 2.1(Max) | 1.7(Max) | 4 | 1.7(mm) | Active | 60 | 48 | - | SMD | Extended | Industrial grade | -40°C ~ 85°C | Tape and Reel | C1E | 0.079 L x 0.063 W (2.00mm x 1.60mm) | Active | Crystal | 48(MHz) | ±30(ppm) | 4 | 60 Ohms | 10(pF) | Fundamental | ±15 | 60(ohm) | Industrial | 2.1(mm) | 0.020 (0.50mm) | 0.5(mm) | RoHS Compliant | - | ||
![]() C1E-36.000-10-1530-X-R Aker Technology | 935 |
| - | Surface Mount | SMD | EAR99 | ±3 | ±30 | ±15 | 8541.60.00.80 | 10 | 85 | Aker Technology USA | -40 | Fundamental | Surface Mount | Surface Mount | -40C to 85C | Tape & Reel (TR) | 0.5(Max) | 2.1(Max) | 1.7(Max) | 4 | 1.7(mm) | Active | 60 | 36 | - | SMD | Extended | Industrial grade | -40°C ~ 85°C | Tape and Reel | C1E | 0.079 L x 0.063 W (2.00mm x 1.60mm) | Active | Crystal | 36(MHz) | ±30(ppm) | 4 | 80 Ohms | 10(pF) | Fundamental | ±15 | 80(ohm) | Industrial | 2.1(mm) | 0.020 (0.50mm) | 0.5(mm) | RoHS Compliant | - | ||
![]() C2E-16.000-10-1530-X-R Aker Technology | 1018 |
| - | Surface Mount | SMD | EAR99 | ±3 | ±30 | ±15 | 8541.60.00.80 | 10 | 85 | Aker Technology USA | -40 | Fundamental | Surface Mount | Surface Mount | -40C to 85C | Tape & Reel (TR) | 0.6(Max) | 2.6(Max) | 2.1(Max) | 4 | 2.1(MAX)(mm) | Active | 100 | 16 | - | SMD | Extended | Industrial grade | -40°C ~ 85°C | Tape and Reel | C2E | 0.098 L x 0.079 W (2.50mm x 2.00mm) | Active | Crystal | 16(MHz) | ±30(ppm) | 4 | 90 Ohms | 10(pF) | Fundamental | ±15 | 100(ohm) | Industrial | 2.6(mm) | 0.026 (0.65mm) | 0.6(mm) | RoHS Compliant | - | ||
![]() C3E-27.000-20-3030-X-R Aker Technology | 2018 |
| - | Surface Mount | SMD | EAR99 | ±3 | ±30 | ±30 | 8541.60.00.80 | 20 | 85 | Aker Technology USA | -40 | Fundamental | Surface Mount | Surface Mount | -40C to 85C | Tape & Reel (TR) | 0.75(Max) | 3.4(Max) | 2.7(Max) | 4 | 2.7(mm) | Active | 40 | 27 | - | SMD | Extended | Industrial grade | -40°C ~ 85°C | Tape and Reel | C3E | 0.126 L x 0.098 W (3.20mm x 2.50mm) | Active | Crystal | 27(MHz) | ±30(ppm) | 4 | 100 Ohms | 20(pF) | Fundamental | ±30 | 100(ohm) | Industrial | 3.4(mm) | 0.030 (0.75mm) | 0.75(mm) | RoHS Compliant | - | ||
![]() C1E-30.000-12-1530-X-R Aker Technology | 1018 |
| - | Surface Mount | SMD | EAR99 | ±3 | ±30 | ±15 | 8541.60.00.80 | 12 | 85 | Aker Technology USA | -40 | Fundamental | Surface Mount | Surface Mount | -40C to 85C | Tape & Reel (TR) | 0.5(Max) | 2.1(Max) | 1.7(Max) | 4 | 1.7(mm) | Active | 80 | 30 | - | SMD | Extended | Industrial grade | -40°C ~ 85°C | Tape and Reel | C1E | 0.079 L x 0.063 W (2.00mm x 1.60mm) | Active | Crystal | 30(MHz) | ±30(ppm) | 4 | 80 Ohms | 12(pF) | Fundamental | ±15 | 80(ohm) | Industrial | 2.1(mm) | 0.020 (0.50mm) | 0.5(mm) | RoHS Compliant | - | ||
![]() C1E-20.000-10-1530-X-R Aker Technology | 922 |
| - | Surface Mount | SMD | EAR99 | ±3 | ±30 | ±15 | 8541.60.00.80 | 10 | 85 | Aker Technology USA | -40 | Fundamental | Surface Mount | Surface Mount | -40C to 85C | Tape & Reel (TR) | 0.5(Max) | 2.1(Max) | 1.7(Max) | 4 | 1.7(mm) | Active | 100 | 20 | - | SMD | Extended | Industrial grade | -40°C ~ 85°C | Tape and Reel | C1E | 0.079 L x 0.063 W (2.00mm x 1.60mm) | Active | Crystal | 20(MHz) | ±30(ppm) | 4 | 120 Ohms | 10(pF) | Fundamental | ±15 | 100(ohm) | Industrial | 2.1(mm) | 0.020 (0.50mm) | 0.5(mm) | RoHS Compliant | - | ||
![]() C1E-27.000-10-1530-X-R Aker Technology | 1244 |
| - | Surface Mount | SMD | EAR99 | ±3 | ±30 | ±15 | 8541.60.00.80 | 10 | 85 | Aker Technology USA | -40 | Fundamental | Surface Mount | Surface Mount | -40C to 85C | Tape & Reel (TR) | 0.5(Max) | 2.1(Max) | 1.7(Max) | 4 | 1.7(mm) | Active | 80 | 27 | - | SMD | Extended | Industrial grade | -40°C ~ 85°C | Tape and Reel | C1E | 0.079 L x 0.063 W (2.00mm x 1.60mm) | Active | Crystal | 27(MHz) | ±30(ppm) | 4 | 100 Ohms | 10(pF) | Fundamental | ±15 | 80(ohm) | Industrial | 2.1(mm) | 0.020 (0.50mm) | 0.5(mm) | RoHS Compliant | - | ||
![]() C1E-20.480-10-1530-X-R Aker Technology | 845 |
| - | Surface Mount | SMD | EAR99 | ±3 | ±30 | ±15 | 8541.60.00.80 | 10 | 85 | Aker Technology USA | -40 | Fundamental | Surface Mount | Surface Mount | -40C to 85C | Tape & Reel (TR) | 0.5(Max) | 2.1(Max) | 1.7(Max) | 4 | 1.7(mm) | Active | 100 | 20.48 | - | SMD | Extended | Industrial grade | -40°C ~ 85°C | Tape and Reel | C1E | 0.079 L x 0.063 W (2.00mm x 1.60mm) | Active | Crystal | 20.48(MHz) | ±30(ppm) | 4 | 120 Ohms | 10(pF) | Fundamental | ±15 | 100(ohm) | Industrial | 2.1(mm) | 0.020 (0.50mm) | 0.5(mm) | RoHS Compliant | - | ||
![]() C3E-32.000-10-1530-X-R Aker Technology | 916 |
| - | Surface Mount | SMD | EAR99 | ±3 | ±30 | ±15 | 8541.60.00.80 | 10 | 85 | Aker Technology USA | -40 | Fundamental | Surface Mount | Surface Mount | -40C to 85C | Tape & Reel (TR) | 0.75(Max) | 3.4(Max) | 2.7(Max) | 4 | 2.7(mm) | Active | 40 | 32 | - | SMD | Extended | Industrial grade | -40°C ~ 85°C | Tape and Reel | C3E | 0.126 L x 0.098 W (3.20mm x 2.50mm) | Active | Crystal | 32(MHz) | ±30(ppm) | 4 | 50 Ohms | 10(pF) | Fundamental | ±15 | 40(ohm) | Industrial | 3.4(mm) | 0.030 (0.75mm) | 0.75(mm) | RoHS Compliant | - | ||
![]() C1E-20.000-12-1530-X-R Aker Technology | In Stock | - | - | Surface Mount | SMD | EAR99 | ±3 | ±30 | ±15 | 8541.60.00.80 | 12 | 85 | Aker Technology USA | -40 | Fundamental | Surface Mount | Surface Mount | -40C to 85C | Tape & Reel (TR) | 0.5(Max) | 2.1(Max) | 1.7(Max) | 4 | 1.7(mm) | Active | 100 | 20 | - | SMD | Extended | Industrial grade | -40°C ~ 85°C | Tape and Reel | C1E | 0.079 L x 0.063 W (2.00mm x 1.60mm) | Active | Crystal | 20(MHz) | ±30(ppm) | 4 | 120 Ohms | 12(pF) | Fundamental | ±15 | 100(ohm) | Industrial | 2.1(mm) | 0.020 (0.50mm) | 0.5(mm) | RoHS Compliant | - | ||
![]() C1E-26.000-10-1530-X-R Aker Technology | 786 |
| - | Surface Mount | SMD | EAR99 | ±3 | ±30 | ±15 | 8541.60.00.80 | 10 | 85 | Aker Technology USA | -40 | Fundamental | Surface Mount | Surface Mount | -40C to 85C | Tape & Reel (TR) | 0.5(Max) | 2.1(Max) | 1.7(Max) | 4 | 1.7(mm) | Active | 80 | 26 | - | SMD | Extended | Industrial grade | -40°C ~ 85°C | Tape and Reel | C1E | 0.079 L x 0.063 W (2.00mm x 1.60mm) | Active | Crystal | 26(MHz) | ±30(ppm) | 4 | 100 Ohms | 10(pF) | Fundamental | ±15 | 80(ohm) | Industrial | 2.1(mm) | 0.020 (0.50mm) | 0.5(mm) | RoHS Compliant | - | ||
![]() C3E-26.000-10-1530-X-R Aker Technology | 1048 |
| - | Surface Mount | SMD | EAR99 | ±3 | ±30 | ±15 | 8541.60.00.80 | 10 | 85 | Aker Technology USA | -40 | Fundamental | Surface Mount | Surface Mount | -40C to 85C | Tape & Reel (TR) | 0.75(Max) | 3.4(Max) | 2.7(Max) | 4 | 2.7(mm) | Active | 40 | 26 | - | SMD | Extended | Industrial grade | -40°C ~ 85°C | Tape and Reel | C3E | 0.126 L x 0.098 W (3.20mm x 2.50mm) | Active | Crystal | 26(MHz) | ±30(ppm) | 4 | 100 Ohms | 10(pF) | Fundamental | ±15 | 40(ohm) | Industrial | 3.4(mm) | 0.030 (0.75mm) | 0.75(mm) | RoHS Compliant | - | ||
![]() C16-24.000-10-1530-X-R Aker Technology | In Stock | - | - | Surface Mount | SMD | EAR99 | ±3 | ±30 | ±15 | 8541.60.00.80 | 10 | 85 | Aker Technology USA | -40 | Fundamental | Surface Mount | Surface Mount | -40C to 85C | Tape & Reel (TR) | 0.4(Max) | 1.6 | 1.2 | 4 | 1.2(mm) | Active | 150 | 24 | - | SMD | Extended | Industrial grade | -40°C ~ 85°C | Tape and Reel | C16 | 0.063 L x 0.047 W (1.60mm x 1.20mm) | Active | Crystal | 24(MHz) | ±30(ppm) | 4 | 120 Ohms | 10(pF) | Fundamental | ±15 | 150(ohm) | Industrial | 1.6(mm) | 0.016 (0.40mm) | 0.4(mm) | RoHS Compliant | - | ||
![]() C1E-24.000-7-2020-R Aker Technology | In Stock | - | - | Surface Mount | CSMD | EAR99 | ±3 | ±20 | ±20 | 8541.60.00.80 | 7 | 70 | Aker Technology USA | -10 | Fundamental | Surface Mount | Surface Mount | -10C to 70C | Tape & Reel (TR) | 0.5(Max) | 2.1(Max) | 1.7(Max) | 4 | 1.7(mm) | Active | 100 | 24 | SMD | CSMD | - | Commercial grade | -20°C ~ 70°C | Tape and Reel | C1E | 0.079 L x 0.063 W (2.00mm x 1.60mm) | Unconfirmed | Crystal | 24(MHz) | ±20(ppm) | 4 | 100 Ohms | 7(pF) | Fundamental | ±20 | 100(ohm) | COMMERCIALC | 2.1(mm) | 0.020 (0.50mm) | 0.5(mm) | RoHS Compliant | - | ||
![]() C1E-33.000-10-1530-X-R Aker Technology | 820 |
| - | Surface Mount | SMD | EAR99 | ±3 | ±30 | ±15 | 8541.60.00.80 | 10 | 85 | Aker Technology USA | -40 | Fundamental | Surface Mount | Surface Mount | -40C to 85C | Tape & Reel (TR) | 0.5(Max) | 2.1(Max) | 1.7(Max) | 4 | 1.7(mm) | Active | 80 | 33 | - | SMD | Extended | Industrial grade | -40°C ~ 85°C | Tape and Reel | C1E | 0.079 L x 0.063 W (2.00mm x 1.60mm) | Active | Crystal | 33(MHz) | ±30(ppm) | 4 | 80 Ohms | 10(pF) | Fundamental | ±15 | 80(ohm) | Industrial | 2.1(mm) | 0.020 (0.50mm) | 0.5(mm) | RoHS Compliant | - | ||
![]() C3E-18.432-10-1530-X-R Aker Technology | 1016 |
| - | Surface Mount | SMD | EAR99 | ±3 | ±30 | ±15 | 8541.60.00.80 | 10 | 85 | Aker Technology USA | -40 | Fundamental | Surface Mount | Surface Mount | -40C to 85C | Tape & Reel (TR) | 0.75(Max) | 3.4(Max) | 2.7(Max) | 4 | 2.7(mm) | Active | 60 | 18.432 | - | SMD | Extended | Industrial grade | -40°C ~ 85°C | Tape and Reel | C3E | 0.126 L x 0.098 W (3.20mm x 2.50mm) | Active | Crystal | 18.432(MHz) | ±30(ppm) | 4 | 100 Ohms | 10(pF) | Fundamental | ±15 | 60(ohm) | Industrial | 3.4(mm) | 0.030 (0.75mm) | 0.75(mm) | RoHS Compliant | - |