- Frequency
- Operating Temperature
- Package
- Type
- Frequency Stability
- Frequency Tolerance
- Load Capacitance
- Mounting Type
- Package / Case
- Size / Dimension
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Aker Technology Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | ECCN (US) | Frequency Aging (ppm/Year) | Frequency Stability (ppm) | Frequency Tolerance (ppm) | HTS | Load Capacitance (pF) | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature (°C) | Mode of Oscillation | Mounting | Package | Package Height | Package Length | Package Width | PCB changed | Product Status | Series Resistance (Ohm) | Standard Frequency (MHz) | Standard Package Name | Supplier Package | Supplier Temperature Grade | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Type | Frequency | Frequency Stability | Pin Count | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CAA-18.432-20-1530-X-R Aker Technology | In Stock | - | - | - | - | EAR99 | ±3 | ±30 | ±15 | 8541.60.00.80 | 20 | 85 | - | -40 | Fundamental | Surface Mount | - | 4.6(Max) | - | 4.8(Max) | 2 | - | 40 | 18.432 | HC-49 | HC-49/US SMD | Extended | - | Tape and Reel | - | - | Active | Crystal | - | - | 2 | - | - | - | - | - | RoHS Compliant | - | ||
![]() C3E-22.1184-8-1530-X-R Aker Technology | 23 |
| - | Surface Mount | 4-SMD, No Lead | EAR99 | ±3 | ±30 | ±15 | 8541.60.00.80 | 8 | 85 | Aker Technology USA | -40 | Fundamental | Surface Mount | Tape & Reel (TR) | 0.75(Max) | 3.4(Max) | 2.7(Max) | 4 | Active | 50 | 22.1184 | - | SMD | Extended | -40°C ~ 85°C | Tape and Reel | C3E | 0.126 L x 0.098 W (3.20mm x 2.50mm) | Active | Crystal | 22.1184 MHz | ±30ppm | 4 | 100 Ohms | 8pF | Fundamental | ±15ppm | 0.030 (0.75mm) | RoHS Compliant | - | ||
![]() C3E-22.1184-8-1520-R Aker Technology | 44 |
| - | Surface Mount | 4-SMD, No Lead | EAR99 | ±3 | ±20 | ±15 | 8541.60.00.80 | 8 | 70 | Aker Technology USA | -10 | Fundamental | Surface Mount | Tape & Reel (TR) | 0.75(Max) | 3.4(Max) | 2.7(Max) | 4 | Active | 50 | 22.1184 | - | SMD | - | -20°C ~ 70°C | Tape and Reel | C3E | 0.126 L x 0.098 W (3.20mm x 2.50mm) | Active | Crystal | 22.1184 MHz | ±20ppm | 4 | 100 Ohms | 8pF | Fundamental | ±15ppm | 0.030 (0.75mm) | RoHS Compliant | - | ||
![]() CAA-14.7456-18-1530-X-R Aker Technology | In Stock | - | - | - | - | EAR99 | ±3 | ±30 | ±15 | 8541.60.00.80 | 18 | 85 | - | -40 | Fundamental | Surface Mount | - | 4.6(Max) | - | 4.8(Max) | 2 | - | 50 | 14.7456 | HC-49 | HC-49/US SMD | Extended | - | Tape and Reel | - | - | Active | Crystal | - | - | 2 | - | - | - | - | - | RoHS Compliant | - | ||
![]() C2E-18.080-10-50100-X1-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | EAR99 | ±3 | ±100 | ±50 | 8541.60.00.80 | 10 | 125 | Aker Technology USA | -40 | Fundamental | Surface Mount | Tape & Reel (TR) | 0.6(Max) | 2.6(Max) | 2.1(Max) | 4 | Active | 100 | 18.08 | - | SMD | Automotive | -40°C ~ 125°C | Tape and Reel | C2E | 0.098 L x 0.079 W (2.50mm x 2.00mm) | Active | Crystal | 18.08 MHz | ±100ppm | 4 | 100 Ohms | 10pF | Fundamental | ±50ppm | 0.026 (0.65mm) | RoHS Compliant | AEC-Q200 | ||
![]() C1E-24.576-8-1530-X-R Aker Technology | 1018 |
| - | Surface Mount | 4-SMD, No Lead | EAR99 | ±3 | ±30 | ±15 | 8541.60.00.80 | 8 | 85 | Aker Technology USA | -40 | Fundamental | Surface Mount | Tape & Reel (TR) | 0.5(Max) | 2.1(Max) | 1.7(Max) | 4 | Active | 100 | 24.576 | - | SMD | Extended | -40°C ~ 85°C | Tape and Reel | C1E | 0.079 L x 0.063 W (2.00mm x 1.60mm) | Active | Crystal | 24.576 MHz | ±30ppm | 4 | 100 Ohms | 8pF | Fundamental | ±15ppm | 0.020 (0.50mm) | RoHS Compliant | - | ||
![]() CAA-27.000-18-1530-X-R Aker Technology | 18 |
| - | - | - | EAR99 | ±3 | ±30 | ±15 | 8541.60.00.80 | 18 | 85 | - | -40 | Fundamental | Surface Mount | - | 4.6(Max) | - | 4.8(Max) | 2 | - | 40 | 27 | HC-49 | HC-49/US SMD | Extended | - | Tape and Reel | - | - | Active | Crystal | - | - | 2 | - | - | - | - | - | RoHS Compliant | - | ||
![]() C3E-24.576-10-1520-R Aker Technology | 44 |
| - | Surface Mount | 4-SMD, No Lead | EAR99 | ±3 | ±20 | ±15 | 8541.60.00.80 | 10 | 70 | Aker Technology USA | -10 | Fundamental | Surface Mount | Tape & Reel (TR) | 0.75(Max) | 3.4(Max) | 2.7(Max) | 4 | Active | 50 | 24.576 | - | SMD | - | -20°C ~ 70°C | Tape and Reel | C3E | 0.126 L x 0.098 W (3.20mm x 2.50mm) | Active | Crystal | 24.576 MHz | ±20ppm | 4 | 100 Ohms | 10pF | Fundamental | ±15ppm | 0.030 (0.75mm) | RoHS Compliant | - | ||
![]() C1E-37.400-8-1520-R Aker Technology | 1018 |
| - | Surface Mount | 4-SMD, No Lead | EAR99 | ±3 | ±20 | ±15 | 8541.60.00.80 | 8 | 60 | Aker Technology USA | -10 | Fundamental | Surface Mount | Tape & Reel (TR) | 0.5(Max) | 2.1(Max) | 1.7(Max) | 4 | Active | 60 | 37.4 | - | SMD | - | -20°C ~ 70°C | Tape and Reel | C1E | 0.079 L x 0.063 W (2.00mm x 1.60mm) | Active | Crystal | 37.4 MHz | ±20ppm | 4 | 80 Ohms | 8pF | Fundamental | ±15ppm | 0.020 (0.50mm) | RoHS Compliant | - | ||
![]() C3E-28.63636-10-50100-X1-R Aker Technology | 14 |
| - | Surface Mount | 4-SMD, No Lead | EAR99 | ±3 | ±100 | ±50 | 8541.60.00.80 | 10 | 125 | Aker Technology USA | -40 | Fundamental | Surface Mount | Tape & Reel (TR) | 0.75(Max) | 3.4(Max) | 2.7(Max) | 4 | Active | 100 | 28.63636 | - | SMD | Automotive | -40°C ~ 125°C | Tape and Reel | C3E | 0.126 L x 0.098 W (3.20mm x 2.50mm) | Active | Crystal | 28.63636 MHz | ±100ppm | 4 | 100 Ohms | 10pF | Fundamental | ±50ppm | 0.030 (0.75mm) | RoHS Compliant | AEC-Q200 | ||
![]() C2E-30.000-8-1530-X-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | EAR99 | ±3 | ±30 | ±15 | 8541.60.00.80 | 8 | 85 | Aker Technology USA | -40 | Fundamental | Surface Mount | Tape & Reel (TR) | 0.6(Max) | 2.6(Max) | 2.1(Max) | 4 | Active | 70 | 30 | - | SMD | Extended | -40°C ~ 85°C | Tape and Reel | C2E | 0.098 L x 0.079 W (2.50mm x 2.00mm) | Active | Crystal | 30 MHz | ±30ppm | 4 | 70 Ohms | 8pF | Fundamental | ±15ppm | 0.026 (0.65mm) | RoHS Compliant | - | ||
![]() C3E-19.200-10-1530-X-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | EAR99 | ±3 | ±30 | ±15 | 8541.60.00.80 | 10 | 85 | Aker Technology USA | -40 | Fundamental | Surface Mount | Tape & Reel (TR) | 0.75(Max) | 3.4(Max) | 2.7(Max) | 4 | Active | 60 | 19.2 | - | SMD | Extended | -40°C ~ 85°C | Tape and Reel | C3E | 0.126 L x 0.098 W (3.20mm x 2.50mm) | Active | Crystal | 19.2 MHz | ±30ppm | 4 | 100 Ohms | 10pF | Fundamental | ±15ppm | 0.030 (0.75mm) | RoHS Compliant | - | ||
![]() C7S-27.000-10-1520-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | EAR99 | ±3 | ±20 | ±15 | 8541.60.00.80 | 10 | 70 | Aker Technology USA | -10 | Fundamental | Surface Mount | Tape & Reel (TR) | 1.1(Max) | 5.2(Max) | 7.2(Max) | 4 | Active | 30 | 27 | - | SMD | - | -20°C ~ 70°C | Tape and Reel | C7S | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Active | Crystal | 27 MHz | ±20ppm | 4 | 30 Ohms | 10pF | Fundamental | ±15ppm | 0.043 (1.10mm) | RoHS Compliant | - | ||
![]() C7S-8.000-8-1530-X-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | EAR99 | ±3 | ±30 | ±15 | 8541.60.00.80 | 8 | 85 | Aker Technology USA | -40 | Fundamental | Surface Mount | Tape & Reel (TR) | 1.1(Max) | 5.2(Max) | 7.2(Max) | 4 | Active | 110 | 8 | - | SMD | Extended | -40°C ~ 85°C | Tape and Reel | C7S | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Active | Crystal | 8 MHz | ±30ppm | 4 | 110 Ohms | 8pF | Fundamental | ±15ppm | 0.043 (1.10mm) | RoHS Compliant | - | ||
![]() C3E-48.000-8-50100-X1-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | EAR99 | ±3 | ±100 | ±50 | 8541.60.00.80 | 8 | 125 | Aker Technology USA | -40 | Fundamental | Surface Mount | Tape & Reel (TR) | 0.75(Max) | 3.4(Max) | 2.7(Max) | 4 | Active | 50 | 48 | - | SMD | Automotive | -40°C ~ 125°C | Tape and Reel | C3E | 0.126 L x 0.098 W (3.20mm x 2.50mm) | Active | Crystal | 48 MHz | ±100ppm | 4 | 50 Ohms | 8pF | Fundamental | ±50ppm | 0.030 (0.75mm) | RoHS Compliant | AEC-Q200 | ||
![]() CAA-4.194304-20-1530-X-R Aker Technology | In Stock | - | - | - | - | EAR99 | ±3 | ±30 | ±15 | 8541.60.00.80 | 20 | 85 | - | -40 | Fundamental | Surface Mount | - | 4.6(Max) | - | 4.8(Max) | 2 | - | 120 | 4.194304 | HC-49 | HC-49/US SMD | Extended | - | Tape and Reel | - | - | Active | Crystal | - | - | 2 | - | - | - | - | - | RoHS Compliant | - | ||
![]() C1E-30.000-12-1520-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | EAR99 | ±3 | ±20 | ±15 | 8541.60.00.80 | 12 | 60 | Aker Technology USA | -10 | Fundamental | Surface Mount | Tape & Reel (TR) | 0.5(Max) | 2.1(Max) | 1.7(Max) | 4 | Active | 80 | 30 | - | SMD | - | -20°C ~ 70°C | Tape and Reel | C1E | 0.079 L x 0.063 W (2.00mm x 1.60mm) | Active | Crystal | 30 MHz | ±20ppm | 4 | 80 Ohms | 12pF | Fundamental | ±15ppm | 0.020 (0.50mm) | RoHS Compliant | - | ||
![]() C3E-32.000-12-1530-X-R Aker Technology | 18 |
| - | Surface Mount | 4-SMD, No Lead | EAR99 | ±3 | ±30 | ±15 | 8541.60.00.80 | 12 | 85 | Aker Technology Corp | -40 | Fundamental | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 0.75(Max) | 3.4(Max) | 2.7(Max) | 4 | Active | 40 | 32 | - | SMD | Extended | -40°C ~ 85°C | Tape and Reel | C3E | 0.126 L x 0.098 W (3.20mm x 2.50mm) | Active | Crystal | 32 MHz | ±30ppm | 4 | 50 Ohms | 12pF | Fundamental | ±15ppm | 0.030 (0.75mm) | RoHS Compliant | - | ||
![]() C5S-40.000-10-1520-R Aker Technology | 14 |
| - | Surface Mount | 4-SMD, No Lead | EAR99 | ±3 | ±20 | ±15 | 8541.60.00.80 | 10 | 70 | Aker Technology USA | -10 | Fundamental | Surface Mount | Tape & Reel (TR) | 1(Max) | 5 | 3.2 | 4 | Active | 25 | 40 | - | SMD | - | -20°C ~ 70°C | Tape and Reel | C5S | 0.197 L x 0.126 W (5.00mm x 3.20mm) | Active | Crystal | 40 MHz | ±20ppm | 4 | 30 Ohms | 10pF | Fundamental | ±15ppm | 0.039 (1.00mm) | RoHS Compliant | - | ||
![]() C2E-24.576-10-1520-R Aker Technology | 18 |
| - | Surface Mount | 4-SMD, No Lead | EAR99 | ±3 | ±20 | ±15 | 8541.60.00.80 | 10 | 70 | Aker Technology USA | -10 | Fundamental | Surface Mount | Tape & Reel (TR) | 0.6(Max) | 2.6(Max) | 2.1(Max) | 4 | Active | 100 | 24.576 | - | SMD | - | -20°C ~ 70°C | Tape and Reel | C2E | 0.098 L x 0.079 W (2.50mm x 2.00mm) | Active | Crystal | 24.576 MHz | ±20ppm | 4 | 100 Ohms | 10pF | Fundamental | ±15ppm | 0.026 (0.65mm) | RoHS Compliant | - |