- Frequency
- Operating Temperature
- Package
- Type
- Frequency Stability
- Frequency Tolerance
- Load Capacitance
- Mounting Type
- Package / Case
- Size / Dimension
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Aker Technology Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | ECCN (US) | Frequency Aging (ppm/Year) | Frequency Stability (ppm) | Frequency Tolerance (ppm) | HTS | Load Capacitance (pF) | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature (°C) | Mode of Oscillation | Mounting | Package | Package Height | Package Length | Package Width | PCB changed | Product Status | Series Resistance (Ohm) | Standard Frequency (MHz) | Standard Package Name | Supplier Package | Supplier Temperature Grade | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Type | Frequency | Frequency Stability | Pin Count | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C5S-12.800-10-1520-R Aker Technology | 24 |
| - | Surface Mount | 4-SMD, No Lead | EAR99 | ±3 | ±20 | ±15 | 8541.60.00.80 | 10 | 70 | Aker Technology USA | -10 | Fundamental | Surface Mount | Tape & Reel (TR) | 1(Max) | 5 | 3.2 | 4 | Active | 35 | 12.8 | - | SMD | - | -20°C ~ 70°C | Tape and Reel | C5S | 0.197 L x 0.126 W (5.00mm x 3.20mm) | Active | Crystal | 12.8 MHz | ±20ppm | 4 | 70 Ohms | 10pF | Fundamental | ±15ppm | 0.039 (1.00mm) | RoHS Compliant | - | ||
![]() C1E-28.63636-12-1520-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | EAR99 | ±3 | ±20 | ±15 | 8541.60.00.80 | 12 | 60 | Aker Technology USA | -10 | Fundamental | Surface Mount | Tape & Reel (TR) | 0.5(Max) | 2.1(Max) | 1.7(Max) | 4 | Active | 80 | 28.63636 | - | SMD | - | -20°C ~ 70°C | Tape and Reel | C1E | 0.079 L x 0.063 W (2.00mm x 1.60mm) | Active | Crystal | 28.63636 MHz | ±20ppm | 4 | 100 Ohms | 12pF | Fundamental | ±15ppm | 0.020 (0.50mm) | RoHS Compliant | - | ||
![]() C6S-24.576-12-1530-X-R Aker Technology | 24 |
| - | Surface Mount | 4-SMD, No Lead | EAR99 | ±3 | ±30 | ±15 | 8541.60.00.80 | 12 | 85 | Aker Technology USA | -40 | Fundamental | Surface Mount | Tape & Reel (TR) | 1.2(Max) | 6.2(Max) | 3.7(Max) | 4 | Active | 40 | 24.576 | - | SMD | Extended | -40°C ~ 85°C | Tape and Reel | C6S | 0.236 L x 0.138 W (6.00mm x 3.50mm) | Active | Crystal | 24.576 MHz | ±30ppm | 4 | 40 Ohms | 12pF | Fundamental | ±15ppm | 0.043 (1.10mm) | RoHS Compliant | - | ||
![]() C3E-33.333-12-1530-X-R Aker Technology | 24 |
| - | Surface Mount | 4-SMD, No Lead | EAR99 | ±3 | ±30 | ±15 | 8541.60.00.80 | 12 | 85 | Aker Technology USA | -40 | Fundamental | Surface Mount | Tape & Reel (TR) | 0.75(Max) | 3.4(Max) | 2.7(Max) | 4 | Active | 40 | 33.333 | - | SMD | Extended | -40°C ~ 85°C | Tape and Reel | C3E | 0.126 L x 0.098 W (3.20mm x 2.50mm) | Active | Crystal | 33.333 MHz | ±30ppm | 4 | 50 Ohms | 12pF | Fundamental | ±15ppm | 0.030 (0.75mm) | RoHS Compliant | - | ||
![]() C3E-40.000-10-1520-R Aker Technology | 24 |
| - | Surface Mount | 4-SMD, No Lead | EAR99 | ±3 | ±20 | ±15 | 8541.60.00.80 | 10 | 70 | Aker Technology USA | -10 | Fundamental | Surface Mount | Tape & Reel (TR) | 0.75(Max) | 3.4(Max) | 2.7(Max) | 4 | Active | 40 | 40 | - | SMD | - | -20°C ~ 70°C | Tape and Reel | C3E | 0.126 L x 0.098 W (3.20mm x 2.50mm) | Active | Crystal | 40 MHz | ±20ppm | 4 | 50 Ohms | 10pF | Fundamental | ±15ppm | 0.030 (0.75mm) | RoHS Compliant | - | ||
![]() C2E-27.120-8-1530-X-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | EAR99 | ±3 | ±30 | ±15 | 8541.60.00.80 | 8 | 85 | Aker Technology USA | -40 | Fundamental | Surface Mount | Tape & Reel (TR) | 0.6(Max) | 2.6(Max) | 2.1(Max) | 4 | Active | 100 | 27.12 | - | SMD | Extended | -40°C ~ 85°C | Tape and Reel | C2E | 0.098 L x 0.079 W (2.50mm x 2.00mm) | Active | Crystal | 27.12 MHz | ±30ppm | 4 | 100 Ohms | 8pF | Fundamental | ±15ppm | 0.026 (0.65mm) | RoHS Compliant | - | ||
![]() CAA-3.6864-18-1530-X-R Aker Technology | 45 |
| - | - | - | EAR99 | ±3 | ±30 | ±15 | 8541.60.00.80 | 18 | 85 | - | -40 | Fundamental | Surface Mount | - | 4.6(Max) | - | 4.8(Max) | 2 | - | 200 | 3.6864 | HC-49 | HC-49/US SMD | Extended | - | Tape and Reel | - | - | Active | Crystal | - | - | 2 | - | - | - | - | - | RoHS Compliant | - | ||
![]() C6S-24.576-10-1530-X-R Aker Technology | 24 |
| - | Surface Mount | 4-SMD, No Lead | EAR99 | ±3 | ±30 | ±15 | 8541.60.00.80 | 10 | 85 | Aker Technology USA | -40 | Fundamental | Surface Mount | Tape & Reel (TR) | 1.2(Max) | 6.2(Max) | 3.7(Max) | 4 | Active | 40 | 24.576 | - | SMD | Extended | -40°C ~ 85°C | Tape and Reel | C6S | 0.236 L x 0.138 W (6.00mm x 3.50mm) | Active | Crystal | 24.576 MHz | ±30ppm | 4 | 40 Ohms | 10pF | Fundamental | ±15ppm | 0.043 (1.10mm) | RoHS Compliant | - | ||
![]() C2E-27.000-12-1530-X-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | EAR99 | ±3 | ±30 | ±15 | 8541.60.00.80 | 12 | 85 | Aker Technology USA | -40 | Fundamental | Surface Mount | Tape & Reel (TR) | 0.6(Max) | 2.6(Max) | 2.1(Max) | 4 | Active | 100 | 27 | - | SMD | Extended | -40°C ~ 85°C | Tape and Reel | C2E | 0.098 L x 0.079 W (2.50mm x 2.00mm) | Active | Crystal | 27 MHz | ±30ppm | 4 | 100 Ohms | 12pF | Fundamental | ±15ppm | 0.026 (0.65mm) | RoHS Compliant | - | ||
![]() C3E-27.000-8-1520-R Aker Technology | 45 |
| - | Surface Mount | 4-SMD, No Lead | EAR99 | ±3 | ±20 | ±15 | 8541.60.00.80 | 8 | 70 | Aker Technology USA | -10 | Fundamental | Surface Mount | Tape & Reel (TR) | 0.75(Max) | 3.4(Max) | 2.7(Max) | 4 | Active | 40 | 27 | - | SMD | - | -20°C ~ 70°C | Tape and Reel | C3E | 0.126 L x 0.098 W (3.20mm x 2.50mm) | Active | Crystal | 27 MHz | ±20ppm | 4 | 100 Ohms | 8pF | Fundamental | ±15ppm | 0.030 (0.75mm) | RoHS Compliant | - | ||
![]() CAA-24.000-20-1530-X-R Aker Technology | In Stock | - | - | - | - | EAR99 | ±3 | ±30 | ±15 | 8541.60.00.80 | 20 | 85 | - | -40 | Fundamental | Surface Mount | - | 4.6(Max) | - | 4.8(Max) | 2 | - | 40 | 24 | HC-49 | HC-49/US SMD | Extended | - | Tape and Reel | - | - | Active | Crystal | - | - | 2 | - | - | - | - | - | RoHS Compliant | - | ||
![]() C3E-16.000-12-1520-R Aker Technology | 301 |
| - | Surface Mount | 4-SMD, No Lead | EAR99 | ±3 | ±20 | ±15 | 8541.60.00.80 | 12 | 70 | Aker Technology USA | -10 | Fundamental | Surface Mount | Tape & Reel (TR) | 0.75(Max) | 3.4(Max) | 2.7(Max) | 4 | Active | 60 | 16 | - | SMD | - | -20°C ~ 70°C | Tape and Reel | C3E | 0.126 L x 0.098 W (3.20mm x 2.50mm) | Active | Crystal | 16 MHz | ±20ppm | 4 | 100 Ohms | 12pF | Fundamental | ±15ppm | 0.030 (0.75mm) | RoHS Compliant | - | ||
![]() C5S-14.31818-10-1520-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | EAR99 | ±3 | ±20 | ±15 | 8541.60.00.80 | 10 | 70 | Aker Technology USA | -10 | Fundamental | Surface Mount | Tape & Reel (TR) | 1(Max) | 5 | 3.2 | 4 | Active | 35 | 14.31818 | - | SMD | - | -20°C ~ 70°C | Tape and Reel | C5S | 0.197 L x 0.126 W (5.00mm x 3.20mm) | Active | Crystal | 14.31818 MHz | ±20ppm | 4 | 70 Ohms | 10pF | Fundamental | ±15ppm | 0.039 (1.00mm) | RoHS Compliant | - | ||
![]() C2E-16.000-12-1520-R Aker Technology | 205 |
| - | Surface Mount | 4-SMD, No Lead | EAR99 | ±3 | ±20 | ±15 | 8541.60.00.80 | 12 | 70 | Aker Technology USA | -10 | Fundamental | Surface Mount | Tape & Reel (TR) | 0.6(Max) | 2.6(Max) | 2.1(Max) | 4 | Active | 100 | 16 | - | SMD | - | -20°C ~ 70°C | Tape and Reel | C2E | 0.098 L x 0.079 W (2.50mm x 2.00mm) | Active | Crystal | 16 MHz | ±20ppm | 4 | 90 Ohms | 12pF | Fundamental | ±15ppm | 0.026 (0.65mm) | RoHS Compliant | - | ||
![]() C3E-36.000-12-1530-X-R Aker Technology | 24 |
| - | Surface Mount | 4-SMD, No Lead | EAR99 | ±3 | ±30 | ±15 | 8541.60.00.80 | 12 | 85 | Aker Technology USA | -40 | Fundamental | Surface Mount | Tape & Reel (TR) | 0.75(Max) | 3.4(Max) | 2.7(Max) | 4 | Active | 40 | 36 | - | SMD | Extended | -40°C ~ 85°C | Tape and Reel | C3E | 0.126 L x 0.098 W (3.20mm x 2.50mm) | Active | Crystal | 36 MHz | ±30ppm | 4 | 50 Ohms | 12pF | Fundamental | ±15ppm | 0.030 (0.75mm) | RoHS Compliant | - | ||
![]() CAA-24.000-18-1520-R Aker Technology | In Stock | - | - | - | - | EAR99 | ±3 | ±20 | ±15 | 8541.60.00.80 | 18 | 70 | - | -20 | Fundamental | Surface Mount | - | 4.6(Max) | - | 4.8(Max) | 2 | - | 40 | 24 | HC-49 | HC-49/US SMD | - | - | Tape and Reel | - | - | Active | Crystal | - | - | 2 | - | - | - | - | - | RoHS Compliant | - | ||
![]() C6S-25.000-10-1520-R Aker Technology | 49 |
| - | Surface Mount | 4-SMD, No Lead | EAR99 | ±3 | ±20 | ±15 | 8541.60.00.80 | 10 | 70 | Aker Technology USA | -10 | Fundamental | Surface Mount | Tape & Reel (TR) | 1.2(Max) | 6.2(Max) | 3.7(Max) | 4 | Active | 40 | 25 | - | SMD | - | -20°C ~ 70°C | Tape and Reel | C6S | 0.236 L x 0.138 W (6.00mm x 3.50mm) | Active | Crystal | 25 MHz | ±20ppm | 4 | 40 Ohms | 10pF | Fundamental | ±15ppm | 0.043 (1.10mm) | RoHS Compliant | - | ||
![]() CAA-24.576-18-1520-R Aker Technology | In Stock | - | - | - | - | EAR99 | ±3 | ±20 | ±15 | 8541.60.00.80 | 18 | 70 | - | -20 | Fundamental | Surface Mount | - | 4.6(Max) | - | 4.8(Max) | 2 | - | 40 | 24.576 | HC-49 | HC-49/US SMD | - | - | Tape and Reel | - | - | Active | Crystal | - | - | 2 | - | - | - | - | - | RoHS Compliant | - | ||
![]() C1E-36.000-12-1520-R Aker Technology | 24 |
| - | Surface Mount | 4-SMD, No Lead | EAR99 | ±3 | ±20 | ±15 | 8541.60.00.80 | 12 | 60 | Aker Technology USA | -10 | Fundamental | Surface Mount | Tape & Reel (TR) | 0.5(Max) | 2.1(Max) | 1.7(Max) | 4 | Active | 60 | 36 | - | SMD | - | -20°C ~ 70°C | Tape and Reel | C1E | 0.079 L x 0.063 W (2.00mm x 1.60mm) | Active | Crystal | 36 MHz | ±20ppm | 4 | 80 Ohms | 12pF | Fundamental | ±15ppm | 0.020 (0.50mm) | RoHS Compliant | - | ||
![]() C16-27.000-8-1520-R Aker Technology | 24 |
| - | Surface Mount | 4-SMD, No Lead | EAR99 | ±3 | ±20 | ±15 | 8541.60.00.80 | 8 | 70 | Aker Technology USA | -10 | Fundamental | Surface Mount | Tape & Reel (TR) | 0.4(Max) | 1.6 | 1.2 | 4 | Active | 150 | 27 | - | SMD | - | -20°C ~ 70°C | Tape and Reel | C16 | 0.063 L x 0.047 W (1.60mm x 1.20mm) | Active | Crystal | 27 MHz | ±20ppm | 4 | 120 Ohms | 8pF | Fundamental | ±15ppm | 0.016 (0.40mm) | RoHS Compliant | - |