- Frequency
- Operating Temperature
- Package
- Type
- Frequency Stability
- Frequency Tolerance
- Load Capacitance
- Mounting Type
- Package / Case
- Size / Dimension
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Aker Technology Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | ECCN (US) | Frequency Aging (ppm/Year) | Frequency Stability (ppm) | Frequency Tolerance (ppm) | HTS | Load Capacitance (pF) | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature (°C) | Mode of Oscillation | Mounting | Package | Package Height | Package Length | Package Width | PCB changed | Product Status | Series Resistance (Ohm) | Standard Frequency (MHz) | Standard Package Name | Supplier Package | Supplier Temperature Grade | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Type | Max Operating Temperature | Min Operating Temperature | HTS Code | Frequency | Frequency Stability | Pin Count | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Aging | Crystal/Resonator Type | Series Resistance | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C2E-20.480-8-1530-X-R Aker Technology | 36 |
| - | - | Surface Mount | 4-SMD, No Lead | - | EAR99 | ±3 | ±30 | ±15 | 8541.60.00.80 | 8 | 85 | Aker Technology USA | -40 | Fundamental | Surface Mount | Tape & Reel (TR) | 0.6(Max) | 2.6(Max) | 2.1(Max) | 4 | Active | 100 | 20.48 | - | SMD | Extended | -40°C ~ 85°C | Tape and Reel | C2E | 0.098 L x 0.079 W (2.50mm x 2.00mm) | Active | Crystal | - | - | - | 20.48 MHz | ±30ppm | 4 | - | 100 Ohms | 8pF | Fundamental | ±15ppm | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | RoHS Compliant | - | ||
![]() C7S-16.384-12-1530-X-R Aker Technology | 929 |
| - | - | Surface Mount | 4-SMD, No Lead | - | EAR99 | ±3 | ±30 | ±15 | 8541.60.00.80 | 12 | 85 | Aker Technology USA | -40 | Fundamental | Surface Mount | Tape & Reel (TR) | 1.1(Max) | 5.2(Max) | 7.2(Max) | 4 | Active | 45 | 16.384 | - | SMD | Extended | -40°C ~ 85°C | Tape and Reel | C7S | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Active | Crystal | - | - | - | 16.384 MHz | ±30ppm | 4 | - | 45 Ohms | 12pF | Fundamental | ±15ppm | - | - | - | - | - | 0.043 (1.10mm) | - | - | - | RoHS Compliant | - | ||
![]() C3E-32.000-12-1010-X Aker Technology | 4021 | - | - | Surface Mount | - | SMD/SMT | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | - | 85°C | -40°C | - | 32MHz | 10 ppm | - | - | - | 12pF | - | 0.001% | - | - | - | 50Ohm | 750μm | - | 3.2mm | 2.5mm | No SVHC | RoHS Compliant | - | ||
![]() CA-12.000-18-3050-X Aker Technology | 274 | - | - | Through Hole | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | 8541.60.00.50 | 12MHz | 50 ppm | - | 12MHz | - | 18pF | - | 0.003% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 50Ohm | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() C5S-13.560-12-1520-R Aker Technology | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | EAR99 | ±3 | ±20 | ±15 | 8541.60.00.80 | 12 | 70 | Aker Technology USA | -10 | Fundamental | Surface Mount | Tape & Reel (TR) | 1(Max) | 5 | 3.2 | 4 | Active | 35 | 13.56 | - | SMD | - | -20°C ~ 70°C | Tape and Reel | C5S | 0.197 L x 0.126 W (5.00mm x 3.20mm) | Active | Crystal | - | - | - | 13.56 MHz | ±20ppm | 4 | - | 70 Ohms | 12pF | Fundamental | ±15ppm | - | - | - | - | - | 0.039 (1.00mm) | - | - | - | RoHS Compliant | - | ||
![]() CAA-4.9152-20-1520-R Aker Technology | In Stock | - | - | - | - | - | - | EAR99 | ±3 | ±20 | ±15 | 8541.60.00.80 | 20 | 70 | - | -20 | Fundamental | Surface Mount | - | 4.6(Max) | - | 4.8(Max) | 2 | - | 120 | 4.9152 | HC-49 | HC-49/US SMD | - | - | Tape and Reel | - | - | Active | Crystal | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() C3E-27.120-10-50100-X1-R Aker Technology | 23 |
| - | - | Surface Mount | 4-SMD, No Lead | - | EAR99 | ±3 | ±100 | ±50 | 8541.60.00.80 | 10 | 125 | Aker Technology USA | -40 | Fundamental | Surface Mount | Tape & Reel (TR) | 0.75(Max) | 3.4(Max) | 2.7(Max) | 4 | Active | 100 | 27.12 | - | SMD | Automotive | -40°C ~ 125°C | Tape and Reel | C3E | 0.126 L x 0.098 W (3.20mm x 2.50mm) | Active | Crystal | - | - | - | 27.12 MHz | ±100ppm | 4 | - | 100 Ohms | 10pF | Fundamental | ±50ppm | - | - | - | - | - | 0.030 (0.75mm) | - | - | - | RoHS Compliant | AEC-Q200 | ||
![]() C3E-20.000-8-50100-X1-R Aker Technology | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | EAR99 | ±3 | ±100 | ±50 | 8541.60.00.80 | 8 | 125 | Aker Technology USA | -40 | Fundamental | Surface Mount | Tape & Reel (TR) | 0.75(Max) | 3.4(Max) | 2.7(Max) | 4 | Active | 100 | 20 | - | SMD | Automotive | -40°C ~ 125°C | Tape and Reel | C3E | 0.126 L x 0.098 W (3.20mm x 2.50mm) | Active | Crystal | - | - | - | 20 MHz | ±100ppm | 4 | - | 100 Ohms | 8pF | Fundamental | ±50ppm | - | - | - | - | - | 0.030 (0.75mm) | - | - | - | RoHS Compliant | AEC-Q200 | ||
![]() C6S-13.000-12-1530-X-R Aker Technology | 14 |
| - | - | Surface Mount | 4-SMD, No Lead | - | EAR99 | ±3 | ±30 | ±15 | 8541.60.00.80 | 12 | 85 | Aker Technology USA | -40 | Fundamental | Surface Mount | Tape & Reel (TR) | 1.2(Max) | 6.2(Max) | 3.7(Max) | 4 | Active | 50 | 13 | - | SMD | Extended | -40°C ~ 85°C | Tape and Reel | C6S | 0.236 L x 0.138 W (6.00mm x 3.50mm) | Active | Crystal | - | - | - | 13 MHz | ±30ppm | 4 | - | 60 Ohms | 12pF | Fundamental | ±15ppm | - | - | - | - | - | 0.043 (1.10mm) | - | - | - | RoHS Compliant | - | ||
![]() C5S-11.0592-10-1530-X-R Aker Technology | 14 |
| - | - | Surface Mount | 4-SMD, No Lead | - | EAR99 | ±3 | ±30 | ±15 | 8541.60.00.80 | 10 | 85 | Aker Technology USA | -40 | Fundamental | Surface Mount | Tape & Reel (TR) | 1(Max) | 5 | 3.2 | 4 | Active | 45 | 11.0592 | - | SMD | Extended | -40°C ~ 85°C | Tape and Reel | C5S | 0.197 L x 0.126 W (5.00mm x 3.20mm) | Active | Crystal | - | - | - | 11.0592 MHz | ±30ppm | 4 | - | 90 Ohms | 10pF | Fundamental | ±15ppm | - | - | - | - | - | 0.039 (1.00mm) | - | - | - | RoHS Compliant | - | ||
![]() C3E-26.000-8-1530-X-R Aker Technology | 23 |
| - | - | Surface Mount | 4-SMD, No Lead | - | EAR99 | ±3 | ±30 | ±15 | 8541.60.00.80 | 8 | 85 | Aker Technology USA | -40 | Fundamental | Surface Mount | Tape & Reel (TR) | 0.75(Max) | 3.4(Max) | 2.7(Max) | 4 | Active | 40 | 26 | - | SMD | Extended | -40°C ~ 85°C | Tape and Reel | C3E | 0.126 L x 0.098 W (3.20mm x 2.50mm) | Active | Crystal | - | - | - | 26 MHz | ±30ppm | 4 | - | 100 Ohms | 8pF | Fundamental | ±15ppm | - | - | - | - | - | 0.030 (0.75mm) | - | - | - | RoHS Compliant | - | ||
![]() CAA-4.096-18-1530-X-R Aker Technology | In Stock | - | - | - | - | - | - | EAR99 | ±3 | ±30 | ±15 | 8541.60.00.80 | 18 | 85 | - | -40 | Fundamental | Surface Mount | - | 4.6(Max) | - | 4.8(Max) | 2 | - | 120 | 4.096 | HC-49 | HC-49/US SMD | Extended | - | Tape and Reel | - | - | Active | Crystal | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CAA-8.000-20-1520-R Aker Technology | 23 |
| - | - | - | - | - | EAR99 | ±3 | ±20 | ±15 | 8541.60.00.80 | 20 | 70 | - | -20 | Fundamental | Surface Mount | - | 4.6(Max) | - | 4.8(Max) | 2 | - | 60 | 8 | HC-49 | HC-49/US SMD | - | - | Tape and Reel | - | - | Active | Crystal | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() C2E-27.000-8-1520-R Aker Technology | 243 |
| - | - | Surface Mount | 4-SMD, No Lead | - | EAR99 | ±3 | ±20 | ±15 | 8541.60.00.80 | 8 | 70 | Aker Technology USA | -10 | Fundamental | Surface Mount | Tape & Reel (TR) | 0.6(Max) | 2.6(Max) | 2.1(Max) | 4 | Active | 100 | 27 | - | SMD | - | -20°C ~ 70°C | Tape and Reel | C2E | 0.098 L x 0.079 W (2.50mm x 2.00mm) | Active | Crystal | - | - | - | 27 MHz | ±20ppm | 4 | - | 100 Ohms | 8pF | Fundamental | ±15ppm | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | RoHS Compliant | - | ||
![]() CAA-25.000-20-1520-R Aker Technology | 23 |
| - | - | - | - | - | EAR99 | ±3 | ±20 | ±15 | 8541.60.00.80 | 20 | 70 | - | -20 | Fundamental | Surface Mount | - | 4.6(Max) | - | 4.8(Max) | 2 | - | 40 | 25 | HC-49 | HC-49/US SMD | - | - | Tape and Reel | - | - | Active | Crystal | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() C1E-54.000-8-1520-R Aker Technology | 243 |
| - | - | Surface Mount | 4-SMD, No Lead | - | EAR99 | ±3 | ±20 | ±15 | 8541.60.00.80 | 8 | 60 | Aker Technology USA | -10 | Fundamental | Surface Mount | Tape & Reel (TR) | 0.5(Max) | 2.1(Max) | 1.7(Max) | 4 | Active | 60 | 54 | - | SMD | - | -20°C ~ 70°C | Tape and Reel | C1E | 0.079 L x 0.063 W (2.00mm x 1.60mm) | Active | Crystal | - | - | - | 54 MHz | ±20ppm | 4 | - | 60 Ohms | 8pF | Fundamental | ±15ppm | - | - | - | - | - | 0.020 (0.50mm) | - | - | - | RoHS Compliant | - | ||
![]() C1E-27.000-10-1520-R Aker Technology | 1123 |
| - | - | Surface Mount | 4-SMD, No Lead | - | EAR99 | ±3 | ±20 | ±15 | 8541.60.00.80 | 10 | 60 | Aker Technology USA | -10 | Fundamental | Surface Mount | Tape & Reel (TR) | 0.5(Max) | 2.1(Max) | 1.7(Max) | 4 | Active | 80 | 27 | - | SMD | - | -20°C ~ 70°C | Tape and Reel | C1E | 0.079 L x 0.063 W (2.00mm x 1.60mm) | Active | Crystal | - | - | - | 27 MHz | ±20ppm | 4 | - | 100 Ohms | 10pF | Fundamental | ±15ppm | - | - | - | - | - | 0.020 (0.50mm) | - | - | - | RoHS Compliant | - | ||
![]() C3E-13.000-8-1520-R Aker Technology | 14 |
| - | - | Surface Mount | 4-SMD, No Lead | - | EAR99 | ±3 | ±20 | ±15 | 8541.60.00.80 | 8 | 70 | Aker Technology USA | -10 | Fundamental | Surface Mount | Tape & Reel (TR) | 0.75(Max) | 3.4(Max) | 2.7(Max) | 4 | Active | 80 | 13 | - | SMD | - | -20°C ~ 70°C | Tape and Reel | C3E | 0.126 L x 0.098 W (3.20mm x 2.50mm) | Active | Crystal | - | - | - | 13 MHz | ±20ppm | 4 | - | 100 Ohms | 8pF | Fundamental | ±15ppm | - | - | - | - | - | 0.030 (0.75mm) | - | - | - | RoHS Compliant | - | ||
![]() C7S-32.000-10-1520-R Aker Technology | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | EAR99 | ±3 | ±20 | ±15 | 8541.60.00.80 | 10 | 70 | Aker Technology USA | -10 | Fundamental | Surface Mount | Tape & Reel (TR) | 1.1(Max) | 5.2(Max) | 7.2(Max) | 4 | Active | 30 | 32 | - | SMD | - | -20°C ~ 70°C | Tape and Reel | C7S | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Active | Crystal | - | - | - | 32 MHz | ±20ppm | 4 | - | 20 Ohms | 10pF | Fundamental | ±15ppm | - | - | - | - | - | 0.043 (1.10mm) | - | - | - | RoHS Compliant | - | ||
![]() CAA-30.000-20-1520-R Aker Technology | 23 |
| - | - | - | - | - | EAR99 | ±3 | ±20 | ±15 | 8541.60.00.80 | 20 | 70 | - | -20 | Fundamental | Surface Mount | - | 4.6(Max) | - | 4.8(Max) | 2 | - | 40 | 30 | HC-49 | HC-49/US SMD | - | - | Tape and Reel | - | - | Active | Crystal | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |