- Frequency
- Operating Temperature
- Package
- Type
- Frequency Stability
- Frequency Tolerance
- Load Capacitance
- Mounting Type
- Package / Case
- Size / Dimension
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Aker Technology Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | ECCN (US) | Frequency Aging (ppm/Year) | Frequency Stability (ppm) | Frequency Tolerance (ppm) | HTS | Load Capacitance (pF) | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature (°C) | Mode of Oscillation | Mounting | Package | Package Height | Package Length | Package Width | PCB changed | Product Status | Series Resistance (Ohm) | Standard Frequency (MHz) | Standard Package Name | Supplier Package | Supplier Temperature Grade | Operating Temperature | Packaging | Series | Size / Dimension | Pbfree Code | Part Status | Type | Max Operating Temperature | Min Operating Temperature | Frequency | Frequency Stability | Pin Count | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Crystal/Resonator Type | Series Resistance | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C2E-37.400-8-1520-R Aker Technology | 243 |
| - | - | Surface Mount | 4-SMD, No Lead | - | EAR99 | ±3 | ±20 | ±15 | 8541.60.00.80 | 8 | 70 | Aker Technology USA | -10 | Fundamental | Surface Mount | Tape & Reel (TR) | 0.6(Max) | 2.6(Max) | 2.1(Max) | 4 | Active | 70 | 37.4 | - | SMD | - | -20°C ~ 70°C | Tape and Reel | C2E | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | Active | Crystal | - | - | 37.4 MHz | ±20ppm | 4 | - | 70 Ohms | 8pF | Fundamental | ±15ppm | - | - | - | - | 0.026 (0.65mm) | - | - | - | RoHS Compliant | - | ||
![]() C6S-11.0592-12-3030-X Aker Technology | 414 |
| - | Surface Mount | - | SMD/SMT | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | yes | - | - | 85°C | -40°C | 11.0592MHz | 30 ppm | - | 11.0592MHz | - | 12pF | - | 0.003% | 100 µW | PARALLEL - FUNDAMENTAL | 80Ohm | 1mm | - | 6mm | 3.5mm | No SVHC | RoHS Compliant | - | ||
![]() C3E-30.000-10-1520-R Aker Technology | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | EAR99 | ±3 | ±20 | ±15 | 8541.60.00.80 | 10 | 70 | Aker Technology USA | -10 | Fundamental | Surface Mount | Tape & Reel (TR) | 0.75(Max) | 3.4(Max) | 2.7(Max) | 4 | Active | 40 | 30 | - | SMD | - | -20°C ~ 70°C | Tape and Reel | C3E | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | Active | Crystal | - | - | 30 MHz | ±20ppm | 4 | - | 50 Ohms | 10pF | Fundamental | ±15ppm | - | - | - | - | 0.030 (0.75mm) | - | - | - | RoHS Compliant | - | ||
![]() C16-24.000-10-1520-R Aker Technology | 47 |
| - | - | Surface Mount | 4-SMD, No Lead | - | EAR99 | ±3 | ±20 | ±15 | 8541.60.00.80 | 10 | 70 | Aker Technology USA | -10 | Fundamental | Surface Mount | Tape & Reel (TR) | 0.4(Max) | 1.6 | 1.2 | 4 | Active | 150 | 24 | - | SMD | - | -20°C ~ 70°C | Tape and Reel | C16 | 0.063 L x 0.047 W (1.60mm x 1.20mm) | - | Active | Crystal | - | - | 24 MHz | ±20ppm | 4 | - | 120 Ohms | 10pF | Fundamental | ±15ppm | - | - | - | - | 0.016 (0.40mm) | - | - | - | RoHS Compliant | - | ||
![]() C1E-33.000-10-1520-R Aker Technology | 10 |
| - | - | Surface Mount | 4-SMD, No Lead | - | EAR99 | ±3 | ±20 | ±15 | 8541.60.00.80 | 10 | 60 | Aker Technology USA | -10 | Fundamental | Surface Mount | Tape & Reel (TR) | 0.5(Max) | 2.1(Max) | 1.7(Max) | 4 | Active | 80 | 33 | - | SMD | - | -20°C ~ 70°C | Tape and Reel | C1E | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | Active | Crystal | - | - | 33 MHz | ±20ppm | 4 | - | 80 Ohms | 10pF | Fundamental | ±15ppm | - | - | - | - | 0.020 (0.50mm) | - | - | - | RoHS Compliant | - | ||
![]() C7S-32.000-8-1520-R Aker Technology | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | EAR99 | ±3 | ±20 | ±15 | 8541.60.00.80 | 8 | 70 | Aker Technology USA | -10 | Fundamental | Surface Mount | Tape & Reel (TR) | 1.1(Max) | 5.2(Max) | 7.2(Max) | 4 | Active | 30 | 32 | - | SMD | - | -20°C ~ 70°C | Tape and Reel | C7S | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | Active | Crystal | - | - | 32 MHz | ±20ppm | 4 | - | 20 Ohms | 8pF | Fundamental | ±15ppm | - | - | - | - | 0.043 (1.10mm) | - | - | - | RoHS Compliant | - | ||
![]() C1E-31.250-8-1530-X-R Aker Technology | 27 |
| - | - | Surface Mount | 4-SMD, No Lead | - | EAR99 | ±3 | ±30 | ±15 | 8541.60.00.80 | 8 | 85 | Aker Technology USA | -40 | Fundamental | Surface Mount | Tape & Reel (TR) | 0.5(Max) | 2.1(Max) | 1.7(Max) | 4 | Active | 80 | 31.25 | - | SMD | Extended | -40°C ~ 85°C | Tape and Reel | C1E | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | Active | Crystal | - | - | 31.25 MHz | ±30ppm | 4 | - | 80 Ohms | 8pF | Fundamental | ±15ppm | - | - | - | - | 0.020 (0.50mm) | - | - | - | RoHS Compliant | - | ||
![]() C2E-30.720-12-1530-X-R Aker Technology | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | EAR99 | ±3 | ±30 | ±15 | 8541.60.00.80 | 12 | 85 | Aker Technology USA | -40 | Fundamental | Surface Mount | Tape & Reel (TR) | 0.6(Max) | 2.6(Max) | 2.1(Max) | 4 | Active | 70 | 30.72 | - | SMD | Extended | -40°C ~ 85°C | Tape and Reel | C2E | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | Active | Crystal | - | - | 30.72 MHz | ±30ppm | 4 | - | 70 Ohms | 12pF | Fundamental | ±15ppm | - | - | - | - | 0.026 (0.65mm) | - | - | - | RoHS Compliant | - | ||
![]() C3E-48.000-10-1520-R Aker Technology | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | EAR99 | ±3 | ±20 | ±15 | 8541.60.00.80 | 10 | 70 | Aker Technology USA | -10 | Fundamental | Surface Mount | Tape & Reel (TR) | 0.75(Max) | 3.4(Max) | 2.7(Max) | 4 | Active | 40 | 48 | - | SMD | - | -20°C ~ 70°C | Tape and Reel | C3E | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | Active | Crystal | - | - | 48 MHz | ±20ppm | 4 | - | 50 Ohms | 10pF | Fundamental | ±15ppm | - | - | - | - | 0.030 (0.75mm) | - | - | - | RoHS Compliant | - | ||
![]() C2E-50.000-8-1520-R Aker Technology | 27 |
| - | - | Surface Mount | 4-SMD, No Lead | - | EAR99 | ±3 | ±20 | ±15 | 8541.60.00.80 | 8 | 70 | Aker Technology USA | -10 | Fundamental | Surface Mount | Tape & Reel (TR) | 0.6(Max) | 2.6(Max) | 2.1(Max) | 4 | Active | 70 | 50 | - | SMD | - | -20°C ~ 70°C | Tape and Reel | C2E | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | Active | Crystal | - | - | 50 MHz | ±20ppm | 4 | - | 70 Ohms | 8pF | Fundamental | ±15ppm | - | - | - | - | 0.026 (0.65mm) | - | - | - | RoHS Compliant | - | ||
![]() C16-32.000-12-1520-R Aker Technology | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | EAR99 | ±3 | ±20 | ±15 | 8541.60.00.80 | 12 | 70 | Aker Technology USA | -10 | Fundamental | Surface Mount | Tape & Reel (TR) | 0.4(Max) | 1.6 | 1.2 | 4 | Active | 100 | 32 | - | SMD | - | -20°C ~ 70°C | Tape and Reel | C16 | 0.063 L x 0.047 W (1.60mm x 1.20mm) | - | Active | Crystal | - | - | 32 MHz | ±20ppm | 4 | - | 100 Ohms | 12pF | Fundamental | ±15ppm | - | - | - | - | 0.016 (0.40mm) | - | - | - | RoHS Compliant | - | ||
![]() C7S-27.000-8-1530-X-R Aker Technology | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | EAR99 | ±3 | ±30 | ±15 | 8541.60.00.80 | 8 | 85 | Aker Technology USA | -40 | Fundamental | Surface Mount | Tape & Reel (TR) | 1.1(Max) | 5.2(Max) | 7.2(Max) | 4 | Active | 30 | 27 | - | SMD | Extended | -40°C ~ 85°C | Tape and Reel | C7S | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | Active | Crystal | - | - | 27 MHz | ±30ppm | 4 | - | 30 Ohms | 8pF | Fundamental | ±15ppm | - | - | - | - | 0.043 (1.10mm) | - | - | - | RoHS Compliant | - | ||
![]() C3E-33.333-8-1520-R Aker Technology | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | EAR99 | ±3 | ±20 | ±15 | 8541.60.00.80 | 8 | 70 | Aker Technology USA | -10 | Fundamental | Surface Mount | Tape & Reel (TR) | 0.75(Max) | 3.4(Max) | 2.7(Max) | 4 | Active | 40 | 33.333 | - | SMD | - | -20°C ~ 70°C | Tape and Reel | C3E | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | Active | Crystal | - | - | 33.333 MHz | ±20ppm | 4 | - | 50 Ohms | 8pF | Fundamental | ±15ppm | - | - | - | - | 0.030 (0.75mm) | - | - | - | RoHS Compliant | - | ||
![]() C1E-48.000-10-1520-R Aker Technology | 327 |
| - | - | Surface Mount | 4-SMD, No Lead | - | EAR99 | ±3 | ±20 | ±15 | 8541.60.00.80 | 10 | 60 | Aker Technology USA | -10 | Fundamental | Surface Mount | Tape & Reel (TR) | 0.5(Max) | 2.1(Max) | 1.7(Max) | 4 | Active | 60 | 48 | - | SMD | - | -20°C ~ 70°C | Tape and Reel | C1E | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | Active | Crystal | - | - | 48 MHz | ±20ppm | 4 | - | 60 Ohms | 10pF | Fundamental | ±15ppm | - | - | - | - | 0.020 (0.50mm) | - | - | - | RoHS Compliant | - | ||
![]() C7S-25.000-12-1520-R Aker Technology | 1227 |
| - | - | Surface Mount | 4-SMD, No Lead | - | EAR99 | ±3 | ±20 | ±15 | 8541.60.00.80 | 12 | 70 | Aker Technology USA | -10 | Fundamental | Surface Mount | Tape & Reel (TR) | 1.1(Max) | 5.2(Max) | 7.2(Max) | 4 | Active | 30 | 25 | - | SMD | - | -20°C ~ 70°C | Tape and Reel | C7S | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | Active | Crystal | - | - | 25 MHz | ±20ppm | 4 | - | 30 Ohms | 12pF | Fundamental | ±15ppm | - | - | - | - | 0.043 (1.10mm) | - | - | - | RoHS Compliant | - | ||
![]() C16-36.000-10-1520-R Aker Technology | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | EAR99 | ±3 | ±20 | ±15 | 8541.60.00.80 | 10 | 70 | Aker Technology USA | -10 | Fundamental | Surface Mount | Tape & Reel (TR) | 0.4(Max) | 1.6 | 1.2 | 4 | Active | 100 | 36 | - | SMD | - | -20°C ~ 70°C | Tape and Reel | C16 | 0.063 L x 0.047 W (1.60mm x 1.20mm) | - | Active | Crystal | - | - | 36 MHz | ±20ppm | 4 | - | 100 Ohms | 10pF | Fundamental | ±15ppm | - | - | - | - | 0.016 (0.40mm) | - | - | - | RoHS Compliant | - | ||
![]() CAA-10.000-20-1520-R Aker Technology | In Stock | - | - | - | - | - | - | EAR99 | ±3 | ±20 | ±15 | 8541.60.00.80 | 20 | 70 | - | -20 | Fundamental | Surface Mount | - | 4.6(Max) | - | 4.8(Max) | 2 | - | 50 | 10 | HC-49 | HC-49/US SMD | - | - | Tape and Reel | - | - | - | Active | Crystal | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() C1E-30.720-8-1520-R Aker Technology | 1227 |
| - | - | Surface Mount | 4-SMD, No Lead | - | EAR99 | ±3 | ±20 | ±15 | 8541.60.00.80 | 8 | 60 | Aker Technology USA | -10 | Fundamental | Surface Mount | Tape & Reel (TR) | 0.5(Max) | 2.1(Max) | 1.7(Max) | 4 | Active | 80 | 30.72 | - | SMD | - | -20°C ~ 70°C | Tape and Reel | C1E | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | Active | Crystal | - | - | 30.72 MHz | ±20ppm | 4 | - | 80 Ohms | 8pF | Fundamental | ±15ppm | - | - | - | - | 0.020 (0.50mm) | - | - | - | RoHS Compliant | - | ||
![]() C3E-12.000-12-1530-X-R Aker Technology | 27 |
| - | - | Surface Mount | 4-SMD, No Lead | - | EAR99 | ±3 | ±30 | ±15 | 8541.60.00.80 | 12 | 85 | Aker Technology USA | -40 | Fundamental | Surface Mount | Tape & Reel (TR) | 0.75(Max) | 3.4(Max) | 2.7(Max) | 4 | Active | 80 | 12 | - | SMD | Extended | -40°C ~ 85°C | Tape and Reel | C3E | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | Active | Crystal | - | - | 12 MHz | ±30ppm | 4 | - | 100 Ohms | 12pF | Fundamental | ±15ppm | - | - | - | - | 0.030 (0.75mm) | - | - | - | RoHS Compliant | - | ||
![]() C7S-6.000-12-1530-X-R Aker Technology | 1227 |
| - | - | Surface Mount | 4-SMD, No Lead | - | EAR99 | ±3 | ±30 | ±15 | 8541.60.00.80 | 12 | 85 | Aker Technology USA | -40 | Fundamental | Surface Mount | Tape & Reel (TR) | 1.1(Max) | 5.2(Max) | 7.2(Max) | 4 | Active | 110 | 6 | - | SMD | Extended | -40°C ~ 85°C | Tape and Reel | C7S | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | Active | Crystal | - | - | 6 MHz | ±30ppm | 4 | - | 110 Ohms | 12pF | Fundamental | ±15ppm | - | - | - | - | 0.043 (1.10mm) | - | - | - | RoHS Compliant | - |