- Frequency
- Operating Temperature
- Package
- Type
- Frequency Stability
- Frequency Tolerance
- Load Capacitance
- Mounting Type
- Package / Case
- Size / Dimension
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Aker Technology Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Packaging | Pbfree Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Frequency | Frequency Stability | Operating Frequency | Load Capacitance | Frequency Tolerance | Accuracy | Drive Level | Aging | Crystal/Resonator Type | Series Resistance | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C3E-13.000-12-1010-X Aker Technology | 1036 | - | - | Surface Mount | SMD/SMT | 4 | Cut Tape | - | 85°C | -40°C | - | - | 13MHz | 10 ppm | - | 12pF | 0.001% | 0.001 % | - | - | - | 100Ohm | 750μm | 3.2mm | 2.5mm | No SVHC | RoHS Compliant | - | ||
![]() C-10.000-18-3050-X Aker Technology | In Stock | - | - | - | - | 2 | - | - | 85°C | -40°C | - | - | 10MHz | 50 ppm | - | 18pF | 0.003% | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() C-14.7456-18-3050-X Aker Technology | In Stock | - | - | - | - | 2 | - | - | 85°C | -40°C | - | - | 14.7456MHz | 50 ppm | - | 18pF | 0.003% | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() C3E-14.7456-12-3030-X Aker Technology | 407 | - | - | Surface Mount | SMD/SMT | 4 | Cut Tape | yes | 85°C | -40°C | TAPE NAD REEL | - | 14.7456MHz | 30 ppm | 14.7456MHz | 12pF | 0.003% | 0.003 % | 100 µW | - | PARALLEL - FUNDAMENTAL | 100Ohm | 750μm | 3.2mm | 2.5mm | No SVHC | RoHS Compliant | - | ||
![]() C-4.000-18-3050-X Aker Technology | In Stock | - | - | - | - | 2 | - | - | 85°C | -40°C | - | - | 4MHz | 50 ppm | - | 18pF | 0.003% | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() C3E-14.31818-12-3030-X Aker Technology | In Stock | - | - | Surface Mount | SMD/SMT | 4 | Cut Tape | - | 85°C | -40°C | TR; BULK | - | 14.31818MHz | 30 ppm | 14.31818MHz | 12pF | 0.003% | 0.003 % | 100 µW | - | PARALLEL - FUNDAMENTAL | 100Ohm | 750μm | 3.2mm | 2.5mm | No SVHC | RoHS Compliant | - | ||
![]() C-2.4576-18-3050-X Aker Technology | In Stock | - | - | - | - | 2 | - | - | 85°C | -40°C | - | - | 2.4576MHz | 50 ppm | - | 18pF | 0.003% | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() C-32.000-18-3050-X Aker Technology | In Stock | - | - | - | - | 2 | - | - | 85°C | -40°C | - | - | 32MHz | 50 ppm | - | 18pF | 0.003% | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() CA-20.000-18-3050-X Aker Technology | In Stock | - | Datasheet | Through Hole | - | 2 | - | - | 85°C | -40°C | - | - | 20MHz | 50 ppm | - | 18pF | 0.003% | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() C2E-16.000-12-3030-X Aker Technology | 65 | - | - | Surface Mount | SMD/SMT | 4 | Cut Tape | - | 85°C | -40°C | - | - | 16MHz | 30 ppm | - | 12pF | 0.003% | 0.003 % | - | - | - | 100Ohm | 600μm | 2.5mm | 2mm | No SVHC | RoHS Compliant | - | ||
![]() CAA-3.579545-18-3050-X Aker Technology | In Stock | - | Datasheet | Surface Mount | SMD/SMT | 2 | Cut Tape | - | 85°C | -40°C | - | - | 3.579545MHz | 50 ppm | - | 18pF | 0.003% | 0.003 % | - | - | - | 200Ohm | 4.6mm | 13.5mm | 4.8mm | No SVHC | RoHS Compliant | - | ||
![]() CA-32.000-18-3050-X Aker Technology | In Stock | - | Datasheet | Through Hole | - | 2 | - | - | 85°C | -40°C | - | - | 32MHz | 50 ppm | - | 18pF | 0.003% | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() C3E-19.200-12-1010-X Aker Technology | 7348 | - | - | Surface Mount | SMD/SMT | 4 | Cut Tape | - | 85°C | -40°C | - | - | 19.2MHz | 10 ppm | - | 12pF | 0.001% | 0.001 % | - | - | - | 100Ohm | 750μm | 3.2mm | 2.5mm | No SVHC | RoHS Compliant | - | ||
![]() C7S-12.000-12-3030-X Aker Technology | 2556 | - | - | Surface Mount | SMD/SMT | 4 | Cut Tape | - | 85°C | -40°C | TR | - | 12MHz | 30 ppm | 12MHz | 12pF | 0.003% | - | 100 µW | - | PARALLEL - FUNDAMENTAL | 60Ohm | 1.1mm | 7mm | 5mm | No SVHC | RoHS Compliant | - | ||
![]() CA-16.000-18-3050-X Aker Technology | 824 | - | - | Through Hole | - | 2 | - | - | 85°C | -40°C | - | 8541.60.00.50 | 16MHz | 50 ppm | 16MHz | 18pF | 0.003% | - | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 40Ohm | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() C6S-16.000-12-3030-X Aker Technology | 748 | - | - | Surface Mount | SMD/SMT | 4 | Cut Tape | - | 85°C | -40°C | - | - | 16MHz | 30 ppm | - | 12pF | 0.003% | 0.003 % | - | - | - | 60Ohm | 1mm | 6mm | 3.5mm | No SVHC | RoHS Compliant | - | ||
![]() C7S-11.0592-12-3030-X Aker Technology | In Stock | - | - | Surface Mount | SMD/SMT | 4 | Cut Tape | - | 85°C | -40°C | - | - | 11.0592MHz | 30 ppm | - | 12pF | 0.003% | - | - | - | - | 60Ohm | 1.1mm | 7mm | 5mm | No SVHC | RoHS Compliant | - | ||
![]() CAA-10.000-18-3050-X Aker Technology | 162 | - | - | Surface Mount | SMD/SMT | 2 | Cut Tape | - | 85°C | -40°C | - | - | 10MHz | 50 ppm | - | 18pF | 0.003% | 0.003 % | - | - | - | 50Ohm | 4.6mm | 13.5mm | 4.8mm | No SVHC | RoHS Compliant | - | ||
![]() C5S-18.432-12-3030-X Aker Technology | In Stock | - | - | Surface Mount | SMD/SMT | 4 | - | - | 85°C | -40°C | - | - | 18.432MHz | 30 ppm | - | 12pF | 0.003% | 0.003 % | - | - | - | 50Ohm | 1mm | 5mm | 3.2mm | No SVHC | RoHS Compliant | - | ||
![]() C5S-16.000-12-3030-X Aker Technology | 2125 | - | - | Surface Mount | SMD/SMT | 4 | Cut Tape | - | 85°C | -40°C | TR | - | 16MHz | 30 ppm | 16MHz | 12pF | 0.003% | 0.003 % | 100 µW | - | PARALLEL - FUNDAMENTAL | 50Ohm | 1mm | 5mm | 3.2mm | No SVHC | RoHS Compliant | - |