- Frequency
- Operating Temperature
- Package
- Type
- Frequency Stability
- Frequency Tolerance
- Load Capacitance
- Mounting Type
- Package / Case
- Size / Dimension
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Aker Technology Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | ECCN (US) | Frequency Aging (ppm/Year) | Frequency Stability (ppm) | Frequency Tolerance (ppm) | HTS | Load Capacitance (pF) | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature (°C) | Mode of Oscillation | Mounting | Package | Package Height | Package Length | Package Width | PCB changed | Product Status | Series Resistance (Ohm) | Standard Frequency (MHz) | Supplier Package | Supplier Temperature Grade | Operating Temperature | Packaging | Series | Size / Dimension | Pbfree Code | Part Status | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Frequency | Frequency Stability | Pin Count | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Accuracy | Drive Level | Aging | Crystal/Resonator Type | Series Resistance | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C5S-20.000-12-3030-X Aker Technology | In Stock | - | - | Surface Mount | - | SMD/SMT | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | - | - | 85°C | -40°C | TAPE AND REEL | - | 20MHz | 30 ppm | - | - | 20MHz | - | 12pF | - | 0.003% | 0.003 % | 100 µW | - | PARALLEL - FUNDAMENTAL | 50Ohm | 1mm | - | 5mm | 3.2mm | No SVHC | RoHS Compliant | - | - | ||
![]() C3E-24.000-12-3030-X Aker Technology | 350 | - | - | Surface Mount | - | SMD/SMT | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | - | - | 85°C | -40°C | TAPE AND REEL | - | 24MHz | 30 ppm | - | - | 24MHz | - | 12pF | - | 0.003% | 0.003 % | 100 µW | - | PARALLEL - FUNDAMENTAL | 100Ohm | 750μm | - | 3.2mm | 2.5mm | No SVHC | RoHS Compliant | - | - | ||
![]() CAA-8.000-18-3050-X Aker Technology | 13486 | - | - | Surface Mount | - | SMD/SMT | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | - | - | 85°C | -40°C | TAPE AND REEL | 8541.60.00.50 | 8MHz | 50 ppm | - | L13.5XB4.8XH4.6 (mm)/L0.531XB0.189XH0.181 (inch) | 8MHz | - | 18pF | - | 0.003% | 0.003 % | 1000 µW | - | PARALLEL - FUNDAMENTAL | 60Ohm | 4.6mm | - | 13.5mm | 4.8mm | No SVHC | RoHS Compliant | - | - | ||
![]() C3E-26.000-12-1010-X Aker Technology | 631 | - | - | Surface Mount | - | SMD/SMT | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | - | - | 85°C | -40°C | - | - | 26MHz | 10 ppm | - | - | - | - | 12pF | - | 0.001% | 0.001 % | - | - | - | 100Ohm | 750μm | - | 3.2mm | 2.5mm | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() C3E-20.000-12-1010-X Aker Technology | 223 | - | - | Surface Mount | - | SMD/SMT | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | - | - | 85°C | -40°C | TR | - | 20MHz | 10 ppm | - | - | 20MHz | - | 12pF | - | 0.001% | 0.001 % | 100 µW | - | PARALLEL - FUNDAMENTAL | 100Ohm | 750μm | - | 3.2mm | 2.5mm | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() C5S-11.0592-12-3030-X Aker Technology | In Stock | - | - | Surface Mount | - | SMD/SMT | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | - | - | 85°C | -40°C | - | - | 11.0592MHz | 30 ppm | - | - | - | - | 12pF | - | 0.003% | - | - | - | - | 90Ohm | 1mm | - | 5mm | 3.2mm | No SVHC | RoHS Compliant | - | - | ||
![]() C5S-24.000-12-3030-X Aker Technology | 1054 | - | - | Surface Mount | - | SMD/SMT | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | - | - | 85°C | -40°C | - | - | 24MHz | 30 ppm | - | - | - | - | 12pF | - | 0.003% | 0.003 % | - | - | - | 50Ohm | 1mm | - | 5mm | 3.2mm | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() C6S-18.432-12-3030-X Aker Technology | In Stock | - | - | Surface Mount | - | SMD/SMT | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | - | - | 85°C | -40°C | - | - | 18.432MHz | 30 ppm | - | - | - | - | 12pF | - | 0.003% | 0.003 % | - | - | - | 40Ohm | 1mm | - | 6mm | 3.5mm | No SVHC | RoHS Compliant | - | - | ||
![]() C5S-25.000-12-3030-X Aker Technology | 2156 | - | - | Surface Mount | - | SMD/SMT | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | - | - | 85°C | -40°C | TR | - | 25MHz | 30 ppm | - | L5.0XB3.2XH1.0 (mm)/L0.197XB0.126XH0.039 (inch) | 25MHz | - | 12pF | - | 0.003% | 0.003 % | 100 µW | - | PARALLEL - FUNDAMENTAL | 50Ohm | 1mm | - | 5mm | 3.2mm | No SVHC | RoHS Compliant | - | - | ||
![]() C6S-10.000-12-3030-X Aker Technology | In Stock | - | - | Surface Mount | - | SMD/SMT | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | - | - | 85°C | -40°C | - | - | 10MHz | 30 ppm | - | - | - | - | 12pF | - | 0.003% | - | - | - | - | 80Ohm | 1mm | - | 6mm | 3.5mm | No SVHC | RoHS Compliant | - | - | ||
![]() C6S-14.7456-12-3030-X Aker Technology | 733 | - | - | Surface Mount | - | SMD/SMT | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | - | - | 85°C | -40°C | - | - | 14.7456MHz | 30 ppm | - | - | - | - | 12pF | - | 0.003% | 0.003 % | - | - | - | 60Ohm | 1mm | - | 6mm | 3.5mm | No SVHC | RoHS Compliant | - | - | ||
![]() C3E-24.576-12-3030-X Aker Technology | 254 | - | - | Surface Mount | - | SMD/SMT | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | - | - | 85°C | -40°C | TR | - | 24.576MHz | 30 ppm | - | - | 24.576MHz | - | 12pF | - | 0.003% | 0.003 % | 100 µW | - | PARALLEL - FUNDAMENTAL | 100Ohm | 750μm | - | 3.2mm | 2.5mm | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() CA4-7.3728-18-3050-X Aker Technology | In Stock | - | - | Surface Mount | - | SMD/SMT | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | - | - | 85°C | -40°C | - | - | 7.3728MHz | 50 ppm | - | - | 7.3728MHz | - | 18pF | - | 0.003% | 0.003 % | 100 µW | - | PARALLEL - FUNDAMENTAL | 80Ohm | 5.2mm | - | 13mm | 4.7mm | No SVHC | RoHS Compliant | - | - | ||
![]() C5S-50.000-12-1530-X-R Aker Technology | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | EAR99 | ±3 | ±30 | ±15 | 8541.60.00.80 | 12 | 85 | Aker Technology USA | -40 | Fundamental | Surface Mount | Tape & Reel (TR) | 1(Max) | 5 | 3.2 | 4 | Active | 20 | 50 | SMD | Extended | -40°C ~ 85°C | Tape and Reel | C5S | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | Active | Crystal | - | - | - | - | 50 MHz | ±30ppm | 4 | - | - | 20 Ohms | 12pF | Fundamental | ±15ppm | - | - | - | - | - | - | 0.039 (1.00mm) | - | - | - | RoHS Compliant | - | - | ||
![]() CAA-16.000-18-3050-X Aker Technology | 1478 | - | - | Surface Mount | - | SMD/SMT | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | - | - | 85°C | -40°C | TR | 8541.60.00.50 | 16MHz | 50 ppm | - | L13.5XB4.8XH4.6 (mm)/L0.531XB0.189XH0.181 (inch) | 16MHz | - | 18pF | - | 0.003% | 0.003 % | 1000 µW | - | PARALLEL - FUNDAMENTAL | 40Ohm | 4.6mm | - | 13.5mm | 4.8mm | No SVHC | RoHS Compliant | - | - | ||
![]() CAA-4.9152-18-3050-X Aker Technology | 320 |
| - | Surface Mount | - | SMD/SMT | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | 8541.60.00.30 | 4.9152MHz | 50 ppm | - | L13.5XB4.8XH4.6 (mm)/L0.531XB0.189XH0.181 (inch) | 4.9152MHz | - | 18pF | - | 0.003% | 0.003 % | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 120Ohm | 4.6mm | - | 13.5mm | 4.8mm | No SVHC | RoHS Compliant | - | - | ||
![]() C7S-14.7456-12-3030-X Aker Technology | 195 | - | - | Surface Mount | - | SMD/SMT | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | - | - | 85°C | -40°C | - | - | 14.7456MHz | 30 ppm | - | - | - | - | 12pF | - | 0.003% | 0.003 % | - | - | - | 45Ohm | 1.1mm | - | 7mm | 5mm | No SVHC | RoHS Compliant | - | - | ||
![]() C3E-16.000-12-3030-X Aker Technology | 3409 | - | - | Surface Mount | - | SMD/SMT | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | yes | - | - | 85°C | -40°C | TAPE NAD REEL | - | 16MHz | 30 ppm | - | - | 16MHz | - | 12pF | - | 0.003% | 0.003 % | 100 µW | - | PARALLEL - FUNDAMENTAL | 100Ohm | 750μm | - | 3.2mm | 2.5mm | No SVHC | RoHS Compliant | - | - | ||
![]() C2E-24.000-12-3030-X Aker Technology | 885 | - | - | Surface Mount | - | SMD/SMT | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | yes | - | - | 85°C | -40°C | BULK | - | 24MHz | 30 ppm | - | - | 24MHz | - | 12pF | - | 0.003% | 0.003 % | 100 µW | - | PARALLEL - FUNDAMENTAL | 100Ohm | 600μm | - | 2.5mm | 2mm | No SVHC | RoHS Compliant | - | - | ||
![]() C7S-24.576-12-3030-X Aker Technology | In Stock | - | - | Surface Mount | - | SMD/SMT | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | 24.576MHz | 30 ppm | - | - | - | - | 12pF | - | 0.003% | - | - | - | - | 30Ohm | 1.1mm | - | 7mm | 5mm | No SVHC | RoHS Compliant | - | - |