- Frequency
- Operating Temperature
- Package
- Type
- Frequency Stability
- Frequency Tolerance
- Load Capacitance
- Mounting Type
- Package / Case
- Size / Dimension
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Aker Technology Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Type | Frequency | Frequency Stability | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C3E-16.000-9-1015-X-CT Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Strip | Active | -40°C ~ 85°C | C3E | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | 16 MHz | ±15ppm | 60 Ohms | 9pF | Fundamental | ±10ppm | 0.030 (0.75mm) | - | ||
![]() C1E-30.000-8-3050-X1-M Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -40°C ~ 125°C | C1E X1 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | MHz Crystal | 30 MHz | ±50ppm | 80 Ohms | 8pF | Fundamental | ±30ppm | 0.020 (0.50mm) | AEC-Q200 | ||
![]() C3E-16.000-10-3050-X1-M Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -40°C ~ 125°C | C3E X1 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | 16 MHz | ±50ppm | 60 Ohms | 10pF | Fundamental | ±30ppm | 0.030 (0.75mm) | AEC-Q200 | ||
![]() C3E-32.000-8-1010-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -10°C ~ 70°C | C3E | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | 32 MHz | ±10ppm | 50 Ohms | 8pF | Fundamental | ±10ppm | 0.030 (0.75mm) | - | ||
![]() C6S-7.3728-20-1015-X-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -40°C ~ 85°C | C6S | 0.236 L x 0.138 W (6.00mm x 3.50mm) | MHz Crystal | 7.3728 MHz | ±15ppm | 100 Ohms | 20pF | Fundamental | ±10ppm | 0.043 (1.10mm) | - | ||
![]() C3E-26.000-10-1010-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -10°C ~ 70°C | C3E | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | 26 MHz | ±10ppm | 100 Ohms | 10pF | Fundamental | ±10ppm | 0.030 (0.75mm) | - | ||
![]() C5S-24.576-12-1010-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -10°C ~ 70°C | C5S | 0.197 L x 0.126 W (5.00mm x 3.20mm) | MHz Crystal | 24.576 MHz | ±10ppm | 40 Ohms | 12pF | Fundamental | ±10ppm | 0.039 (1.00mm) | - | ||
![]() C2E-25.000-10-3030-X-R Aker Technology | 3305 |
| - | Surface Mount | 4-SMD, No Lead | Aker Technology Corp | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -40°C ~ 85°C | C2E | 0.098 L x 0.079 W (2.50mm x 2.00mm) | MHz Crystal | 25 MHz | ±30ppm | 100 Ohms | 10pF | Fundamental | ±30ppm | 0.026 (0.65mm) | - | ||
![]() C3E-26.000-10-3030-CT Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Strip | Active | -20°C ~ 70°C | C3E | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | 26 MHz | ±30ppm | 100 Ohms | 10pF | Fundamental | ±30ppm | 0.030 (0.75mm) | - | ||
![]() C1E-30.000-8-3030-X-R Aker Technology | 280 |
| - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -40°C ~ 85°C | C1E | 0.079 L x 0.063 W (2.00mm x 1.60mm) | MHz Crystal | 30 MHz | ±30ppm | 80 Ohms | 8pF | Fundamental | ±30ppm | 0.020 (0.50mm) | - | ||
![]() C6S-11.0592-20-3030-X-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -40°C ~ 85°C | C6S | 0.236 L x 0.138 W (6.00mm x 3.50mm) | MHz Crystal | 11.0592 MHz | ±30ppm | 50 Ohms | 20pF | Fundamental | ±30ppm | 0.043 (1.10mm) | - | ||
![]() C3E-16.000-16-3030-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -20°C ~ 70°C | C3E | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | 16 MHz | ±30ppm | 100 Ohms | 16pF | Fundamental | ±30ppm | 0.030 (0.75mm) | - | ||
![]() C5S-30.000-8-1520-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -20°C ~ 70°C | C5S | 0.197 L x 0.126 W (5.00mm x 3.20mm) | MHz Crystal | 30 MHz | ±20ppm | 40 Ohms | 8pF | Fundamental | ±15ppm | 0.039 (1.00mm) | - | ||
![]() C5S-14.31818-18-1015-X-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -40°C ~ 85°C | C5S | 0.197 L x 0.126 W (5.00mm x 3.20mm) | MHz Crystal | 14.31818 MHz | ±15ppm | 70 Ohms | 18pF | Fundamental | ±10ppm | 0.039 (1.00mm) | - | ||
![]() C3E-16.384-12-1010-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -10°C ~ 70°C | C3E | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | 16.384 MHz | ±10ppm | 100 Ohms | 12pF | Fundamental | ±10ppm | 0.030 (0.75mm) | - | ||
![]() C6S-13.560-20-1015-X-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -40°C ~ 85°C | C6S | 0.236 L x 0.138 W (6.00mm x 3.50mm) | MHz Crystal | 13.56 MHz | ±15ppm | 30 Ohms | 20pF | Fundamental | ±10ppm | 0.043 (1.10mm) | - | ||
![]() C1E-26.000-8-3030-R Aker Technology | 1226 |
| - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -20°C ~ 70°C | C1E | 0.079 L x 0.063 W (2.00mm x 1.60mm) | MHz Crystal | 26 MHz | ±30ppm | 100 Ohms | 8pF | Fundamental | ±30ppm | 0.020 (0.50mm) | - | ||
![]() CTS3-32.768-6-20-CT Aker Technology | In Stock | - | - | Surface Mount | 2-SMD, No Lead | Aker Technology USA | Strip | Active | -40°C ~ 85°C | CTS3 | 0.126 L x 0.059 W (3.20mm x 1.50mm) | MHz Crystal | 32.768 kHz | ±30ppm | 65 Ohms | 6pF | Fundamental | ±30ppm | 0.035 (0.90mm) | - | ||
![]() C3E-20.000-12-3030-CT Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Strip | Active | -20°C ~ 70°C | C3E | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | 20 MHz | ±30ppm | 100 Ohms | 12pF | Fundamental | ±30ppm | 0.030 (0.75mm) | - | ||
![]() C5S-13.580-8-1520-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -20°C ~ 70°C | C5S | 0.197 L x 0.126 W (5.00mm x 3.20mm) | MHz Crystal | 13.58 MHz | ±20ppm | 70 Ohms | 8pF | Fundamental | ±15ppm | 0.039 (1.00mm) | - |