- Frequency
- Operating Temperature
- Package
- Type
- Frequency Stability
- Frequency Tolerance
- Load Capacitance
- Mounting Type
- Package / Case
- Size / Dimension
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Aker Technology Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Type | Frequency | Frequency Stability | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C1E-24.576-10-3030-R Aker Technology | 1116 |
| - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -20°C ~ 70°C | C1E | 0.079 L x 0.063 W (2.00mm x 1.60mm) | MHz Crystal | 24.576 MHz | ±30ppm | 100 Ohms | 10pF | Fundamental | ±30ppm | 0.020 (0.50mm) | - | ||
![]() C3E-32.000-8-1530-X-M Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -40°C ~ 85°C | C3E | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | 32 MHz | ±30ppm | 50 Ohms | 8pF | Fundamental | ±15ppm | 0.030 (0.75mm) | - | ||
![]() C1E-38.400-10-1530-X-CT Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Strip | Active | -40°C ~ 85°C | C1E | 0.079 L x 0.063 W (2.00mm x 1.60mm) | MHz Crystal | 38.4 MHz | ±30ppm | 60 Ohms | 10pF | Fundamental | ±15ppm | 0.020 (0.50mm) | - | ||
![]() C3E-8.000-18-3030-X-R Aker Technology | 1472 |
| - | Surface Mount | 4-SMD, No Lead | Aker Technology Corp | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -40°C ~ 85°C | C3E | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | 8 MHz | ±30ppm | 500 Ohms | 18pF | Fundamental | ±30ppm | 0.030 (0.75mm) | - | ||
![]() C3E-30.000-12-3030-CT Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Strip | Active | -20°C ~ 70°C | C3E | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | 30 MHz | ±30ppm | 50 Ohms | 12pF | Fundamental | ±30ppm | 0.030 (0.75mm) | - | ||
![]() C5S-13.560-16-3030-X-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -40°C ~ 85°C | C5S | 0.197 L x 0.126 W (5.00mm x 3.20mm) | MHz Crystal | 13.56 MHz | ±30ppm | 70 Ohms | 16pF | Fundamental | ±30ppm | 0.039 (1.00mm) | - | ||
![]() C5S-13.560-16-1010-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -10°C ~ 70°C | C5S | 0.197 L x 0.126 W (5.00mm x 3.20mm) | MHz Crystal | 13.56 MHz | ±10ppm | 70 Ohms | 16pF | Fundamental | ±10ppm | 0.039 (1.00mm) | - | ||
![]() C3E-30.000-12-3030-R Aker Technology | 269 |
| - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -20°C ~ 70°C | C3E | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | 30 MHz | ±30ppm | 50 Ohms | 12pF | Fundamental | ±30ppm | 0.030 (0.75mm) | - | ||
![]() C5S-26.000-18-1010-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -10°C ~ 70°C | C5S | 0.197 L x 0.126 W (5.00mm x 3.20mm) | MHz Crystal | 26 MHz | ±10ppm | 40 Ohms | 18pF | Fundamental | ±10ppm | 0.039 (1.00mm) | - | ||
![]() C6S-24.576-20-3030-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -20°C ~ 70°C | C6S | 0.236 L x 0.138 W (6.00mm x 3.50mm) | MHz Crystal | 24.576 MHz | ±30ppm | 40 Ohms | 20pF | Fundamental | ±30ppm | 0.043 (1.10mm) | - | ||
![]() C3E-26.000-10-1015-X-M Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -40°C ~ 85°C | C3E | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | 26 MHz | ±15ppm | 100 Ohms | 10pF | Fundamental | ±10ppm | 0.030 (0.75mm) | - | ||
![]() C3E-19.200-4-1015-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -20°C ~ 70°C | C3E | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | 19.2 MHz | ±15ppm | 100 Ohms | 4pF | Fundamental | ±10ppm | 0.030 (0.75mm) | - | ||
![]() C3E-12.000-10-1015-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -20°C ~ 70°C | C3E | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | 12 MHz | ±15ppm | 100 Ohms | 10pF | Fundamental | ±10ppm | 0.030 (0.75mm) | - | ||
![]() C3E-27.000-12-3030-X-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -40°C ~ 85°C | C3E | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | 27 MHz | ±30ppm | 100 Ohms | 12pF | Fundamental | ±30ppm | 0.030 (0.75mm) | - | ||
![]() C1E-16.000-10-1520-R Aker Technology | 236 |
| - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -20°C ~ 70°C | C1E | 0.079 L x 0.063 W (2.00mm x 1.60mm) | MHz Crystal | 16 MHz | ±20ppm | 200 Ohms | 10pF | Fundamental | ±15ppm | 0.020 (0.50mm) | - | ||
![]() C5S-24.000-12-1010-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -10°C ~ 70°C | C5S | 0.197 L x 0.126 W (5.00mm x 3.20mm) | MHz Crystal | 24 MHz | ±10ppm | 40 Ohms | 12pF | Fundamental | ±10ppm | 0.039 (1.00mm) | - | ||
![]() C1E-30.000-8-1015-X-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -40°C ~ 85°C | C1E | 0.079 L x 0.063 W (2.00mm x 1.60mm) | MHz Crystal | 30 MHz | ±15ppm | 80 Ohms | 8pF | Fundamental | ±10ppm | 0.020 (0.50mm) | - | ||
![]() C3E-30.000-16-1010-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -10°C ~ 70°C | C3E | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | 30 MHz | ±10ppm | 50 Ohms | 16pF | Fundamental | ±10ppm | 0.030 (0.75mm) | - | ||
![]() C2E-25.000-10-3030-X-CT Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Strip | Active | -40°C ~ 85°C | C2E | 0.098 L x 0.079 W (2.50mm x 2.00mm) | MHz Crystal | 25 MHz | ±30ppm | 100 Ohms | 10pF | Fundamental | ±30ppm | 0.026 (0.65mm) | - | ||
![]() C1E-20.000-4-3030-X-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -40°C ~ 85°C | C1E | 0.079 L x 0.063 W (2.00mm x 1.60mm) | MHz Crystal | 20 MHz | ±30ppm | 120 Ohms | 4pF | Fundamental | ±30ppm | 0.020 (0.50mm) | - |