- Frequency
- Operating Temperature
- Package
- Type
- Frequency Stability
- Frequency Tolerance
- Load Capacitance
- Mounting Type
- Package / Case
- Size / Dimension
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Aker Technology Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Package | Product Status | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Capacitance | Frequency | Frequency Stability | ESR (Equivalent Series Resistance) | Voltage | Load Capacitance | Operating Mode | Frequency Tolerance | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CA4-8.000-16-3050-R Aker Technology | 3608 |
| - | Surface Mount | HC-49/US | Aker Technology Corp | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Y | -20°C ~ 70°C | Tape & Reel, Tray Package | CA4 | 0.055in (1.4mm) L x 0.055in (1.4mm) W x 0.056in (1.4mm) H | ±0.05pF | MHz Crystal | 1.7pF | 8 MHz | ±50ppm | 60 Ohms | 250V | 16pF | Fundamental | ±30ppm | 0.205 (5.20mm) | - | ||
![]() C1E-24.000-6-1015-CT Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Strip | Active | - | -20°C ~ 70°C | - | C1E | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | MHz Crystal | - | 24 MHz | ±15ppm | 100 Ohms | - | 6pF | Fundamental | ±10ppm | 0.020 (0.50mm) | - | ||
![]() C3E-30.000-10-1010-CT Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Strip | Active | - | -10°C ~ 70°C | - | C3E | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | - | 30 MHz | ±10ppm | 50 Ohms | - | 10pF | Fundamental | ±10ppm | 0.030 (0.75mm) | - | ||
![]() C3E-27.000-10-1010-CT Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Strip | Active | - | -10°C ~ 70°C | - | C3E | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | - | 27 MHz | ±10ppm | 100 Ohms | - | 10pF | Fundamental | ±10ppm | 0.030 (0.75mm) | - | ||
![]() C2E-24.000-8-1015-M Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | - | -20°C ~ 70°C | - | C2E | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | MHz Crystal | - | 24 MHz | ±15ppm | 100 Ohms | - | 8pF | Fundamental | ±10ppm | 0.026 (0.65mm) | - | ||
![]() C1E-26.000-8-1010-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | - | -10°C ~ 70°C | - | C1E | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | MHz Crystal | - | 26 MHz | ±10ppm | 100 Ohms | - | 8pF | Fundamental | ±10ppm | 0.020 (0.50mm) | - | ||
![]() C3E-24.000-12-3030-X-M Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | - | C3E | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | - | 24 MHz | ±30ppm | 100 Ohms | - | 12pF | Fundamental | ±30ppm | 0.030 (0.75mm) | - | ||
![]() C5S-14.7456-12-1010-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | - | -10°C ~ 70°C | - | C5S | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | MHz Crystal | - | 14.7456 MHz | ±10ppm | 70 Ohms | - | 12pF | Fundamental | ±10ppm | 0.039 (1.00mm) | - | ||
![]() C5S-14.7456-12-1015-X-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | - | C5S | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | MHz Crystal | - | 14.7456 MHz | ±15ppm | 70 Ohms | - | 12pF | Fundamental | ±10ppm | 0.039 (1.00mm) | - | ||
![]() C1E-16.000-8-3030-R Aker Technology | 212 |
| - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | - | -20°C ~ 70°C | - | C1E | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | MHz Crystal | - | 16 MHz | ±30ppm | 200 Ohms | - | 8pF | Fundamental | ±30ppm | 0.020 (0.50mm) | - | ||
![]() C1E-24.000-4-3030-X-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | - | C1E | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | MHz Crystal | - | 24 MHz | ±30ppm | 100 Ohms | - | 4pF | Fundamental | ±30ppm | 0.020 (0.50mm) | - | ||
![]() C1E-24.000-6-1015-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | - | -20°C ~ 70°C | - | C1E | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | MHz Crystal | - | 24 MHz | ±15ppm | 100 Ohms | - | 6pF | Fundamental | ±10ppm | 0.020 (0.50mm) | - | ||
![]() C3E-40.000-10-1015-X-R Aker Technology | 2824 |
| - | Surface Mount | 4-SMD, No Lead | Aker Technology Corp | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 85°C | - | C3E | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | - | 40 MHz | ±15ppm | 50 Ohms | - | 10pF | Fundamental | ±10ppm | 0.030 (0.75mm) | - | ||
![]() C3E-16.384-16-1015-X-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | - | C3E | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | - | 16.384 MHz | ±15ppm | 100 Ohms | - | 16pF | Fundamental | ±10ppm | 0.030 (0.75mm) | - | ||
![]() C16-48.000-8-1015-CT Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Strip | Active | - | -20°C ~ 70°C | - | C16 | 0.063 L x 0.047 W (1.60mm x 1.20mm) | - | MHz Crystal | - | 48 MHz | ±15ppm | 80 Ohms | - | 8pF | Fundamental | ±10ppm | 0.016 (0.40mm) | - | ||
![]() C3E-32.000-12-3030-M Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | - | -20°C ~ 70°C | - | C3E | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | - | 32 MHz | ±30ppm | 50 Ohms | - | 12pF | Fundamental | ±30ppm | 0.030 (0.75mm) | - | ||
![]() C16-32.000-8-1010-CT Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Strip | Active | - | -10°C ~ 70°C | - | C16 | 0.063 L x 0.047 W (1.60mm x 1.20mm) | - | MHz Crystal | - | 32 MHz | ±10ppm | 100 Ohms | - | 8pF | Fundamental | ±10ppm | 0.016 (0.40mm) | - | ||
![]() C5S-27.120-16-1015-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | - | -20°C ~ 70°C | - | C5S | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | MHz Crystal | - | 27.12 MHz | ±15ppm | 40 Ohms | - | 16pF | Fundamental | ±10ppm | 0.039 (1.00mm) | - | ||
![]() C16-48.000-8-1520-CT Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Strip | Active | - | -20°C ~ 70°C | - | C16 | 0.063 L x 0.047 W (1.60mm x 1.20mm) | - | MHz Crystal | - | 48 MHz | ±20ppm | 80 Ohms | - | 8pF | Fundamental | ±15ppm | 0.016 (0.40mm) | - | ||
![]() C1E-19.200-10-1520-R Aker Technology | 212 |
| - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | - | -20°C ~ 70°C | - | C1E | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | MHz Crystal | - | 19.2 MHz | ±20ppm | 120 Ohms | - | 10pF | Fundamental | ±15ppm | 0.020 (0.50mm) | - |