- Frequency
- Operating Temperature
- Package
- Type
- Frequency Stability
- Frequency Tolerance
- Load Capacitance
- Mounting Type
- Package / Case
- Size / Dimension
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Aker Technology Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Type | Frequency | Frequency Stability | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C5S-24.576-8-1520-R Aker Technology | 9 |
| - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -20°C ~ 70°C | C5S | 0.197 L x 0.126 W (5.00mm x 3.20mm) | MHz Crystal | 24.576 MHz | ±20ppm | 40 Ohms | 8pF | Fundamental | ±15ppm | 0.039 (1.00mm) | - | ||
![]() C5S-18.432-12-3030-X-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -40°C ~ 85°C | C5S | 0.197 L x 0.126 W (5.00mm x 3.20mm) | MHz Crystal | 18.432 MHz | ±30ppm | 50 Ohms | 12pF | Fundamental | ±30ppm | 0.039 (1.00mm) | - | ||
![]() C3E-28.63636-12-3030-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -20°C ~ 70°C | C3E | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | 28.63636 MHz | ±30ppm | 100 Ohms | 12pF | Fundamental | ±30ppm | 0.030 (0.75mm) | - | ||
![]() C3E-12.000-12-3030-CT Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Strip | Active | -20°C ~ 70°C | C3E | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | 12 MHz | ±30ppm | 100 Ohms | 12pF | Fundamental | ±30ppm | 0.030 (0.75mm) | - | ||
![]() C3E-16.000-8-1520-CT Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Strip | Active | -20°C ~ 70°C | C3E | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | 16 MHz | ±20ppm | 100 Ohms | 8pF | Fundamental | ±15ppm | 0.030 (0.75mm) | - | ||
![]() C1E-26.000-6-1010-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -10°C ~ 70°C | C1E | 0.079 L x 0.063 W (2.00mm x 1.60mm) | MHz Crystal | 26 MHz | ±10ppm | 100 Ohms | 6pF | Fundamental | ±10ppm | 0.020 (0.50mm) | - | ||
![]() C6S-13.000-8-1530-X-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -40°C ~ 85°C | C6S | 0.236 L x 0.138 W (6.00mm x 3.50mm) | MHz Crystal | 13 MHz | ±30ppm | 60 Ohms | 8pF | Fundamental | ±15ppm | 0.043 (1.10mm) | - | ||
![]() C3E-28.63636-4-1010-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -10°C ~ 70°C | C3E | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | 28.63636 MHz | ±10ppm | 100 Ohms | 4pF | Fundamental | ±10ppm | 0.030 (0.75mm) | - | ||
![]() C3E-16.000-8-3030-X-CT Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Strip | Active | -40°C ~ 85°C | C3E | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | 16 MHz | ±30ppm | 100 Ohms | 8pF | Fundamental | ±30ppm | 0.030 (0.75mm) | - | ||
![]() C5S-14.31818-16-1015-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -20°C ~ 70°C | C5S | 0.197 L x 0.126 W (5.00mm x 3.20mm) | MHz Crystal | 14.31818 MHz | ±15ppm | 70 Ohms | 16pF | Fundamental | ±10ppm | 0.039 (1.00mm) | - | ||
![]() C3E-27.120-10-1010-CT Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Strip | Active | -10°C ~ 70°C | C3E | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | 27.12 MHz | ±10ppm | 100 Ohms | 10pF | Fundamental | ±10ppm | 0.030 (0.75mm) | - | ||
![]() C5S-8.000-16-1015-X-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -40°C ~ 85°C | C5S | 0.197 L x 0.126 W (5.00mm x 3.20mm) | MHz Crystal | 8 MHz | ±15ppm | 150 Ohms | 16pF | Fundamental | ±10ppm | 0.039 (1.00mm) | - | ||
![]() C5S-32.000-18-3030-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -20°C ~ 70°C | C5S | 0.197 L x 0.126 W (5.00mm x 3.20mm) | MHz Crystal | 32 MHz | ±30ppm | 30 Ohms | 18pF | Fundamental | ±30ppm | 0.039 (1.00mm) | - | ||
![]() C3E-12.000-18-1010-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -10°C ~ 70°C | C3E | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | 12 MHz | ±10ppm | 100 Ohms | 18pF | Fundamental | ±10ppm | 0.030 (0.75mm) | - | ||
![]() C5S-27.000-18-1010-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -10°C ~ 70°C | C5S | 0.197 L x 0.126 W (5.00mm x 3.20mm) | MHz Crystal | 27 MHz | ±10ppm | 40 Ohms | 18pF | Fundamental | ±10ppm | 0.039 (1.00mm) | - | ||
![]() C1E-48.000-6-3030-R Aker Technology | 198 |
| - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -20°C ~ 70°C | C1E | 0.079 L x 0.063 W (2.00mm x 1.60mm) | MHz Crystal | 48 MHz | ±30ppm | 60 Ohms | 6pF | Fundamental | ±30ppm | 0.020 (0.50mm) | - | ||
![]() C1E-48.000-8-1015-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -20°C ~ 70°C | C1E | 0.079 L x 0.063 W (2.00mm x 1.60mm) | MHz Crystal | 48 MHz | ±15ppm | 60 Ohms | 8pF | Fundamental | ±10ppm | 0.020 (0.50mm) | - | ||
![]() C3E-27.000-4-3030-X-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -40°C ~ 85°C | C3E | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | 27 MHz | ±30ppm | 100 Ohms | 4pF | Fundamental | ±30ppm | 0.030 (0.75mm) | - | ||
![]() C3E-24.576-4-1015-X-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -40°C ~ 85°C | C3E | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | 24.576 MHz | ±15ppm | 100 Ohms | 4pF | Fundamental | ±10ppm | 0.030 (0.75mm) | - | ||
![]() C6S-18.432-20-1015-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -20°C ~ 70°C | C6S | 0.236 L x 0.138 W (6.00mm x 3.50mm) | MHz Crystal | 18.432 MHz | ±15ppm | 50 Ohms | 20pF | Fundamental | ±10ppm | 0.043 (1.10mm) | - |