- Frequency
- Operating Temperature
- Package
- Type
- Frequency Stability
- Frequency Tolerance
- Load Capacitance
- Mounting Type
- Package / Case
- Size / Dimension
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Aker Technology Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Type | Frequency | Frequency Stability | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C5S-14.7456-16-3030-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -20°C ~ 70°C | C5S | 0.197 L x 0.126 W (5.00mm x 3.20mm) | MHz Crystal | 14.7456 MHz | ±30ppm | 70 Ohms | 16pF | Fundamental | ±30ppm | 0.039 (1.00mm) | - | ||
![]() C5S-40.000-16-1015-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -20°C ~ 70°C | C5S | 0.197 L x 0.126 W (5.00mm x 3.20mm) | MHz Crystal | 40 MHz | ±15ppm | 30 Ohms | 16pF | Fundamental | ±10ppm | 0.039 (1.00mm) | - | ||
![]() C3E-24.000-16-1010-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -10°C ~ 70°C | C3E | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | 24 MHz | ±10ppm | 100 Ohms | 16pF | Fundamental | ±10ppm | 0.030 (0.75mm) | - | ||
![]() C5S-13.000-8-1520-R Aker Technology | 48 |
| - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -20°C ~ 70°C | C5S | 0.197 L x 0.126 W (5.00mm x 3.20mm) | MHz Crystal | 13 MHz | ±20ppm | 70 Ohms | 8pF | Fundamental | ±15ppm | 0.039 (1.00mm) | - | ||
![]() C3E-12.000-8-1010-M Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -10°C ~ 70°C | C3E | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | 12 MHz | ±10ppm | 100 Ohms | 8pF | Fundamental | ±10ppm | 0.030 (0.75mm) | - | ||
![]() C5S-29.4912-16-1015-X-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -40°C ~ 85°C | C5S | 0.197 L x 0.126 W (5.00mm x 3.20mm) | MHz Crystal | 29.4912 MHz | ±15ppm | 25 Ohms | 16pF | Fundamental | ±10ppm | 0.039 (1.00mm) | - | ||
![]() C6S-48.000-18-3030-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -20°C ~ 70°C | C6S | 0.236 L x 0.138 W (6.00mm x 3.50mm) | MHz Crystal | 48 MHz | ±30ppm | 20 Ohms | 18pF | Fundamental | ±30ppm | 0.043 (1.10mm) | - | ||
![]() C3E-25.000-16-1010-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -10°C ~ 70°C | C3E | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | 25 MHz | ±10ppm | 100 Ohms | 16pF | Fundamental | ±10ppm | 0.030 (0.75mm) | - | ||
![]() C3E-14.7456-4-1015-X-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -40°C ~ 85°C | C3E | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | 14.7456 MHz | ±15ppm | 100 Ohms | 4pF | Fundamental | ±10ppm | 0.030 (0.75mm) | - | ||
![]() C5S-29.4912-18-3030-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -20°C ~ 70°C | C5S | 0.197 L x 0.126 W (5.00mm x 3.20mm) | MHz Crystal | 29.4912 MHz | ±30ppm | 25 Ohms | 18pF | Fundamental | ±30ppm | 0.039 (1.00mm) | - | ||
![]() C5S-48.000-12-3030-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -20°C ~ 70°C | C5S | 0.197 L x 0.126 W (5.00mm x 3.20mm) | MHz Crystal | 48 MHz | ±30ppm | 20 Ohms | 12pF | Fundamental | ±30ppm | 0.039 (1.00mm) | - | ||
![]() C6S-14.7456-18-3030-X-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -40°C ~ 85°C | C6S | 0.236 L x 0.138 W (6.00mm x 3.50mm) | MHz Crystal | 14.7456 MHz | ±30ppm | 60 Ohms | 18pF | Fundamental | ±30ppm | 0.043 (1.10mm) | - | ||
![]() C1E-19.200-6-3030-X-R Aker Technology | 240 |
| - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -40°C ~ 85°C | C1E | 0.079 L x 0.063 W (2.00mm x 1.60mm) | MHz Crystal | 19.2 MHz | ±30ppm | 120 Ohms | 6pF | Fundamental | ±30ppm | 0.020 (0.50mm) | - | ||
![]() C3E-24.000-8-3030-X-CT Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Strip | Active | -40°C ~ 85°C | C3E | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | 24 MHz | ±30ppm | 100 Ohms | 8pF | Fundamental | ±30ppm | 0.030 (0.75mm) | - | ||
![]() C5S-48.000-12-1015-X-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -40°C ~ 85°C | C5S | 0.197 L x 0.126 W (5.00mm x 3.20mm) | MHz Crystal | 48 MHz | ±15ppm | 20 Ohms | 12pF | Fundamental | ±10ppm | 0.039 (1.00mm) | - | ||
![]() C3E-14.7456-18-3030-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -20°C ~ 70°C | C3E | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | 14.7456 MHz | ±30ppm | 100 Ohms | 18pF | Fundamental | ±30ppm | 0.030 (0.75mm) | - | ||
![]() C5S-27.120-18-3030-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -20°C ~ 70°C | C5S | 0.197 L x 0.126 W (5.00mm x 3.20mm) | MHz Crystal | 27.12 MHz | ±30ppm | 40 Ohms | 18pF | Fundamental | ±30ppm | 0.039 (1.00mm) | - | ||
![]() C5S-40.000-12-1015-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -20°C ~ 70°C | C5S | 0.197 L x 0.126 W (5.00mm x 3.20mm) | MHz Crystal | 40 MHz | ±15ppm | 30 Ohms | 12pF | Fundamental | ±10ppm | 0.039 (1.00mm) | - | ||
![]() C3E-25.000-12-1015-X-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -40°C ~ 85°C | C3E | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | 25 MHz | ±15ppm | 100 Ohms | 12pF | Fundamental | ±10ppm | 0.030 (0.75mm) | - | ||
![]() C3E-24.000-18-1010-R Aker Technology | 1444 |
| - | Surface Mount | 4-SMD, No Lead | Aker Technology Corp | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -10°C ~ 70°C | C3E | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | 24 MHz | ±10ppm | 100 Ohms | 18pF | Fundamental | ±10ppm | 0.030 (0.75mm) | - |