- Frequency
- Operating Temperature
- Package
- Type
- Frequency Stability
- Frequency Tolerance
- Load Capacitance
- Mounting Type
- Package / Case
- Size / Dimension
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Aker Technology Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Type | Frequency | Frequency Stability | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C1E-25.000-6-1010-M Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -10°C ~ 70°C | C1E | 0.079 L x 0.063 W (2.00mm x 1.60mm) | MHz Crystal | 25 MHz | ±10ppm | 100 Ohms | 6pF | Fundamental | ±10ppm | 0.020 (0.50mm) | - | ||
![]() C6S-18.432-20-1015-X-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -40°C ~ 85°C | C6S | 0.236 L x 0.138 W (6.00mm x 3.50mm) | MHz Crystal | 18.432 MHz | ±15ppm | 50 Ohms | 20pF | Fundamental | ±10ppm | 0.043 (1.10mm) | - | ||
![]() C1E-26.000-4-3030-R Aker Technology | 932 |
| - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -20°C ~ 70°C | C1E | 0.079 L x 0.063 W (2.00mm x 1.60mm) | MHz Crystal | 26 MHz | ±30ppm | 100 Ohms | 4pF | Fundamental | ±30ppm | 0.020 (0.50mm) | - | ||
![]() C3E-20.000-18-1010-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -10°C ~ 70°C | C3E | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | 20 MHz | ±10ppm | 100 Ohms | 18pF | Fundamental | ±10ppm | 0.030 (0.75mm) | - | ||
![]() C5S-10.000-18-3030-R Aker Technology | 248 |
| - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -20°C ~ 70°C | C5S | 0.197 L x 0.126 W (5.00mm x 3.20mm) | MHz Crystal | 10 MHz | ±30ppm | 150 Ohms | 18pF | Fundamental | ±30ppm | 0.039 (1.00mm) | - | ||
![]() C3E-50.000-18-3030-X-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -40°C ~ 85°C | C3E | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | 50 MHz | ±30ppm | 50 Ohms | 18pF | Fundamental | ±30ppm | 0.030 (0.75mm) | - | ||
![]() C2E-16.000-10-1530-X-CT Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Strip | Active | -40°C ~ 85°C | C2E | 0.098 L x 0.079 W (2.50mm x 2.00mm) | MHz Crystal | 16 MHz | ±30ppm | 90 Ohms | 10pF | Fundamental | ±15ppm | 0.026 (0.65mm) | - | ||
![]() C5S-18.432-16-1015-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -20°C ~ 70°C | C5S | 0.197 L x 0.126 W (5.00mm x 3.20mm) | MHz Crystal | 18.432 MHz | ±15ppm | 50 Ohms | 16pF | Fundamental | ±10ppm | 0.039 (1.00mm) | - | ||
![]() C5S-10.000-8-1520-R Aker Technology | 16 |
| - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -20°C ~ 70°C | C5S | 0.197 L x 0.126 W (5.00mm x 3.20mm) | MHz Crystal | 10 MHz | ±20ppm | 150 Ohms | 8pF | Fundamental | ±15ppm | 0.039 (1.00mm) | - | ||
![]() C3E-26.000-18-1010-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -10°C ~ 70°C | C3E | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | 26 MHz | ±10ppm | 100 Ohms | 18pF | Fundamental | ±10ppm | 0.030 (0.75mm) | - | ||
![]() C3E-12.000-16-1015-X-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -40°C ~ 85°C | C3E | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | 12 MHz | ±15ppm | 100 Ohms | 16pF | Fundamental | ±10ppm | 0.030 (0.75mm) | - | ||
![]() C1E-27.120-6-1015-CT Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Strip | Active | -20°C ~ 70°C | C1E | 0.079 L x 0.063 W (2.00mm x 1.60mm) | MHz Crystal | 27.12 MHz | ±15ppm | 100 Ohms | 6pF | Fundamental | ±10ppm | 0.020 (0.50mm) | - | ||
![]() C3E-12.000-12-3030-X-M Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -40°C ~ 85°C | C3E | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | 12 MHz | ±30ppm | 100 Ohms | 12pF | Fundamental | ±30ppm | 0.030 (0.75mm) | - | ||
![]() C2E-20.000-8-3030-R Aker Technology | 257 |
| - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -20°C ~ 70°C | C2E | 0.098 L x 0.079 W (2.50mm x 2.00mm) | MHz Crystal | 20 MHz | ±30ppm | 100 Ohms | 8pF | Fundamental | ±30ppm | 0.026 (0.65mm) | - | ||
![]() C2E-26.000-10-3030-X-M Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -40°C ~ 85°C | C2E | 0.098 L x 0.079 W (2.50mm x 2.00mm) | MHz Crystal | 26 MHz | ±30ppm | 100 Ohms | 10pF | Fundamental | ±30ppm | 0.026 (0.65mm) | - | ||
![]() C3E-18.432-12-1530-X-CT Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Strip | Active | -40°C ~ 85°C | C3E | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | 18.432 MHz | ±30ppm | 100 Ohms | 12pF | Fundamental | ±15ppm | 0.030 (0.75mm) | - | ||
![]() C3E-16.000-8-1530-X-M Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -40°C ~ 85°C | C3E | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | 16 MHz | ±30ppm | 100 Ohms | 8pF | Fundamental | ±15ppm | 0.030 (0.75mm) | - | ||
![]() C1E-27.120-6-1015-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -20°C ~ 70°C | C1E | 0.079 L x 0.063 W (2.00mm x 1.60mm) | MHz Crystal | 27.12 MHz | ±15ppm | 100 Ohms | 6pF | Fundamental | ±10ppm | 0.020 (0.50mm) | - | ||
![]() C3E-40.000-12-1010-M Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -10°C ~ 70°C | C3E | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | 40 MHz | ±10ppm | 50 Ohms | 12pF | Fundamental | ±10ppm | 0.030 (0.75mm) | - | ||
![]() C3E-19.6608-8-3030-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -20°C ~ 70°C | C3E | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | 19.6608 MHz | ±30ppm | 100 Ohms | 8pF | Fundamental | ±30ppm | 0.030 (0.75mm) | - |