- Type
- Base Resonator
- Frequency
- Function
- Height Seated (Max)
- Mfr
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Series
- Size / Dimension
Attribute column
Manufacturer
Aker Technology Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Package | Product Status | Rad Hardened | Operating Temperature | Packaging | Series | Size / Dimension | Type | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Spread Spectrum Bandwidth | Absolute Pull Range (APR) | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S11805T-24.000-R Aker Technology | 806 |
| - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | - | -20°C ~ 70°C | - | S1 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | XO (Standard) | 1.8V | 24 MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | 5mA | - | - | - | 0.031 (0.80mm) | - | ||
![]() S21805T-25.000-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | - | -20°C ~ 70°C | - | S2 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.8V | 25 MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | 5mA | - | - | - | 0.037 (0.95mm) | - | ||
![]() S5A3303-100.000-L-X-R Aker Technology | 191 |
| - | Surface Mount | 6-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | No | -40°C ~ 85°C | Tape and Reel | S5A LVDS | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 3.3V | 100 MHz | ±30ppm | LVDS | Enable/Disable | Crystal | 60mA | - | - | - | 0.051 (1.30mm) | - | ||
![]() S22505T-32.000-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | - | -20°C ~ 70°C | - | S2 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 2.5V | 32 MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | 20mA | - | - | - | 0.037 (0.95mm) | - | ||
![]() S325025T-48.000-X-CT Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Strip | Active | - | -40°C ~ 85°C | - | S3 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 2.5V | 48 MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | 20mA | - | - | - | 0.047 (1.20mm) | - | ||
![]() S22505T-26.000-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | - | -20°C ~ 70°C | - | S2 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 2.5V | 26 MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | 8mA | - | - | - | 0.037 (0.95mm) | - | ||
![]() S23305T-40.000-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | - | -20°C ~ 70°C | - | S2 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 3.3V | 40 MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | 20mA | - | - | - | 0.037 (0.95mm) | - | ||
![]() S23305T-50.000-M Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | - | -20°C ~ 70°C | - | S2 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 3.3V | 50 MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | 20mA | - | - | - | 0.037 (0.95mm) | - | ||
![]() S53305-20.000-X-R Aker Technology | 805 |
| - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | - | S5 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 3.3V | 20 MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | - | - | 0.051 (1.30mm) | - | ||
![]() S333025T-32.768-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | - | -20°C ~ 70°C | - | S3 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 3.3V | 32.768 kHz | ±25ppm | HCMOS | Enable/Disable | Crystal | 3.5mA | - | - | - | 0.047 (1.20mm) | - | ||
![]() S53305-100.000-M Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | - | -20°C ~ 70°C | - | S5 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 3.3V | 100 MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | 40mA | - | - | - | 0.051 (1.30mm) | - | ||
![]() S333025T-30.000-R Aker Technology | 5 |
| - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | - | -20°C ~ 70°C | - | S3 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 3.3V | 30 MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | 12mA | - | - | - | 0.047 (1.20mm) | - | ||
![]() S333025T-48.000-CT Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Strip | Active | - | -20°C ~ 70°C | - | S3 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 3.3V | 48 MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | 20mA | - | - | - | 0.047 (1.20mm) | - | ||
![]() S21805T-24.000-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | - | -20°C ~ 70°C | - | S2 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.8V | 24 MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | 5mA | - | - | - | 0.037 (0.95mm) | - | ||
![]() TX32-33010S-32.000-X-R Aker Technology | 1692 |
| - | Surface Mount | 4-SMD, No Lead | Aker Technology Corp | Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 85°C | - | TX32 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | TCXO | 3.3V | 32 MHz | ±1ppm | Clipped Sine Wave | - | Crystal | 2.5mA | - | - | - | 0.039 (1.00mm) | - | ||
![]() S75005T-32.000-X-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | - | S7 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 5V | 32 MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | 25mA | - | - | - | 0.055 (1.40mm) | - | ||
![]() S53305T-10.000-R Aker Technology | 805 |
| - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | - | -20°C ~ 70°C | - | S5 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 3.3V | 10 MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | - | - | 0.051 (1.30mm) | - | ||
![]() S53305T-12.000-X-M Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | - | S5 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 3.3V | 12 MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | - | - | 0.051 (1.30mm) | - | ||
![]() TX32-33015S-26.000-X-CT Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Strip | Active | - | -40°C ~ 85°C | - | TX32 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | TCXO | 3.3V | 26 MHz | ±1.5ppm | Clipped Sine Wave | - | Crystal | 2.5mA | - | - | - | 0.039 (1.00mm) | - | ||
![]() S73305T-100.000-X-CT Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Strip | Active | - | -40°C ~ 85°C | - | S7 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 3.3V | 100 MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | 30mA | - | - | - | 0.055 (1.40mm) | - |