- Type
- Base Resonator
- Frequency
- Function
- Height Seated (Max)
- Mfr
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Series
- Size / Dimension
Attribute column
Manufacturer
Aker Technology Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Type | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Spread Spectrum Bandwidth | Absolute Pull Range (APR) | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S2A33025-25.000-P-X-M Aker Technology | 294 |
| - | Surface Mount | 6-SMD, No Lead | Aker Technology Corp | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -40°C ~ 85°C | S2A LVPECL | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 3.3V | 25 MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 70mA | - | - | - | 0.043 (1.10mm) | - | ||
![]() S733305-12.000-X-LE2.0-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology Corp | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -40°C ~ 85°C | S7 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 3.3V | 12 MHz | ±50ppm | CMOS (Low EMI) | Enable/Disable | Crystal | 20mA | - | ±2.00%, Center Spread | - | 0.055 (1.40mm) | - | ||
![]() S3A2505-100.000-L-X1-R Aker Technology | 496 |
| - | Surface Mount | 6-SMD, No Lead | Aker Technology Corp | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -40°C ~ 125°C | S3A LVDS | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 2.5V | 100 MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 40mA | - | - | - | 0.047 (1.20mm) | - | ||
![]() S533025-24.000-X-LE2.00-R Aker Technology | 166 |
| - | Surface Mount | 4-SMD, No Lead | Aker Technology Corp | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -40°C ~ 85°C | S5 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 3.3V | 24 MHz | ±25ppm | CMOS (Low EMI) | Enable/Disable | Crystal | 20mA | - | ±2.00%, Center Spread | - | 0.047 (1.20mm) | - | ||
![]() TX22-18010S-26.000-X-R Aker Technology | 1970 |
| - | Surface Mount | 4-SMD, No Lead | Aker Technology Corp | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -40°C ~ 85°C | TX22 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | TCXO | 1.8V | 26 MHz | ±1ppm | Clipped Sine Wave | Enable/Disable | Crystal | 2.5mA | - | - | - | 0.031 (0.80mm) | - | ||
![]() TV53-30010S-20.950-R Aker Technology | 734 |
| - | Surface Mount | 6-SMD, No Lead | Aker Technology Corp | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 0°C ~ 70°C | TV53 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | VCTCXO | 3V | 20.95 MHz | ±1ppm | Clipped Sine Wave | Enable/Disable | Crystal | 2.5mA | - | - | - | 0.051 (1.30mm) | - | ||
![]() V53305100T-24.576-R Aker Technology | 1164 |
| - | Surface Mount | 6-SMD, No Lead | Aker Technology Corp | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 0°C ~ 70°C | V5S | 0.197 L x 0.126 W (5.00mm x 3.20mm) | VCXO | 3.3V | 24.576 MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 25mA | - | - | ±100ppm | 0.047 (1.20mm) | - | ||
![]() S5A33025-156.250-P-R Aker Technology | 1213 |
| - | Surface Mount | 6-SMD, No Lead | Aker Technology Corp | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 0°C ~ 70°C | S5A | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 3.3V | 156.25 MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 40mA | - | - | - | 0.051 (1.30mm) | - | ||
![]() S3A3305-125.000-L-X2-R Aker Technology | 729 |
| - | Surface Mount | 6-SMD, No Lead | Aker Technology Corp | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -40°C ~ 105°C | S3A LVDS | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 3.3V | 125 MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 40mA | - | - | - | 0.047 (1.20mm) | - | ||
![]() S53305-66.666-X-LE-2.0-R Aker Technology | 1029 |
| - | Surface Mount | 4-SMD, No Lead | Aker Technology Corp | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -40°C ~ 85°C | S5 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 3.3V | 66.666 MHz | ±50ppm | CMOS (Low EMI) | Enable/Disable | Crystal | 30mA | - | ±2.00%, Center Spread | - | 0.047 (1.20mm) | - | ||
![]() S7A33025-100.000-H-X-R Aker Technology | 2158 |
| - | Surface Mount | 6-SMD, No Lead | Aker Technology Corp | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -40°C ~ 85°C | S7A | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 3.3V | 100 MHz | ±25ppm | HCSL | Enable/Disable | Crystal | 40mA | - | - | - | 0.055 (1.40mm) | - | ||
![]() S3A3305-156.250-P-X2-R Aker Technology | 920 |
| - | Surface Mount | 6-SMD, No Lead | Aker Technology Corp | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -40°C ~ 105°C | S3A LVPECL | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 3.3V | 156.25 MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 70mA | - | - | - | 0.047 (1.20mm) | - | ||
![]() S3A3305-100.000-P-X2-R Aker Technology | 621 |
| - | Surface Mount | 6-SMD, No Lead | Aker Technology Corp | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -40°C ~ 105°C | S3A LVPECL | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 3.3V | 100 MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 70mA | - | - | - | 0.047 (1.20mm) | - | ||
![]() S5M03-50.000-X-R Aker Technology | 737 |
| - | Surface Mount | 4-SMD, No Lead | Aker Technology Corp | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -40°C ~ 85°C | S5 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.62V ~ 3.63V | 50 MHz | ±30ppm | CMOS | Enable/Disable | Crystal | 50mA | - | - | - | 0.051 (1.30mm) | - | ||
![]() S733025-74.929-X-R Aker Technology | 828 |
| - | Surface Mount | 4-SMD, No Lead | Aker Technology Corp | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -40°C ~ 85°C | S7 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 3.3V | 74.929 MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 25mA | - | - | - | 0.055 (1.40mm) | - | ||
![]() S73303T-65.536-X-R Aker Technology | 1203 |
| - | Surface Mount | 4-SMD, No Lead | Aker Technology Corp | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -40°C ~ 85°C | S7 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 3.3V | 65.536 MHz | ±30ppm | CMOS | Enable/Disable | Crystal | 25mA | - | - | - | 0.055 (1.40mm) | - | ||
![]() S53303-1.000-R Aker Technology | 1680 |
| - | Surface Mount | 4-SMD, No Lead | Aker Technology Corp | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -40°C ~ 85°C | S5 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 3.3V | 1 MHz | ±30ppm | CMOS | Enable/Disable | Crystal | 7mA | - | - | - | 0.051 (1.30mm) | - | ||
![]() S733025-14.7456-X-R Aker Technology | 2438 |
| - | Surface Mount | 4-SMD, No Lead | Aker Technology Corp | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -40°C ~ 85°C | S7 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 3.3V | 14.7456 MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 7mA | - | - | - | 0.055 (1.40mm) | - | ||
![]() S53303T-24.000-X-R Aker Technology | 687 |
| - | Surface Mount | 4-SMD, No Lead | Aker Technology Corp | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -40°C ~ 85°C | S5 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 3.3V | 24 MHz | ±30ppm | CMOS | Enable/Disable | Crystal | 12mA | - | - | - | 0.051 (1.30mm) | - | ||
![]() S53305-20.000-X1-R Aker Technology | 953 |
| - | Surface Mount | 4-SMD, No Lead | Aker Technology Corp | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -40°C ~ 85°C | S5 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 3.3V | 20 MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | 12mA | - | - | - | 0.051 (1.30mm) | - |