- Type
- Base Resonator
- Frequency
- Function
- Height Seated (Max)
- Mfr
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Series
- Size / Dimension
Attribute column
Manufacturer
Aker Technology Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Package | Product Status | Rad Hardened | Operating Temperature | Packaging | Series | Size / Dimension | Type | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Spread Spectrum Bandwidth | Absolute Pull Range (APR) | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S75005T-32.000-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | - | -20°C ~ 70°C | - | S7 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 5V | 32 MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | 25mA | - | - | - | 0.055 (1.40mm) | - | ||
![]() S518025T-40.000-X-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | - | S5 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.8V | 40 MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | 15mA | - | - | - | 0.051 (1.30mm) | - | ||
![]() S73305-8.000-X-15-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | - | S7 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 3.3V | 8 MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | - | - | 0.055 (1.40mm) | - | ||
![]() S73305T-11.2896-X-15-R Aker Technology | 1105 |
| - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | - | S7 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 3.3V | 11.2896 MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | - | - | 0.055 (1.40mm) | - | ||
![]() S2A33025-125.000-P-X-M Aker Technology | 846 |
| - | Surface Mount | 6-SMD, No Lead | Aker Technology Corp | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 85°C | - | S2A LVPECL | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 3.3V | 125 MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 70mA | - | - | - | 0.043 (1.10mm) | - | ||
![]() S23305T0.032768XR Aker Technology | 1106 |
| - | - | - | - | - | - | No | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V73305100-25.000-R Aker Technology | 785 |
| - | Surface Mount | 4-SMD, No Lead | Aker Technology Corp | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 0°C ~ 70°C | - | V7 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 3.3V | 25 MHz | - | CMOS | Enable/Disable | Crystal | 30mA | - | - | ±100ppm | 0.055 (1.40mm) | - | ||
![]() S2A33025-155.520-P-X-M Aker Technology | 293 |
| - | Surface Mount | 6-SMD, No Lead | Aker Technology Corp | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 85°C | - | S2A LVPECL | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 3.3V | 155.52 MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 70mA | - | - | - | 0.043 (1.10mm) | - | ||
![]() S72505T-25.000-R Aker Technology | 1242 |
| - | Surface Mount | 4-SMD, No Lead | Aker Technology Corp | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 85°C | - | S7 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 3.3V | 25 MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 12mA | - | - | - | 0.055 (1.40mm) | - | ||
![]() S525025-24.000-R Aker Technology | 1244 |
| - | Surface Mount | 4-SMD, No Lead | Aker Technology Corp | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 85°C | - | S5 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 2.5V | 24 MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 4mA | - | - | - | 0.051 (1.30mm) | - | ||
![]() S73310-66.000-LE1.5-R Aker Technology | 899 |
| - | Surface Mount | 4-SMD, No Lead | Aker Technology Corp | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 85°C | - | S7 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 3.3V | 66 MHz | ±50ppm | CMOS (Low EMI) | Enable/Disable | Crystal | 25mA | - | ±1.5%, Center Spread | - | 0.055 (1.40mm) | - | ||
![]() S5A25025-25.000-L-X-R Aker Technology | 1232 |
| - | Surface Mount | 6-SMD, No Lead | Aker Technology Corp | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 85°C | - | S5A | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 2.5V | 25 MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 25mA | - | - | - | 0.051 (1.30mm) | - | ||
![]() S53310-26.000-LE-4.0-R Aker Technology | 822 |
| - | Surface Mount | 4-SMD, No Lead | Aker Technology Corp | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 0°C ~ 70°C | - | S5 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 3.3V | 26 MHz | ±100ppm | CMOS (Low EMI) | Enable/Disable | Crystal | 20mA | - | ±4.00%, Center Spread | - | 0.047 (1.20mm) | - | ||
![]() S733025-33.000-X-LE-0.5-R Aker Technology | 814 |
| - | Surface Mount | 4-SMD, No Lead | Aker Technology Corp | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 85°C | - | S7 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 3.3V | 33 MHz | ±25ppm | CMOS (Low EMI) | Enable/Disable | Crystal | 20mA | - | ±0.50%, Down Spread | - | 0.055 (1.40mm) | - | ||
![]() S3A3305-125.000-P-X2-R Aker Technology | 788 |
| - | Surface Mount | 6-SMD, No Lead | Aker Technology Corp | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 105°C | - | S3A LVPECL | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 3.3V | 125 MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 70mA | - | - | - | 0.047 (1.20mm) | - | ||
![]() V533030100T-25.000-X-R Aker Technology | 762 |
| - | Surface Mount | 6-SMD, No Lead | Aker Technology Corp | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 0°C ~ 70°C | - | V5S | 0.197 L x 0.126 W (5.00mm x 3.20mm) | VCXO | 3.3V | 25 MHz | ±30ppm | CMOS | Enable/Disable | Crystal | 25mA | - | - | ±100ppm | 0.047 (1.20mm) | - | ||
![]() V73305100-24.576-R Aker Technology | 594 |
| - | Surface Mount | 6-SMD, No Lead | Aker Technology Corp | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 0°C ~ 70°C | - | V7S | 0.276 L x 0.197 W (7.00mm x 5.00mm) | VCXO | 3.3V | 24.576 MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 25mA | - | - | ±100ppm | 0.067 (1.70mm) | - | ||
![]() S5A3303-27.000-H-X-R Aker Technology | 771 |
| - | Surface Mount | 6-SMD, No Lead | Aker Technology Corp | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 85°C | - | S5A | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 3.3V | 27 MHz | ±30ppm | HCSL | Enable/Disable | Crystal | 40mA | - | - | - | 0.051 (1.30mm) | - | ||
![]() S5A3303-156.250-H-X-R Aker Technology | 945 |
| - | Surface Mount | 6-SMD, No Lead | Aker Technology Corp | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 85°C | - | S5A | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 3.3V | 156.25 MHz | ±30ppm | HCSL | Enable/Disable | Crystal | 40mA | - | - | - | 0.051 (1.30mm) | - | ||
![]() S73305-20.000-X-LE2.0-R Aker Technology | 934 |
| - | Surface Mount | 4-SMD, No Lead | Aker Technology Corp | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 85°C | - | S7 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 3.3V | 20 MHz | ±50ppm | CMOS (Low EMI) | Enable/Disable | Crystal | 20mA | - | ±2.00%, Center Spread | - | 0.055 (1.40mm) | - |