- Type
- Base Resonator
- Frequency
- Function
- Height Seated (Max)
- Mfr
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Series
- Size / Dimension
Attribute column
Manufacturer
Aker Technology Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Type | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Spread Spectrum Bandwidth | Absolute Pull Range (APR) | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S73305-40.000-X-15-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -40°C ~ 85°C | S7 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 3.3V | 40 MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | 12mA | - | - | - | 0.055 (1.40mm) | - | ||
![]() S1M05T-25.000-X-R Aker Technology | 1036 |
| - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -40°C ~ 85°C | S1 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | XO (Standard) | 1.62V ~ 3.63V | 25 MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | - | - | 0.031 (0.80mm) | - | ||
![]() S7A25025-125.000-P-X-R Aker Technology | 36 |
| - | Surface Mount | 6-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -40°C ~ 85°C | S7A LVPECL | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 2.5V | 125 MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 70mA | - | - | - | 0.055 (1.40mm) | - | ||
![]() S73305-48.000-15-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -20°C ~ 70°C | S7 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 3.3V | 48 MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | 12mA | - | - | - | 0.055 (1.40mm) | - | ||
![]() S133025T-27.000-X-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -40°C ~ 85°C | S1 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | XO (Standard) | 3.3V | 27 MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | - | - | 0.031 (0.80mm) | - | ||
![]() S73305-98.304-15-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -20°C ~ 70°C | S7 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 3.3V | 98.304 MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | 30mA | - | - | - | 0.055 (1.40mm) | - | ||
![]() S73305T-100.000-CT Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Strip | Active | -20°C ~ 70°C | S7 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 3.3V | 100 MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | 30mA | - | - | - | 0.055 (1.40mm) | - | ||
![]() TX32-33015S-19.200-M Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -20°C ~ 70°C | TX32 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | TCXO | 3.3V | 19.2 MHz | ±1.5ppm | Clipped Sine Wave | - | Crystal | 2.5mA | - | - | - | 0.039 (1.00mm) | - | ||
![]() S11805T-3.6864-X-R Aker Technology | 47 |
| - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -40°C ~ 85°C | S1 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | XO (Standard) | 1.8V | 3.6864 MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | 3mA | - | - | - | 0.031 (0.80mm) | - | ||
![]() TX22-33020S-19.200-X-M Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -40°C ~ 85°C | TX22 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | TCXO | 3.3V | 19.2 MHz | ±2ppm | Clipped Sine Wave | - | Crystal | 2.5mA | - | - | - | 0.031 (0.80mm) | - | ||
![]() S233025T-16.000-X-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -40°C ~ 85°C | S2 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 3.3V | 16 MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | - | - | 0.037 (0.95mm) | - | ||
![]() TX32-33020S-19.200-X-CT Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Strip | Active | -40°C ~ 85°C | TX32 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | TCXO | 3.3V | 19.2 MHz | ±2ppm | Clipped Sine Wave | - | Crystal | 2.5mA | - | - | - | 0.039 (1.00mm) | - | ||
![]() TX22-33025S-26.000-CT Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Strip | Active | -20°C ~ 70°C | TX22 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | TCXO | 3.3V | 26 MHz | ±2.5ppm | Clipped Sine Wave | - | Crystal | 2.5mA | - | - | - | 0.031 (0.80mm) | - | ||
![]() S333025T-48.000-M Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -20°C ~ 70°C | S3 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 3.3V | 48 MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | 20mA | - | - | - | 0.047 (1.20mm) | - | ||
![]() S73305-33.3333-30-R Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -20°C ~ 70°C | S7 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 3.3V | 33.3333 MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | 12mA | - | - | - | 0.055 (1.40mm) | - | ||
![]() TX32-33015S-19.200-X-M Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Tape & Reel (TR) | Active | -40°C ~ 85°C | TX32 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | TCXO | 3.3V | 19.2 MHz | ±1.5ppm | Clipped Sine Wave | - | Crystal | 2.5mA | - | - | - | 0.039 (1.00mm) | - | ||
![]() TX22-18020S-19.200-CT Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Strip | Active | -20°C ~ 70°C | TX22 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | TCXO | 1.8V | 19.2 MHz | ±2ppm | Clipped Sine Wave | - | Crystal | 2.5mA | - | - | - | 0.031 (0.80mm) | - | ||
![]() TX32-33020S-19.200-CT Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Strip | Active | -20°C ~ 70°C | TX32 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | TCXO | 3.3V | 19.2 MHz | ±2ppm | Clipped Sine Wave | - | Crystal | 2.5mA | - | - | - | 0.039 (1.00mm) | - | ||
![]() TX22-33020S-19.200-X-CT Aker Technology | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Aker Technology USA | Strip | Active | -40°C ~ 85°C | TX22 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | TCXO | 3.3V | 19.2 MHz | ±2ppm | Clipped Sine Wave | - | Crystal | 2.5mA | - | - | - | 0.031 (0.80mm) | - | ||
![]() TX32-33015S-32.000-R Aker Technology | 2026 |
| - | Surface Mount | 4-SMD, No Lead | Aker Technology Corp | Cut Tape (CT);Digi-Reel®; | Active | -20°C ~ 70°C | TX32 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | TCXO | 3.3V | 32 MHz | ±1.5ppm | Clipped Sine Wave | - | Crystal | 2.5mA | - | - | - | 0.039 (1.00mm) | - |