- Applications
- Factory Lead Time
- Fault Protection
- Interface
- Load Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Configuration
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
AKM PMIC - Full, Half-Bridge Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Supplier Device Package | SwitchingFrequency | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Applications | Max Power Dissipation | Voltage - Supply | Number of Outputs | Max Output Current | Interface | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Output Configuration | Output Current | Output Current per Channel | Voltage - Load | Fault Protection | Rds On (Typ) | Max Junction Temperature (Tj) | Motor Type | Ambient Temperature Range High | Load Type | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AP1016AEN AKM Semiconductor Inc. | 6 | - | - | 12 Weeks | Surface Mount | Surface Mount | 16-UFQFN Exposed Pad | 16-QFN (3x3) | 200kHz | -40°C~150°C TJ | Tape & Reel (TR) | 2014 | Active | 1 (Unlimited) | 150°C | -40°C | General Purpose, Stepper Motors | 2W | 2.7V~5.5V | 2 | 1.4A | Logic | 9V | 2V | 500μA | Half Bridge (4) | 700mA | 1A | 2V~9V | Over Temperature, UVLO | 270mOhm LS, 270mOhm HS | 150°C | Stepper | 85°C | Inductive | 600μm | ROHS3 Compliant | ||
![]() AP1013DEN AKM Semiconductor Inc. | 44 | - | - | 12 Weeks | Surface Mount | Surface Mount | 16-UFQFN Exposed Pad | 16-QFN (3x3) | - | -30°C~150°C TJ | Tape & Reel (TR) | 2014 | Active | 1 (Unlimited) | 150°C | -30°C | General Purpose | - | 2.7V~5.5V | - | 5A | Logic | - | - | - | Half Bridge (2) | - | 1.3A | 2V~18V | Over Temperature, UVLO | - | - | - | - | Inductive | - | ROHS3 Compliant | ||
![]() AP1014AEC AKM Semiconductor Inc. | 27 | - | - | 12 Weeks | Surface Mount | Surface Mount | 16-UFBGA, WLCSP | 16-WLCSP (1.96x1.96) | - | -30°C~150°C TJ | Tape & Reel (TR) | 2014 | Active | 1 (Unlimited) | 150°C | -30°C | General Purpose | - | 2.7V~5.5V | - | 2A | Logic | - | - | - | Half Bridge (4) | - | 1.1A | 2V~7V | Over Temperature, UVLO | 350mOhm LS + HS | - | - | - | Inductive | - | ROHS3 Compliant | ||
![]() AP1013CEN AKM Semiconductor Inc. | 6 | - | - | 12 Weeks | Surface Mount | Surface Mount | 16-UFQFN Exposed Pad | 16-QFN (3x3) | - | -30°C~150°C TJ | Tape & Reel (TR) | 2014 | Active | 1 (Unlimited) | 150°C | -30°C | General Purpose | - | 2.7V~5.5V | - | 5A | Logic | - | - | - | Half Bridge (2) | - | 1.3A | 2V~18V | Over Temperature, UVLO | - | - | - | - | Inductive | - | ROHS3 Compliant | ||
![]() AP1023AEN AKM Semiconductor Inc. | 44 | - | - | 12 Weeks | - | Surface Mount | 24-WFQFN Exposed Pad | 24-QFN (4x4) | - | -40°C~150°C TJ | Tape & Reel (TR) | 2016 | Active | 2 (1 Year) | - | - | General Purpose, Stepper Motors | - | 2.7V~5.5V | - | - | Logic | - | - | - | Half Bridge (4) | - | - | 1.6V~6.5V | Over Temperature, UVLO | - | - | - | - | Inductive | - | ROHS3 Compliant | ||
![]() AP1025BEN AKM Semiconductor Inc. | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 32-WFQFN Exposed Pad | 32-QFN (5x5) | - | -30°C~150°C TJ | Tape & Reel (TR) | 2015 | Active | 1 (Unlimited) | 150°C | -30°C | General Purpose, Stepper Motors | - | 3V~5.5V | - | - | Logic | - | - | - | Half Bridge (4) | - | 1.6A | 9V~45V | Over Temperature, UVLO | 850mOhm LS + HS | - | - | - | Inductive | - | ROHS3 Compliant | ||
![]() AP1012A AKM Semiconductor Inc. | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 24-WFQFN Exposed Pad | 24-QFN (4x4) | - | -30°C~150°C TJ | Tape & Reel (TR) | 2014 | Active | 3 (168 Hours) | 150°C | -30°C | General Purpose | - | 2.7V~5.5V | - | 3A | Logic | - | - | - | Half Bridge (4) | - | 1.3A | 2V~18V | Over Temperature, UVLO | 180mOhm LS, 180mOhm HS | - | - | - | Inductive | - | ROHS3 Compliant | ||
![]() AP1017AEN AKM Semiconductor Inc. | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | 8-SON (2x2) | - | -30°C~150°C TJ | Tape & Reel (TR) | 2015 | Active | 1 (Unlimited) | 150°C | -30°C | General Purpose | - | 2.7V~3.6V | - | 3.3A | Logic | - | - | - | Half Bridge (2) | - | 1.56A | 1.8V~12V | Over Temperature, UVLO | 470mOhm LS + HS | - | - | - | Inductive | - | ROHS3 Compliant |