- Consumer IC Type
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Length
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Code
- Package Description
- Package Shape
Attribute column
Manufacturer
AKM Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Cable length mm | Connector | Connector pinout layout | Contacts pitch | Effective range km | Electrical mounting | Function - Audible | Function - Lighting | Gain dB | Ihs Manufacturer | Kind of connector | Length mm | Operating frequency MHz | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Row pitch | Spatial orientation | Thickness mm | Type of connector | Weight (g) | Width mm | Operating Temperature | Packaging | Series | Part Status | Type | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Ingress Protection | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Polarization | Seated Height-Max | Consumer IC Type | Profile | Lamp Type | Number of Stacks | Light Color | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AK4626AVQ Asahi Kasei Microsystems Corporation | 8 | - | Datasheet | YES | 44 | - | socket | 2x41 | 2.54mm | - | THT | - | - | - | ASAHI KASEI MICRODEVICES CORP | female | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | LQFP | LQFP, | SQUARE | FLATPACK, LOW PROFILE | Obsolete | QFP | - | 2.54mm | straight | - | pin strips | - | - | - | - | - | - | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 1 | - | 0.8 mm | unknown | - | 44 | - | S-PQFP-G44 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | - | 1.7 mm | CONSUMER CIRCUIT | beryllium copper | - | - | - | 10 mm | 10 mm | ||
![]() AK4634EN Asahi Kasei Microsystems Corporation | 1380 | - | Datasheet | YES | 32 | - | socket | 1x13 | 2.54mm | - | THT | - | - | - | ASAHI KASEI MICRODEVICES CORP | female | - | - | 85 °C | -30 °C | UNSPECIFIED | HVQCCN | HVQCCN, | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | QFN | Yes | - | straight | - | pin strips | - | - | - | - | - | - | - | 8542.39.00.01 | - | QUAD | NO LEAD | 260 | 1 | - | 0.5 mm | unknown | 10 | 32 | - | S-XQCC-N32 | Not Qualified | 3.6 V | OTHER | 2.2 V | - | 0.9 mm | CONSUMER CIRCUIT | beryllium copper | - | - | - | 5 mm | 5 mm | ||
![]() AK5370VF Asahi Kasei Microsystems Corporation | In Stock | - | Datasheet | YES | 24 | 4000 | - | - | - | 120 | - | Non-Audible | Steady | 25 | ASAHI KASEI MICRODEVICES CORP | - | 300 | VHF(172-240)UHF(470-860) | 70 °C | - | PLASTIC/EPOXY | LSSOP | VSOP-24 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SOIC | - | - | - | 0.6 | - | 155 | 300 | -25°C ~ 60°C | Bulk | JT Stack Light | Active | Complete Unit | 8542.39.00.01 | 120VAC | DUAL | GULL WING | - | 1 | NEMA 12 | 0.65 mm | unknown | - | 24 | Wire Leads | R-PDSO-G24 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | linear | 1.45 mm | CONSUMER CIRCUIT | - | LED | 2 | Red, Yellow | 7.9 mm | 5.6 mm |