- Access Time
- Brand
- Data Bus Width
- Factory Pack QuantityFactory Pack Quantity
- Ihs Manufacturer
- Manufacturer Part Number
- Maximum Clock Frequency
- Maximum Operating Temperature
- Memory IC Type
- Memory Size
- Minimum Operating Temperature
- Moisture Sensitive
Attribute column
Manufacturer
Alliance Memory Memory Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Access Time-Max | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Clock Frequency | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom (Vsup) | Operating Temperature | Packaging | Series | Type | Additional Feature | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Memory Size | Number of Ports | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Product Type | Memory Density | Memory IC Type | Access Mode | Self Refresh | Product Category | Memory Organization | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AS4C32M16MS-6BIN Alliance Memory, Inc. | In Stock | - | - | - | - | FBGA-54 | YES | - | 54 | 5 ns | Alliance Memory | 264 | ALLIANCE MEMORY INC | AS4C32M16MS-6BIN | 166 MHz | + 85 C | - | - | - 40 C | Yes | SMD/SMT | 33554432 words | 32000000 | 85 °C | -40 °C | - | PLASTIC/EPOXY | VFBGA | VFBGA, | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Obsolete | - | - | 8.28 | Details | - | 1.95 V | 1.7 V | 1.8 V | - | Tray | AS4C32M16MS | SDRAM Mobile | AUTO/SELF REFRESH | Memory & Data Storage | - | - | BOTTOM | BALL | - | 1 | 0.8 mm | compliant | R-PBGA-B54 | 1.95 V | INDUSTRIAL | 1.7 V | 512 Mbit | 1 | SYNCHRONOUS | - | 50 mA | 5 ns | - | - | 16 bit | 32MX16 | 1 mm | 16 | - | DRAM | 536870912 bit | SYNCHRONOUS DRAM | FOUR BANK PAGE BURST | YES | DRAM | - | 9 mm | 8 mm | ||
![]() AS4C8M32MD2A-25BCNTR Alliance Memory, Inc. | 7 |
| - | 10 Weeks | Surface Mount | 134-TFBGA | - | 134-FBGA (10x11.5) | - | - | Alliance Memory | 1000 | ALLIANCE MEMORY INC | AS4C8M32MD2A-25BCNTR | 400 MHz | + 85 C | Volatile | Alliance Memory, Inc. | - 25 C | Yes | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | Active | NOT SPECIFIED | 5.66 | Details | Yes | 1.95 V | 1.14 V | - | -25°C ~ 85°C (TC) | Reel | - | SDRAM Mobile - LPDDR2 | - | Memory & Data Storage | SDRAM - Mobile LPDDR2 | 1.14V ~ 1.3V, 1.7V ~ 1.95V | - | - | NOT SPECIFIED | - | - | compliant | - | - | - | - | 256Mbit | - | - | 400 MHz | 140 mA | 5.5 ns | DRAM | HSUL_12 | 32 bit | 8 M x 32 | - | - | 15ns | DRAM | - | SYNCHRONOUS DRAM | - | - | DRAM | 8M x 32 | - | - |