- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
Attribute column
Manufacturer
Alliance Memory Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Memory Types | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Access Time (Max) | I/O Type | Standby Voltage-Min | Ambient Temperature Range High | Refresh Cycles | Sequential Burst Length | Interleaved Burst Length | Reverse Pinout | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AS6C4008-55PCN Alliance Memory, Inc. | 120 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | 32-DIP (0.600, 15.24mm) | - | 32 | - | 2.214806g | Volatile | Commercial grade | 0°C~70°C TA | Tube | 2006 | - | yes | Active | 1 (Unlimited) | 32 | - | - | - | - | - | - | - | 2.7V~5.5V | DUAL | 260 | 1 | 3V | 2.54mm | - | 40 | 32 | - | - | 3V | 5.5V | 3/5V | 2.7V | - | - | - | 4Mb 512K x 8 | 1 | 30mA | - | 60mA | - | - | - | SRAM | Parallel | - | - | 3-STATE | - | 55ns | 19b | 4 Mb | 0.00003A | - | - | 55 ns | COMMON | 2V | 70°C | - | - | - | - | 5.588mm | - | 41.91mm | 13.818mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AS6C1008-55SIN Alliance Memory, Inc. | 303 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 32-SOIC (0.445, 11.30mm Width) | - | 32 | - | - | Volatile | Industrial grade | -40°C~85°C TA | Tube | 2006 | e3 | yes | Active | 3 (168 Hours) | 32 | - | - | Tin (Sn) | - | - | - | - | 2.7V~5.5V | DUAL | - | 1 | 3V | - | - | - | 32 | - | - | 3V | 5.5V | - | 2.7V | - | - | - | 1Mb 128K x 8 | 1 | - | - | 60mA | - | - | - | SRAM | Parallel | - | - | 3-STATE | - | 55ns | 17b | 1 Mb | - | - | - | 55 ns | COMMON | - | - | - | - | - | - | 2.82mm | - | 20.75mm | 11.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AS6C4008-55SIN Alliance Memory, Inc. | 152 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 32-SOIC (0.445, 11.30mm Width) | - | 32 | - | - | Volatile | Industrial grade | -40°C~85°C TA | Tube | 2006 | - | yes | Active | 3 (168 Hours) | 32 | - | EAR99 | - | - | - | - | - | 2.7V~5.5V | DUAL | 260 | 1 | 3V | - | - | 40 | 32 | - | - | 3V | 5.5V | 3/5V | 2.7V | - | - | - | 4Mb 512K x 8 | 1 | - | - | 60mA | - | - | - | SRAM | Parallel | - | - | 3-STATE | - | 55ns | 19b | 4 Mb | 0.00003A | - | - | 55 ns | COMMON | 2V | - | - | - | - | - | 2.82mm | - | 20.75mm | 11.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AS6C1008-55TIN Alliance Memory, Inc. | 42 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 32-TFSOP (0.724, 18.40mm Width) | - | 32 | - | - | Volatile | - | -40°C~85°C TA | Tray | 2006 | - | yes | Active | 3 (168 Hours) | 32 | - | EAR99 | - | - | - | - | - | 2.7V~5.5V | DUAL | 260 | 1 | 3V | 0.5mm | - | 40 | 32 | - | - | 3V | 5.5V | - | 2.7V | - | - | - | 1Mb 128K x 8 | 1 | - | - | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | - | 55ns | 17b | 1 Mb | - | - | - | 55 ns | COMMON | - | - | - | - | - | - | 1mm | - | 8mm | 18.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AS4C32M16D2A-25BIN Alliance Memory, Inc. | 50 |
| Datasheet | 8 Weeks | - | Surface Mount | 84-TFBGA | YES | - | - | - | Volatile | Industrial grade | -40°C~95°C TC | Tray | 2014 | - | - | Active | 3 (168 Hours) | 84 | - | EAR99 | - | - | - | AUTO/SELF REFRESH | - | 1.7V~1.9V | BOTTOM | - | 1 | 1.8V | 0.8mm | - | - | - | R-PBGA-B84 | Not Qualified | - | 1.9V | 1.8V | 1.7V | - | - | - | 512Mb 32M x 16 | 1 | - | SYNCHRONOUS | - | 400MHz | 0.18mA | 400ps | DRAM | Parallel | - | 32MX16 | 3-STATE | 16 | 15ns | - | - | 0.008A | 536870912 bit | - | - | COMMON | - | - | 8192 | 48 | 48 | - | - | 1.2mm | 12.5mm | 8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() AS6C4008-55STIN Alliance Memory, Inc. | 46 |
| Datasheet | 8 Weeks | - | Surface Mount | 32-LFSOP (0.465, 11.80mm Width) | YES | 32 | - | - | Volatile | - | -40°C~85°C TA | Tray | 2012 | - | yes | Active | 3 (168 Hours) | 32 | - | - | - | - | - | - | - | 2.7V~5.5V | DUAL | 260 | 1 | 3V | 0.5mm | - | 40 | 32 | - | - | 3V | 5.5V | 3/5V | 2.7V | - | - | - | 4Mb 512K x 8 | 1 | - | - | - | - | 0.06mA | - | SRAM | Parallel | - | - | 3-STATE | 8 | 55ns | 19b | 4 Mb | 0.00003A | - | 18MHz | 55 ns | COMMON | 2V | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() AS6C8016-55ZIN Alliance Memory, Inc. | 142 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | - | - | Volatile | Industrial grade | -40°C~85°C TA | Tray | 2008 | - | yes | Active | 3 (168 Hours) | 44 | SMD/SMT | EAR99 | - | - | - | - | - | 2.7V~5.5V | DUAL | 260 | 1 | 3V | 0.8mm | - | 40 | 44 | - | - | 3V | 5.5V | 3/5V | 2.7V | - | - | - | 8Mb 512K x 16 | 1 | - | - | 60mA | - | - | - | SRAM | Parallel | - | - | 3-STATE | - | 55ns | 19b | 8 Mb | 0.00005A | - | - | 55 ns | COMMON | 2V | - | - | - | - | - | 1mm | - | 18.42mm | 10.16mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AS4C16M16SA-7TCN Alliance Memory, Inc. | 166 | - | Datasheet | 8 Weeks | - | Surface Mount | 54-TSOP (0.400, 10.16mm Width) | - | - | 54-TSOP II | - | Volatile | Commercial grade | 0°C~70°C TA | Tray | 2014 | - | - | Active | 3 (168 Hours) | - | - | - | - | 70°C | 0°C | - | - | 3V~3.6V | - | - | - | - | - | 143MHz | - | - | - | - | - | - | - | - | Parallel | - | - | 256Mb 16M x 16 | - | - | - | - | 143MHz | - | 5.4ns | DRAM | Parallel | - | - | - | - | 14ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AS6C62256-55PCN Alliance Memory, Inc. | 235 | - | Datasheet | 8 Weeks | Through Hole | Through Hole | 28-DIP (0.600, 15.24mm) | - | 28 | - | - | Volatile | Commercial grade | 0°C~70°C TA | Tube | 2005 | e3/e6 | yes | Active | 1 (Unlimited) | 28 | - | EAR99 | MATTE TIN/TIN BISMUTH | - | - | - | 8542.32.00.32 | 2.7V~5.5V | DUAL | - | 1 | 3.3V | 2.54mm | - | - | 28 | - | - | 3.3V | 5.5V | 3/5V | 2.7V | - | - | - | 256Kb 32K x 8 | 1 | - | - | - | - | - | - | SRAM | Parallel | - | 32KX8 | 3-STATE | - | 55ns | 15b | 256 kb | 0.00002A | - | - | 55 ns | COMMON | 2V | - | - | - | - | YES | 3.81mm | - | 36.32mm | 13.21mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AS4C4M16SA-6TIN Alliance Memory, Inc. | 100 |
| Datasheet | 8 Weeks | - | Surface Mount | 54-TSOP (0.400, 10.16mm Width) | YES | 54 | - | - | Volatile | - | -40°C~85°C TA | Tray | 2014 | - | - | Active | 3 (168 Hours) | 54 | - | EAR99 | - | - | - | AUTO/SELF REFRESH | - | 3V~3.6V | DUAL | NOT SPECIFIED | 1 | 3.3V | 0.8mm | - | NOT SPECIFIED | - | - | - | 3.3V | 3.6V | - | 3V | - | - | - | 64Mb 4M x 16 | 1 | - | SYNCHRONOUS | - | 166MHz | - | 5.4ns | DRAM | Parallel | - | 4MX16 | - | 16 | 2ns | 12b | 64 Mb | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 22.22mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AS7C34098A-10TCN Alliance Memory, Inc. | 101 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | 44-TSOP2 | - | Volatile | Commercial grade | 0°C~70°C TA | Tray | 2012 | - | - | Active | 3 (168 Hours) | - | - | - | - | 70°C | 0°C | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | Parallel | 3.6V | 3V | 4Mb 256K x 16 | 1 | - | - | - | - | - | 10ns | SRAM | Parallel | - | - | - | - | 10ns | 18b | 4 Mb | - | - | - | - | - | - | - | - | - | - | - | 1.05mm | - | 18.52mm | 10.26mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AS6C1008-55STIN Alliance Memory, Inc. | 104 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 32-LFSOP (0.465, 11.80mm Width) | - | 32 | - | - | Volatile | Industrial grade | -40°C~85°C TA | Tray | 2006 | - | yes | Active | 3 (168 Hours) | 32 | - | EAR99 | - | - | - | - | - | 2.7V~5.5V | DUAL | 260 | 1 | 3V | 0.5mm | - | 40 | 32 | - | - | 3V | 5.5V | - | 2.7V | - | - | - | 1Mb 128K x 8 | 1 | - | - | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | - | 55ns | 17b | 1 Mb | - | - | - | 55 ns | COMMON | - | - | - | - | - | - | 1mm | - | 11.8mm | 8mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AS6C62256-55SIN Alliance Memory, Inc. | 292 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 28-SOIC (0.330, 8.38mm Width) | - | 28 | - | - | Volatile | Industrial grade | -40°C~85°C TA | Tube | 2005 | e3/e6 | yes | Active | 3 (168 Hours) | 28 | - | EAR99 | MATTE TIN/TIN BISMUTH | - | - | - | - | 2.7V~5.5V | DUAL | 250 | 1 | 3.3V | - | - | 40 | 28 | - | - | 3.3V | 5.5V | 3/5V | 2.7V | - | - | - | 256Kb 32K x 8 | 1 | - | - | - | - | - | - | SRAM | Parallel | - | 32KX8 | 3-STATE | - | 55ns | 15b | 256 kb | 0.00002A | - | - | 55 ns | COMMON | 2V | - | - | - | - | YES | 2.49mm | - | 18.49mm | 8.64mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AS6C2008A-55STIN Alliance Memory, Inc. | 33 |
| Datasheet | 8 Weeks | - | Surface Mount | 32-LFSOP (0.465, 11.80mm Width) | YES | 32 | - | - | Volatile | - | -40°C~85°C TA | Tray | 2007 | - | yes | Active | 3 (168 Hours) | 32 | - | - | - | - | - | - | - | 2.7V~5.5V | DUAL | 260 | 1 | 3V | 0.5mm | - | 40 | 32 | - | Not Qualified | 3V | 5.5V | 3/5V | 2.7V | - | - | - | 2Mb 256K x 8 | 1 | - | - | - | - | - | - | SRAM | Parallel | - | 256KX8 | 3-STATE | 8 | 55ns | 18b | 2 Mb | 0.00002A | - | - | 55 ns | COMMON | 2V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AS4C32M16D2A-25BCN Alliance Memory, Inc. | 252 | - | Datasheet | 8 Weeks | - | Surface Mount | 84-TFBGA | YES | - | - | - | Volatile | Commercial grade | 0°C~95°C TC | Tray | 2014 | - | - | Active | 3 (168 Hours) | 84 | - | EAR99 | - | - | - | AUTO/SELF REFRESH | - | 1.7V~1.9V | BOTTOM | NOT SPECIFIED | 1 | 1.8V | 0.8mm | - | NOT SPECIFIED | - | R-PBGA-B84 | - | - | 1.9V | - | 1.7V | - | - | - | 512Mb 32M x 16 | 1 | - | SYNCHRONOUS | - | 400MHz | - | 400ps | DRAM | Parallel | - | 32MX16 | - | 16 | 15ns | - | - | - | 536870912 bit | - | - | - | - | - | - | - | - | - | - | 1.2mm | 12.5mm | 8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() AS6C4008-55SINTR Alliance Memory, Inc. | 879 | - | Datasheet | 8 Weeks | - | Surface Mount | 32-SOIC (0.445, 11.30mm Width) | YES | 32 | - | - | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2013 | e3/e6 | yes | Active | 3 (168 Hours) | 32 | - | EAR99 | PURE MATTE TIN/TIN BISMUTH | - | - | - | - | 2.7V~5.5V | DUAL | 260 | 1 | 3V | 1.27mm | - | 40 | 32 | - | Not Qualified | - | 5.5V | 3/5V | 2.7V | - | - | - | 4Mb 512K x 8 | - | - | - | - | - | - | - | SRAM | Parallel | - | 512KX8 | 3-STATE | 8 | 55ns | - | 4 Mb | 0.00003A | - | - | 55 ns | COMMON | 1.5V | - | - | - | - | - | - | 2.997mm | - | 11.303mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() AS4C512M16D3L-12BIN Alliance Memory, Inc. | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 96-TFBGA | YES | - | - | - | Volatile | - | -40°C~95°C TC | Tray | 2015 | - | - | Active | 3 (168 Hours) | 96 | - | EAR99 | - | - | - | AUTO/SELF REFRESH; ALSO OPERATES AT 1.5V NOMINAL SUPPLY | - | 1.283V~1.45V | BOTTOM | - | 1 | 1.35V | 0.8mm | - | - | - | R-PBGA-B96 | Not Qualified | - | 1.45V | 1.35V | 1.283V | - | - | - | 8Gb 512M x 16 | 1 | - | SYNCHRONOUS | - | 800MHz | - | 13.75ns | DRAM | Parallel | - | 512MX16 | 3-STATE | 16 | 15ns | - | - | 0.011A | 8589934592 bit | - | - | COMMON | - | - | 8192 | 8 | 8 | - | 1.2mm | - | 14mm | 9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() AS4C16M16SA-6TIN Alliance Memory, Inc. | 53 |
| Datasheet | 8 Weeks | - | Surface Mount | 54-TSOP (0.400, 10.16mm Width) | YES | 54 | - | - | Volatile | Industrial grade | -40°C~85°C TA | Tray | 2014 | e3 | - | Active | 3 (168 Hours) | 54 | - | EAR99 | Tin (Sn) | - | - | AUTO/SELF REFRESH | - | 3V~3.6V | DUAL | NOT SPECIFIED | 1 | 3.3V | 0.8mm | - | NOT SPECIFIED | - | - | - | 3.3V | 3.6V | - | 3V | - | - | - | 256Mb 16M x 16 | 1 | - | SYNCHRONOUS | - | 166MHz | - | 5ns | DRAM | Parallel | - | 16MX16 | - | 16 | 12ns | 13b | 256 Mb | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 22.22mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AS4C1M16S-7TCN Alliance Memory, Inc. | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 50-TSOP (0.400, 10.16mm Width) | - | 50 | - | - | Volatile | Commercial grade | 0°C~70°C TA | Tray | 2012 | - | yes | Active | 3 (168 Hours) | 50 | - | EAR99 | - | - | - | AUTO/SELF REFRESH | 8542.32.00.02 | 3V~3.6V | DUAL | NOT SPECIFIED | 1 | 3.3V | 0.8mm | - | NOT SPECIFIED | 50 | - | - | 3.3V | 3.6V | - | 3V | - | - | - | 16Mb 1M x 16 | 1 | - | SYNCHRONOUS | 70mA | 143MHz | - | 5.4ns | DRAM | Parallel | 16b | 1MX16 | - | - | 2ns | 12b | 16 Mb | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | - | 21.08mm | 10.29mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() AS6C2008-55STIN Alliance Memory, Inc. | 33 |
| Datasheet | 8 Weeks | - | Surface Mount | 32-LFSOP (0.465, 11.80mm Width) | YES | 32 | - | - | Volatile | Industrial grade | -40°C~85°C TA | Tray | 2006 | - | yes | Active | 3 (168 Hours) | 32 | - | - | - | - | - | - | - | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.5mm | - | 40 | 32 | - | Not Qualified | 3V | 3.6V | - | 2.7V | - | - | - | 2Mb 256K x 8 | 1 | - | - | - | - | 0.035mA | - | SRAM | Parallel | - | 256KX8 | 3-STATE | 8 | 55ns | 18b | 2 Mb | - | - | - | 55 ns | COMMON | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |