- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
Attribute column
Manufacturer
Alliance Memory Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Operating Mode | Max Supply Current | Clock Frequency | Access Time | Memory Format | Memory Interface | Organization | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Memory Density | Max Frequency | Access Time (Max) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AS4C4M16SA-7TCN Alliance Memory, Inc. | 241 | - | Datasheet | 8 Weeks | - | Surface Mount | 54-TSOP (0.400, 10.16mm Width) | YES | 54 | - | Volatile | Commercial grade | 0°C~70°C TA | Tray | 2014 | - | - | Active | 3 (168 Hours) | 54 | EAR99 | - | - | - | AUTO/SELF REFRESH | - | 3V~3.6V | DUAL | NOT SPECIFIED | 1 | 3.3V | 0.8mm | - | NOT SPECIFIED | - | - | - | 3.3V | 3.6V | 3V | - | - | - | 64Mb 4M x 16 | 1 | SYNCHRONOUS | - | 143MHz | 5.4ns | DRAM | Parallel | 4MX16 | 16 | 2ns | 12b | 64 Mb | - | - | - | - | 1.2mm | 22.22mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AS7C4096A-15JCN Alliance Memory, Inc. | 22 |
| Datasheet | 8 Weeks | - | Surface Mount | 36-BSOJ (0.400, 10.16mm Width) | - | 36 | 36-SOJ | Volatile | Commercial grade | 0°C~70°C TA | Tube | 2001 | - | - | Active | 3 (168 Hours) | - | - | - | 70°C | 0°C | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | 5V | - | - | Parallel | 5.5V | 4.5V | 4Mb 512K x 8 | 1 | - | - | - | 15ns | SRAM | Parallel | - | - | 15ns | 19b | 4 Mb | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() AS7C3256A-12TINTR Alliance Memory, Inc. | 14 |
| Datasheet | 8 Weeks | - | Surface Mount | 28-TSSOP (0.465, 11.80mm Width) | YES | 28 | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2001 | - | yes | Active | 3 (168 Hours) | 28 | EAR99 | - | - | - | - | 8542.32.00.41 | 3V~3.6V | DUAL | NOT SPECIFIED | 1 | 3.3V | 0.55mm | - | NOT SPECIFIED | 28 | - | Not Qualified | 3.3V | 3.6V | 3V | - | - | - | 256Kb 32K x 8 | - | - | - | - | - | SRAM | Parallel | 32KX8 | 8 | 12ns | - | 256 kb | - | - | 12 ns | - | 1.2mm | 11.8mm | 8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() AS7C1024C-12TJIN Alliance Memory, Inc. | 42 |
| Datasheet | 10 Weeks | - | Surface Mount | 32-BSOJ (0.300, 7.62mm Width) | YES | - | - | Volatile | - | -40°C~85°C TA | Tube | 2006 | - | yes | Active | 3 (168 Hours) | 32 | 3A991.B.2.B | - | - | - | - | 8542.32.00.41 | 4.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 1.27mm | - | NOT SPECIFIED | 32 | R-PDSO-J32 | Not Qualified | - | 5.5V | 4.5V | - | - | - | 1Mb 128K x 8 | - | - | - | - | - | SRAM | Parallel | 128KX8 | 8 | 12ns | - | - | 1048576 bit | - | 12 ns | - | 3.683mm | 20.955mm | 7.62mm | - | - | ROHS3 Compliant | - | ||
![]() AS7C34098A-12JCNTR Alliance Memory, Inc. | 35 |
| Datasheet | 10 Weeks | - | Surface Mount | 44-BSOJ (0.400, 10.16mm Width) | YES | 44 | - | Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | 2001 | - | yes | Active | 3 (168 Hours) | 44 | - | - | - | - | - | - | 3V~3.6V | DUAL | NOT SPECIFIED | 1 | 3.3V | 1.27mm | 1MHz | NOT SPECIFIED | 44 | - | - | 3.3V | 3.6V | 3V | - | - | - | 4Mb 256K x 16 | - | - | - | - | - | SRAM | Parallel | 256KX16 | 16 | 12ns | - | 4 Mb | - | - | 12 ns | - | 3.7592mm | 28.575mm | 10.16mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() AS4C32M8D1-5TCN Alliance Memory, Inc. | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 66-TSSOP (0.400, 10.16mm Width) | YES | - | - | Volatile | - | 0°C~70°C TA | Tray | 2006 | - | yes | Obsolete | 3 (168 Hours) | 66 | - | - | - | - | AUTO/SELF REFRESH | - | 2.3V~2.7V | DUAL | NOT SPECIFIED | 1 | 2.5V | 0.65mm | - | NOT SPECIFIED | - | R-PDSO-G66 | - | - | 2.7V | 2.3V | - | - | - | 256Mb 32M x 8 | 1 | SYNCHRONOUS | - | 200MHz | 700ps | DRAM | Parallel | 32MX8 | 8 | 15ns | - | - | 268435456 bit | - | - | - | 1.2mm | 22.22mm | 10.16mm | - | - | RoHS Compliant | - | ||
![]() AS7C1026B-12JCNTR Alliance Memory, Inc. | 24 |
| Datasheet | 8 Weeks | - | Surface Mount | 44-BSOJ (0.400, 10.16mm Width) | YES | 44 | - | Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | 1996 | - | yes | Active | 3 (168 Hours) | 44 | - | - | - | - | - | - | 4.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 1.27mm | - | NOT SPECIFIED | 44 | - | - | 5V | - | - | - | - | - | 1Mb 64K x 16 | - | - | - | - | - | SRAM | Parallel | 64KX16 | 16 | 12ns | - | 1 Mb | - | - | 12 ns | - | 3.7592mm | 28.575mm | 10.16mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() AS7C34096A-15TCNTR Alliance Memory, Inc. | 14 |
| Datasheet | 10 Weeks | - | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | YES | - | - | Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | 2001 | e3/e6 | yes | Active | 3 (168 Hours) | 44 | - | PURE MATTE TIN/TIN BISMUTH | - | - | - | - | 3V~3.6V | DUAL | 260 | 1 | 3.3V | 0.8mm | - | 40 | 44 | R-PDSO-G44 | - | - | 3.6V | 3V | - | - | - | 4Mb 512K x 8 | - | - | - | - | - | SRAM | Parallel | 512KX8 | 8 | 15ns | - | - | 4194304 bit | - | 15 ns | - | 1.2mm | 18.415mm | 10.16mm | - | - | ROHS3 Compliant | - | ||
![]() AS7C1026B-20TCNTR Alliance Memory, Inc. | 33 |
| Datasheet | 8 Weeks | - | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | YES | - | - | Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | 1996 | e3/e6 | yes | Active | 3 (168 Hours) | 44 | - | PURE MATTE TIN/TIN BISMUTH | - | - | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.8mm | - | 40 | 44 | R-PDSO-G44 | - | - | 5.5V | 4.5V | - | - | - | 1Mb 64K x 16 | - | - | - | - | - | SRAM | Parallel | 64KX16 | 16 | 20ns | - | - | 1048576 bit | - | 20 ns | - | 1.2mm | 18.415mm | 10.16mm | - | - | ROHS3 Compliant | - | ||
![]() AS6C3216A-55BIN Alliance Memory, Inc. | 8 |
| Datasheet | 8 Weeks | - | Surface Mount | 48-LFBGA | YES | - | - | Volatile | Industrial grade | -40°C~85°C TA | Tray | - | - | - | Active | 3 (168 Hours) | 48 | - | - | - | - | - | - | 2.7V~3.6V | BOTTOM | NOT SPECIFIED | 1 | 3V | 0.75mm | - | NOT SPECIFIED | - | R-PBGA-B48 | - | - | 3.6V | 2.7V | - | - | - | 32Mb 2M x 16 | - | ASYNCHRONOUS | - | - | - | SRAM | Parallel | 2MX16 | 16 | 55ns | - | - | 33554432 bit | - | 55 ns | - | 1.4mm | 10mm | 8mm | - | - | ROHS3 Compliant | - | ||
![]() AS7C1025B-15JCN Alliance Memory, Inc. | 44 |
| Datasheet | 8 Weeks | - | Surface Mount | 32-BSOJ (0.400, 10.16mm Width) | - | 32 | 32-SOJ | Volatile | - | 0°C~70°C TA | Tube | 2001 | - | - | Active | 3 (168 Hours) | - | - | - | 70°C | 0°C | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | 5V | - | - | Parallel | 5.5V | 4.5V | 1Mb 128K x 8 | 1 | - | - | - | 15ns | SRAM | Parallel | - | - | 15ns | 17b | 1 Mb | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AS7C1024B-12JCN Alliance Memory, Inc. | 56 |
| Datasheet | 8 Weeks | - | Surface Mount | 32-BSOJ (0.400, 10.16mm Width) | - | 32 | 32-SOJ | Volatile | - | 0°C~70°C TA | Tube | 2002 | - | - | Active | 3 (168 Hours) | - | - | - | 70°C | 0°C | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | 5V | - | - | Parallel | 5.5V | 4.5V | 1Mb 128K x 8 | 1 | - | 100mA | - | 12ns | SRAM | Parallel | - | - | 12ns | 17b | 1 Mb | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AS7C34098A-12JIN Alliance Memory, Inc. | 47 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 44-BSOJ (0.400, 10.16mm Width) | - | 44 | 44-SOJ | Volatile | Industrial grade | -40°C~85°C TA | Tube | 2001 | - | - | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | Parallel | 3.6V | 3V | 4Mb 256K x 16 | 1 | - | - | - | 12ns | SRAM | Parallel | - | - | 12ns | 18b | 4 Mb | - | - | - | 2.92mm | - | 28.7mm | 10.29mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AS7C4098A-12JCN Alliance Memory, Inc. | 14 |
| Datasheet | 8 Weeks | - | Surface Mount | 44-BSOJ (0.400, 10.16mm Width) | - | 44 | 44-SOJ | Volatile | - | 0°C~70°C TA | Tube | 2001 | - | - | Active | 3 (168 Hours) | - | - | - | 70°C | 0°C | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | 5V | - | - | Parallel | 5.5V | 4.5V | 4Mb 256K x 16 | 1 | - | - | - | 12ns | SRAM | Parallel | - | - | 12ns | 18b | 4 Mb | - | 83MHz | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() AS7C34096A-10JIN Alliance Memory, Inc. | 36 |
| Datasheet | 10 Weeks | - | Surface Mount | 36-BSOJ (0.400, 10.16mm Width) | - | 36 | 36-SOJ | Volatile | - | -40°C~85°C TA | Tube | 2001 | - | - | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | Parallel | 3.6V | 3V | 4Mb 512K x 8 | 1 | - | - | - | 10ns | SRAM | Parallel | - | - | 10ns | 19b | 4 Mb | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() AS6C1008-55TINL Alliance Memory, Inc. | 35 |
| Datasheet | 8 Weeks | - | Surface Mount | 32-TFSOP (0.724, 18.40mm Width) | YES | 32 | - | Volatile | - | -40°C~85°C TA | Tray | 2006 | - | yes | Active | 3 (168 Hours) | 32 | - | - | - | - | - | - | 2.7V~5.5V | DUAL | NOT SPECIFIED | 1 | 3V | 0.5mm | - | NOT SPECIFIED | - | - | - | - | 5.5V | 2.7V | - | - | - | 1Mb 128K x 8 | - | - | - | - | - | SRAM | Parallel | 128KX8 | 8 | 55ns | - | - | 1048576 bit | - | 55 ns | - | 1.2mm | 18.4mm | 8mm | - | - | ROHS3 Compliant | - | ||
![]() AS7C4098A-20TINTR Alliance Memory, Inc. | 35 |
| Datasheet | 8 Weeks | - | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | YES | - | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2001 | - | yes | Active | 3 (168 Hours) | 44 | - | - | - | - | - | - | 4.5V~5.5V | DUAL | - | 1 | 5V | 0.8mm | - | - | 44 | R-PDSO-G44 | - | 5V | - | - | - | - | - | 4Mb 256K x 16 | 1 | - | - | - | - | SRAM | Parallel | - | 16 | 20ns | 18b | 4 Mb | - | - | 20 ns | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() AS7C31024B-20JCNTR Alliance Memory, Inc. | 37 |
| Datasheet | 8 Weeks | - | Surface Mount | 32-BSOJ (0.400, 10.16mm Width) | YES | 32 | - | Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | 2002 | e3/e6 | yes | Active | 3 (168 Hours) | 32 | - | PURE MATTE TIN/TIN BISMUTH | - | - | - | - | 3V~3.6V | DUAL | 245 | 1 | 3.3V | 1.27mm | - | 40 | 32 | - | - | - | 3.6V | 3V | - | - | - | 1Mb 128K x 8 | - | - | - | - | - | SRAM | Parallel | 128KX8 | 8 | 20ns | - | - | 1048576 bit | - | 20 ns | - | 3.683mm | 20.955mm | 10.16mm | - | - | ROHS3 Compliant | - | ||
![]() U62256AS2C07LLG1 Alliance Memory, Inc. | 31 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 28-SOIC (0.330, 8.38mm Width) | - | 28 | - | Volatile | - | 0°C~70°C TA | Tube | 2011 | - | yes | Active | 3 (168 Hours) | 28 | EAR99 | - | - | - | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | - | - | 40 | 28 | - | - | 5V | - | - | - | - | - | 256Kb 32K x 8 | 1 | - | - | - | - | SRAM | Parallel | 32KX8 | - | 70ns | 15b | 256 kb | - | - | 70 ns | 2.49mm | - | 18.49mm | 8.64mm | No | - | ROHS3 Compliant | - | ||
![]() AS7C3256A-12JIN Alliance Memory, Inc. | 14 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 28-BSOJ (0.300, 7.62mm Width) | - | 28 | 28-SOJ | Volatile | Industrial grade | -40°C~85°C TA | Tube | 2001 | - | - | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | Parallel | 3.6V | 3V | 256Kb 32K x 8 | 1 | - | - | - | 12ns | SRAM | Parallel | - | - | 12ns | 15b | 256 kb | - | - | - | 2.67mm | - | 18.54mm | 7.75mm | No | - | ROHS3 Compliant | Lead Free |