- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
Attribute column
Manufacturer
Alliance Memory Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Material | Number of Terminals | Access Time-Max | Active Read Current - Max | Angle | Approvals | Base Product Number | Brand | Cable Style | Cell Type | Dimensions | Factory Pack QuantityFactory Pack Quantity | Grip Type | Ihs Manufacturer | Interface Type | Manufacturer | Manufacturer Part Number | Maximum Cable Diameter (mm) | Maximum Clock Frequency | Maximum Operating Supply Voltage | Maximum Operating Temperature | Memory Types | Mfr | Minimum Cable Diameter (mm) | Minimum Operating Supply Voltage | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Number of Words | Number of Words Code | Operating Temperature-Max | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Sequential Read | Sequential Write | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom (Vsup) | Sustained Read | Sustained Write | Timing Type | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Configuration | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Operating Mode | Number of Poles | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Product Type | Standby Current-Max | Coil Voltage | Memory Density | Parallel/Serial | I/O Type | Memory IC Type | Standby Voltage-Min | Contact Configuration | Product | Connection Type | Product Category | Memory Organization | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PF48F4000P0ZBQEF Alliance Memory | 8 |
| - | Surface Mount | 88-VFBGA, CSPBGA | - | - | 88-SCSP (8x11) | - | - | - | 31 mA | - | - | 48F4000P0 | Alliance Memory | - | - | - | 1056 | - | - | Parallel | Alliance Memory | - | - | 52 MHz | - | + 85 C | Non-Volatile | Alliance Memory, Inc. | - | - | - 40 C | Yes | - | SMD/SMT | - | - | - | Tray | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 2 V | 1.7 V | - | - | - | Asynchronous, Synchronous | -40°C ~ 85°C (TA) | Tray | - | - | - | - | - | - | - | - | - | - | Memory & Data Storage | FLASH - NOR (MLC) | 1.7V ~ 2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 256Mbit | - | - | 52 MHz | - | 110 ns | FLASH | CFI | 16 bit | 16 M x 16 | - | - | - | - | NOR Flash | - | - | - | - | - | - | - | - | - | - | NOR Flash | 16M x 16 | - | - | - | ||
![]() M25PE10-VMN6P Alliance Memory | 1772 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SO | - | - | - | 12 mA | - | - | M25PE10 | Alliance Memory | - | - | - | 2000 | - | - | SPI | Alliance Memory | - | - | 75 MHz | - | + 85 C | Non-Volatile | Alliance Memory, Inc. | - | - | - 40 C | Yes | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 3.6 V | 2.7 V | - | - | - | Asynchronous | -40°C ~ 85°C (TA) | Tube | - | - | - | - | - | - | - | - | - | - | Memory & Data Storage | FLASH - NOR | 2.7V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1Mbit | - | - | 75 MHz | - | 6 ns | FLASH | SPI | 8 bit | 128 k x 8 | - | - | - | 3ms | NOR Flash | - | - | - | - | - | - | - | - | - | - | NOR Flash | 128K x 8 | - | - | - | ||
![]() PC28F256P33BFE Alliance Memory | In Stock | - | - | Surface Mount | 64-LBGA | - | - | 64-LBGA (11x13) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | Alliance Memory, Inc. | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | Axcell™ | - | - | - | - | - | - | - | - | - | - | FLASH - NOR (MLC) | 2.3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 256Mbit | - | - | 52 MHz | - | 95 ns | FLASH | CFI | - | - | - | - | - | 95ns | - | - | - | - | - | - | - | - | - | - | - | - | 16M x 16 | - | - | - | ||
![]() AS6C4008-55PCNTR Alliance Memory | In Stock | - | - | Through Hole | 32-DIP (0.600, 15.24mm) | - | - | 32-PDIP | - | - | - | - | - | - | - | Alliance Memory | - | - | - | 1000 | - | - | - | Alliance Memory | - | - | - | - | - | Volatile | Alliance Memory, Inc. | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Reel | - | - | - | - | - | - | - | - | - | - | Memory & Data Storage | SRAM - Asynchronous | 2.7V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4Mbit | - | - | - | - | 55 ns | SRAM | Parallel | - | - | - | - | - | 55ns | DRAM | - | - | - | - | - | - | - | - | - | - | DRAM | 512K x 8 | - | - | - | ||
![]() AS4C512M8D4A-75BINTR Alliance Memory | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Alliance Memory | - | - | - | 2000 | - | - | - | Alliance Memory | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | Memory & Data Storage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DRAM | - | - | - | - | - | - | - | - | - | - | DRAM | - | - | - | - | ||
![]() AS4C512M16D3LC-10BCNTR Alliance Memory | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Alliance Memory | - | - | - | 2000 | - | - | - | Alliance Memory | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | Memory & Data Storage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DRAM | - | - | - | - | - | - | - | - | - | - | DRAM | - | - | - | - | ||
![]() AS6CE4016B-45ZINTR Alliance Memory | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Alliance Memory | - | - | - | 1000 | - | - | - | Alliance Memory | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | Memory & Data Storage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DRAM | - | - | - | - | - | - | - | - | - | - | DRAM | - | - | - | - | ||
![]() AS4C512M16D3LC-12BCNTR Alliance Memory | In Stock | - | - | - | FBGA-96 | - | - | - | - | - | - | - | - | - | - | Alliance Memory | - | - | - | 2000 | - | - | - | Alliance Memory | - | - | - | - | - | - | - | - | - | - | Yes | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | Memory & Data Storage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DRAM | - | - | - | - | - | - | - | - | - | - | DRAM | - | - | - | - | ||
![]() M25P16-VMN3TPB Alliance Memory | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | Alliance Memory, Inc. | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | FLASH - NOR (SLC) | 2.7V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16Mbit | - | - | 75 MHz | - | 6 ns | FLASH | SPI | - | - | - | - | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | 2M x 8 | - | - | - | ||
![]() ASFC8G31M-51BIN Alliance Memory | 209 | - | - | Surface Mount | FBGA-153 | - | - | 153-FBGA (11.5x13) | - | - | - | - | - | - | AS8C803625 | Alliance Memory | - | NAND | 11.5 x 13 x 1mm | 160 | - | - | eMMC | Alliance Memory | - | - | - | 3.6 V | 85°C | Non-Volatile | Alliance Memory, Inc. | - | 2.7 V | 40°C | - | - | SMD/SMT | 4GB | - | - | Tray | - | - | - | - | - | - | FBGA | - | - | Active | - | - | - | - | 140 MB/s | 80 MB/s | 3.6 V | 2.7 V | - | 140 MB/s | 80 MB/s | - | -40°C ~ 85°C (TA) | Bulk | ASFC8 | - | - | - | - | - | - | - | - | - | Memory & Data Storage | FLASH - NAND | 2.7V ~ 3.6V | - | - | - | - | - | - | 153 | - | - | - | - | - | - | MLC | - | - | - | 8GByte | - | - | 200 MHz | - | - | FLASH | MMC | - | - | - | - | - | - | eMMC | - | - | - | - | - | - | - | - | eMMC Flash Drive | - | eMMC | 8G x 8 | 1mm | 11.5mm | 13mm | ||
![]() AS4C512M16D4-75BINTR Alliance Memory | In Stock | - | - | Surface Mount | 96-TFBGA | - | - | 96-FBGA (7.5x13) | - | - | - | - | - | - | - | Alliance Memory | - | - | - | 2500 | - | - | - | Alliance Memory | - | - | - | - | - | Volatile | Alliance Memory, Inc. | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | - | - | - | - | - | -40°C ~ 95°C (TC) | Reel | - | - | - | - | - | - | - | - | - | - | Memory & Data Storage | SDRAM - DDR4 | 1.14V ~ 1.26V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8Gbit | - | - | 1.333 GHz | - | 18 ns | DRAM | POD | - | - | - | - | - | 15ns | DRAM | - | - | - | - | - | - | - | - | - | - | DRAM | 512M x 16 | - | - | - | ||
![]() AS7C164A-12JCNTR Alliance Memory | In Stock | - | - | - | - | YES | 28 | - | - | 28 | 12 ns | - | - | - | - | - | - | - | - | - | - | ALLIANCE MEMORY INC | - | Miscellaneous | AS7C164A-12JCNTR | - | - | - | - | SDR | - | - | - | - | - | - | - | 8192 words | 8000 | 70 °C | - | PLASTIC/EPOXY | SOJ | SOJ, | - | RECTANGULAR | SMALL OUTLINE | - | Obsolete | SOJ | - | 40 | 5.73 | Compliant | Yes | - | - | - | - | 5 V | - | - | - | - | - | - | e3/e6 | Yes | - | - | PURE MATTE TIN/TIN BISMUTH | 70 °C | 0 °C | - | - | - | CMOS | - | DUAL | J BEND | 245 | 1 | 1.27 mm | compliant | 28 | R-PDSO-J28 | - | 5.5 V | - | COMMERCIAL | 4.5 V | - | Parallel | 5.5 V | 4.5 V | 8 kB | ASYNCHRONOUS | - | - | - | 12 ns | - | - | - | 8KX8 | - | 3.556 mm | 8 | - | - | - | - | 65536 bit | PARALLEL | - | STANDARD SRAM | - | - | - | - | - | - | - | 18.03 mm | 7.62 mm | ||
![]() AS7C33512NTD36A-166TQCN Alliance Memory | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens Building Technologies | 599-02060 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | ||
![]() AS7C33512PFS36A-166TQI Alliance Memory | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | XTRM10A40A | - | - | - | - | - | - | - | - | - | - | DIN Rail, Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 VAC | - | - | - | - | - | 4NO | - | - | - | - | - | - | - | ||
![]() AS7C33512PFS32A-133TQI Alliance Memory | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BDR-052A-4+E213+F267+K454 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS7C33512NTD36A-166TQC Alliance Memory | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS7C33512NTD36A-133TQI Alliance Memory | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Greenlee | 39073 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS7C33512NTD18A-166TQC Alliance Memory | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS7C3364PFS32A-100TQC Alliance Memory | In Stock | - | - | - | - | - | - | - | Brass | - | - | - | Straight | - | - | - | Round | - | - | - | Cable Glands | - | - | Crouse-Hinds Industrial Products | ADE2M753NPNK3 | 65 mm | - | - | - | - | - | 50 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS7C32096A-10TC Alliance Memory | In Stock | - | - | - | - | YES | - | - | - | 44 | 10 ns | - | - | - | - | - | - | - | - | - | - | ALLIANCE MEMORY INC | - | Brad Harrison | 35631 | - | - | - | - | - | - | - | - | - | - | - | - | 262144 words | 256000 | 70 °C | - | PLASTIC/EPOXY | TSOP2 | TSOP2, TSOP44,.46,32 | TSOP44,.46,32 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | - | Obsolete | TSOP2 | - | 30 | 5.61 | - | No | - | - | - | - | 3.3 V | - | - | - | - | - | - | e0 | No | - | 3A991.B.2.A | TIN LEAD | - | - | - | 8542.32.00.41 | SRAMs | CMOS | - | DUAL | GULL WING | 240 | 1 | 0.8 mm | compliant | 44 | R-PDSO-G44 | Not Qualified | 3.6 V | 3/3.3 V | COMMERCIAL | 3 V | - | - | - | - | - | ASYNCHRONOUS | - | - | 0.17 mA | - | - | - | - | 256KX8 | 3-STATE | 1.2 mm | 8 | - | - | 0.008 A | - | 2097152 bit | PARALLEL | COMMON | STANDARD SRAM | 3 V | - | - | - | - | - | - | 18.415 mm | 10.16 mm |