- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
Attribute column
Manufacturer
Alliance Memory Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Access Time (Max) | I/O Type | Standby Voltage-Min | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AS7C32098A-12TCN Alliance Memory, Inc. | 35 |
| Datasheet | 8 Weeks | - | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | - | 44-TSOP2 | Volatile | - | 0°C~70°C TA | Tray | 2001 | - | - | Active | 3 (168 Hours) | - | - | - | 70°C | 0°C | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Parallel | 3.6V | 3V | 2Mb 128K x 16 | - | - | - | 12ns | SRAM | Parallel | - | - | - | - | 12ns | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AS7C3256A-15TIN Alliance Memory, Inc. | 14 |
| Datasheet | 8 Weeks | - | Surface Mount | 28-TSSOP (0.465, 11.80mm Width) | - | 28 | 28-TSOP I | Volatile | - | -40°C~85°C TA | Tray | 2001 | - | - | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | Parallel | 3.6V | 3V | 256Kb 32K x 8 | 1 | - | - | 15ns | SRAM | Parallel | - | - | - | - | 15ns | 15b | 256 kb | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() AS7C32096A-20TIN Alliance Memory, Inc. | 14 |
| Datasheet | 8 Weeks | - | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | - | 44-TSOP2 | Volatile | - | -40°C~85°C TA | Tray | 2001 | - | - | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Parallel | 3.6V | 3V | 2Mb 256K x 8 | - | - | - | 20ns | SRAM | Parallel | - | - | - | - | 20ns | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AS7C32098A-20TIN Alliance Memory, Inc. | 14 |
| Datasheet | 8 Weeks | - | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | YES | - | - | Volatile | - | -40°C~85°C TA | Tray | 2001 | e3/e6 | yes | Active | 3 (168 Hours) | 44 | 3A991.B.2.A | MATTE TIN/TIN BISMUTH | - | - | - | 8542.32.00.41 | 3V~3.6V | DUAL | 260 | 1 | 3.3V | 0.8mm | - | 40 | 44 | R-PDSO-G44 | Not Qualified | - | 3.6V | 3.3V | 3V | - | - | - | 2Mb 128K x 16 | - | - | - | - | SRAM | Parallel | - | 128KX16 | 3-STATE | 16 | 20ns | - | - | 0.008A | 2097152 bit | - | 20 ns | COMMON | 3V | - | 1.2mm | 18.415mm | 10.16mm | - | ROHS3 Compliant | - | ||
![]() AS7C32096A-20TCN Alliance Memory, Inc. | 14 |
| Datasheet | 8 Weeks | - | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | - | 44-TSOP2 | Volatile | - | 0°C~70°C TA | Tray | 2001 | - | - | Active | 3 (168 Hours) | - | - | - | 70°C | 0°C | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Parallel | 3.6V | 3V | 2Mb 256K x 8 | - | - | - | 20ns | SRAM | Parallel | - | - | - | - | 20ns | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AS7C32098A-12TIN Alliance Memory, Inc. | 14 |
| Datasheet | 8 Weeks | - | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | - | 44-TSOP2 | Volatile | - | -40°C~85°C TA | Tray | 2001 | - | - | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Parallel | 3.6V | 3V | 2Mb 128K x 16 | - | - | - | 12ns | SRAM | Parallel | - | - | - | - | 12ns | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AS7C32098A-15TIN Alliance Memory, Inc. | 35 |
| Datasheet | 8 Weeks | - | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | - | 44-TSOP2 | Volatile | - | -40°C~85°C TA | Tray | 2001 | - | - | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Parallel | 3.6V | 3V | 2Mb 128K x 16 | - | - | - | 15ns | SRAM | Parallel | - | - | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AS7C32096A-12TIN Alliance Memory, Inc. | 35 |
| Datasheet | 8 Weeks | - | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | - | 44-TSOP2 | Volatile | - | -40°C~85°C TA | Tray | 2001 | - | - | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Parallel | 3.6V | 3V | 2Mb 256K x 8 | - | - | - | 12ns | SRAM | Parallel | - | - | - | - | 12ns | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AS4C32M16SA-7TCN Alliance Memory, Inc. | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 54-TSOP (0.400, 10.16mm Width) | - | 54 | - | Volatile | - | 0°C~70°C TA | Tray | 2012 | - | - | Last Time Buy | 3 (168 Hours) | 54 | EAR99 | - | - | - | AUTO/SELF REFRESH | - | 3V~3.6V | DUAL | 260 | 1 | 3.3V | 0.8mm | - | 40 | - | - | - | - | 3.6V | - | 3V | - | - | - | 512Mb 32M x 16 | 1 | SYNCHRONOUS | 143MHz | 5.4ns | DRAM | Parallel | 16b | 32MX16 | - | - | 2ns | - | - | - | 536870912 bit | - | - | - | - | 1mm | - | 22.2mm | 10.16mm | - | ROHS3 Compliant | Lead Free | ||
![]() AS6C6264-55SCNTR Alliance Memory, Inc. | 14 |
| Datasheet | 8 Weeks | - | Surface Mount | 28-SOIC (0.330, 8.38mm Width) | - | 28 | - | Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | 2005 | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 2.7V~5.5V | - | NOT SPECIFIED | - | - | - | unknown | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | 64Kb 8K x 8 | - | - | - | - | SRAM | Parallel | - | - | - | - | 55ns | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AS4C4M32D1A-5BIN Alliance Memory, Inc. | 16 |
| Datasheet | 8 Weeks | - | Surface Mount | 144-LFBGA | YES | - | - | Volatile | - | -40°C~85°C TA | Tray | 2016 | - | - | Active | 3 (168 Hours) | 144 | - | - | - | - | AUTO/SELF REFRESH | - | 2.3V~2.7V | BOTTOM | NOT SPECIFIED | 1 | 2.5V | 0.8mm | - | NOT SPECIFIED | - | S-PBGA-B144 | - | - | 2.7V | - | 2.3V | - | - | - | 128Mb 4M x 32 | 1 | SYNCHRONOUS | 200MHz | 700ps | DRAM | Parallel | - | 4MX32 | - | 32 | 12ns | - | - | - | 134217728 bit | - | - | - | - | - | 1.4mm | 12mm | 12mm | - | Non-RoHS Compliant | - | ||
![]() AS7C1024B-15TJIN Alliance Memory, Inc. | 37 |
| Datasheet | 8 Weeks | - | Surface Mount | 32-TFSOP (0.724, 18.40mm Width) | - | - | 32-TSOP I | Volatile | - | -40°C~85°C TA | Tube | 2002 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1Mb 128K x 8 | - | - | - | 15ns | SRAM | Parallel | - | - | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AS4C32M16D2A-25BCNTR Alliance Memory, Inc. | 35 |
| Datasheet | 8 Weeks | - | Surface Mount | 84-TFBGA | - | - | - | Volatile | Commercial grade | 0°C~95°C TC | Tape & Reel (TR) | 2014 | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 1.7V~1.9V | - | NOT SPECIFIED | - | - | - | unknown | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | 512Mb 32M x 16 | - | - | 400MHz | 400ps | DRAM | Parallel | - | - | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AS7C3513B-12JCN Alliance Memory, Inc. | 44 |
| Datasheet | 8 Weeks | - | Surface Mount | 44-BSOJ (0.400, 10.16mm Width) | - | 44 | 44-SOJ | Volatile | - | 0°C~70°C TA | Tube | 1993 | - | - | Active | 3 (168 Hours) | - | - | - | 70°C | 0°C | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | Parallel | 3.6V | 3V | 512Kb 32K x 16 | 1 | - | - | 12ns | SRAM | Parallel | - | - | - | - | 12ns | 15b | 512 kb | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() AS7C4098A-12TCNTR Alliance Memory, Inc. | 35 |
| Datasheet | 8 Weeks | - | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | YES | - | - | Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | 2001 | - | yes | Active | 3 (168 Hours) | 44 | - | - | - | - | - | - | 4.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 0.8mm | - | NOT SPECIFIED | 44 | R-PDSO-G44 | - | - | 5.5V | - | 4.5V | - | - | - | 4Mb 256K x 16 | - | - | - | - | SRAM | Parallel | - | 256KX16 | - | 16 | 12ns | - | - | - | 4194304 bit | - | 12 ns | - | - | - | 1.2mm | 18.415mm | 10.16mm | - | ROHS3 Compliant | Lead Free | ||
![]() AS7C34098A-10TCNTR Alliance Memory, Inc. | 35 |
| Datasheet | 10 Weeks | - | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | YES | - | - | Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | 2011 | e3/e6 | yes | Active | 3 (168 Hours) | 44 | - | PURE MATTE TIN/TIN BISMUTH | - | - | - | - | 3V~3.6V | DUAL | 260 | 1 | 3.3V | 0.8mm | - | 40 | 44 | R-PDSO-G44 | - | - | 3.6V | - | 3V | - | - | - | 4Mb 256K x 16 | - | - | - | - | SRAM | Parallel | - | 256KX16 | - | 16 | 10ns | - | - | - | 4194304 bit | - | 10 ns | - | - | - | 1.2mm | 18.415mm | 10.16mm | - | ROHS3 Compliant | - | ||
![]() AS6C1016-55BIN Alliance Memory, Inc. | 35 |
| Datasheet | 8 Weeks | - | Surface Mount | 48-TFBGA | YES | 48 | - | Volatile | - | -40°C~85°C TA | Tray | 2007 | - | yes | Active | 3 (168 Hours) | 48 | EAR99 | - | - | - | - | - | 2.7V~5.5V | BOTTOM | 260 | 1 | 3V | 0.75mm | - | 40 | 48 | - | - | 3V | 5.5V | 3/5V | 2.7V | - | - | - | 1Mb 64K x 16 | 1 | - | - | - | SRAM | Parallel | - | - | 3-STATE | 16 | 55ns | 16b | 1 Mb | 0.00002A | - | - | 55 ns | COMMON | 2V | - | - | 8mm | - | No | ROHS3 Compliant | - | ||
![]() AS4C16M16D1-5BINTR Alliance Memory, Inc. | 35 |
| Datasheet | 8 Weeks | - | Surface Mount | 60-TFBGA | - | - | - | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2013 | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 2.3V~2.7V | - | NOT SPECIFIED | - | - | - | unknown | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | 256Mb 16M x 16 | - | - | 200MHz | 700ps | DRAM | Parallel | - | - | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AS8C803625-QC75N Alliance Memory, Inc. | 8 |
| Datasheet | 8 Weeks | - | Surface Mount | 100-LQFP | YES | 100 | - | Volatile | - | 0°C~70°C TA | Tray | 2010 | - | yes | Active | 3 (168 Hours) | 100 | - | - | - | - | - | - | 3.135V~3.465V | QUAD | NOT SPECIFIED | 1 | 3.3V | 0.65mm | - | NOT SPECIFIED | 100 | - | - | 3.3V | 3.465V | - | 3.135V | - | - | - | 9Mb 256K x 36 | - | - | - | 7.5ns | SRAM | Parallel | - | 256KX36 | - | 36 | 8.5ns | - | 9 Mb | - | - | 117MHz | - | - | - | - | 1.6mm | 20mm | 14mm | - | ROHS3 Compliant | Lead Free | ||
![]() AS7C256A-15JINTR Alliance Memory, Inc. | 35 |
| Datasheet | 8 Weeks | - | Surface Mount | 28-BSOJ (0.300, 7.62mm Width) | YES | 28 | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2001 | - | yes | Active | 3 (168 Hours) | 28 | - | - | - | - | - | - | 4.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 1.27mm | - | NOT SPECIFIED | 28 | - | - | 5V | - | - | - | - | - | - | 256Kb 32K x 8 | - | - | - | - | SRAM | Parallel | - | 32KX8 | - | 8 | 15ns | - | 256 kb | - | - | - | 15 ns | - | - | - | 3.759mm | 18.415mm | 7.62mm | - | ROHS3 Compliant | Lead Free |