- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
Attribute column
Manufacturer
Alliance Memory Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Memory Size | Number of Ports | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Memory Density | Access Time (Max) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AS7C3256A-20JINTR Alliance Memory, Inc. | 35 |
| Datasheet | 8 Weeks | - | Surface Mount | 28-BSOJ (0.300, 7.62mm Width) | YES | 28 | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2001 | - | e3/e6 | yes | Active | 3 (168 Hours) | 28 | - | PURE MATTE TIN/TIN BISMUTH | - | - | 3V~3.6V | DUAL | 245 | 1 | 3.3V | 1.27mm | - | 40 | 28 | - | - | 3.6V | 3V | 256Kb 32K x 8 | - | - | - | - | SRAM | Parallel | - | 32KX8 | 8 | 20ns | - | - | 262144 bit | 20 ns | - | 3.7592mm | 18.415mm | 7.62mm | - | ROHS3 Compliant | - | ||
![]() AS4C16M32MSA-6BINTR Alliance Memory, Inc. | 14 |
| Datasheet | 8 Weeks | - | Surface Mount | 90-VFBGA | - | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 1.7V~1.95V | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | 512Mb 16M x 32 | - | - | 166MHz | 5.4ns | DRAM | Parallel | - | - | - | 15ns | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AS7C34098A-15JCNTR Alliance Memory, Inc. | 35 |
| Datasheet | 10 Weeks | - | Surface Mount | 44-BSOJ (0.400, 10.16mm Width) | YES | 44 | Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | 2011 | - | e3/e6 | yes | Active | 3 (168 Hours) | 44 | - | PURE MATTE TIN/TIN BISMUTH | - | - | 3V~3.6V | DUAL | 245 | 1 | 3.3V | 1.27mm | - | 40 | 44 | - | - | 3.6V | 3V | 4Mb 256K x 16 | - | - | - | - | SRAM | Parallel | - | 256KX16 | 16 | 15ns | - | - | 4194304 bit | 15 ns | - | 3.7592mm | 28.575mm | 10.16mm | - | ROHS3 Compliant | - | ||
![]() AS7C34098A-15JINTR Alliance Memory, Inc. | 14 |
| Datasheet | 10 Weeks | - | Surface Mount | 44-BSOJ (0.400, 10.16mm Width) | YES | 44 | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | e3/e6 | yes | Active | 3 (168 Hours) | 44 | - | PURE MATTE TIN/TIN BISMUTH | - | - | 3V~3.6V | DUAL | 245 | 1 | 3.3V | 1.27mm | - | 40 | 44 | - | - | 3.6V | 3V | 4Mb 256K x 16 | - | - | - | - | SRAM | Parallel | - | 256KX16 | 16 | 15ns | - | - | 4194304 bit | 15 ns | - | 3.7592mm | 28.575mm | 10.16mm | - | ROHS3 Compliant | - | ||
![]() AS7C1024C-12JINTR Alliance Memory, Inc. | 42 |
| Datasheet | 10 Weeks | - | Surface Mount | 32-BSOJ (0.400, 10.16mm Width) | YES | 32 | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | - | yes | Active | 3 (168 Hours) | 32 | - | - | - | - | 4.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 1.27mm | - | NOT SPECIFIED | 32 | - | 5V | - | - | 1Mb 128K x 8 | - | - | - | - | SRAM | Parallel | - | 128KX8 | 8 | 12ns | - | 1 Mb | - | 12 ns | - | 3.7084mm | 20.955mm | 10.16mm | - | ROHS3 Compliant | Lead Free | ||
![]() AS7C4098A-15JINTR Alliance Memory, Inc. | 42 |
| Datasheet | 8 Weeks | - | Surface Mount | 44-BSOJ (0.400, 10.16mm Width) | YES | 44 | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2001 | - | e3/e6 | yes | Active | 3 (168 Hours) | 44 | - | PURE MATTE TIN/TIN BISMUTH | - | - | 4.5V~5.5V | DUAL | 245 | 1 | 5V | 1.27mm | - | 40 | 44 | - | - | 5.5V | 4.5V | 4Mb 256K x 16 | - | - | - | - | SRAM | Parallel | - | 256KX16 | 16 | 15ns | - | - | 4194304 bit | 15 ns | - | 3.7592mm | 28.575mm | 10.16mm | - | ROHS3 Compliant | - | ||
![]() AS7C256A-12JINTR Alliance Memory, Inc. | 35 |
| Datasheet | 8 Weeks | - | Surface Mount | 28-BSOJ (0.300, 7.62mm Width) | YES | 28 | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2001 | - | e3/e6 | yes | Active | 3 (168 Hours) | 28 | - | PURE MATTE TIN/TIN BISMUTH | - | - | 4.5V~5.5V | DUAL | 245 | 1 | 5V | 1.27mm | - | 40 | 28 | - | - | 5.5V | 4.5V | 256Kb 32K x 8 | - | - | - | - | SRAM | Parallel | - | 32KX8 | 8 | 12ns | - | - | 262144 bit | 12 ns | - | 3.759mm | 18.415mm | 7.62mm | - | ROHS3 Compliant | Lead Free | ||
![]() AS4C16M32MD1-5BCN Alliance Memory, Inc. | 204 |
| Datasheet | 8 Weeks | - | Surface Mount | 90-VFBGA | YES | 90 | Volatile | - | -25°C~85°C TJ | Tray | 2014 | - | - | - | Active | 3 (168 Hours) | 90 | EAR99 | - | AUTO/SELF REFRESH | 8542.32.00.28 | 1.7V~1.95V | BOTTOM | NOT SPECIFIED | 1 | - | 0.8mm | - | NOT SPECIFIED | - | - | - | 1.95V | 1.7V | 512Mb 16M x 32 | 1 | SYNCHRONOUS | 200MHz | 5ns | DRAM | Parallel | - | 16MX32 | 32 | 15ns | - | - | 536870912 bit | - | - | 1mm | 13mm | 8mm | - | ROHS3 Compliant | - | ||
![]() AS4C4M32S-7BCN Alliance Memory, Inc. | 127 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 90-TFBGA | - | 90 | Volatile | Commercial grade | 0°C~70°C TA | Tray | 2013 | - | - | yes | Active | 3 (168 Hours) | 90 | EAR99 | - | AUTO/SELF REFRESH | 8542.32.00.02 | 3V~3.6V | BOTTOM | - | 1 | 3.3V | 0.8mm | - | - | 90 | - | 3.3V | 3.6V | 3V | 128Mb 4M x 32 | 1 | - | 143MHz | 5.4ns | DRAM | Parallel | 32b | 4MX32 | - | 2ns | 12b | 128 Mb | - | - | 790μm | - | 8.1mm | 13.1mm | No | ROHS3 Compliant | Lead Free | ||
![]() AS4C1M16S-6TCN Alliance Memory, Inc. | 33 |
| Datasheet | 8 Weeks | - | Surface Mount | 50-TSOP (0.400, 10.16mm Width) | YES | - | Volatile | - | 0°C~70°C TA | Tray | 2015 | - | - | - | Active | 3 (168 Hours) | 50 | - | - | AUTO/SELF REFRESH | - | 3V~3.6V | DUAL | NOT SPECIFIED | 1 | 3.3V | 0.8mm | - | NOT SPECIFIED | - | R-PDSO-G50 | - | 3.6V | 3V | 16Mb 1M x 16 | 1 | SYNCHRONOUS | 166MHz | 5.4ns | DRAM | Parallel | - | 1MX16 | 16 | 2ns | - | - | 16777216 bit | - | - | 1.2mm | 20.95mm | 10.16mm | - | Non-RoHS Compliant | - | ||
![]() AS4C2M32S-7BCNTR Alliance Memory, Inc. | 33 |
| Datasheet | 8 Weeks | - | Surface Mount | 90-TFBGA | YES | 90 | Volatile | Commercial grade | 0°C~70°C TA | Tape & Reel (TR) | 2013 | - | - | yes | Active | 3 (168 Hours) | 90 | EAR99 | - | AUTO/SELF REFRESH | 8542.32.00.02 | 3V~3.6V | BOTTOM | - | 1 | 3.3V | 0.8mm | - | - | 90 | - | 3.3V | 3.6V | 3V | 64Mb 2M x 32 | 1 | - | 143MHz | 5.4ns | DRAM | Parallel | 32b | 2MX32 | 32 | 2ns | 10b | 64 Mb | - | - | - | 1.2mm | 13mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() AS7C4096A-15JINTR Alliance Memory, Inc. | 35 |
| Datasheet | 8 Weeks | - | Surface Mount | 36-BSOJ (0.400, 10.16mm Width) | YES | 36 | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2001 | - | - | yes | Active | 3 (168 Hours) | 36 | - | - | - | - | 4.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 1.27mm | - | NOT SPECIFIED | 36 | - | 5V | - | - | 4Mb 512K x 8 | - | - | - | - | SRAM | Parallel | - | 512KX8 | 8 | 15ns | - | 4 Mb | - | 15 ns | - | 3.7592mm | 23.495mm | 10.16mm | - | ROHS3 Compliant | Lead Free | ||
![]() AS7C316098B-10TIN Alliance Memory, Inc. | 37 |
| Datasheet | 8 Weeks | - | Surface Mount | 54-TSOP (0.400, 10.16mm Width) | YES | - | Volatile | - | -40°C~85°C TA | Tray | 2014 | - | - | - | Active | 3 (168 Hours) | 54 | - | - | - | - | 2.7V~3.6V | DUAL | NOT SPECIFIED | 1 | 3.3V | 0.8mm | - | NOT SPECIFIED | - | R-PDSO-G54 | - | 3.6V | 2.7V | 16Mb 1M x 16 | - | - | - | - | SRAM | Parallel | - | 1MX16 | 16 | 10ns | - | - | 16777216 bit | 10 ns | - | 1.2mm | 22.22mm | 10.16mm | - | ROHS3 Compliant | Lead Free | ||
![]() AS7C34096A-10JCNTR Alliance Memory, Inc. | 14 |
| Datasheet | 10 Weeks | - | Surface Mount | 36-BSOJ (0.400, 10.16mm Width) | YES | 36 | Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | 2001 | - | e3/e6 | yes | Active | 3 (168 Hours) | 36 | - | PURE MATTE TIN/TIN BISMUTH | - | - | 3V~3.6V | DUAL | 245 | 1 | 3.3V | 1.27mm | - | 40 | 36 | - | - | 3.6V | 3V | 4Mb 512K x 8 | - | - | - | - | SRAM | Parallel | - | 512KX8 | 8 | 10ns | - | - | 4194304 bit | 10 ns | - | 3.7592mm | 23.495mm | 10.16mm | - | ROHS3 Compliant | - | ||
![]() AS4C4M16SA-6TAN Alliance Memory, Inc. | 6 |
| Datasheet | 8 Weeks | - | Surface Mount | 54-TSOP (0.400, 10.16mm Width) | - | - | Volatile | - | -40°C~105°C TA | Tray | 2015 | Automotive, AEC-Q100 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 3V~3.6V | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | 64Mb 4M x 16 | - | - | 166MHz | 5.4ns | DRAM | Parallel | - | - | - | 2ns | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AS4C64M16D1-6TIN Alliance Memory, Inc. | 45 |
| Datasheet | 8 Weeks | - | Surface Mount | 66-TSSOP (0.400, 10.16mm Width) | YES | - | Volatile | Industrial grade | -40°C~85°C TA | Tray | 2014 | - | - | - | Active | 3 (168 Hours) | 66 | EAR99 | - | AUTO/SELF REFRESH | - | 2.3V~2.7V | DUAL | NOT SPECIFIED | 1 | 2.5V | 0.65mm | - | NOT SPECIFIED | - | R-PDSO-G66 | - | 2.7V | 2.3V | 1Gb 64M x 16 | 1 | SYNCHRONOUS | 166MHz | 700ps | DRAM | Parallel | - | 64MX16 | 16 | 15ns | - | - | 1073741824 bit | - | - | 1.2mm | 22.22mm | 10.16mm | - | ROHS3 Compliant | - | ||
![]() AS7C31026B-12JCNTR Alliance Memory, Inc. | 24 |
| Datasheet | 8 Weeks | - | Surface Mount | 44-BSOJ (0.400, 10.16mm Width) | YES | 44 | Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | 1996 | - | - | yes | Active | 3 (168 Hours) | 44 | - | - | - | - | 3V~3.6V | DUAL | NOT SPECIFIED | 1 | 3.3V | 1.27mm | - | NOT SPECIFIED | 44 | - | 3.3V | 3.6V | 3V | 1Mb 64K x 16 | - | - | - | - | SRAM | Parallel | - | 64KX16 | 16 | 12ns | - | 1 Mb | - | 12 ns | - | 3.7592mm | 28.575mm | 10.16mm | - | ROHS3 Compliant | Lead Free | ||
![]() AS7C1026B-15JINTR Alliance Memory, Inc. | 44 |
| Datasheet | 8 Weeks | - | Surface Mount | 44-BSOJ (0.400, 10.16mm Width) | YES | 44 | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 1996 | - | e3/e6 | yes | Active | 3 (168 Hours) | 44 | - | PURE MATTE TIN/TIN BISMUTH | - | - | 4.5V~5.5V | DUAL | 245 | 1 | 5V | 1.27mm | - | 40 | 44 | - | - | 5.5V | 4.5V | 1Mb 64K x 16 | - | - | - | - | SRAM | Parallel | - | 64KX16 | 16 | 15ns | - | - | 1048576 bit | 15 ns | - | 3.7592mm | 28.575mm | 10.16mm | - | ROHS3 Compliant | - | ||
![]() AS7C1024B-20JCNTR Alliance Memory, Inc. | 44 |
| Datasheet | 8 Weeks | - | Surface Mount | 32-BSOJ (0.400, 10.16mm Width) | YES | 32 | Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | 2002 | - | - | yes | Active | 3 (168 Hours) | 32 | - | - | - | - | 4.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 1.27mm | - | NOT SPECIFIED | 32 | - | 5V | - | - | 1Mb 128K x 8 | - | - | - | - | SRAM | Parallel | - | 128KX8 | 8 | 20ns | - | 1 Mb | - | 20 ns | - | 3.7084mm | 20.995mm | 10.16mm | - | ROHS3 Compliant | Lead Free | ||
![]() AS4C4M32SA-6TCNTR Alliance Memory, Inc. | 35 |
| Datasheet | 8 Weeks | - | Surface Mount | 86-TFSOP (0.400, 10.16mm Width) | - | - | Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | 2015 | - | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | 3V~3.6V | - | NOT SPECIFIED | - | - | - | unknown | NOT SPECIFIED | - | - | - | - | - | 128Mb 4M x 32 | - | - | 166MHz | 5.4ns | DRAM | Parallel | - | - | - | 2ns | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |