- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
Attribute column
Manufacturer
Alliance Memory Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Interface | Memory Size | Number of Ports | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Organization | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Memory Density | Access Time (Max) | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AS7C513B-15TCNTR Alliance Memory, Inc. | 44 |
| Datasheet | 8 Weeks | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | YES | - | - | Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | 1993 | - | e3/e6 | yes | Active | 3 (168 Hours) | 44 | PURE MATTE TIN/TIN BISMUTH | - | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.8mm | - | - | 40 | 44 | R-PDSO-G44 | - | 5.5V | 4.5V | - | 512Kb 32K x 16 | - | - | - | - | SRAM | Parallel | 32KX16 | 16 | 15ns | - | - | 524288 bit | 15 ns | 1.2mm | 18.415mm | 10.16mm | ROHS3 Compliant | ||
![]() AS7C3513B-12JCNTR Alliance Memory, Inc. | 33 |
| Datasheet | 8 Weeks | Surface Mount | 44-BSOJ (0.400, 10.16mm Width) | YES | 44 | - | Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | 1993 | - | e3/e6 | yes | Active | 3 (168 Hours) | 44 | PURE MATTE TIN/TIN BISMUTH | - | - | - | 3V~3.6V | DUAL | 245 | 1 | 3.3V | 1.27mm | - | - | 40 | 44 | - | - | 3.6V | 3V | - | 512Kb 32K x 16 | - | - | - | - | SRAM | Parallel | 32KX16 | 16 | 12ns | - | - | 524288 bit | 12 ns | 3.7592mm | 28.575mm | 10.16mm | ROHS3 Compliant | ||
![]() AS7C3513B-10JCNTR Alliance Memory, Inc. | 44 |
| Datasheet | 8 Weeks | Surface Mount | 44-BSOJ (0.400, 10.16mm Width) | YES | 44 | - | Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | 1993 | - | e3/e6 | yes | Active | 3 (168 Hours) | 44 | PURE MATTE TIN/TIN BISMUTH | - | - | - | 3V~3.6V | DUAL | 245 | 1 | 3.3V | 1.27mm | - | - | 40 | 44 | - | - | 3.6V | 3V | - | 512Kb 32K x 16 | - | - | - | - | SRAM | Parallel | 32KX16 | 16 | 10ns | - | - | 524288 bit | 10 ns | 3.7592mm | 28.575mm | 10.16mm | ROHS3 Compliant | ||
![]() AS7C1024B-20TJINTR Alliance Memory, Inc. | 44 |
| Datasheet | 8 Weeks | Surface Mount | 32-TFSOP (0.724, 18.40mm Width) | - | - | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 4.5V~5.5V | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | 1Mb 128K x 8 | - | - | - | - | SRAM | Parallel | - | - | 20ns | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AS6C2008A-55BINTR Alliance Memory, Inc. | 35 |
| Datasheet | 8 Weeks | Surface Mount | 36-TFBGA | - | - | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | 2.7V~5.5V | - | NOT SPECIFIED | - | - | - | unknown | - | NOT SPECIFIED | - | - | - | - | - | - | 2Mb 256K x 8 | - | - | - | - | SRAM | Parallel | - | - | 55ns | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AS7C4098A-20JCNTR Alliance Memory, Inc. | 14 |
| Datasheet | 8 Weeks | Surface Mount | 44-BSOJ (0.400, 10.16mm Width) | YES | 44 | - | Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | 2001 | - | e3/e6 | yes | Active | 3 (168 Hours) | 44 | PURE MATTE TIN/TIN BISMUTH | - | - | - | 4.5V~5.5V | DUAL | 245 | 1 | 5V | 1.27mm | - | - | 40 | 44 | - | - | 5.5V | 4.5V | - | 4Mb 256K x 16 | - | - | - | - | SRAM | Parallel | 256KX16 | 16 | 20ns | - | - | 4194304 bit | 20 ns | 3.7592mm | 28.575mm | 10.16mm | ROHS3 Compliant | ||
![]() AS7C34096A-20JCNTR Alliance Memory, Inc. | 35 |
| Datasheet | 10 Weeks | Surface Mount | 36-BSOJ (0.400, 10.16mm Width) | YES | 36 | - | Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | 2001 | - | e3/e6 | yes | Active | 3 (168 Hours) | 36 | PURE MATTE TIN/TIN BISMUTH | - | - | - | 3V~3.6V | DUAL | 245 | 1 | 3.3V | 1.27mm | - | - | 40 | 36 | - | - | 3.6V | 3V | - | 4Mb 512K x 8 | - | - | - | - | SRAM | Parallel | 512KX8 | 8 | 20ns | - | - | 4194304 bit | 20 ns | 3.7592mm | 23.495mm | 10.16mm | ROHS3 Compliant | ||
![]() AS4C64M16D3LB-12BANTR Alliance Memory, Inc. | 14 |
| Datasheet | 8 Weeks | Surface Mount | 96-TFBGA | YES | - | - | Volatile | Automotive grade | -40°C~105°C TC | Tape & Reel (TR) | 2017 | Automotive, AEC-Q100 | - | - | Active | 3 (168 Hours) | 96 | - | - | - | AUTO/SELF REFRESH | 1.283V~1.45V | BOTTOM | NOT SPECIFIED | 1 | 1.35V | 0.8mm | - | - | NOT SPECIFIED | - | R-PBGA-B96 | - | 1.45V | 1.283V | - | 1Gb 64M x 16 | 1 | SYNCHRONOUS | 800MHz | 20ns | DRAM | Parallel | 64MX16 | 16 | 15ns | - | - | 1073741824 bit | - | 1.2mm | 13mm | 9mm | ROHS3 Compliant | ||
![]() AS4C8M32SA-7BCNTR Alliance Memory, Inc. | 14 |
| Datasheet | 8 Weeks | Surface Mount | 90-TFBGA | - | - | - | Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | - | - | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | 3V~3.6V | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | 256Mb 8M x 32 | - | - | 143MHz | 5.4ns | DRAM | Parallel | - | - | 2ns | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AS7C4096A-15TINTR Alliance Memory, Inc. | 35 |
| Datasheet | 8 Weeks | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | YES | - | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2001 | - | e3/e6 | yes | Active | 3 (168 Hours) | 44 | PURE MATTE TIN/TIN BISMUTH | - | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.8mm | - | - | 40 | 44 | R-PDSO-G44 | - | 5.5V | 4.5V | - | 4Mb 512K x 8 | - | - | - | - | SRAM | Parallel | 512KX8 | 8 | 15ns | - | - | 4194304 bit | 15 ns | 1.2mm | 18.415mm | 10.16mm | ROHS3 Compliant | ||
![]() AS4C128M8D3B-12BCNTR Alliance Memory, Inc. | 22 |
| Datasheet | 8 Weeks | Surface Mount | 78-VFBGA | YES | - | - | Volatile | - | 0°C~95°C TC | Tape & Reel (TR) | 2017 | - | - | - | Active | 3 (168 Hours) | 78 | - | - | - | AUTO/SELF REFRESH | 1.425V~1.575V | BOTTOM | NOT SPECIFIED | 1 | 1.5V | 0.8mm | - | - | NOT SPECIFIED | - | R-PBGA-B78 | - | 1.575V | 1.425V | - | 1Gb 128M x 8 | 1 | SYNCHRONOUS | 800MHz | 20ns | DRAM | Parallel | 128MX8 | 8 | 15ns | - | - | 1073741824 bit | - | 1mm | 10.5mm | 8mm | ROHS3 Compliant | ||
![]() AS4C16M32MD1-5BINTR Alliance Memory, Inc. | 35 |
| Datasheet | 8 Weeks | Surface Mount | 90-VFBGA | - | 90 | 90-FBGA (8x13) | Volatile | Industrial grade | -40°C~85°C TJ | Tape & Reel (TR) | 2014 | - | - | - | Active | 3 (168 Hours) | - | - | 85°C | -40°C | - | 1.7V~1.95V | - | - | - | - | - | - | 200MHz | - | - | - | - | - | - | Parallel | 512Mb 16M x 32 | - | - | 200MHz | 5ns | DRAM | Parallel | - | - | 15ns | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AS7C34098A-12JINTR Alliance Memory, Inc. | 35 |
| Datasheet | 10 Weeks | Surface Mount | 44-BSOJ (0.400, 10.16mm Width) | YES | 44 | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | e3/e6 | yes | Active | 3 (168 Hours) | 44 | PURE MATTE TIN/TIN BISMUTH | - | - | - | 3V~3.6V | DUAL | 245 | 1 | 3.3V | 1.27mm | - | - | 40 | 44 | - | - | 3.6V | 3V | - | 4Mb 256K x 16 | - | - | - | - | SRAM | Parallel | 256KX16 | 16 | 12ns | - | - | 4194304 bit | 12 ns | 3.7592mm | 28.575mm | 10.16mm | ROHS3 Compliant | ||
![]() AS7C34098A-20TINTR Alliance Memory, Inc. | 14 |
| Datasheet | 10 Weeks | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | YES | - | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | e3/e6 | yes | Active | 3 (168 Hours) | 44 | PURE MATTE TIN/TIN BISMUTH | - | - | - | 3V~3.6V | DUAL | 260 | 1 | 3.3V | 0.8mm | - | - | 40 | 44 | R-PDSO-G44 | - | 3.6V | 3V | - | 4Mb 256K x 16 | - | - | - | - | SRAM | Parallel | 256KX16 | 16 | 20ns | - | - | 4194304 bit | 20 ns | 1.2mm | 18.415mm | 10.16mm | ROHS3 Compliant | ||
![]() AS7C34096A-20TINTR Alliance Memory, Inc. | 14 |
| Datasheet | 10 Weeks | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | YES | - | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2001 | - | e3/e6 | yes | Active | 3 (168 Hours) | 44 | PURE MATTE TIN/TIN BISMUTH | - | - | - | 3V~3.6V | DUAL | 260 | 1 | 3.3V | 0.8mm | - | - | 40 | 44 | R-PDSO-G44 | - | 3.6V | 3V | - | 4Mb 512K x 8 | - | - | - | - | SRAM | Parallel | 512KX8 | 8 | 20ns | - | - | 4194304 bit | 20 ns | 1.2mm | 18.415mm | 10.16mm | ROHS3 Compliant | ||
![]() AS7C34098A-20TCNTR Alliance Memory, Inc. | 35 |
| Datasheet | 10 Weeks | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | YES | - | - | Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | 2011 | - | e3/e6 | yes | Active | 3 (168 Hours) | 44 | PURE MATTE TIN/TIN BISMUTH | - | - | - | 3V~3.6V | DUAL | 260 | 1 | 3.3V | 0.8mm | - | - | 40 | 44 | R-PDSO-G44 | - | 3.6V | 3V | - | 4Mb 256K x 16 | - | - | - | - | SRAM | Parallel | 256KX16 | 16 | 20ns | - | - | 4194304 bit | 20 ns | 1.2mm | 18.415mm | 10.16mm | ROHS3 Compliant | ||
![]() AS4C64M8D2-25BINTR Alliance Memory, Inc. | 14 |
| Datasheet | 8 Weeks | Surface Mount | 60-TFBGA | - | - | - | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | 1.7V~1.9V | - | NOT SPECIFIED | - | - | - | unknown | - | NOT SPECIFIED | - | - | - | - | - | - | 512Mb 64M x 8 | - | - | 400MHz | 400ps | DRAM | Parallel | - | - | 15ns | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AS4C8M32SA-6BINTR Alliance Memory, Inc. | 14 |
| Datasheet | 8 Weeks | Surface Mount | 90-TFBGA | - | - | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | 3V~3.6V | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | 256Mb 8M x 32 | - | - | 166MHz | 5ns | DRAM | Parallel | - | - | 2ns | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AS7C38098A-10TINTR Alliance Memory, Inc. | 35 |
| Datasheet | 10 Weeks | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | YES | - | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e3/e6 | yes | Active | 3 (168 Hours) | 44 | PURE MATTE TIN/TIN BISMUTH | - | - | - | 3V~3.6V | DUAL | 260 | 1 | 3.3V | 0.8mm | - | - | 40 | 44 | R-PDSO-G44 | - | 3.6V | 2.7V | - | 8Mb 512K x 16 | - | - | - | - | SRAM | Parallel | 512KX16 | 16 | 10ns | - | - | 8388608 bit | 10 ns | 1.2mm | 18.415mm | 10.16mm | ROHS3 Compliant | ||
![]() AS4C128M16D2-25BINTR Alliance Memory, Inc. | 14 |
| Datasheet | 8 Weeks | Surface Mount | 84-TFBGA | - | 84 | - | Volatile | Industrial grade | -40°C~95°C TC | Tape & Reel (TR) | 2014 | - | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | 1.7V~1.9V | - | NOT SPECIFIED | - | - | - | unknown | - | NOT SPECIFIED | - | - | 1.8V | - | - | - | 2Gb 128M x 16 | - | - | 400MHz | 400 ps | DRAM | Parallel | - | - | 15ns | 14b | 2 Gb | - | - | - | - | - | ROHS3 Compliant |