- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
Attribute column
Manufacturer
Alliance Memory Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Organization | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Memory Density | Access Time (Max) | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AS6C6264-55PIN Alliance Memory, Inc. | 28 |
| Datasheet | 8 Weeks | Through Hole | 28-DIP (0.600, 15.24mm) | NO | - | - | Volatile | Industrial grade | -40°C~85°C TA | Tube | - | - | - | Active | 1 (Unlimited) | 28 | - | - | - | LG-MAX; SEATED HGT CALCULATED | 8542.32.00.41 | 2.7V~5.5V | DUAL | NOT SPECIFIED | 1 | 3V | 2.54mm | - | - | NOT SPECIFIED | R-PDIP-T28 | - | 5.5V | 2.7V | - | - | - | 64Kb 8K x 8 | - | - | - | - | SRAM | Parallel | 8KX8 | 8 | 55ns | - | - | 65536 bit | 55 ns | 4.191mm | 36.322mm | 15.24mm | - | ROHS3 Compliant | - | ||
![]() AS7C32096A-10TCN Alliance Memory, Inc. | 35 |
| Datasheet | 8 Weeks | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | 44-TSOP2 | Volatile | - | 0°C~70°C TA | Tray | 2001 | - | - | Active | 3 (168 Hours) | - | - | 70°C | 0°C | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | Parallel | 3.6V | 3V | 2Mb 256K x 8 | - | - | - | 10ns | SRAM | Parallel | - | - | 10ns | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AS4C128M8D3LB-12BANTR Alliance Memory, Inc. | 35 |
| - | 8 Weeks | Surface Mount | 78-VFBGA | - | - | - | Volatile | Automotive grade | -40°C~105°C TC | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 1.283V~1.45V | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | 1Gb 128M x 8 | - | - | 800MHz | 20ns | DRAM | Parallel | - | - | 15ns | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AS4C64M8D3L-12BINTR Alliance Memory, Inc. | 35 |
| Datasheet | 8 Weeks | Surface Mount | 78-VFBGA | - | - | - | Volatile | - | -40°C~95°C TA | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 1.283V~1.45V | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | 512Mb 64M x 8 | - | - | 800MHz | 20ns | DRAM | Parallel | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AS7C34098B-10BINTR Alliance Memory, Inc. | 14 |
| Datasheet | 8 Weeks | Surface Mount | 48-LFBGA | YES | - | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | 48 | - | - | - | - | - | 3V~3.6V | BOTTOM | NOT SPECIFIED | 1 | 3.3V | 0.75mm | compliant | - | NOT SPECIFIED | R-PBGA-B48 | - | 3.6V | 2.7V | - | - | - | 4Mb 512K x 8 | - | - | - | - | SRAM | Parallel | 256KX16 | 16 | 10ns | - | - | 4194304 bit | 10 ns | 1.4mm | 8mm | 6mm | - | RoHS Compliant | - | ||
![]() AS4C128M8D3LA-12BAN Alliance Memory, Inc. | In Stock | - | Datasheet | - | Surface Mount | 78-VFBGA | YES | - | - | Volatile | Automotive grade | -40°C~105°C TC | Tray | - | Automotive, AEC-Q100 | yes | Discontinued | 3 (168 Hours) | 78 | - | - | - | AUTO/SELF REFRESH | - | 1.283V~1.45V | BOTTOM | - | 1 | 1.35V | 0.8mm | - | - | - | R-PBGA-B78 | - | 1.45V | 1.283V | - | - | - | 1Gb 128M x 8 | 1 | SYNCHRONOUS | 800MHz | 20ns | DRAM | Parallel | 128MX8 | 8 | 15ns | - | - | 1073741824 bit | - | 1mm | 10.5mm | 8mm | - | ROHS3 Compliant | - | ||
![]() AS4C64M8D3-12BCNTR Alliance Memory, Inc. | 14 |
| Datasheet | 8 Weeks | Surface Mount | 78-VFBGA | - | - | - | Volatile | - | 0°C~95°C TA | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 1.425V~1.575V | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | 512Mb 64M x 8 | - | - | 800MHz | 20ns | DRAM | Parallel | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AS4C64M8D3L-12BCNTR Alliance Memory, Inc. | 42 |
| Datasheet | 8 Weeks | Surface Mount | 78-VFBGA | - | - | - | Volatile | - | 0°C~95°C TA | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 1.283V~1.45V | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | 512Mb 64M x 8 | - | - | 800MHz | 20ns | DRAM | Parallel | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AS4C128M8D3B-12BANTR Alliance Memory, Inc. | 14 |
| - | 8 Weeks | Surface Mount | 78-VFBGA | - | - | - | Volatile | - | -40°C~105°C TC | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 1.425V~1.575V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1Gb 128M x 8 | - | - | 800MHz | 20ns | DRAM | Parallel | - | - | 15ns | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AS4C64M8D3-12BINTR Alliance Memory, Inc. | 35 |
| Datasheet | 8 Weeks | Surface Mount | 78-VFBGA | - | - | - | Volatile | - | -40°C~95°C TA | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 1.425V~1.575V | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | 512Mb 64M x 8 | - | - | 800MHz | 20ns | DRAM | Parallel | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AS7C34096B-10BINTR Alliance Memory, Inc. | 14 |
| Datasheet | 8 Weeks | Surface Mount | 36-TFBGA | - | - | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 3V~3.6V | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | 4Mb 512K x 8 | - | - | - | - | SRAM | Parallel | - | - | 10ns | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AS7C316096B-10BINTR Alliance Memory, Inc. | 8 |
| Datasheet | 8 Weeks | Surface Mount | 48-LFBGA | - | - | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 2.7V~3.6V | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | 16Mb 2M x 8 | - | - | - | - | SRAM | Parallel | - | - | 10ns | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AS7C325632-10BINTR Alliance Memory, Inc. | 8 |
| Datasheet | 10 Weeks | Surface Mount | 90-TFBGA | YES | - | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | 90 | - | - | - | - | 8542.32.00.41 | 2.7V~3.6V | BOTTOM | NOT SPECIFIED | 1 | 3.3V | - | compliant | - | NOT SPECIFIED | R-PBGA-B90 | - | 3.6V | 2.7V | - | - | - | 8Mb 1M x 8 | - | - | - | - | SRAM | Parallel | 256KX32 | 32 | 10ns | - | - | 8388608 bit | 10 ns | - | - | - | - | RoHS Compliant | - | ||
![]() MT48LC8M16A2TG-6A:LTR Alliance Memory, Inc. | 44 |
| Datasheet | 12 Weeks | Surface Mount | 54-TSOP (0.400, 10.16mm Width) | - | - | 54-TSOP II | Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 128Mb 8M x 16 | - | - | 167MHz | 5.4ns | DRAM | Parallel | - | - | 12ns | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() AS7C3256A-10JCN Alliance Memory, Inc. | 33 |
| Datasheet | 8 Weeks | Surface Mount | 28-BSOJ (0.300, 7.62mm Width) | - | 28 | 28-SOJ | Volatile | Commercial grade | 0°C~70°C TA | Tube | 2001 | - | - | Active | 3 (168 Hours) | - | - | 70°C | 0°C | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | 3.3V | - | - | Parallel | 3.6V | 3V | 256Kb 32K x 8 | 1 | - | - | 10ns | SRAM | Parallel | - | - | 10ns | 15b | 256 kb | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() AS4C32M16D1A-5TAN Alliance Memory, Inc. | 35 |
| Datasheet | 8 Weeks | Surface Mount | 66-TSSOP (0.400, 10.16mm Width) | - | - | - | Volatile | - | -40°C~105°C TC | Tray | - | Automotive, AEC-Q100 | - | Active | 3 (168 Hours) | - | - | - | - | - | 8542.31.00.01 | 2.3V~2.7V | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | 512Mb 32M x 16 | - | - | 200MHz | 700ps | DRAM | Parallel | - | - | 15ns | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AS4C64M32MD1-5BCN Alliance Memory, Inc. | 45 |
| Datasheet | 8 Weeks | Surface Mount | 90-VFBGA | YES | 90 | - | Volatile | - | -25°C~85°C TA | Tray | 2011 | - | - | Active | 3 (168 Hours) | 90 | EAR99 | - | - | AUTO/SELF REFRESH | 8542.32.00.36 | 1.7V~1.9V | BOTTOM | NOT SPECIFIED | 1 | - | 0.8mm | - | - | NOT SPECIFIED | - | - | 1.95V | 1.7V | - | - | - | 2Gb 64M x 32 | 1 | SYNCHRONOUS | 200MHz | 5ns | DRAM | Parallel | 64MX32 | 32 | 15ns | - | - | 2147483648 bit | - | 1mm | 13mm | 8mm | - | ROHS3 Compliant | - | ||
![]() AS7C4098A-15JIN Alliance Memory, Inc. | 14 |
| Datasheet | 8 Weeks | Surface Mount | 44-BSOJ (0.400, 10.16mm Width) | - | 44 | 44-SOJ | Volatile | Industrial grade | -40°C~85°C TA | Tube | 2001 | - | - | Active | 3 (168 Hours) | - | - | 85°C | -40°C | - | - | 4.5V~5.5V | - | - | - | - | - | - | 1MHz | - | - | 5V | - | - | Parallel | 5.5V | 4.5V | 4Mb 256K x 16 | 1 | - | - | 15ns | SRAM | Parallel | - | - | 15ns | 18b | 4 Mb | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() AS4C512M8D3A-12BCN Alliance Memory, Inc. | In Stock | - | Datasheet | 10 Weeks | Surface Mount | 78-VFBGA | YES | - | - | Volatile | - | 0°C~95°C TC | Tray | 2011 | - | yes | Obsolete | 3 (168 Hours) | 78 | - | - | - | AUTO/SELF REFRESH | - | 1.425V~1.575V | BOTTOM | - | 1 | 1.5V | 0.8mm | compliant | - | - | R-PBGA-B78 | - | 1.575V | 1.425V | - | - | - | 4Gb 512M x 8 | 1 | SYNCHRONOUS | 800MHz | 20ns | DRAM | Parallel | 512MX8 | 8 | 15ns | - | - | 4294967296 bit | - | 1mm | 10.5mm | 9mm | - | - | - | ||
![]() AS4C32M16MD1-5BCN Alliance Memory, Inc. | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 60-TFBGA | YES | 60 | - | Volatile | - | -30°C~85°C TJ | Tray | 2014 | - | - | Discontinued | 3 (168 Hours) | 60 | EAR99 | - | - | AUTO/SELF REFRESH | 8542.32.00.28 | 1.7V~1.9V | BOTTOM | NOT SPECIFIED | 1 | 1.8V | 0.8mm | - | - | NOT SPECIFIED | - | 1.8V | 1.95V | 1.7V | - | - | - | 512Mb 32M x 16 | 1 | SYNCHRONOUS | 200MHz | 700ps | DRAM | Parallel | 32MX16 | 16 | 15ns | 13b | 512 Mb | - | - | 1.025mm | 9mm | - | - | ROHS3 Compliant | Lead Free |