- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
Attribute column
Manufacturer
Alliance Memory Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Access Time (Max) | I/O Type | Standby Voltage-Min | Alternate Memory Width | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AS4C64M16D2A-25BINTR Alliance Memory, Inc. | 14 |
| Datasheet | 8 Weeks | Surface Mount | 84-TFBGA | - | - | - | Volatile | Industrial grade | -40°C~95°C TC | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 1.7V~1.9V | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | 1Gb 64M x 16 | - | - | 400MHz | - | 400ps | DRAM | Parallel | - | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() AS7C256A-12TINTR Alliance Memory, Inc. | 14 |
| Datasheet | 8 Weeks | Surface Mount | 28-TSSOP (0.465, 11.80mm Width) | YES | 28 | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2001 | - | e3/e6 | yes | Active | 3 (168 Hours) | 28 | - | PURE MATTE TIN/TIN BISMUTH | - | - | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.55mm | - | 40 | 28 | - | - | - | 5.5V | - | 4.5V | - | - | - | 256Kb 32K x 8 | - | - | - | - | - | SRAM | Parallel | 32KX8 | - | 8 | 12ns | - | - | - | 262144 bit | 12 ns | - | - | - | 1.2mm | 11.8mm | 8mm | - | ROHS3 Compliant | - | ||
![]() AS7C1024B-12TJINTR Alliance Memory, Inc. | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 32-BSOJ (0.300, 7.62mm Width) | YES | 32 | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2002 | - | e3/e6 | yes | Obsolete | 3 (168 Hours) | 32 | - | PURE MATTE TIN/TIN BISMUTH | - | - | - | - | 4.5V~5.5V | DUAL | 245 | 1 | 5V | 1.27mm | - | 40 | 32 | - | - | - | 5.5V | - | 4.5V | - | - | - | 1Mb 128K x 8 | - | - | - | - | - | SRAM | Parallel | 128KX8 | - | 8 | 12ns | - | - | - | 1048576 bit | 12 ns | - | - | - | 3.683mm | 20.995mm | 7.62mm | - | RoHS Compliant | - | ||
![]() AS7C31026B-15JCNTR Alliance Memory, Inc. | 44 |
| Datasheet | 8 Weeks | Surface Mount | 44-BSOJ (0.400, 10.16mm Width) | YES | 44 | - | Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | 1996 | - | e3/e6 | yes | Active | 3 (168 Hours) | 44 | - | PURE MATTE TIN/TIN BISMUTH | - | - | - | - | 3V~3.6V | DUAL | 245 | 1 | 3.3V | 1.27mm | - | 40 | 44 | - | - | - | 3.6V | - | 3V | - | - | - | 1Mb 64K x 16 | - | - | - | - | - | SRAM | Parallel | 64KX16 | - | 16 | 15ns | - | - | - | 1048576 bit | 15 ns | - | - | - | 3.7592mm | 28.575mm | 10.16mm | - | ROHS3 Compliant | - | ||
![]() AS6C1016-55ZINTR Alliance Memory, Inc. | 35 |
| Datasheet | 8 Weeks | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 2.7V~5.5V | - | NOT SPECIFIED | - | - | - | unknown | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | 1Mb 64K x 16 | - | - | - | - | - | SRAM | Parallel | - | - | - | 55ns | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AS7C256A-20TCNTR Alliance Memory, Inc. | 35 |
| Datasheet | 8 Weeks | Surface Mount | 28-TSSOP (0.465, 11.80mm Width) | YES | 28 | - | Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | 2001 | - | e3/e6 | yes | Active | 3 (168 Hours) | 28 | - | PURE MATTE TIN/TIN BISMUTH | - | - | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.55mm | - | 40 | 28 | - | - | - | 5.5V | - | 4.5V | - | - | - | 256Kb 32K x 8 | - | - | - | - | - | SRAM | Parallel | 32KX8 | - | 8 | 20ns | - | - | - | 262144 bit | 20 ns | - | - | - | 1.2mm | 11.8mm | 8mm | - | ROHS3 Compliant | - | ||
![]() AS6C3216-55TIN Alliance Memory, Inc. | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | YES | 48 | - | Volatile | - | -40°C~85°C TA | Tray | 2008 | - | e3/e6 | yes | Discontinued | 3 (168 Hours) | 48 | - | PURE MATTE TIN/TIN BISMUTH | - | - | - | - | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.5mm | - | 40 | 48 | - | Not Qualified | - | 3.6V | 3/3.3V | 2.7V | - | - | - | 32Mb 2M x 16 | - | - | - | - | - | SRAM | Parallel | 2MX16 | 3-STATE | 16 | 55ns | - | - | 0.002A | 33554432 bit | 55 ns | COMMON | 1.2V | 8 | 1.2mm | 18.4mm | 12mm | - | ROHS3 Compliant | - | ||
![]() AS4C128M16D2A-25BINTR Alliance Memory, Inc. | 14 |
| Datasheet | 8 Weeks | Surface Mount | 84-TFBGA | - | - | - | Volatile | Industrial grade | -40°C~95°C TC | Tape & Reel (TR) | 2015 | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 1.7V~1.9V | - | NOT SPECIFIED | - | - | - | unknown | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | 2Gb 128M x 16 | - | - | 400MHz | - | - | DRAM | Parallel | - | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() AS4C256M16D3L-12BIN Alliance Memory, Inc. | In Stock | - | Datasheet | - | Surface Mount | 96-TFBGA | YES | 96 | - | Volatile | - | -40°C~95°C TC | Tray | 2014 | - | - | - | Discontinued | 3 (168 Hours) | 96 | EAR99 | - | - | - | AUTO/SELF REFRESH | 8542.32.00.36 | 1.283V~1.45V | BOTTOM | NOT SPECIFIED | 1 | 1.35V | 0.8mm | - | NOT SPECIFIED | - | - | - | 1.35V | 1.45V | - | 1.283V | - | - | - | 4Gb 256M x 16 | 1 | SYNCHRONOUS | 800MHz | - | 20ns | DRAM | Parallel | 256MX16 | - | 16 | 15ns | 15b | 4 Gb | - | - | - | - | - | - | 1.2mm | 13mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() AS7C34096A-15TCN Alliance Memory, Inc. | 14 |
| Datasheet | 10 Weeks | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | - | 44-TSOP2 | Volatile | - | 0°C~70°C TA | Tray | 2001 | - | - | - | Active | 3 (168 Hours) | - | - | - | 70°C | 0°C | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | Parallel | 3.6V | 3V | 4Mb 512K x 8 | 1 | - | - | - | 15ns | SRAM | Parallel | - | - | - | 15ns | 19b | 4 Mb | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() AS7C34096A-20JCN Alliance Memory, Inc. | 35 |
| Datasheet | 10 Weeks | Surface Mount | 36-BSOJ (0.400, 10.16mm Width) | - | 36 | 36-SOJ | Volatile | - | 0°C~70°C TA | Tube | 2001 | - | - | - | Active | 3 (168 Hours) | - | - | - | 70°C | 0°C | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | Parallel | 3.6V | 3V | 4Mb 512K x 8 | 1 | - | - | - | 20ns | SRAM | Parallel | - | - | - | 20ns | 19b | 4 Mb | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() MT48LC16M16A2F4-6A:G Alliance Memory, Inc. | 42 |
| Datasheet | 2 Weeks | Surface Mount | 54-LFBGA | - | - | 54-VFBGA (8x8) | Volatile | - | 0°C~70°C TA | Tray | 2015 | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 256Mb 16M x 16 | - | - | 167MHz | - | 5.4ns | DRAM | Parallel | - | - | - | 14ns | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() AS6C1608-55TINTR Alliance Memory, Inc. | 36 |
| Datasheet | 8 Weeks | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | YES | 48 | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2013 | - | e3/e6 | yes | Active | 3 (168 Hours) | 44 | - | PURE MATTE TIN/TIN BISMUTH | - | - | - | - | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.8mm | - | 40 | 44 | R-PDSO-G44 | - | - | 3.6V | - | 2.7V | - | - | - | 16Mb 2M x 8 | - | - | - | - | - | SRAM | Parallel | 2MX8 | - | 8 | 55ns | - | - | - | 16777216 bit | 55 ns | - | - | - | 1.2mm | 18.415mm | 10.16mm | - | ROHS3 Compliant | - | ||
![]() AS6C4008A-55STINTR Alliance Memory, Inc. | 42 |
| Datasheet | 8 Weeks | Surface Mount | 32-LFSOP (0.465, 11.80mm Width) | - | 32 | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 2.7V~3.6V | - | NOT SPECIFIED | - | - | - | unknown | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | 4Mb 512K x 8 | - | - | - | - | - | SRAM | Parallel | - | - | - | 55ns | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AS6C4008A-55SINTR Alliance Memory, Inc. | 42 |
| Datasheet | 8 Weeks | Surface Mount | 32-SOIC (0.445, 11.30mm Width) | - | 32 | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 2.7V~3.6V | - | NOT SPECIFIED | - | - | - | unknown | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | 4Mb 512K x 8 | - | - | - | - | - | SRAM | Parallel | - | - | - | 55ns | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AS6C4008A-55TINTR Alliance Memory, Inc. | 42 |
| Datasheet | 8 Weeks | Surface Mount | 32-TFSOP (0.724, 18.40mm Width) | - | 32 | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 2.7V~3.6V | - | NOT SPECIFIED | - | - | - | unknown | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | 4Mb 512K x 8 | - | - | - | - | - | SRAM | Parallel | - | - | - | 55ns | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AS4C512M8D3L-12BAN Alliance Memory, Inc. | In Stock | - | - | - | Surface Mount | 78-TFBGA | YES | - | - | Volatile | Automotive grade | -40°C~105°C TC | Tray | 2016 | Automotive, AEC-Q100 | - | - | Discontinued | 3 (168 Hours) | 78 | - | - | - | - | AUTO/SELF REFRESH | - | 1.283V~1.45V | BOTTOM | - | 1 | 1.35V | 0.8mm | unknown | - | - | R-PBGA-B78 | - | - | 1.45V | - | 1.283V | - | - | - | 4Gb 512M x 8 | 1 | SYNCHRONOUS | 800MHz | - | 20ns | DRAM | Parallel | 512MX8 | - | 8 | 15ns | - | - | - | 4294967296 bit | - | - | - | - | 1mm | 10.5mm | 9mm | - | ROHS3 Compliant | - | ||
![]() AS6C1616-55BINTR Alliance Memory, Inc. | 36 |
| Datasheet | 8 Weeks | Surface Mount | 48-LFBGA | - | 48 | 48-TFBGA (6x8) | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | - | - | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Parallel | - | - | 16Mb 1M x 16 | - | - | - | - | 55ns | SRAM | Parallel | - | - | - | 55ns | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AS6C1608-55BINTR Alliance Memory, Inc. | 36 |
| Datasheet | 8 Weeks | Surface Mount | 48-LFBGA | YES | 48 | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2013 | - | - | yes | Active | 3 (168 Hours) | 48 | - | - | - | - | - | - | 2.7V~3.6V | BOTTOM | 260 | 1 | 3V | 0.75mm | - | 40 | 48 | - | - | - | 3.6V | - | 2.7V | - | - | - | 16Mb 2M x 8 | - | - | - | - | - | SRAM | Parallel | 2MX8 | - | 8 | 55ns | - | - | - | 16777216 bit | 55 ns | - | - | - | 1.4mm | 10mm | 8mm | - | ROHS3 Compliant | - | ||
![]() AS6C2008-55SIN Alliance Memory, Inc. | 33 |
| Datasheet | 8 Weeks | Surface Mount | 32-SOIC (0.445, 11.30mm Width) | YES | 32 | - | Volatile | - | -40°C~85°C TA | Tube | 2006 | - | - | yes | Active | 3 (168 Hours) | 32 | - | - | - | - | - | - | 2.7V~3.6V | DUAL | 260 | 1 | 3V | - | - | 40 | 32 | - | Not Qualified | 3V | 3.6V | - | 2.7V | - | - | - | 2Mb 256K x 8 | 1 | - | - | 0.035mA | - | SRAM | Parallel | 256KX8 | 3-STATE | 8 | 55ns | 18b | 2 Mb | - | - | 55 ns | COMMON | - | - | 2.997mm | - | - | - | ROHS3 Compliant | Lead Free |