- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
Attribute column
Manufacturer
Alliance Memory Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Interface | Memory Size | Number of Ports | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Organization | Memory Width | Write Cycle Time - Word, Page | Density | Memory Density | Screening Level | Access Time (Max) | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AS4C256M16D3A-12BIN Alliance Memory, Inc. | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 96-VFBGA | YES | - | - | Volatile | - | -40°C~95°C TC | Tray | 2015 | - | - | yes | Obsolete | 3 (168 Hours) | 96 | - | - | - | - | AUTO/SELF REFRESH | - | 1.425V~1.575V | BOTTOM | NOT SPECIFIED | 1 | 1.5V | 0.8mm | - | - | NOT SPECIFIED | - | R-PBGA-B96 | - | - | 1.575V | 1.425V | - | 4Gb 256M x 16 | 1 | SYNCHRONOUS | 800MHz | 20ns | DRAM | Parallel | 256MX16 | 16 | 15ns | - | 4294967296 bit | - | - | - | 1mm | 13mm | 9mm | Non-RoHS Compliant | Lead Free | ||
![]() AS4C32M8SA-6TINTR Alliance Memory, Inc. | 35 |
| Datasheet | 8 Weeks | - | Surface Mount | 54-TSOP (0.400, 10.16mm Width) | - | - | - | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 3V~3.6V | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | 256Mb 32M x 8 | - | - | 166MHz | 5.5ns | DRAM | Parallel | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AS4C4M16SA-7B2CNTR Alliance Memory, Inc. | 35 |
| - | 8 Weeks | - | Surface Mount | 60-VFBGA | YES | - | - | Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | 60 | - | - | - | - | AUTO/SELF REFRESH | - | 3V~3.6V | BOTTOM | - | 1 | 3.3V | 0.65mm | compliant | - | - | - | R-PBGA-B60 | - | - | 3.6V | 3V | - | 64Mb 4M x 16 | 1 | SYNCHRONOUS | 143MHz | 5.4ns | DRAM | Parallel | 4MX16 | 16 | 2ns | - | 67108864 bit | - | - | - | 1mm | 10.1mm | 6.4mm | - | - | ||
![]() AS4C4M16D1A-5TANTR Alliance Memory, Inc. | 37 |
| Datasheet | 8 Weeks | - | Surface Mount | 66-TSSOP (0.400, 10.16mm Width) | - | - | - | Volatile | - | -40°C~105°C TA | Tape & Reel (TR) | 2015 | Automotive, AEC-Q100 | - | - | Active | 5 (48 Hours) | - | - | - | - | - | - | - | 2.3V~2.7V | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | 64Mb 4M x 16 | - | - | 200MHz | 700ps | DRAM | Parallel | - | - | 15ns | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() AS4C32M16D3L-12BIN Alliance Memory, Inc. | 17 |
| Datasheet | 8 Weeks | - | Surface Mount | 96-VFBGA | YES | - | - | Volatile | Industrial grade | -40°C~95°C TC | Tray | 2017 | - | - | - | Active | 3 (168 Hours) | 96 | - | - | - | - | AUTO/SELF REFRESH | - | 1.283V~1.45V | BOTTOM | NOT SPECIFIED | 1 | 1.35V | 0.8mm | - | - | NOT SPECIFIED | - | R-PBGA-B96 | - | - | 1.45V | 1.283V | - | 512Mb 32M x 16 | 1 | SYNCHRONOUS | 800MHz | 20ns | DRAM | Parallel | 32MX16 | 16 | - | - | 536870912 bit | - | - | - | 1mm | 13mm | 8mm | ROHS3 Compliant | - | ||
![]() AS4C512M8D3LB-12BIN Alliance Memory, Inc. | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 78-VFBGA | YES | - | - | Volatile | - | -40°C~95°C TC | Tray | 2008 | - | - | - | Active | 3 (168 Hours) | 78 | - | - | - | - | AUTO/SELF REFRESH; ALSO OPERATES AT 1.35 V | - | 1.283V~1.45V | BOTTOM | NOT SPECIFIED | 1 | 1.5V | 0.8mm | - | - | NOT SPECIFIED | - | R-PBGA-B78 | - | - | 1.575V | 1.425V | - | 4Gb 512M x 8 | 1 | SYNCHRONOUS | 800MHz | 20ns | DRAM | Parallel | 512MX8 | 8 | 15ns | - | 4294967296 bit | - | - | - | 1.2mm | 10.6mm | 9mm | ROHS3 Compliant | - | ||
![]() AS4C8M16D1A-5TIN Alliance Memory, Inc. | 12 |
| Datasheet | 8 Weeks | - | Surface Mount | 66-TSSOP (0.400, 10.16mm Width) | YES | - | - | Volatile | - | -40°C~85°C TA | Tray | 2015 | - | - | yes | Active | 3 (168 Hours) | 66 | EAR99 | - | - | - | AUTO/SELF REFRESH | - | 2.3V~2.7V | DUAL | NOT SPECIFIED | 1 | 2.5V | 0.65mm | - | - | NOT SPECIFIED | - | R-PDSO-G66 | - | - | 2.7V | 2.3V | - | 128Mb 8M x 16 | 1 | SYNCHRONOUS | 200MHz | 700ps | DRAM | Parallel | 8MX16 | 16 | 15ns | - | 134217728 bit | - | - | - | 1.2mm | 22.22mm | 10.16mm | ROHS3 Compliant | - | ||
![]() AS4C16M16D1-5BIN Alliance Memory, Inc. | 20 |
| Datasheet | 8 Weeks | - | Surface Mount | 60-TFBGA | - | - | 60-TFBGA (8x13) | Volatile | Industrial grade | -40°C~85°C TA | Tray | 2013 | - | - | - | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | - | 2.3V~2.7V | - | - | - | - | - | - | 200MHz | - | - | - | - | - | - | - | Parallel | 256Mb 16M x 16 | - | - | 200MHz | 700ps | DRAM | Parallel | - | - | 15ns | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AS4C128M16D3LB-12BIN Alliance Memory, Inc. | 49 |
| Datasheet | 8 Weeks | - | Surface Mount | 96-TFBGA | YES | - | - | Volatile | - | -40°C~95°C TC | Tray | - | - | - | - | Active | 3 (168 Hours) | 96 | - | - | - | - | AUTO/SELF REFRESH | - | 1.283V~1.45V | BOTTOM | NOT SPECIFIED | 1 | 1.35V | 0.8mm | - | - | NOT SPECIFIED | - | R-PBGA-B96 | - | - | 1.45V | 1.283V | - | 2Gb 128M x 16 | 1 | SYNCHRONOUS | 800MHz | 20ns | DRAM | Parallel | 128MX16 | 16 | 15ns | - | 2147483648 bit | - | - | - | 1.2mm | 13mm | 9mm | ROHS3 Compliant | - | ||
![]() AS4C64M16D3B-12BANTR Alliance Memory, Inc. | 14 |
| - | 8 Weeks | - | Surface Mount | 96-TFBGA | YES | - | - | Volatile | Automotive grade | -40°C~105°C TC | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | 96 | - | - | - | - | AUTO/SELF REFRESH | - | 1.425V~1.575V | BOTTOM | NOT SPECIFIED | 1 | 1.5V | 0.8mm | - | - | NOT SPECIFIED | - | R-PBGA-B96 | - | - | 1.575V | 1.425V | - | 1Gb 64M x 16 | 1 | SYNCHRONOUS | 800MHz | 20ns | DRAM | Parallel | 64MX16 | 16 | 15ns | - | 1073741824 bit | AEC-Q100 | - | - | 1.2mm | 13mm | 9mm | ROHS3 Compliant | - | ||
![]() AS4C256M8D3LB-12BCN Alliance Memory, Inc. | In Stock | - | - | 10 Weeks | - | Surface Mount | 78-VFBGA | YES | - | - | Volatile | - | 0°C~95°C TC | Tray | - | - | - | - | Active | 3 (168 Hours) | 78 | - | - | - | - | AUTO/SELF REFRESH | - | 1.283V~1.45V | BOTTOM | - | 1 | 1.35V | 0.8mm | - | - | - | - | R-PBGA-B78 | - | - | 1.45V | 1.283V | - | 2Gb 256M x 8 | 1 | SYNCHRONOUS | 800MHz | 20ns | DRAM | Parallel | 256MX8 | 8 | 15ns | - | 2147483648 bit | - | - | - | 1.2mm | 10.5mm | 8mm | ROHS3 Compliant | - | ||
![]() AS4C128M8D3B-12BCN Alliance Memory, Inc. | 45 |
| Datasheet | 8 Weeks | - | Surface Mount | 78-VFBGA | YES | - | - | Volatile | - | 0°C~95°C TC | Tray | - | - | - | - | Active | 3 (168 Hours) | 78 | - | - | - | - | AUTO/SELF REFRESH | - | 1.425V~1.575V | BOTTOM | NOT SPECIFIED | 1 | 1.5V | 0.8mm | - | - | NOT SPECIFIED | - | R-PBGA-B78 | - | - | 1.575V | 1.425V | - | 1Gb 128M x 8 | 1 | SYNCHRONOUS | 800MHz | 20ns | DRAM | Parallel | 128MX8 | 8 | 15ns | - | 1073741824 bit | - | - | - | 1mm | 10.5mm | 8mm | ROHS3 Compliant | - | ||
![]() AS4C4M16D1A-5TCN Alliance Memory, Inc. | 809 |
| Datasheet | 8 Weeks | - | Surface Mount | 66-TSSOP (0.400, 10.16mm Width) | YES | - | - | Volatile | - | 0°C~70°C TA | Tray | 2015 | - | - | yes | Active | 3 (168 Hours) | 66 | EAR99 | - | - | - | AUTO/SELF REFRESH | - | 2.3V~2.7V | DUAL | NOT SPECIFIED | 1 | 2.5V | 0.65mm | - | - | NOT SPECIFIED | - | R-PDSO-G66 | - | - | 2.7V | 2.3V | - | 64Mb 4M x 16 | 1 | SYNCHRONOUS | 200MHz | 700ps | DRAM | Parallel | 4MX16 | 16 | 15ns | - | 67108864 bit | - | - | - | 1.2mm | 22.22mm | 10.16mm | ROHS3 Compliant | - | ||
![]() AS7C31026C-10BIN Alliance Memory, Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 48-LFBGA | - | 48 | - | Volatile | - | -40°C~85°C TA | Tray | 2008 | - | - | yes | Obsolete | 3 (168 Hours) | 48 | 3A991.B.2.B | - | - | - | - | 8542.32.00.41 | 3V~3.6V | BOTTOM | 260 | 1 | 3.3V | 0.75mm | - | - | 40 | 48 | - | Not Qualified | - | 3.6V | 3V | - | 1Mb 64K x 16 | - | - | - | - | SRAM | Parallel | 64KX16 | - | 10ns | - | - | - | 10 ns | 1.04mm | - | 6mm | 8mm | RoHS Compliant | - | ||
![]() AS4C256M16D3LB-12BAN Alliance Memory, Inc. | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 96-TFBGA | YES | - | - | Volatile | - | -40°C~105°C TC | Tray | - | Automotive, AEC-Q100 | e1 | - | Active | 3 (168 Hours) | 96 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | AUTO/SELF REFRESH; ALSO OPERATES AT 1.35 V | - | 1.283V~1.45V | BOTTOM | NOT SPECIFIED | 1 | 1.5V | 0.8mm | - | - | NOT SPECIFIED | - | R-PBGA-B96 | - | - | 1.575V | 1.425V | - | 4Gb 256M x 16 | 1 | SYNCHRONOUS | 800MHz | 20ns | DRAM | Parallel | 256MX16 | 16 | 15ns | - | 4294967296 bit | - | - | - | 1.2mm | 13.5mm | 9mm | ROHS3 Compliant | - | ||
![]() AS4C64M8D1-5BCN Alliance Memory, Inc. | 12 |
| Datasheet | 8 Weeks | - | Surface Mount | 60-TFBGA | YES | - | - | Volatile | Commercial grade | 0°C~70°C TA | Tray | 2015 | - | - | - | Active | 3 (168 Hours) | 60 | EAR99 | - | - | - | AUTO/SELF REFRESH | - | 2.3V~2.7V | BOTTOM | NOT SPECIFIED | 1 | 2.5V | 1mm | - | - | NOT SPECIFIED | - | R-PBGA-B60 | - | - | 2.7V | 2.3V | - | 512Mb 64M x 8 | 1 | SYNCHRONOUS | 200MHz | 700ps | DRAM | Parallel | 64MX8 | 8 | 15ns | - | 536870912 bit | - | - | - | 1.2mm | 13mm | 8mm | ROHS3 Compliant | - | ||
![]() AS4C256M16D3B-12BAN Alliance Memory, Inc. | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 96-TFBGA | YES | - | - | Volatile | - | -40°C~105°C TC | Tray | - | Automotive, AEC-Q100 | e1 | - | Active | 3 (168 Hours) | 96 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | AUTO/SELF REFRESH | - | 1.425V~1.575V | BOTTOM | NOT SPECIFIED | 1 | 1.5V | 0.8mm | - | - | NOT SPECIFIED | - | R-PBGA-B96 | - | - | 1.575V | 1.425V | - | 4Gb 256M x 16 | 1 | SYNCHRONOUS | 800MHz | 20ns | DRAM | Parallel | 256MX16 | 16 | 15ns | - | 4294967296 bit | - | - | - | 1.2mm | 13.5mm | 9mm | ROHS3 Compliant | - | ||
![]() AS7C4098A-15JCNTR Alliance Memory, Inc. | 35 |
| Datasheet | 8 Weeks | - | Surface Mount | 44-BSOJ (0.400, 10.16mm Width) | YES | 44 | - | Volatile | Commercial grade | 0°C~70°C TA | Tape & Reel (TR) | 2001 | - | - | yes | Active | 3 (168 Hours) | 44 | - | - | - | - | - | - | 4.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 1.27mm | - | - | NOT SPECIFIED | 44 | - | - | 5V | - | - | - | 4Mb 256K x 16 | - | - | - | - | SRAM | Parallel | 256KX16 | 16 | 15ns | 4 Mb | - | - | 15 ns | - | 3.7592mm | 28.575mm | 10.16mm | ROHS3 Compliant | Lead Free | ||
![]() U62256AS2C07LLG1TR Alliance Memory, Inc. | 42 |
| Datasheet | 8 Weeks | - | Surface Mount | 28-SOIC (0.330, 8.38mm Width) | - | 28 | - | Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | 2011 | - | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | 256Kb 32K x 8 | - | - | - | - | SRAM | Parallel | - | - | 70ns | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AS4C128M8D1-6TINTR Alliance Memory, Inc. | 36 |
| Datasheet | 8 Weeks | - | Surface Mount | 66-TSSOP (0.400, 10.16mm Width) | - | - | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 2.3V~2.7V | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | 1Gb 128M x 8 | - | - | 166MHz | 700ps | DRAM | Parallel | - | - | 15ns | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |