- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
Attribute column
Manufacturer
Alliance Memory Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Operating Mode | Max Supply Current | Clock Frequency | Access Time | Memory Format | Data Rate | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Access Time (Max) | I/O Type | Standby Voltage-Min | Reverse Pinout | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AS62V256A-70SIN Alliance Memory, Inc. | 35 |
| Datasheet | 6 Weeks | - | Surface Mount | 28-SOIC (0.330, 8.38mm Width) | YES | - | - | Volatile | Industrial grade | -40°C~85°C TA | Tube | 2012 | - | e3/e6 | yes | Active | 3 (168 Hours) | 28 | - | PURE MATTE TIN/TIN BISMUTH | - | - | ALSO OPERATES AT MIN 2.7 V | - | 2.5V~3.6V | DUAL | 260 | 1 | 3.3V | 1.27mm | - | - | 40 | 28 | R-PDSO-G28 | Not Qualified | - | 3.6V | 3/3.3V | 2.5V | - | - | - | 256Kb 32K x 8 | - | - | - | - | - | SRAM | - | Parallel | - | 32KX8 | 3-STATE | 8 | 70ns | - | - | 0.000005A | 262144 bit | - | 70 ns | COMMON | 2V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AS6C62256-55STCN Alliance Memory, Inc. | 20 |
| Datasheet | 8 Weeks | - | Surface Mount | 28-TSSOP (0.465, 11.80mm Width) | YES | 28 | - | Volatile | Commercial grade | 0°C~70°C TA | Tray | 2005 | - | e3/e6 | yes | Active | 3 (168 Hours) | 28 | EAR99 | MATTE TIN/TIN BISMUTH | - | - | - | - | 2.7V~5.5V | DUAL | 260 | 1 | 3.3V | 0.5mm | - | - | 40 | 28 | - | - | 3.3V | 5.5V | 3/5V | 2.7V | - | - | - | 256Kb 32K x 8 | 1 | - | - | - | - | SRAM | - | Parallel | - | 32KX8 | 3-STATE | 8 | 55ns | 15b | 256 kb | 0.00002A | - | - | 55 ns | COMMON | 2V | YES | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() AS4C16M32SC-7TIN Alliance Memory, Inc. | 35 |
| Datasheet | 8 Weeks | - | Surface Mount | 86-TFSOP (0.400, 10.16mm Width) | YES | - | - | Volatile | - | -40°C~85°C TA | Tray | - | - | - | - | Active | 3 (168 Hours) | 86 | - | - | - | - | AUTO/SELF REFRESH | - | 3V~3.6V | DUAL | - | 1 | 3.3V | 0.5mm | - | - | - | - | R-PDSO-G86 | - | - | 3.6V | - | 3V | - | - | - | 512Mb 16M x 32 | 1 | SYNCHRONOUS | - | 133MHz | 17ns | DRAM | - | Parallel | - | 16MX32 | - | 32 | 15ns | - | - | - | 536870912 bit | - | - | - | - | - | - | 1.2mm | 22.22mm | 10.16mm | - | ROHS3 Compliant | - | ||
![]() AS7C316096A-10TIN Alliance Memory, Inc. | 15 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | - | 48 | - | Volatile | Industrial grade | -40°C~85°C TA | Tray | 2012 | - | e3/e6 | yes | Active | 3 (168 Hours) | 48 | - | PURE MATTE TIN/TIN BISMUTH | - | - | - | - | 3V~3.6V | DUAL | 260 | 1 | 3V | 0.5mm | - | 1MHz | 40 | 48 | - | - | 3.3V | 3.6V | - | 2.7V | - | - | - | 16Mb 2M x 8 | 1 | - | - | - | - | SRAM | - | Parallel | - | 2MX8 | 3-STATE | - | 10ns | 21b | 16 Mb | 0.04A | - | - | - | COMMON | - | - | 1.05mm | - | 18.5mm | 12.1mm | No | ROHS3 Compliant | - | ||
![]() AS4C2M32S-6TIN Alliance Memory, Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 86-TFSOP (0.400, 10.16mm Width) | YES | 86 | - | Volatile | - | -40°C~85°C TA | Tray | 2013 | - | - | - | Obsolete | 3 (168 Hours) | 86 | EAR99 | - | - | - | AUTO/SELF REFRESH | 8542.32.00.02 | 3V~3.6V | DUAL | 260 | 1 | 3.3V | 0.5mm | - | - | 40 | - | - | - | 3.3V | 3.6V | - | 3V | - | - | - | 64Mb 2M x 32 | 1 | - | 180mA | 166MHz | 5.5ns | DRAM | - | Parallel | 32b | 2MX32 | - | 32 | 2ns | 11b | 64 Mb | - | - | - | - | - | - | - | - | 1.2mm | 22.22mm | - | No | RoHS Compliant | Lead Free | ||
![]() AS4C256M8D3L-12BCNTR Alliance Memory, Inc. | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 78-TFBGA | - | 78 | 78-FBGA (8x10.5) | Volatile | - | 0°C~95°C TC | Tape & Reel (TR) | 2014 | - | - | - | Discontinued | 3 (168 Hours) | - | - | - | 95°C | 0°C | - | - | 1.283V~1.45V | - | - | - | - | - | - | 800MHz | - | - | - | - | 1.35V | - | - | - | Parallel | - | - | 2Gb 256M x 8 | - | - | - | 800MHz | 20ns | DRAM | - | Parallel | - | - | - | - | 15ns | 15b | 2 Gb | - | - | 800MHz | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AS4C64M16D3A-12BCNTR Alliance Memory, Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 96-VFBGA | - | - | - | Volatile | - | 0°C~95°C TC | Tape & Reel (TR) | - | - | - | - | Discontinued | 3 (168 Hours) | - | - | - | - | - | - | - | 1.425V~1.575V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1Gb 64M x 16 | - | - | - | 800MHz | 20ns | DRAM | - | Parallel | - | - | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AS4C16M16S-6TINTR Alliance Memory, Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 54-TSOP (0.400, 10.16mm Width) | YES | 54 | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | e3/e6 | yes | Obsolete | 3 (168 Hours) | 54 | EAR99 | PURE MATTE TIN/TIN BISMUTH | - | - | AUTO/SELF REFRESH | - | 3V~3.6V | DUAL | 260 | 1 | 3.3V | 0.8mm | - | - | 40 | 54 | - | - | - | 3.6V | - | 3V | - | - | - | 256Mb 16M x 16 | 1 | SYNCHRONOUS | - | 166MHz | 5.4ns | DRAM | - | Parallel | 16b | 16MX16 | - | 16 | 12ns | - | - | - | - | - | - | - | - | - | - | 1.2mm | 22.22mm | - | - | RoHS Compliant | Lead Free | ||
![]() AS4C64M16D3LA-12BCNTR Alliance Memory, Inc. | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 96-VFBGA | - | - | - | Volatile | - | 0°C~95°C TC | Tape & Reel (TR) | - | - | - | - | Discontinued | 3 (168 Hours) | - | - | - | - | - | - | - | 1.283V~1.45V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1Gb 64M x 16 | - | - | - | 800MHz | 20ns | DRAM | - | Parallel | - | - | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AS4C256M16D3B-12BINTR Alliance Memory, Inc. | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 96-TFBGA | - | - | - | Volatile | - | -40°C~95°C TC | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 1.425V~1.575V | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | 4Gb 256M x 16 | - | - | - | 800MHz | 20ns | DRAM | - | Parallel | - | - | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AS4C16M16D1-5TCN Alliance Memory, Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 66-TSSOP (0.400, 10.16mm Width) | - | 66 | 66-TSOP II | Volatile | - | 0°C~70°C TA | Tray | 2013 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | 70°C | 0°C | - | - | 2.3V~2.7V | - | - | - | - | - | - | 200MHz | - | - | - | - | 2.5V | - | - | - | Parallel | 2.7V | 2.3V | 256Mb 16M x 16 | - | - | - | 200MHz | 700ps | DRAM | 400 Mbps | Parallel | 16b | - | - | - | 15ns | 13b | 256 Mb | - | - | 200MHz | - | - | - | - | 1.1mm | - | 22.35mm | 10.29mm | No | RoHS Compliant | Lead Free | ||
![]() AS4C128M8D3A-12BANTR Alliance Memory, Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 78-VFBGA | - | - | - | Volatile | - | -40°C~105°C TC | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Discontinued | 3 (168 Hours) | - | - | - | - | - | - | - | 1.425V~1.575V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1Gb 128M x 8 | - | - | - | 800MHz | 20ns | DRAM | - | Parallel | - | - | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AS4C64M16D3LA-12BINTR Alliance Memory, Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 96-VFBGA | - | - | 96-FBGA (8x13) | Volatile | - | -40°C~95°C TC | Tape & Reel (TR) | - | - | - | - | Discontinued | 3 (168 Hours) | - | - | - | - | - | - | - | 1.283V~1.45V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1Gb 64M x 16 | - | - | - | 800MHz | 20ns | DRAM | - | Parallel | - | - | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AS4C256M16D3-12BAN Alliance Memory, Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 96-TFBGA | YES | 96 | - | Volatile | Automotive grade | -40°C~105°C TC | Tray | 2014 | Automotive, AEC-Q100 | - | yes | Discontinued | 3 (168 Hours) | 96 | EAR99 | - | - | - | AUTO/SELF REFRESH | - | 1.425V~1.575V | BOTTOM | - | 1 | 1.5V | 0.8mm | unknown | - | - | - | - | - | 1.5V | 1.575V | - | 1.425V | - | - | - | 4Gb 256M x 16 | 1 | SYNCHRONOUS | - | 800MHz | 20ns | DRAM | - | Parallel | - | 256MX16 | - | 16 | 15ns | 15b | 4 Gb | - | - | - | - | - | - | - | - | 1.2mm | 13mm | - | - | ROHS3 Compliant | - | ||
![]() AS4C128M8D3-12BCN Alliance Memory, Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 78-TFBGA | YES | 78 | - | Volatile | - | 0°C~95°C TC | Tray | 2014 | - | - | - | Discontinued | 3 (168 Hours) | 78 | EAR99 | - | - | - | AUTO/SELF REFRESH | 8542.32.00.32 | 1.425V~1.575V | BOTTOM | NOT SPECIFIED | 1 | 1.5V | 0.8mm | - | - | NOT SPECIFIED | - | - | - | 1.5V | 1.575V | - | 1.425V | - | - | - | 1Gb 128M x 8 | 1 | SYNCHRONOUS | - | 800MHz | 20ns | DRAM | - | Parallel | - | 128MX8 | - | 8 | 15ns | 14b | 1 Gb | - | - | - | - | - | - | - | - | 1.2mm | 10.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() AS4C64M16D3L-12BAN Alliance Memory, Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 96-VFBGA | YES | - | - | Volatile | Automotive grade | -40°C~105°C TC | Tray | - | Automotive, AEC-Q100 | - | yes | Discontinued | 3 (168 Hours) | 96 | - | - | - | - | AUTO/SELF REFRESH | - | 1.283V~1.45V | BOTTOM | - | 1 | 1.35V | 0.8mm | unknown | - | - | - | R-PBGA-B96 | - | - | 1.45V | - | 1.283V | - | - | - | 1Gb 64M x 16 | 1 | SYNCHRONOUS | - | 800MHz | 20ns | DRAM | - | Parallel | - | 64MX16 | - | 16 | 15ns | - | - | - | 1073741824 bit | - | - | - | - | - | - | 1mm | 13mm | 8mm | - | ROHS3 Compliant | - | ||
![]() AS7C3513B-15JCN Alliance Memory, Inc. | 44 |
| Datasheet | 8 Weeks | - | Surface Mount | 44-BSOJ (0.400, 10.16mm Width) | - | 44 | 44-SOJ | Volatile | - | 0°C~70°C TA | Tube | 1993 | - | - | - | Active | 3 (168 Hours) | - | - | - | 70°C | 0°C | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | Parallel | 3.6V | 3V | 512Kb 32K x 16 | 1 | - | - | - | 15ns | SRAM | - | Parallel | - | - | - | - | 15ns | 15b | 512 kb | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() AS4C128M16D3L-12BAN Alliance Memory, Inc. | 22 |
| Datasheet | - | - | Surface Mount | 96-TFBGA | YES | - | - | Volatile | - | -40°C~105°C TC | Tray | 2015 | Automotive, AEC-Q100 | - | yes | Discontinued | 3 (168 Hours) | 96 | - | - | - | - | AUTO/SELF REFRESH; ALSO OPERATES AT 1.5V NOMINAL SUPPLY | - | 1.283V~1.45V | BOTTOM | - | 1 | 1.35V | 0.8mm | unknown | - | - | - | R-PBGA-B96 | - | - | 1.45V | - | 1.283V | - | - | - | 2Gb 128M x 16 | 1 | SYNCHRONOUS | - | 800MHz | 20ns | DRAM | - | Parallel | - | 128MX16 | - | 16 | 15ns | - | - | - | 2147483648 bit | - | - | - | - | - | - | 1.2mm | 13mm | 9mm | - | ROHS3 Compliant | - | ||
![]() AS6C1008-55BIN Alliance Memory, Inc. | 14 |
| Datasheet | 8 Weeks | - | Surface Mount | 36-TFBGA | YES | 36 | - | Volatile | - | -40°C~85°C TA | Tray | 2006 | - | - | yes | Active | 3 (168 Hours) | 36 | EAR99 | - | - | - | - | - | 2.7V~5.5V | BOTTOM | 260 | 1 | 3V | 0.75mm | - | - | 40 | 36 | - | - | 3V | 5.5V | 3/5V | 2.7V | - | - | - | 1Mb 128K x 8 | 1 | - | - | - | - | SRAM | - | Parallel | - | - | 3-STATE | 8 | 55ns | 17b | 1 Mb | 0.000003A | - | - | 55 ns | COMMON | - | - | - | - | 8mm | - | No | ROHS3 Compliant | - | ||
![]() AS4C16M32MS-7BCN Alliance Memory, Inc. | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 90-VFBGA | YES | - | - | Volatile | - | -25°C~85°C TA | Tray | - | - | - | - | Discontinued | 3 (168 Hours) | 90 | - | - | - | - | AUTO/SELF REFRESH | - | 1.7V~1.95V | BOTTOM | - | 1 | 1.8V | 0.8mm | compliant | - | - | - | R-PBGA-B90 | - | - | 1.95V | - | 1.7V | - | - | - | 512Mb 16M x 32 | 1 | SYNCHRONOUS | - | 133MHz | 5.4ns | DRAM | - | Parallel | - | 16MX32 | - | 32 | 15ns | - | - | - | 536870912 bit | - | - | - | - | - | - | 1mm | 13mm | 8mm | - | - | - |