- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
Attribute column
Manufacturer
Alliance Memory Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Organization | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Memory Density | Max Frequency | Access Time (Max) | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AS4C128M16D3LA-12BCN Alliance Memory, Inc. | 32 |
| Datasheet | - | Surface Mount | 96-VFBGA | YES | - | - | Volatile | - | 0°C~95°C TC | Tray | - | - | yes | Obsolete | 3 (168 Hours) | 96 | - | - | - | - | AUTO/SELF REFRESH | - | 1.283V~1.45V | BOTTOM | NOT SPECIFIED | 1 | 1.35V | 0.8mm | - | - | NOT SPECIFIED | - | R-PBGA-B96 | - | 1.45V | 1.283V | - | - | - | 2Gb 128M x 16 | 1 | SYNCHRONOUS | 800MHz | 20ns | DRAM | Parallel | 128MX16 | 16 | 15ns | - | - | 2147483648 bit | - | - | 1mm | 13mm | 8mm | - | Non-RoHS Compliant | - | ||
![]() AS4C2M32SA-6TIN Alliance Memory, Inc. | 208 | - | Datasheet | 8 Weeks | Surface Mount | 86-TFSOP (0.400, 10.16mm Width) | YES | - | - | Volatile | - | -40°C~85°C TA | Tray | 2013 | - | yes | Active | 3 (168 Hours) | 86 | EAR99 | - | - | - | AUTO/SELF REFRESH | - | 3V~3.6V | DUAL | NOT SPECIFIED | 1 | 3.3V | 0.5mm | - | - | NOT SPECIFIED | - | R-PDSO-G86 | - | 3.6V | 3V | - | - | - | 64Mb 2M x 32 | 1 | SYNCHRONOUS | 166MHz | 5.5ns | DRAM | Parallel | 2MX32 | 32 | 2ns | - | - | 67108864 bit | - | - | 1.2mm | 22.22mm | 10.16mm | - | ROHS3 Compliant | Lead Free | ||
![]() AS7C1024C-12TJINTR Alliance Memory, Inc. | 42 |
| Datasheet | 10 Weeks | Surface Mount | 32-BSOJ (0.300, 7.62mm Width) | YES | 32 | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3/e6 | yes | Active | 3 (168 Hours) | 32 | - | PURE MATTE TIN/TIN BISMUTH | - | - | - | - | 4.5V~5.5V | DUAL | 245 | 1 | 5V | - | - | - | 40 | 32 | - | 5V | - | - | - | - | - | 1Mb 128K x 8 | 1 | - | - | - | SRAM | Parallel | - | 8 | 12ns | 17b | 1 Mb | - | - | - | 3.683mm | 20.955mm | - | No | ROHS3 Compliant | - | ||
![]() AS7C34098B-10TIN Alliance Memory, Inc. | 35 |
| Datasheet | 8 Weeks | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | YES | - | - | Volatile | - | -40°C~85°C TA | Tray | 2017 | - | - | Active | 3 (168 Hours) | 44 | - | - | - | - | - | - | 3V~3.6V | DUAL | NOT SPECIFIED | 1 | 3.3V | 0.8mm | compliant | - | NOT SPECIFIED | - | R-PDSO-G44 | - | 3.6V | 2.7V | - | - | - | 4Mb 256K x 16 | - | - | - | - | SRAM | Parallel | 256KX16 | 16 | 10ns | - | - | 4194304 bit | - | 10 ns | 1.2mm | 18.415mm | 10.16mm | - | RoHS Compliant | - | ||
![]() AS4C512M16D3L-12BINTR Alliance Memory, Inc. | 36 |
| Datasheet | 8 Weeks | Surface Mount | 96-TFBGA | - | - | - | Volatile | - | -40°C~95°C TC | Tape & Reel (TR) | 2015 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 1.283V~1.45V | - | NOT SPECIFIED | - | - | - | unknown | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | 8Gb 512M x 16 | - | - | 800MHz | 13.75ns | DRAM | Parallel | - | - | 15ns | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() AS7C1024B-12TJCN Alliance Memory, Inc. | 44 |
| Datasheet | 8 Weeks | Surface Mount | 32-BSOJ (0.300, 7.62mm Width) | - | 32 | 32-SOJ | Volatile | Commercial grade | 0°C~70°C TA | Tube | 2002 | - | - | Active | 3 (168 Hours) | - | - | - | 70°C | 0°C | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | 5V | - | - | Parallel | 5.5V | 4.5V | 1Mb 128K x 8 | 1 | - | - | 12ns | SRAM | Parallel | - | - | 12ns | 17b | 1 Mb | - | 83MHz | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() AS4C128M16D2A-25BCN Alliance Memory, Inc. | 175 | - | Datasheet | 8 Weeks | Surface Mount | 84-TFBGA | - | - | 84-FBGA (10.5x13.5) | Volatile | Commercial grade | 0°C~85°C TC | Tray | 2015 | - | - | Active | 3 (168 Hours) | - | - | - | 85°C | 0°C | - | - | 1.7V~1.9V | - | - | - | - | - | - | 400MHz | - | - | - | - | - | - | Parallel | - | - | 2Gb 128M x 16 | - | - | 400MHz | - | DRAM | Parallel | - | - | 15ns | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AS4C256M16D3B-12BCN Alliance Memory, Inc. | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 96-TFBGA | YES | - | - | Volatile | - | 0°C~95°C TC | Tray | 2008 | e1 | yes | Active | 3 (168 Hours) | 96 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | AUTO/SELF REFRESH | - | 1.425V~1.575V | BOTTOM | NOT SPECIFIED | 1 | 1.5V | 0.8mm | - | - | NOT SPECIFIED | - | R-PBGA-B96 | - | 1.575V | 1.425V | - | - | - | 4Gb 256M x 16 | 1 | SYNCHRONOUS | 800MHz | 20ns | DRAM | Parallel | 256MX16 | 16 | 15ns | - | - | 4294967296 bit | - | - | 1.2mm | 13.5mm | 9mm | - | ROHS3 Compliant | Lead Free | ||
![]() AS4C32M16D1A-5TIN Alliance Memory, Inc. | 348 |
| Datasheet | 8 Weeks | Surface Mount | 66-TSSOP (0.400, 10.16mm Width) | YES | - | - | Volatile | - | -40°C~85°C TA | Tray | 2015 | - | - | Active | 3 (168 Hours) | 66 | EAR99 | - | - | - | AUTO/SELF REFRESH | - | 2.3V~2.7V | DUAL | NOT SPECIFIED | 1 | 2.5V | 0.65mm | - | - | NOT SPECIFIED | - | R-PDSO-G66 | - | 2.7V | 2.3V | - | - | - | 512Mb 32M x 16 | 1 | SYNCHRONOUS | 200MHz | 700ps | DRAM | Parallel | 32MX16 | 16 | 15ns | - | - | 536870912 bit | - | - | 1.2mm | 22.22mm | 10.16mm | - | ROHS3 Compliant | - | ||
![]() AS7C34096A-12TCN Alliance Memory, Inc. | 14 |
| Datasheet | 10 Weeks | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | 44-TSOP2 | Volatile | Commercial grade | 0°C~70°C TA | Tray | 2001 | - | - | Active | 3 (168 Hours) | - | - | - | 70°C | 0°C | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | Parallel | 3.6V | 3V | 4Mb 512K x 8 | 1 | - | - | 12ns | SRAM | Parallel | - | - | 12ns | 19b | 4 Mb | - | 83MHz | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() AS7C256A-12JCN Alliance Memory, Inc. | 33 |
| Datasheet | 8 Weeks | Surface Mount | 28-BSOJ (0.300, 7.62mm Width) | - | 28 | 28-SOJ | Volatile | Commercial grade | 0°C~70°C TA | Tube | 2001 | - | - | Active | 3 (168 Hours) | - | - | - | 70°C | 0°C | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | 5V | - | - | Parallel | 5.5V | 4.5V | 256Kb 32K x 8 | 1 | - | - | 12ns | SRAM | Parallel | - | - | 12ns | 15b | 256 kb | - | 83MHz | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() AS7C4098A-12JCNTR Alliance Memory, Inc. | 22 |
| Datasheet | 8 Weeks | Surface Mount | 44-BSOJ (0.400, 10.16mm Width) | YES | 44 | - | Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | 2001 | e3/e6 | yes | Active | 3 (168 Hours) | 44 | - | PURE MATTE TIN/TIN BISMUTH | - | - | - | - | 4.5V~5.5V | DUAL | 245 | 1 | 5V | 1.27mm | - | - | 40 | 44 | - | - | 5.5V | 4.5V | - | - | - | 4Mb 256K x 16 | - | - | - | - | SRAM | Parallel | 256KX16 | 16 | 12ns | - | - | 4194304 bit | - | 12 ns | 3.7592mm | 28.575mm | 10.16mm | - | ROHS3 Compliant | - | ||
![]() AS4C64M16D2A-25BCN Alliance Memory, Inc. | 226 | - | Datasheet | 8 Weeks | Surface Mount | 84-TFBGA | YES | - | - | Volatile | Commercial grade | 0°C~85°C TC | Tray | 2016 | e1 | - | Active | 3 (168 Hours) | 84 | EAR99 | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | AUTO/SELF REFRESH | 8542.32.00.32 | 1.7V~1.9V | BOTTOM | NOT SPECIFIED | 1 | 1.8V | 0.8mm | - | - | NOT SPECIFIED | - | R-PBGA-B84 | - | 1.9V | 1.7V | - | - | - | 1Gb 64M x 16 | 1 | SYNCHRONOUS | 400MHz | 400ps | DRAM | Parallel | 64MX16 | 16 | 15ns | - | - | 1073741824 bit | - | - | 1.2mm | 12.5mm | 8mm | - | Non-RoHS Compliant | - | ||
![]() MT48LC8M16A2TG-6A:L Alliance Memory, Inc. | In Stock | - | Datasheet | 2 Weeks | Surface Mount | 54-TSOP (0.400, 10.16mm Width) | - | - | 54-TSOP II | Volatile | - | 0°C~70°C TA | Tray | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 128Mb 8M x 16 | - | - | 167MHz | 5.4ns | DRAM | Parallel | - | - | 12ns | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() AS4C64M16D3LB-12BIN Alliance Memory, Inc. | 228 | - | Datasheet | 8 Weeks | Surface Mount | 96-TFBGA | YES | - | - | Volatile | - | -40°C~95°C TC | Tray | - | - | - | Active | 3 (168 Hours) | 96 | - | - | - | - | AUTO/SELF REFRESH | - | 1.283V~1.45V | BOTTOM | NOT SPECIFIED | 1 | 1.35V | 0.8mm | - | - | NOT SPECIFIED | - | R-PBGA-B96 | - | 1.45V | 1.283V | - | - | - | 1Gb 64M x 16 | 1 | SYNCHRONOUS | 800MHz | 20ns | DRAM | Parallel | 64MX16 | 16 | 15ns | - | - | 1073741824 bit | - | - | 1.2mm | 13mm | 9mm | - | ROHS3 Compliant | - | ||
![]() AS7C256A-15TCNTR Alliance Memory, Inc. | 35 |
| Datasheet | 8 Weeks | Surface Mount | 28-TSSOP (0.465, 11.80mm Width) | YES | 28 | - | Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | 2001 | - | yes | Active | 3 (168 Hours) | 28 | - | - | - | - | - | - | 4.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 0.55mm | - | - | NOT SPECIFIED | 28 | - | 5V | - | - | - | - | - | 256Kb 32K x 8 | - | - | - | - | SRAM | Parallel | 32KX8 | 8 | 15ns | - | 256 kb | - | - | 15 ns | 1.2mm | 11.8mm | 8mm | - | ROHS3 Compliant | Lead Free | ||
![]() AS4C32M8SA-6TIN Alliance Memory, Inc. | 33 |
| Datasheet | 8 Weeks | Surface Mount | 54-TSOP (0.400, 10.16mm Width) | YES | - | - | Volatile | Industrial grade | -40°C~85°C TA | Tray | 2017 | - | - | Active | 3 (168 Hours) | 54 | - | - | - | - | AUTO/SELF REFRESH | - | 3V~3.6V | DUAL | NOT SPECIFIED | 1 | 3.3V | 0.8mm | compliant | - | NOT SPECIFIED | - | R-PDSO-G54 | - | 3.6V | 3V | - | - | - | 256Mb 32M x 8 | 1 | SYNCHRONOUS | 166MHz | 5.5ns | DRAM | Parallel | 32MX8 | 8 | - | - | - | 268435456 bit | - | - | 1.2mm | 22.22mm | 10.16mm | - | RoHS Compliant | - | ||
![]() AS7C3256A-15JCN Alliance Memory, Inc. | 35 |
| Datasheet | 8 Weeks | Surface Mount | 28-BSOJ (0.300, 7.62mm Width) | - | 28 | 28-SOJ | Volatile | - | 0°C~70°C TA | Tube | 2001 | - | - | Active | 3 (168 Hours) | - | - | - | 70°C | 0°C | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | Parallel | 3.6V | 3V | 256Kb 32K x 8 | 1 | - | - | 15ns | SRAM | Parallel | - | - | 15ns | 15b | 256 kb | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() MT48LC32M16A2TG-75:C Alliance Memory, Inc. | In Stock | - | Datasheet | - | Surface Mount | 54-TSOP (0.400, 10.16mm Width) | - | - | 54-TSOP II | Volatile | - | 0°C~70°C TA | Tray | 2012 | - | - | Discontinued | 4 (72 Hours) | - | - | - | 70°C | 0°C | - | - | 3V~3.6V | - | - | - | - | - | - | 133MHz | - | - | - | - | - | - | Parallel | - | - | 512Mb 32M x 16 | - | - | 133MHz | 5.4ns | DRAM | Parallel | - | - | 15ns | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() AS7C34098A-15TCNTR Alliance Memory, Inc. | 14 |
| Datasheet | 10 Weeks | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | YES | - | - | Volatile | Commercial grade | 0°C~70°C TA | Tape & Reel (TR) | 2011 | e3/e6 | yes | Active | 3 (168 Hours) | 44 | - | PURE MATTE TIN/TIN BISMUTH | - | - | - | - | 3V~3.6V | DUAL | 260 | 1 | 3.3V | 0.8mm | - | - | 40 | 44 | R-PDSO-G44 | - | 3.6V | 3V | - | - | - | 4Mb 256K x 16 | - | - | - | - | SRAM | Parallel | 256KX16 | 16 | 15ns | - | - | 4194304 bit | - | 15 ns | 1.2mm | 18.415mm | 10.16mm | - | ROHS3 Compliant | - |