- ECCN Code
- HTS Code
- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- JESD-30 Code
- Length
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Code
Attribute column
Manufacturer
ALLIANCE SEMICONDUCTOR Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Seated Height-Max | Primary Clock/Crystal Frequency-Nom | Output Clock Frequency-Max | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASM3P2812A-08SR Alliance Semiconductor Corporation | In Stock | - | Datasheet | - | - | ALLIANCE SEMICONDUCTOR CORP | - | - | - | - | , | - | - | - | Obsolete | - | No | - | - | - | - | EAR99 | - | - | 8542.39.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P1819F-08SR Alliance Semiconductor Corporation | In Stock | - | Datasheet | YES | 8 | ALLIANCE SEMICONDUCTOR CORP | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | Yes | - | - | 3.3 V | e3/e6 | EAR99 | MATTE TIN/TIN BISMUTH | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1.27 mm | unknown | 40 | 8 | R-PDSO-G8 | Not Qualified | COMMERCIAL | CLOCK GENERATOR, OTHER | - | 1.8 mm | 40 MHz | 40 MHz | 4.92 mm | 3.95 mm | ||
![]() P2010AF-08TR Alliance Semiconductor Corporation | In Stock | - | Datasheet | YES | 8 | ALLIANCE SEMICONDUCTOR CORP | 70 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | SOIC | Yes | 5.5 V | 2.7 V | 3.3 V | e3/e6 | EAR99 | PURE MATTE TIN/TIN BISMUTH | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 0.65 mm | unknown | 40 | 8 | R-PDSO-G8 | Not Qualified | COMMERCIAL | CLOCK GENERATOR, OTHER | - | 1.1 mm | 35 MHz | - | 4.4 mm | 3 mm | ||
![]() ASM3P2579A-06OR Alliance Semiconductor Corporation | In Stock | - | Datasheet | YES | 6 | ALLIANCE SEMICONDUCTOR CORP | 70 °C | - | PLASTIC/EPOXY | VSSOP | VSSOP, TSOP6,.11,37 | TSOP6,.11,37 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Transferred | SOT-23 | No | 2.625 V | 2.375 V | 2.5 V | e0 | EAR99 | TIN LEAD | ALSO OPERATES AT 3.3V SUPPLY | 8542.39.00.01 | DUAL | GULL WING | - | 0.95 mm | unknown | - | 6 | R-PDSO-G6 | Not Qualified | COMMERCIAL | CLOCK GENERATOR, OTHER | 6 mA | 1 mm | 30 MHz | 30 MHz | 2.9 mm | 1.6 mm | ||
![]() ASM3I2969AF-06OR Alliance Semiconductor Corporation | In Stock | - | Datasheet | YES | 6 | ALLIANCE SEMICONDUCTOR CORP | 85 °C | -40 °C | PLASTIC/EPOXY | VSSOP | VSSOP, | - | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Transferred | SOT-23 | Yes | 3.6 V | 2.7 V | 3.3 V | e3 | EAR99 | Matte Tin (Sn) | ALSO OPERATES AT 2.5V SUPPLY | 8542.39.00.01 | DUAL | GULL WING | 250 | 0.95 mm | unknown | 40 | 6 | R-PDSO-G6 | Not Qualified | INDUSTRIAL | CLOCK GENERATOR, OTHER | - | 1 mm | 13 MHz | 13 MHz | 2.9 mm | 1.6 mm | ||
![]() P1819B-08ST Alliance Semiconductor Corporation | In Stock | - | Datasheet | YES | 8 | ALLIANCE SEMICONDUCTOR CORP | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | No | 3.6 V | 3 V | 3.3 V | e0 | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | unknown | - | 8 | R-PDSO-G8 | Not Qualified | COMMERCIAL | CLOCK GENERATOR, OTHER | - | 1.75 mm | 40 MHz | 40 MHz | 4.9 mm | 3.91 mm | ||
![]() P1817BF-08ST Alliance Semiconductor Corporation | In Stock | - | Datasheet | YES | 8 | ALLIANCE SEMICONDUCTOR CORP | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | 5.5 V | 2.7 V | 3.3 V | - | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1.27 mm | unknown | NOT SPECIFIED | 8 | R-PDSO-G8 | Not Qualified | COMMERCIAL | CLOCK GENERATOR, VIDEO | - | 1.8 mm | 20 MHz | 20 MHz | 4.92 mm | 3.95 mm |