Filters
  • HTS Code
  • Ihs Manufacturer
  • Input Conditioning
  • JESD-30 Code
  • JESD-609 Code
  • Length
  • Logic IC Type
  • Number of Functions
  • Number of Terminals
  • Number of True Outputs
  • Operating Temperature-Max
  • Package Body Material

Attribute column

Manufacturer

ALLIANCE SEMICONDUCTOR Logic - Counters, Dividers

View Mode:
4 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Surface Mount

Number of Terminals

Ihs Manufacturer

Operating Temperature-Max

Package Body Material

Package Code

Package Description

Package Equivalence Code

Package Shape

Package Style

Part Life Cycle Code

Part Package Code

Rohs Code

Supply Voltage-Nom (Vsup)

JESD-609 Code

Terminal Finish

HTS Code

Terminal Position

Terminal Form

Number of Functions

Terminal Pitch

Reach Compliance Code

Pin Count

JESD-30 Code

Qualification Status

Supply Voltage-Max (Vsup)

Temperature Grade

Supply Voltage-Min (Vsup)

Family

Output Characteristics

Seated Height-Max

Logic IC Type

Max I(ol)

Propagation Delay (tpd)

fmax-Min

Same Edge Skew-Max (tskwd)

Number of True Outputs

Input Conditioning

Length

Width

ASM5P2309A-1H-16-TT
ASM5P2309A-1H-16-TT

Alliance Semiconductor Corporation

In Stock

-

Datasheet

YES

16

ALLIANCE SEMICONDUCTOR CORP

70 °C

PLASTIC/EPOXY

TSSOP

TSSOP, TSSOP16,.25

TSSOP16,.25

RECTANGULAR

SMALL OUTLINE, THIN PROFILE, SHRINK PITCH

Transferred

TSSOP

No

3.3 V

e0

TIN LEAD

8542.39.00.01

DUAL

GULL WING

1

0.65 mm

unknown

16

R-PDSO-G16

Not Qualified

3.6 V

COMMERCIAL

3 V

2309

3-STATE

1.1 mm

PLL BASED CLOCK DRIVER

0.012 A

0.35 ns

133 MHz

0.25 ns

8

STANDARD

5 mm

4.4 mm

P2160A-08SR
P2160A-08SR

Alliance Semiconductor Corporation

In Stock

-

Datasheet

YES

8

ALLIANCE SEMICONDUCTOR CORP

70 °C

PLASTIC/EPOXY

SOP

SOP,

SOP8,.25

RECTANGULAR

SMALL OUTLINE

Transferred

SOIC

No

3.3 V

e0

TIN LEAD

8542.39.00.01

DUAL

GULL WING

1

1.27 mm

unknown

8

R-PDSO-G8

Not Qualified

3.8 V

COMMERCIAL

2.7 V

-

-

1.8 mm

PLL BASED CLOCK DRIVER

-

-

-

-

1

STANDARD

4.92 mm

3.95 mm

P1707A-08SR
P1707A-08SR

Alliance Semiconductor Corporation

In Stock

-

Datasheet

YES

8

ALLIANCE SEMICONDUCTOR CORP

70 °C

PLASTIC/EPOXY

SOP

SOP, SOP8,.25

SOP8,.25

RECTANGULAR

SMALL OUTLINE

Transferred

SOIC

No

3.3 V

e0

TIN LEAD

8542.39.00.01

DUAL

GULL WING

1

1.27 mm

unknown

8

R-PDSO-G8

Not Qualified

3.7 V

COMMERCIAL

2.7 V

1707

-

1.75 mm

PLL BASED CLOCK DRIVER

0.02 A

-

175 MHz

-

1

STANDARD

4.9 mm

3.91 mm

P2042A-08TR
P2042A-08TR

Alliance Semiconductor Corporation

In Stock

-

Datasheet

YES

8

ALLIANCE SEMICONDUCTOR CORP

70 °C

PLASTIC/EPOXY

TSSOP

TSSOP,

TSSOP8,.25

RECTANGULAR

SMALL OUTLINE, THIN PROFILE, SHRINK PITCH

Transferred

SOIC

No

3.3 V

e0

TIN LEAD

8542.39.00.01

DUAL

GULL WING

1

0.65 mm

unknown

8

R-PDSO-G8

Not Qualified

3.6 V

COMMERCIAL

3 V

2042

-

1.1 mm

PLL BASED CLOCK DRIVER

-

-

110 MHz

-

1

STANDARD

4.4 mm

3 mm