- Material
- Shape
- Size
- Finish
- Grade
- Mfr
- Package
- Product Status
- Series
- Gauss Strength
- Operating Temperature
- Magnetization
Attribute column
Manufacturer
ALLIANCE SEMICONDUCTOR Magnets - Multi Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Shape | Base Product Number | Mfr | Package | Product Status | Operating Temperature | Series | Size | Finish | Magnetization | Gauss Strength | Grade |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ALC4010 Alliance | 517 |
| - | Neodymium Iron Boron (NdFeB) | Round | - | Alliance | Bag | Active | - | - | 0.157" Dia x 0.039" H (4.00mm x 1.00mm) | Nickel (Ni) | - | - | N38UH | ||
![]() ALC8300 Alliance | 553 |
| - | Neodymium Iron Boron (NdFeB) | Round | - | Alliance | Bag | Active | - | - | 0.315" Dia x 0.118" H (8.00mm x 3.00mm) | Nickel (Ni) | - | - | N35H | ||
![]() YB-150-1 Alliance | 23998 |
| - | Neodymium Iron Boron (NdFeB) | Rectangular | YB-150 | Alliance | Bulk | Active | 120°C (TA) | - | 0.472" L x 0.315" W x 0.315" H (12.00mm x 8.00mm x 8.00mm) | Nickel (Ni) | Axial | 12200G, 12600G | N38H | ||
![]() ALC3006 Alliance | 224 |
| - | Neodymium Iron Boron (NdFeB) | Cylindrical | - | Alliance | Bulk | Active | 150°C (TA) | - | 0.118" Dia x 0.024" H (3.00mm x 0.60mm) | Nickel (Ni) | Diametric | 12900G, 13200G | N42SH | ||
![]() YB-149-1 Alliance | In Stock | - | - | Ferrite | Cylindrical | YB-149 | Alliance | Bulk | Active | - | - | 0.750" Dia x 0.720" H (19.05mm x 18.29mm) | - | Axial | 3800G, 4100G | C5 | ||
![]() YB-122-1 Alliance | 5021 |
| - | Neodymium Iron Boron (NdFeB) | Round | YB-122 | Alliance | Bulk | Active | - | - | 0.472" Dia x 0.276" H (12.00mm x 7.00mm) | Epoxy | - | 6800G, 7200G | BCN10 | ||
![]() YB-068-1 Alliance | 22 |
| - | Neodymium Iron Boron (NdFeB) | Round | YB-068 | Alliance | Bulk | Active | 150°C (TA) | - | 2.356" Dia x 0.400" H (59.84mm x 10.16mm) | Epoxy, Zinc | Axial | 12200G, 12600G | N38SH | ||
![]() CS-0297-9 Alliance | 5036 |
| - | Neodymium Iron Boron (NdFeB) | Rectangular | CS-029 | Alliance | Bulk | Active | 140°C (TA) | - | 0.157" L x 0.157" W x 0.138" H (4.00mm x 4.00mm x 3.50mm) | - | Axial | 13000G, 13500G | N44H | ||
![]() CS-0296-3 Alliance | 5034 |
| - | Neodymium Iron Boron (NdFeB) | Rectangular | CS-029 | Alliance | Bulk | Active | 140°C (TA) | - | 0.157" L x 0.118" W x 0.079" H (4.00mm x 3.00mm x 2.00mm) | - | Axial | 13000G, 13500G | N44H | ||
![]() CS-0301-5 Alliance | 4000 |
| - | Neodymium Iron Boron (NdFeB) | Rectangular | CS-030 | Alliance | Bulk | Active | 140°C (TA) | - | 0.236" L x 0.118" W x 0.098" H (6.00mm x 3.00mm x 2.50mm) | - | Axial | 13000G, 13500G | N44H | ||
![]() CS-0298-3 Alliance | 4036 |
| - | Neodymium Iron Boron (NdFeB) | Rectangular | CS-029 | Alliance | Bulk | Active | 140°C (TA) | - | 0.197" L x 0.118" W x 0.079" H (5.00mm x 3.00mm x 2.00mm) | - | Axial | 13000G, 13500G | N44H | ||
![]() CS-0297-7 Alliance | 3036 |
| - | Neodymium Iron Boron (NdFeB) | Rectangular | CS-029 | Alliance | Bulk | Active | 140°C (TA) | - | 0.157" L x 0.157" W x 0.118" H (4.00mm x 4.00mm x 3.00mm) | - | Axial | 13000G, 13500G | N44H | ||
![]() YB-106-1 Alliance | 50031 |
| - | Neodymium Iron Boron (NdFeB) | Cylindrical | YB-106 | Alliance | Bulk | Active | 150°C (TA) | - | 0.333" Dia x 0.549" H (8.45mm x 13.95mm) | Nickel (Ni) | Axial | 11900G, 12600G | N36SH | ||
![]() CS-0296-13 Alliance | 3046 |
| - | Neodymium Iron Boron (NdFeB) | Rectangular | CS-029 | Alliance | Bulk | Active | 140°C (TA) | - | 0.157" L x 0.177" W x 0.118" H (4.00mm x 4.50mm x 3.00mm) | - | Axial | 13000G, 13500G | N44H | ||
![]() ALC15010 Alliance | 109 |
| - | Samarium Cobalt (SmCo5) | Cylindrical | - | Alliance | Bulk | Active | 250°C (TA) | - | 0.591" Dia x 0.394" H (15.00mm x 10.00mm) | - | Axial | 9500G, 10000G | S22 | ||
![]() ALC1051 Alliance | 237 |
| - | Neodymium Iron Boron (NdFeB) | Cylindrical | - | Alliance | Bulk | Active | 150°C (TA) | - | 0.394" Dia x 0.591" H (10.00mm x 15.00mm) | Nickel (Ni) | Diametric | 12900G, 13200G | N42SH | ||
![]() CS-0302-11 Alliance | 3526 |
| - | Neodymium Iron Boron (NdFeB) | Rectangular | CS-030 | Alliance | Bulk | Active | 140°C (TA) | - | 0.236" L x 0.157" W x 0.157" H (6.00mm x 4.00mm x 4.00mm) | - | Axial | 13000G, 13500G | N44H | ||
![]() CS-0300-5 Alliance | 5608 |
| - | Neodymium Iron Boron (NdFeB) | Rectangular | CS-030 | Alliance | Bulk | Active | 140°C (TA) | - | 0.197" L x 0.197" W x 0.098" H (5.00mm x 5.00mm x 2.50mm) | - | Axial | 13000G, 13500G | N44H | ||
![]() CS-0297-11 Alliance | 3992 |
| - | Neodymium Iron Boron (NdFeB) | Rectangular | CS-029 | Alliance | Bulk | Active | 140°C (TA) | - | 0.157" L x 0.157" W x 0.157" H (4.00mm x 4.00mm x 4.00mm) | - | Axial | 13000G, 13500G | N44H | ||
![]() YB-027-1 Alliance | 500046 |
| - | Ferrite | Rectangular | YB-027 | Alliance | Bulk | Active | - | - | 0.315" L x 0.315" W x 0.394" H (8.00mm x 8.00mm x 10.00mm) | - | Axial | 3800G, 4100G | C5 |