- Material
- Shape
- Size
- Finish
- Grade
- Mfr
- Package
- Product Status
- Series
- Gauss Strength
- Operating Temperature
- Magnetization
Attribute column
Manufacturer
ALLIANCE SEMICONDUCTOR Magnets - Multi Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Shape | Base Product Number | Mfr | Package | Product Status | Operating Temperature | Series | Size | Finish | Magnetization | Gauss Strength | Grade |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ALC1513 Alliance | 196 |
| - | - | Cylindrical | - | Alliance | Bulk | Active | - | - | 0.591" Dia x 0.051" H (15.00mm x 1.30mm) | Epoxy | - | 6800G, 7100G | BCN10 | ||
![]() CS-0296-7 Alliance | 4016 |
| - | Neodymium Iron Boron (NdFeB) | Rectangular | CS-029 | Alliance | Bulk | Active | 140°C (TA) | - | 0.157" L x 0.118" W x 0.118" H (4.00mm x 3.00mm x 3.00mm) | - | Axial | 13000G, 13500G | N44H | ||
![]() CS-0300-4 Alliance | 792 |
| - | Neodymium Iron Boron (NdFeB) | Rectangular | CS-030 | Alliance | Bulk | Active | 140°C (TA) | - | 0.197" L x 0.197" W x 0.089" H (5.00mm x 5.00mm x 2.25mm) | - | Axial | 13000G, 13500G | N44H | ||
![]() ALC5025 Alliance | 589 |
| - | Neodymium Iron Boron (NdFeB) | Cylindrical | - | Alliance | Bulk | Active | 150°C (TA) | - | 0.197" Dia x 0.098" H (5.00mm x 2.50mm) | Epoxy | Diametric | 11800G, 12200G | N35SH | ||
![]() ALC8010 Alliance | 55 |
| - | Neodymium Iron Boron (NdFeB) | Cylindrical | - | Alliance | Bulk | Active | 180°C (TA) | - | 0.315" Dia x 0.039" H (8.00mm x 1.00mm) | Nickel (Ni) | Diametric | 13400G, 13600G | N45UH | ||
![]() YB-108-1 Alliance | 146 |
| - | Ceramic | Rectangular | YB-108 | Alliance | Bulk | Active | 80°C (TA) | - | 0.787" L x 0.305" W x 0.787" H (20.00mm x 7.75mm x 20.00mm) | - | - | 3700G, 4100G | C8 | ||
![]() CS-0297-3 Alliance | 3016 |
| - | Neodymium Iron Boron (NdFeB) | Rectangular | CS-029 | Alliance | Bulk | Active | 140°C (TA) | - | 0.157" L x 0.157" W x 0.079" H (4.00mm x 4.00mm x 2.00mm) | - | Axial | 13000G, 13500G | N44H | ||
![]() 110919AMS Alliance | 181 |
| - | Neodymium Iron Boron (NdFeB) | Cylindrical | - | Alliance | Bulk | Active | 150°C (TA) | - | 0.236" Dia x 0.098" H (6.00mm x 2.50mm) | Nickel (Ni) | Diametric | 11800G, 12200G | N35SH | ||
![]() YB-125-1 Alliance | 816 |
| - | Neodymium Iron Boron (NdFeB) | Round | YB-125 | Alliance | Bulk | Active | - | - | 1.142" Dia x 0.382" H (29.00mm x 9.70mm) | Epoxy | - | 6800G, 7200G | BCN10 | ||
![]() CS-0297-5 Alliance | 2946 |
| - | Neodymium Iron Boron (NdFeB) | Rectangular | CS-029 | Alliance | Bulk | Active | 140°C (TA) | - | 0.157" L x 0.157" W x 0.098" H (4.00mm x 4.00mm x 2.50mm) | - | Axial | 13000G, 13500G | N44H | ||
![]() CS-0299-4 Alliance | 816 |
| - | Neodymium Iron Boron (NdFeB) | Rectangular | CS-029 | Alliance | Bulk | Active | 140°C (TA) | - | 0.197" L x 0.157" W x 0.089" H (5.00mm x 4.00mm x 2.25mm) | - | Axial | 13000G, 13500G | N44H | ||
![]() YB-103-1 Alliance | 10011 |
| - | Neodymium Iron Boron (NdFeB) | Rectangular | YB-103 | Alliance | Bulk | Active | 80°C (TA) | - | - | Nickel (Ni) | - | 11400G, 12200G | N35 | ||
![]() YB-030-1 Alliance | 200046 |
| - | Ferrite | Rectangular | YB-030 | Alliance | Bulk | Active | - | - | 0.325" L x 0.197" W x 0.118" H (8.25mm x 5.00mm x 3.00mm) | - | Axial | 3800G, 4100G | C5 | ||
![]() ALC4090 Alliance | 231 |
| - | Neodymium Iron Boron (NdFeB) | Cylindrical | - | Alliance | Bulk | Active | 120°C (TA) | - | 0.157" Dia x 0.035" H (4.00mm x 0.90mm) | Nickel (Ni) | Diametric | 13600G, 14200G | N48H | ||
![]() YB-071-1 Alliance | In Stock | - | - | Neodymium Iron Boron (NdFeB) | Round | YB-071 | Alliance | Bulk | Active | 150°C (TA) | - | 3.857" Dia x 0.125" H (97.97mm x 3.18mm) | Epoxy | Axial | 12200G, 12600G | N38SH | ||
![]() CS-0302-13 Alliance | 3604 |
| - | Neodymium Iron Boron (NdFeB) | Rectangular | CS-030 | Alliance | Bulk | Active | 140°C (TA) | - | 0.236" L x 0.177" W x 0.157" H (6.00mm x 4.50mm x 4.00mm) | - | Axial | 13000G, 13500G | N44H | ||
![]() YB-155-1 Alliance | 43 |
| - | Neodymium Iron Boron (NdFeB) | Round | YB-155 | Alliance | Bulk | Active | - | - | 0.750" Dia x 0.125" H (19.05mm x 3.17mm) | NiCuNi | Axial | 12800G, 13400G | N42 | ||
![]() YB-124-1 Alliance | 1182 |
| - | Neodymium Iron Boron (NdFeB) | Round | YB-124 | Alliance | Bulk | Active | - | - | 1.142" Dia x 0.504" H (29.00mm x 12.80mm) | Epoxy | - | 6800G, 7200G | BCN10 | ||
![]() CS-0297-7 Alliance | 3036 |
| - | Neodymium Iron Boron (NdFeB) | Rectangular | CS-029 | Alliance | Bulk | Active | 140°C (TA) | - | 0.157" L x 0.157" W x 0.118" H (4.00mm x 4.00mm x 3.00mm) | - | Axial | 13000G, 13500G | N44H | ||
![]() YB-106-1 Alliance | 50031 |
| - | Neodymium Iron Boron (NdFeB) | Cylindrical | YB-106 | Alliance | Bulk | Active | 150°C (TA) | - | 0.333" Dia x 0.549" H (8.45mm x 13.95mm) | Nickel (Ni) | Axial | 11900G, 12600G | N36SH |