- Material
- Shape
- Size
- Finish
- Grade
- Mfr
- Package
- Product Status
- Series
- Gauss Strength
- Operating Temperature
- Magnetization
Attribute column
Manufacturer
ALLIANCE SEMICONDUCTOR Magnets - Multi Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Shape | Base Product Number | Mfr | Package | Product Status | Operating Temperature | Series | Size | Finish | Magnetization | Gauss Strength | Grade |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2080AMS Alliance | 263 |
| - | Neodymium Iron Boron (NdFeB) | Cylindrical | - | Alliance | Bulk | Active | 150°C (TA) | - | 0.079" Dia x 0.031" H (2.00mm x 0.80mm) | Nickel (Ni) | Diametric | 12600G, 12900G | N40SH | ||
![]() 072509AMS Alliance | 400 |
| - | Neodymium Iron Boron (NdFeB) | Cylindrical | - | Alliance | Bulk | Active | 150°C (TA) | - | 0.236" Dia x 0.098" H (6.00mm x 2.50mm) | Epoxy | Diametric | 11800G, 12200G | N35SH | ||
![]() ALC3515 Alliance | 119 |
| - | Neodymium Iron Boron (NdFeB) | Cylindrical | - | Alliance | Bulk | Active | 150°C (TA) | - | 0.138" Dia x 0.059" H (3.50mm x 1.50mm) | Nickel (Ni) | Axial | 12600G, 12900G | N40SH | ||
![]() YB-063-1 Alliance | 31 |
| - | Neodymium Iron Boron (NdFeB) | Cylindrical | YB-063 | Alliance | Bulk | Active | 100°C (TA) | - | 1.000" Dia x 0.250" H (25.40mm x 6.35mm) | Epoxy, Zinc | Axial | 11700G, 12200G | N35M | ||
![]() YB-023-1 Alliance | 64019 |
| - | Ferrite | Rectangular | YB-023 | Alliance | Bulk | Active | - | - | 0.417" L x 0.417" W x 0.110" H (10.60mm x 10.60mm x 2.80mm) | - | Axial | 3800G, 4100G | C5 | ||
![]() CS-0299-3 Alliance | 4537 |
| - | Neodymium Iron Boron (NdFeB) | Rectangular | CS-029 | Alliance | Bulk | Active | 140°C (TA) | - | 0.197" L x 0.157" W x 0.079" H (5.00mm x 4.00mm x 2.00mm) | - | Axial | 13000G, 13500G | N44H | ||
![]() ALC5025N Alliance | 96 |
| - | Neodymium Iron Boron (NdFeB) | Cylindrical | - | Alliance | Bulk | Active | 150°C (TA) | - | 0.197" Dia x 0.098" H (5.00mm x 2.50mm) | Nickel (Ni) | Diametric | 11800G, 12200G | N35SH | ||
![]() CS-0314-9 Alliance | 7540 |
| - | Neodymium Iron Boron (NdFeB) | Rectangular | CS-031 | Alliance | Bulk | Active | 140°C (TA) | - | 0.394" L x 0.217" W x 0.138" H (10.00mm x 5.50mm x 3.50mm) | - | Axial | 13000G, 13500G | N44H | ||
![]() ALC5025T Alliance | 780 |
| - | Neodymium Iron Boron (NdFeB) | Cylindrical | - | Alliance | Bulk | Active | 80°C (TA) | - | 0.197" Dia x 0.098" H (5.00mm x 2.50mm) | Nickel (Ni) | Axial | 11700G, 12200G | N35 | ||
![]() CS-0298-7 Alliance | 6016 |
| - | Neodymium Iron Boron (NdFeB) | Rectangular | CS-029 | Alliance | Bulk | Active | 140°C (TA) | - | 0.197" L x 0.118" W x 0.118" H (5.00mm x 3.00mm x 3.00mm) | - | Axial | 13000G, 13500G | N44H | ||
![]() ALC10060 Alliance | 91 |
| - | Samarium Cobalt (SmCo5) | Cylindrical | - | Alliance | Bulk | Active | 250°C (TA) | - | 0.394" Dia x 0.236" H (10.00mm x 6.00mm) | - | Diametric | 9500G, 10000G | S22 | ||
![]() CS-0039 Alliance | 11290 |
| - | Neodymium Iron Boron (NdFeB) | Rectangular | CS-003 | Alliance | Bulk | Active | 140°C (TA) | - | 0.118" L x 0.118" W x 0.079" H (3.00mm x 3.00mm x 2.00mm) | - | Axial | 13000G, 13500G | N44H | ||
![]() ALC6319 Alliance | 15036 |
| - | Neodymium Iron Boron (NdFeB) | Cylindrical | - | Alliance | Bulk | Active | 150°C (TA) | - | 0.252" Dia x 0.075" H (6.40mm x 1.90mm) | Nickel (Ni) | Axial | 11700G, 12200G | N35SH | ||
![]() CS-0295-11 Alliance | 3998 |
| - | Neodymium Iron Boron (NdFeB) | Rectangular | CS-029 | Alliance | Bulk | Active | 140°C (TA) | - | 0.118" L x 0.118" W x 0.157" H (3.00mm x 3.00mm x 4.00mm) | - | Axial | 13000G, 13500G | N44H | ||
![]() YB-104-1 Alliance | 808 |
| - | - | Round | YB-104 | Alliance | Bulk | Active | 120°C (TA) | - | 1.378" Dia x 0.197" H (35.00mm x 5.00mm) | - | Axial | 2450G, 2650G | BIF12 | ||
![]() YB-049-1 Alliance | 3041 |
| - | Ferrite | Rectangular | YB-049 | Alliance | Bulk | Active | - | - | 0.236" L x 0.236" W x 0.472" H (6.00mm x 6.00mm x 12.00mm) | - | Axial | 3800G, 4100G | C5 | ||
![]() YB-013-1 Alliance | 4016 |
| - | Neodymium Iron Boron (NdFeB) | Rectangular | YB-013 | Alliance | Bulk | Active | 80°C (TA) | - | 0.335" L x 0.335" W x 0.118" H (8.50mm x 8.50mm x 3.00mm) | Chromate | Axial | 11400G, 11700G | N33 | ||
![]() YB-021-1 Alliance | 100046 |
| - | Ferrite | Rectangular | YB-021 | Alliance | Bulk | Active | - | - | 0.217" L x 0.217" W x 0.315" H (5.50mm x 5.50mm x 8.00mm) | - | Axial | 3800G, 4100G | C5 | ||
![]() YB-153-1 Alliance | 660 |
| - | Neodymium Iron Boron (NdFeB) | Round | YB-153 | Alliance | Bulk | Active | 150°C (TA) | - | 0.722" Dia x 0.132" H (18.35mm x 3.35mm) | Nickel (Ni) | Diametric | 11400G, 11700G | N33SH | ||
![]() CS-0296-4 Alliance | 5046 |
| - | Neodymium Iron Boron (NdFeB) | Rectangular | CS-029 | Alliance | Bulk | Active | 140°C (TA) | - | 0.157" L x 0.118" W x 0.089" H (4.00mm x 3.00mm x 2.25mm) | - | Axial | 13000G, 13500G | N44H |